location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad T510 Intel® Core™ i5 i5-480M 39.6 cm (15.6") HD+ 4 GB DDR3-SDRAM 320 GB NVIDIA® Quadro® NVS 3100M Windows 7 Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
T
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T510
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NTFDXMS
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6734
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Sep 2024 22:49:34
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkPad T510 Intel® Core™ i5 i5-480M 39.6 cm (15.6") HD+ 4 GB DDR3-SDRAM 320 GB NVIDIA® Quadro® NVS 3100M Windows 7 Professional
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ i5 i5-480M 2.66 GHz
  • - 39.6 cm (15.6") HD+ 1600 x 900 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM 1333 MHz 2 x 2 GB
  • - 320 GB DVD-RW
  • - NVIDIA® Quadro® NVS 3100M Intel® HD Graphics
  • - Ethernet LAN Bluetooth 2.1+EDR
  • - Windows 7 Professional 64-bit
Long product name Lenovo ThinkPad T510 Intel® Core™ i5 i5-480M 39.6 cm (15.6") HD+ 4 GB DDR3-SDRAM 320 GB NVIDIA® Quadro® NVS 3100M Windows 7 Professional :
The long product name of Lenovo ThinkPad T510 Intel® Core™ i5 i5-480M 39.6 cm (15.6") HD+ 4 GB DDR3-SDRAM 320 GB NVIDIA® Quadro® NVS 3100M Windows 7 Professional. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-480M (2.66GHz), 4GB RAM, 320GB 7200rpm HD, 15.6in 1600x900 LCD, 512MB nVIDIA Quadro NVS3100m, CDRW/DVDRW, Intel 802.11agn, Bluetooth, Modem, 1Gb Ethernet, UltraNav, Secure Chip, FPR, Camera, 6c Li-Ion, Windows 7 Professional 64
More>>>
Lenovo ThinkPad T510 Intel® Core™ i5 i5-480M 39.6 cm (15.6") HD+ 4 GB DDR3-SDRAM 320 GB NVIDIA® Quadro® NVS 3100M Windows 7 Professional:
The official description of Lenovo ThinkPad T510 Intel® Core™ i5 i5-480M 39.6 cm (15.6") HD+ 4 GB DDR3-SDRAM 320 GB NVIDIA® Quadro® NVS 3100M Windows 7 Professional as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ThinkPad means business
We get it: Your focus is on taking care of business, not troubleshooting PC issues. You need speed, security, reliability and convenience in your laptop. You need the ultimate business tool.

ThinkPad® delivers. We tailor innovative designs to meet specific business needs, drive productivity and lower costs.

Built for the way you work
Outfitting a large-enterprise sales team? Starting a small business in your garage? We've got the perfect PC for you. ThinkPad notebooks are highly portable for anywhere, anytime work. Durability features, like a roll cage and a shock-mounted hard drive (on select models), help protect your investment from the rigors of business travel. And innovative designs and technologies, like our industry-leading multitouch panels and X Series Tablet PCs, give you more ways to be productive.

Priceless data protection
Your business data is critical. Avoid the immeasurable costs in lost data and productivity from virus attacks or system failures. Only Think brand PCs offer ThinkVantage® Technologies:
- Active Protection System: Its airbag-like feature helps protect your hard drive from falls (select models).
- Rescue and Recovery: Just press the blue ThinkVantage button to retrieve lost data if you have an OS failure.

Short summary description Lenovo ThinkPad T510 Intel® Core™ i5 i5-480M 39.6 cm (15.6") HD+ 4 GB DDR3-SDRAM 320 GB NVIDIA® Quadro® NVS 3100M Windows 7 Professional:
This short summary of the Lenovo ThinkPad T510 Intel® Core™ i5 i5-480M 39.6 cm (15.6") HD+ 4 GB DDR3-SDRAM 320 GB NVIDIA® Quadro® NVS 3100M Windows 7 Professional data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad T510, Intel® Core™ i5, 2.66 GHz, 39.6 cm (15.6"), 1600 x 900 pixels, 4 GB, 320 GB

Long summary description Lenovo ThinkPad T510 Intel® Core™ i5 i5-480M 39.6 cm (15.6") HD+ 4 GB DDR3-SDRAM 320 GB NVIDIA® Quadro® NVS 3100M Windows 7 Professional:
This is an auto-generated long summary of Lenovo ThinkPad T510 Intel® Core™ i5 i5-480M 39.6 cm (15.6") HD+ 4 GB DDR3-SDRAM 320 GB NVIDIA® Quadro® NVS 3100M Windows 7 Professional based on the first three specs of the first five spec groups.

Lenovo ThinkPad T510. Processor family: Intel® Core™ i5, Processor model: i5-480M, Processor frequency: 2.66 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA® Quadro® NVS 3100M. Operating system installed: Windows 7 Professional. Weight: 2.67 kg

Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1600 x 900 pixels
HD type
HD+
LED backlight
Yes
Native aspect ratio
16:9
Display brightness
220 cd/m²
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
4th gen Intel® Core™ i5
Processor model *
i5-480M
Processor cores
2
Processor threads
4
Processor boost frequency
2.93 GHz
Processor frequency *
2.66 GHz
System bus rate
2.5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1288
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-400 Series
Processor codename
Arrandale
Bus type
DMI
FSB Parity
No
Stepping
K0
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16
Number of Processing Die Transistors
382 M
Processing Die size
81 mm²
CPU multiplier (bus/core ratio)
20
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1333 MHz
Memory layout (slots x size)
2 x 2 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
320 GB
HDD interface
SATA
HDD speed
7200 RPM
Optical drive type *
DVD-RW
Card reader integrated
No
Graphics
Discrete graphics card model *
NVIDIA® Quadro® NVS 3100M
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
500 MHz
On-board graphics card dynamic frequency (max)
766 MHz
Maximum graphics card memory
0.5 GB
Audio
Audio system
High Definition Audio
Network
Wi-Fi
Yes
Networking features
Gigabit Ethernet
Ethernet LAN
Yes
Bluetooth
Yes
Bluetooth version
2.1+EDR
Ports & interfaces
USB 2.0 ports quantity *
4
eSATA ports quantity
1
Ethernet LAN (RJ-45) ports
1
DisplayPorts quantity
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
No
Ports & interfaces
Modem (RJ-11) ports
1
TV-out
No
Performance
Motherboard chipset
Intel® HM55 Express
Keyboard
Pointing device
ThinkPad UltraNav
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
1.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
rPGA 37.5x 37.5, BGA 34x28
Supported instruction sets
SSE4.1, SSE4.2
Processor code
SLC26
Physical Address Extension (PAE)
Yes
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
45 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
52952
Conflict-Free processor
No
Battery
Number of battery cells
6
Security
Cable lock slot
Yes
Cable lock slot type
IBM
Fingerprint reader
Yes
Weight & dimensions
Width
372.8 mm
Depth
245.1 mm
Height (front)
3.58 cm
Weight *
2.67 kg
Other features
Infrared data port
No
Graphics card family
NVIDIA
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
V.90
Intel segment tagging
Home office, Small Business
Source Testseek summary Average rating
Reviews
Updated:
2011-08-03 03:10:49
Uk has collected 24 expert reviews for Lenovo ThinkPad T510 Intel® Core™ i5 i5-480M 39.6 cm (15.6") HD+ 4 GB DDR3-SDRAM 320 GB NVIDIA® Quadro® NVS 3100M Windows 7 Professional and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
pocket-lint.com
Updated:
2011-08-03 03:10:48
Quick review Full review Images (17) Related You know what you're getting when you get a ThinkPad. You’re getting a black laptop that’s sturdy and strong, with a very distinctive design. It’ll have plenty of power, ready to keep you up and running wher...
Good A powerful laptop with plenty of bells and whistle, a good keyboard and excellent battery life make it ideal for the road warrior...
Bad The 15.6-inch screen could benefit from a few more pixels, and the Caps Lock key could be smaller (or the keyboard less crowded)...
Bottom line An ideal machine for anyone who needs their notebook to work, at a desk or on the road; robust and surprisingly good lookingKey specs3.5mm jack, Bluetooth, eSATA, Ethernet, FireWire, MemoryStick, SD, SDHC, USB, VGA, Wi-Fi, Windows 7...
60%
zdnet.co.uk
Updated:
2011-08-03 03:10:48
Lenovo's T-series ThinkPads are designed to offer a marriage of performance, portability and durability. The T510 is the largest in the series, and with a 15.6in. screen it's borderline portable for many people. The entry-level price is £766.99 (inc. V...
Good Very solidly built, Good performance, Excellent screen, Highquality audio subsystem, Illuminated keyboard, Integrated mobile broadband option...
Bad Heavy, Port configuration is rather cramped...
Bottom line It's difficult to find serious fault with Lenovo's ThinkPad T510. It's heavy, but in exchange you get a solid build and large screen. The keyboard is well designed, although you may find the dual pointing devices rather button-heavy. Audio output is ve...
85%
pcauthority.com.au
Updated:
2011-11-05 01:36:05
Just opening the lid of the T510 sets the triumphant tone for everything that follows: the familiar ThinkPad-hooded lid is rock-solid with almost no bend in it at all. The base is just as firm, and it hosts a wonderfully comfortable, spill-resistant ke...
Bottom line Supreme build quality and plenty of options add to the Lenovo T510's business appeal – it’s a joy to use too...
83%
pcworld.co.nz
Updated:
2012-11-19 05:56:39
The Lenovo ThinkPad T510 is a serious business machine, in both form and function. It’s boxy, with a matte lid that gives it a rugged look. Though it’s solid, I wouldn’t want to try driving over it.The 15.6-inch display runs at a refreshingly high-res...
70%
goodgearguide.com.au
Updated:
2012-11-19 05:56:39
The ThinkPad's 15.6in screen has a resolution of 1600x900, which is great for lining up windows side by side while multitasking. (The notebook is also available with a 1366x768 screen.) It's a high-brightness screen that allows documents and most Web...
Good Solid build quality, excellent screen, good performance, excellent touchpad, keyboard light, fingerprint reader can be used to switch on and log-in in with one swipe of your finger, long battery life using 9-cell battery...
Bad Bottom-right corner of the keyboard was loose, feels heavy, doesn’t ship with data encryption and password management utilities...
Bottom line It may look drab, but the Lenovo ThinkPad T510 business notebook is well-featured, solidly built, fast, and has a long battery life. It does feel a little too heavy for lap use and its keyboard isn't completely solid, but its pros heavily outweigh thos...
80%
pcadvisor.co.uk
Updated:
2012-11-19 05:56:39
Product Code: NTH4JUK The Lenovo ThinkPad T510 is a 15.6in-screen business laptop with a fast Intel Core i7-620M processor Since Lenovo bought IBM's PC and notebook business, not much of the ThinkPad's iconic design has changed, and this is a good th...
Bottom line A good battery, life, fast performance, plenty of connectivity and a solid design mean the Lenovo ThinkPad T510 should be a prime choice for business use — and, indeed, for anyone who wants a good all-round notebook. You also get a fingerprint reader...
70%
alphr.com
Updated:
2012-11-19 05:56:39
Lenovo's eagerly awaited ThinkPad workstation refresh hasn't disappointed. The new T510 packs Intel's latest dual-core 32nm Core i7-620M, which ups the old i7-720QM's clock speed to 2.66GHz and drops the maximum TDP to 35W. In short, it's the most effi...
Bottom line The construction, speed and feature set are all top of the pile - it's the workstation to beat...
83%
businesscomputingworld.co.uk
Updated:
2013-02-14 07:47:37
Lenovo needs no introduction to the businessperson. The company’s laptops—and the ThinkPad range in particular—are designed primarily for corporate use and have for a long time enjoyed a very good reputation thanks to their impeccable build quality and ex...
90%
bit.com.au
Updated:
2014-03-26 01:34:10
Just opening the lid of the T510 sets the triumphant tone for everything that follows: the familiar ThinkPad-hooded lid is rock-solid with almost no bend in it at all. The base is just as firm, and it hosts a wonderfully comfortable, spill-resistant keyb...
83%
bit.com.au
Updated:
2014-03-26 01:34:10
Just opening the lid of the T510 sets the triumphant tone for everything that follows: the familiar ThinkPad-hooded lid is rock-solid with almost no bend in it at all. The base is just as firm, and it hosts a wonderfully comfortable, spill-resistant keyb...
83%
itnews.com.au
Updated:
2014-06-06 03:50:53
The base is just as firm, and it hosts a wonderfully comfortable, spill-resistant keyboard. As always, you get both touchpad and trackpoint, each with its own mouse buttons, and the keys are perfectly laid out, with a deep travel to typing.All the necessa...
0%
notebookreview.com
Updated:
2011-08-03 03:10:48
Thermal performance of the ThinkPad T510 was very good under normal circumstances. With the switchable graphics, the out T510 was able to maintain very good temperatures under light usage by switching to integrated gra...
Good Great build quality, Excellent HDdisplay, Over 8 hours of battery life...
Bad Minor NVIDIA Optimus glitches, Touchpad sensitivity problems...
Bottom line The Lenovo ThinkPad T510 is a great business notebook for consumers looking for a better built notebook or business users looking for a daily workhorse. Compared to the ThinkPad W510, the T510 offers some of the same features, albeit with lower processor and graphics card options, no multitouch display, and other perks like USB 3.0 connectors or huey color calibration. The T510 excelled in daily...
90%
notebookcheck.net
Updated:
2012-11-19 05:56:39
The full HD screen is, however, new. And since the notebook is otherwise structurally identical to the previously reviewed T510 model, we'll jump right to the display section...
Good Timetested Thinkpad design, Trackpoint pointing stick, Keyboard, Excellent office performance and uptodate hardware, Longer battery life under light use thanks to Optimus, FullHD screen with broad color space, Matte, bright screen, Excellent contrast, Thi...
Bad Touchpad, No recovery DVD or manual...
Bottom line Optimus or no Optimus, that is the question. 'Tis no nobler in the case or the selection of ports—that remains the same. But the Optimus graphics card switching technology finally housed within the Lenovo Thinkpad T510-4384-GEG model means a considerably...
86%
laptopz.com
Updated:
2012-11-19 05:56:39
As Lenovo ThinkPad T510 sports the latest Intel Core i3 370M processor, which can even compete with Core i5. Lenovo T510 Core i3 370M processor continues to adopts 32nm technology process, has 3MB cache and 35W of TDP. The difference is that Core i3 37...
0%
techspot.com
Updated:
2012-11-19 05:56:39
Lenovo used this year's CES to revamp its entire notebook line-up. We already looked at the all-new ThinkPad Edge, which is aimed at style and budget-conscious business users, blending elements from the IdeaPad netbooks with the enduring legacy of the...
Bottom line While the Lenovo ThinkPad T510 starts at $939, our test system is priced at around $1,400 in good part because of the powerful processor and GPU inside. If you are already spending this kind of money on a Core i7 equipped notebook, I would recommend u...
0%
notebookcheck.net
Updated:
2012-11-19 05:56:39
By Martina Osztovits 02/16/2010 Following the T410, the bigger T510 now faces our test course. Now Lenovo has also updated its 15 inch T-range classic with cutting-edge technology with the Arrandale CPUs. Our prototype additionally starts with a disc...
Good Proven ThinkPad design, Trackpoint, Keyboard, Very good office performance and uptodate hardware, ThinkVantage tools...
Bad Not very bright display with a standard color range, Touchpad, No recovery DVDs or manual, Energy manager offers unimplemented functions...
85%