location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad T510i, Mini Dock+ 3 Intel® Core™ i3 i3-380M 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB Intel HD Windows 7 Professional Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
T
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T510i, Mini Dock+ 3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NTFD3MD+45N6694
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11915
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkPad T510i, Mini Dock+ 3 Intel® Core™ i3 i3-380M 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB Intel HD Windows 7 Professional Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Intel® Core™ i3 i3-380M 2.53 GHz
  • - 39.6 cm (15.6") 1366 x 768 pixels LED backlight 16:9
  • - 2 GB DDR3-SDRAM 1066 MHz
  • - 320 GB DVD-RW
  • - Intel HD Intel® HD Graphics
  • - Ethernet LAN Bluetooth 2.1+EDR
  • - Windows 7 Professional 64-bit
Long product name Lenovo ThinkPad T510i, Mini Dock+ 3 Intel® Core™ i3 i3-380M 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB Intel HD Windows 7 Professional Black :
The long product name of Lenovo ThinkPad T510i, Mini Dock+ 3 Intel® Core™ i3 i3-380M 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB Intel HD Windows 7 Professional Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i3-380M (2.53GHz), 2048MB DDR3, 320GB HDD, Intel HD, 15.6" LCD HD (1366x768), Gigabit Ethernet, 802.11b/g/n, Bluetooth 2.1+EDR, 2670g, Windows 7 Professional 64-bit + ThinkPad Mini Dock Plus 3
More>>>
Lenovo ThinkPad T510i, Mini Dock+ 3 Intel® Core™ i3 i3-380M 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB Intel HD Windows 7 Professional Black:
The official description of Lenovo ThinkPad T510i, Mini Dock+ 3 Intel® Core™ i3 i3-380M 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB Intel HD Windows 7 Professional Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Energy-saving features.
- Lenovo Battery Stretch lets you make temporary selections in extreme situations to extend battery life.
- NVIDIA® Optimus™ technology — a smarter business solution that intuitively delivers superior graphics without sacrificing battery life.
- Solid-state storage drives use less battery power and create less heat.
- Optical disk drive and audio automatically switch to a low power state when there's no activity.
- Green Power Scheme and ThinkPad EnergySaver technology help preserve mobile computing time.

Picture-perfect viewing.
T Series laptops give you superior graphics performance.

- Intense graphics and extended battery life. NVIDIA® Optimus™ technology automatically switches to the built-in NVIDIA graphics card only when it's needed. You can extend your work session, yet still get the graphics power you need, whenever you need it. Whether you're putting together a visually intensive presentation on a long-haul flight, heading up three floors to share the latest multimedia design, or you're in a meeting that runs way past scheduled end-time, battery life is critical. Our T Series laptops are optimized to give you the best of both worlds.
- Support up to four monitors with NVIDIA Optimus technology.
- LED backlit displays are mercury-free and generate 25% brighter displays, boast crisper colors, consume less power and weigh 70 grams less than conventional CCFL displays. Use the wide dimming range to reduce brightness while still experiencing a clear display in dim environments.
- 16:9 aspect ratio on T510 models gives you an enhanced viewing experience.
- DisplayPort video port lets you attach a high-resolution digital DVI monitor using a DisplayPort connector.5 Use this next-generation display interface technology for everything from notebooks to monitors to TVs to projectors.

No-compromise performance.
These portable powerhouses feature high-end processors and graphics for lightning-fast performance and durable, reliable data storage. Intel® Turbo Memory and solid-state storage drives speed boot and application load times.

The new T410, T510 and T410s models feature a sleek, industrial design: clean lines, a symmetrical display and wider hinges. Plus, our next-generation keyboard and touchpad not only have a more modern look, they're easier to use:
- Larger, vertical Esc and Delete keys
- Minimized key spacing
- LEDs on CapsLk key and power-on and mute buttons
- VoIP Fn+F6 hotkey combination
- LEDs on fingerprint reader
- 27% larger multitouch touchpad with wider left- and right-click buttons

ThinkPad Mini Dock Plus Series 3
- DisplayPort x 2;
- USB 2.0 port x 6;
- VGA (D-Sub) port x 1;
- Ethernet LAN (RJ-45) port x 1;
- DVI port x 1;
- line-in jack x 1;
- line-out jack x 1;
- External SATA port x 1;
- 345 x 198.5 x 55.5 (mm);
- 940g.

Short summary description Lenovo ThinkPad T510i, Mini Dock+ 3 Intel® Core™ i3 i3-380M 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB Intel HD Windows 7 Professional Black:
This short summary of the Lenovo ThinkPad T510i, Mini Dock+ 3 Intel® Core™ i3 i3-380M 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB Intel HD Windows 7 Professional Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad T510i, Mini Dock+ 3, Intel® Core™ i3, 2.53 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 2 GB, 320 GB

Long summary description Lenovo ThinkPad T510i, Mini Dock+ 3 Intel® Core™ i3 i3-380M 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB Intel HD Windows 7 Professional Black:
This is an auto-generated long summary of Lenovo ThinkPad T510i, Mini Dock+ 3 Intel® Core™ i3 i3-380M 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB Intel HD Windows 7 Professional Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad T510i, Mini Dock+ 3. Processor family: Intel® Core™ i3, Processor model: i3-380M, Processor frequency: 2.53 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel HD. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 2.67 kg

Design
Product colour *
Black
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
Intel® Core™ i3
Processor model *
i3-380M
Processor cores
2
Processor threads
4
Processor frequency *
2.53 GHz
System bus rate
2.5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
PGA988
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i3-300 Mobile Series
Processor codename
Arrandale
Bus type
DMI
FSB Parity
No
Thermal Design Power (TDP)
35 W
Tjunction
90 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16
Number of Processing Die Transistors
382 M
Processing Die size
81 mm²
CPU multiplier (bus/core ratio)
19
ECC supported by processor
No
Memory
Internal memory *
2 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1066 MHz
Storage
Total storage capacity *
320 GB
Number of HDDs installed
1
Optical drive type *
DVD-RW
Card reader integrated
Yes
Graphics
Discrete graphics card model *
Intel HD
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
500 MHz
On-board graphics card dynamic frequency (max)
667 MHz
Audio
Audio system
HD
Network
Wi-Fi
Yes
Networking features
Gigabit Ethernet
Ethernet LAN
Yes
Bluetooth
Yes
Bluetooth version
2.1+EDR
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
4
eSATA ports quantity
1
Ethernet LAN (RJ-45) ports
1
DisplayPorts quantity
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
No
TV-out
No
Keyboard
Pointing device
ThinkPad UltraNav
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
rPGA 37.5x 37.5, BGA 34x28
Supported instruction sets
SSE4.1/4.2
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
45 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
50178
Conflict-Free processor
No
Battery
Number of battery cells
6
Security
Cable lock slot
No
Fingerprint reader
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
372.8 mm
Depth
245.1 mm
Height
35.8 mm
Weight *
2.67 kg
Other features
Wireless technology
Wi-Fi
AC adapter included
Yes
Infrared data port
No
Graphics card family
Intel
Type
PC
Display
LCD
Power supply type
AC/DC
Power requirements
100 - 240V
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
TV-in port
No
Intel segment tagging
Home office, Small Business
Source Testseek summary Average rating
Reviews
Updated:
2013-11-01 19:18:44
Uk has collected 1 expert review for Lenovo ThinkPad T510i, Mini Dock+ 3 39.6 cm (15.6") Intel® Core™ i3 i3-380M 2 GB DDR3-SDRAM 320 GB Intel HD Windows 7 Professional Black and the rating is 100 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
100%