Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad T410 35.8 cm (14.1") 1440 x 900 pixels

X
Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad T410
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NT886FI
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving \'mobile\' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You\'ll work faster because you can view more information at once and it\'s great for multimedia!
Notebooks
Data-sheet quality: created by Lenovo
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 01 Jul 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 2631
This statistic is based on the 79813 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 01-07-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 77991 free Open Icecat users .
Info modified on: 17 Jun 2018 21:17:15
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Three years parts and labour (system battery: one year)
Long product name Lenovo ThinkPad T410 35.8 cm (14.1") 1440 x 900 pixels :
The short editorial description of Lenovo ThinkPad T410 35.8 cm (14.1") 1440 x 900 pixels

ThinkPad T410
More>>>
Short summary description Lenovo ThinkPad T410 35.8 cm (14.1") 1440 x 900 pixels:
This short summary of the Lenovo ThinkPad T410 35.8 cm (14.1") 1440 x 900 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad T410, 35.8 cm (14.1"), 1440 x 900 pixels

Long summary description Lenovo ThinkPad T410 35.8 cm (14.1") 1440 x 900 pixels:
This is an auto-generated long summary of Lenovo ThinkPad T410 35.8 cm (14.1") 1440 x 900 pixels based on the first three specs of the first five spec groups.

Lenovo ThinkPad T410. Display diagonal: 35.8 cm (14.1"), Display resolution: 1440 x 900 pixels. Weight: 710 g

Customer service details
X