Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad T410i 35.8 cm (14.1") 1280 x 800 pixels 4th gen Intel® Core™ i5 2 GB DDR3-SDRAM 320 GB Windows 7 Professional

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
T
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T410i
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NT7MWMH/BUN02
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byLenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6146
This statistic is based on the 96263 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94074 free Open Icecat users.
Info modified on: 01 Dec 2020 16:17:21
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lenovo ThinkPad T410i 35.8 cm (14.1") 1280 x 800 pixels 4th gen Intel® Core™ i5 2 GB DDR3-SDRAM 320 GB Windows 7 Professional :
The short editorial description of Lenovo ThinkPad T410i 35.8 cm (14.1") 1280 x 800 pixels 4th gen Intel® Core™ i5 2 GB DDR3-SDRAM 320 GB Windows 7 Professional

Intel Core i5-450M (2.4GHz), 2GB RAM, 320GB 5400rpm HD, 14.1in 1280x800 LCD, Intel HD Graphics, CDRW/DVDRW, Intel 802.11bgn, Bluetooth, Modem, 1Gb Ethernet, UltraNav, Secure Chip, FPR, Camera, 6c Li-Ion, Windows 7 Professional 64 + 3-year On-Site NBD
More>>>
Lenovo ThinkPad T410i 35.8 cm (14.1") 1280 x 800 pixels 4th gen Intel® Core™ i5 2 GB DDR3-SDRAM 320 GB Windows 7 Professional:
The official marketing text of Lenovo ThinkPad T410i 35.8 cm (14.1") 1280 x 800 pixels 4th gen Intel® Core™ i5 2 GB DDR3-SDRAM 320 GB Windows 7 Professional as supplied by the manufacturer

The ThinkPad T410 is the latest revision of the popular T-series ThinkPad from Lenovo. This model brings a new line of dedicated and integrated graphics cards, the Intel Core-series processor line, and a completely redesigned chassis.

Short summary description Lenovo ThinkPad T410i 35.8 cm (14.1") 1280 x 800 pixels 4th gen Intel® Core™ i5 2 GB DDR3-SDRAM 320 GB Windows 7 Professional:
This short summary of the Lenovo ThinkPad T410i 35.8 cm (14.1") 1280 x 800 pixels 4th gen Intel® Core™ i5 2 GB DDR3-SDRAM 320 GB Windows 7 Professional data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad T410i, 4th gen Intel® Core™ i5, 2.4 GHz, 35.8 cm (14.1"), 1280 x 800 pixels, 2 GB, 320 GB

Long summary description Lenovo ThinkPad T410i 35.8 cm (14.1") 1280 x 800 pixels 4th gen Intel® Core™ i5 2 GB DDR3-SDRAM 320 GB Windows 7 Professional:
This is an auto-generated long summary of Lenovo ThinkPad T410i 35.8 cm (14.1") 1280 x 800 pixels 4th gen Intel® Core™ i5 2 GB DDR3-SDRAM 320 GB Windows 7 Professional based on the first three specs of the first five spec groups.

Lenovo ThinkPad T410i. Processor family: 4th gen Intel® Core™ i5, Processor model: i5-450M, Processor frequency: 2.4 GHz. Display diagonal: 35.8 cm (14.1"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD-RW. On-board graphics adapter model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Weight: 2.27 kg

Display
Display diagonal *
35.8 cm (14.1")
Display resolution *
1280 x 800 pixels
LED backlight
Yes
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor model *
i5-450M
Processor frequency *
2.4 GHz
Processor boost frequency
2.66 GHz
Processor family *
4th gen Intel® Core™ i5
Processor cores *
2
Processor threads
4
System bus rate
4.8 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
Socket 988
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-400 Series
Processor codename
Arrandale
Bus type
DMI
FSB Parity
No
Stepping
K0
Motherboard chipset
Intel® QM57 Express
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16
Number of Processing Die Transistors
382 M
Processing Die size
81 mm²
CPU multiplier (bus/core ratio)
18
ECC supported by processor
No
Memory
Internal memory *
2 GB
Internal memory type *
DDR3-SDRAM
Memory layout (slots x size)
1 x 2 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
320 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD-RW
Card reader integrated *
Yes
Compatible memory cards
Memory Stick (MS), MMC, MS PRO, SD, xD
Graphics
On-board graphics adapter *
Yes
On-board graphics adapter family
Intel® HD Graphics
On-board graphics adapter model *
Intel® HD Graphics
On-board graphics adapter base frequency
500 MHz
On-board graphics adapter dynamic frequency (max)
766 MHz
Audio
Audio system
HD Audio
Network
Wi-Fi
Yes
Networking features
Gigabit Ethernet
Bluetooth *
Yes
Ethernet LAN *
Yes
Bluetooth version
2.1+EDR
Ports & interfaces
USB 2.0 ports quantity *
4
eSATA ports quantity
1
Ethernet LAN (RJ-45) ports
1
DisplayPorts quantity
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
Yes
Modem (RJ-11) ports
1
Ports & interfaces
TV-out
No
Keyboard
Pointing device
ThinkPad UltraNav
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
1.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
rPGA 37.5x 37.5, BGA 34x28
Supported instruction sets
SSE4.1/4.2
Processor code
SLBTZ
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
45 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
49022
Conflict-Free processor
No
Battery
Number of battery cells
6
Battery life (max)
5 h
Security
Cable lock slot
Yes
Cable lock slot type
IBM
Fingerprint reader
Yes
Weight & dimensions
Width *
335.5 mm
Depth *
239 mm
Height (front)
2.76 cm
Height (rear)
3.19 cm
Weight *
2.27 kg
Other features
Infrared data port
No
Graphics adapter family
Intel
Display
LCD
TV-in port
No
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
V.92
Intel segment tagging
Home office, Small Business
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:34:24
Uk has collected 2 expert reviews for Lenovo ThinkPad T410i 35.8 cm (14.1") 1280 x 800 pixels 4th gen Intel® Core™ i5 2 GB DDR3-SDRAM 320 GB Windows 7 Professional and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:34:25
Nl heeft 2 proffesionele recensies verzameld voor Lenovo ThinkPad T410i 35,8 cm (14.1") 1280 x 800 Pixels Vierde generatie Intel® Core™ i5 2 GB DDR3-SDRAM 320 GB Windows 7 Professional. Het gemiddelde van deze proffesionele recensies is 88 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
88%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:34:24
Fr a recueilli 2 avis d’experts pour Lenovo ThinkPad T410i 35,8 cm (14.1") 1280 x 800 pixels Intel® Core™ i5 de 4e génération 2 Go DDR3-SDRAM 320 Go Windows 7 Professional et la note moyenne est de 88 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
88%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:34:24
De hat 2 Expertenmeinungen über Lenovo ThinkPad T410i 35,8 cm (14.1 Zoll) 1280 x 800 Pixel Intel® Core™ i5 der vierten Generation 2 GB DDR3-SDRAM 320 GB Windows 7 Professional eingeholt. Das duchschnittliche Epertenrating ist 88 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
88%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:34:24
Testseek ha raccolto 2 recensioni da parte di esperti per Lenovo ThinkPad T410i 35,8 cm (14.1") 1280 x 800 Pixel Intel® Core™ i5 di quarta generazione 2 GB DDR3-SDRAM 320 GB Windows 7 Professional e la valutazione media da parte degli esperti è di 88 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
88%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:34:25
Es ha coleccionado 2 opiniones de expertos para Lenovo ThinkPad T410i 35,8 cm (14.1") 1280 x 800 Pixeles 4ª generación de procesadores Intel® Core™ i5 2 GB DDR3-SDRAM 320 GB Windows 7 Professional y la calificación media es 88 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
88%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:34:25
Dk har samlet 2 ekspertanmeldelser for Lenovo ThinkPad T410i 35,8 cm (14.1") 1280 x 800 pixel 4th gen Intel® Core™ i5 2 GB DDR3-SDRAM 320 GB Windows 7 Professional og den gennemsnitlige ekspertbedømmelse er 88 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
88%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:34:24
Testseek получил 2 экспертных оценок для Lenovo ThinkPad T410i 35,8 cm (14.1") 1280 x 800 пикселей Процессор Intel® Core™ i5 4-го поколения 2 GB DDR3-SDRAM 320 GB Windows 7 Professional, средний экспертный рейтинг составляет 88 из 100. Средняя сумма баллов отображает мнение экспертного общества о продукте. Нажмите ниже, чтобы использовать Testseek для просмотра всех рейтингов, наград продукта и заключений.
88%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:34:25
Se har samlat in 2 experttester för Lenovo ThinkPad T410i 35,8 cm (14.1") 1280 x 800 pixlar 4:e generationens Intel® Core™ i5 2 GB DDR3-SDRAM 320 GB Windows 7 Professional och det genomsnittliga betyget är 88 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
88%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:34:25
Es has recollit 1 revisió d'experts per Lenovo ThinkPad T410i 35,8 cm (14.1") 1280 x 800 Pixeles 4th gen Intel® Core™ i5 2 GB DDR3-SDRAM 320 GB Windows 7 Professional però no s'ha trobat cap puntuació global. Feu clic a continuació i utilitzeu Testseek per veure totes les qualificacions, premis de productes i conclusions.
0%
Source Review comments Score
laptopz.com
Updated:
2011-10-03 22:34:24
Lenovo launched that it would discontinue producing ThinkPad R series, and ThinkPad R series will be replaced by ThinkPad Txxxi series laptops, now we have a look on the Lenovo ThinkPad T410i Laptop.Lenovo ThinkPad T410i features a 14.1-inch widescreen...
0%
buycoms.com
Updated:
2016-12-28 17:59:19
Lenovo ภูมิใจนำเสนอโน้ตบุ๊กในตระกูล ThinkPad T Series ใหม่ล่าสุด ออกแบบในสไตล์ ThinkPad ที่ เหมาะสำหรับการทำงานอย่างแท้จริง โครงสร้างภายนอก และภายในมีความแข็งแกร่งกว่าโน้ตบุ๊กทั่วๆ ไป เพื่อให้ใช้งานนอกสถานที่ได้ทั้งหมด ไม่ว่าจะเป็นสภาพอากาศร้อน มีฝุ่นมาก...
Bottom line ยูทิลิตี้ออกแบบมาได้ลงตัว ใช้งานง่าย เหมาะสำหรับการทำงานอย่างแท้จริง...
88%