location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad T410 Intel® Core™ i5 i5-480M 35.8 cm (14.1") 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
T
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad T410
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NT7L5GB
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8715
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkPad T410 Intel® Core™ i5 i5-480M 35.8 cm (14.1") 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Clamshell Black
  • - Intel® Core™ i5 i5-480M 2.66 GHz
  • - 35.8 cm (14.1") 1440 x 900 pixels LED backlight 16:10
  • - 4 GB DDR3-SDRAM 1333 MHz
  • - 320 GB HDD DVD-RW
  • - Intel® HD Graphics
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 2.1+EDR 3G
  • - Windows 7 Professional
Warranty:
Long product name Lenovo ThinkPad T410 Intel® Core™ i5 i5-480M 35.8 cm (14.1") 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black :
The long product name of Lenovo ThinkPad T410 Intel® Core™ i5 i5-480M 35.8 cm (14.1") 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-480M (3M Cache, 2.66 GHz), 4GB DDR3, 320GB HDD, 14.1" WXGA + 1440 x 900px, 16:10, DVD-RW, 802.11b/g/n, Gigabit Ethernet, WLAN, Bluetooth 2.1+EDR, 2.0MP, 4 x USB 2.0, eSATA, 2230 g, Black, Windows 7 Professional
More>>>
Lenovo ThinkPad T410 Intel® Core™ i5 i5-480M 35.8 cm (14.1") 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black:
The official description of Lenovo ThinkPad T410 Intel® Core™ i5 i5-480M 35.8 cm (14.1") 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Designed for portability and power.
Our thinnest, lightest ThinkPad® T Series notebooks ever start at just 3.91 lbs. and .83 inches thin.
Plus, with a potential for up to 18 hours of battery life, you can do business anywhere.

Energy-saving features.
- Lenovo Battery Stretch lets you make temporary selections in extreme situations to extend battery life.
- NVIDIA® Optimus™ technology — a smarter business solution that intuitively delivers superior graphics without sacrificing battery life.
- Solid-state storage drives use less battery power and create less heat.
- Optical disk drive and audio automatically switch to a low power state when there's no activity.
- Green Power Scheme and ThinkPad EnergySaver technology help preserve mobile computing time.

Picture-perfect viewing.
T Series laptops give you superior graphics performance.
- Intense graphics and extended battery life. NVIDIA® Optimus™ technology automatically switches to the built-in NVIDIA graphics card only when it's needed. You can extend your work session, yet still get the graphics power you need, whenever you need it. Whether you're putting together a visually intensive presentation on a long-haul flight, heading up three floors to share the latest multimedia design, or you're in a meeting that runs way past scheduled end-time, battery life is critical. Our T Series laptops are optimized to give you the best of both worlds.
- Support up to four monitors with NVIDIA Optimus technology.
- LED backlit displays are mercury-free and generate 25% brighter displays, boast crisper colors, consume less power and weigh 70 grams less than conventional CCFL displays. Use the wide dimming range to reduce brightness while still experiencing a clear display in dim environments.
- DisplayPort video port lets you attach a high-resolution digital DVI monitor using a DisplayPort connector. Use this next-generation display interface technology for everything from notebooks to monitors to TVs to projectors.

No-compromise performance.
These portable powerhouses feature high-end processors and graphics for lightning-fast performance and durable, reliable data storage. Intel® Turbo Memory and solid-state storage drives speed boot and application load times.

The new T410, T510 and T410s models feature a sleek, industrial design: clean lines, a symmetrical
display and wider hinges. Plus, our next-generation keyboard and touchpad not only have a more modern look, they're easier to use:
- Larger, vertical Esc and Delete keys.
- Minimized key spacing.
- LEDs on CapsLk key and power-on and mute buttons.
- VoIP Fn+F6 hotkey combination.
- LEDs on fingerprint reader.
- 27% larger multitouch touchpad with wider left- and right-click buttons.

Professional-grade reliability.
T Series laptops are all business, offering the best security, manageability, services and support.
- Lenovo's exclusive ThinkVantage® Technologies.
- Integrated fingerprint reader.
- Intel® Anti-Theft protection and Intel® vPro™ technology.
- Enterprise operating system support.
- Global availability.
- Robust enterprise warranties.

Connection made easy.
T Series offers several ways to connect for the best wireless performance and like all ThinkPad models, T Series notebooks come with convenient Access Connections™ software to manage your connectivity options as you move from location to location.
- Gigabit Ethernet.
- WWAN (with GPS) or with Gobi™ technology for 3G-speed access (select models).
- Bluetooth® 2.1.
- WiMAX.
- WLAN support.
- Exceptional VoIP features.
- Next-generation 2-megapixel Web camera.
- Dual digital array microphone.
- Noise and echo cancellation.
- Reduction in capturing ambient noise.
- Microphone and audio mute buttons with LEDs.
- Easy-to-configure VoIP software.

Standarized green features.
- EPEAT® Gold-qualified and ENERGY STAR rated laptops.
- LED backlit, mercury-free displays.
- Less power usage with dual-core processors than with standard-voltage processors.
- Cooler and quieter.
- Less power usage than previous T Series models with switchable graphics.
- Less power usage with SSDs than standard hard drives.
- Low 25-watt processor technology.
- Extended battery life and less waste with Battery Stretch.
- Reusable packaging designed for at least 5 reuses.
- Energy Calculator to calculate power savings for your system configuration.

Windows® 7
Lenovo offers a wide variety of systems preloaded with the newest Windows 7 operating system.

Windows® 7 Lenovo Enhanced Experience PCs
Get the best computing experience available by selecting laptops featuring Windows 7 Lenovo Enhanced Experience certification. Enjoy faster startup and connection times plus more entertainment and security features than ever.

Microsoft Office 2010
Add an Office 2010 suite to your system purchase. It's the most significant update to the Office interface in more than a decade.

Here when you need us
Lenovo's award-winning support is always a click or call away. For even faster, customized support, step up to optional ThinkPlus services.

Short summary description Lenovo ThinkPad T410 Intel® Core™ i5 i5-480M 35.8 cm (14.1") 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black:
This short summary of the Lenovo ThinkPad T410 Intel® Core™ i5 i5-480M 35.8 cm (14.1") 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad T410, Intel® Core™ i5, 2.66 GHz, 35.8 cm (14.1"), 1440 x 900 pixels, 4 GB, 320 GB

Long summary description Lenovo ThinkPad T410 Intel® Core™ i5 i5-480M 35.8 cm (14.1") 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black:
This is an auto-generated long summary of Lenovo ThinkPad T410 Intel® Core™ i5 i5-480M 35.8 cm (14.1") 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad T410. Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-480M, Processor frequency: 2.66 GHz. Display diagonal: 35.8 cm (14.1"), Display resolution: 1440 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics. Mobile network generation: 3G. Operating system installed: Windows 7 Professional. Product colour: Black

Design
Product colour *
Black
Form factor *
Clamshell
Display
Display diagonal *
35.8 cm (14.1")
Display resolution *
1440 x 900 pixels
LED backlight
Yes
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
4th gen Intel® Core™ i5
Processor model *
i5-480M
Processor cores
2
Processor threads
4
Processor boost frequency
2.93 GHz
Processor frequency *
2.66 GHz
System bus rate
2.5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1288
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-400 Series
Processor codename
Arrandale
Bus type
DMI
FSB Parity
No
Stepping
K0
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16
Number of Processing Die Transistors
382 M
Processing Die size
81 mm²
CPU multiplier (bus/core ratio)
20
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1333 MHz
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
320 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
320 GB
HDD interface
SATA
HDD size
2.5"
Optical drive type *
DVD-RW
Card reader integrated
Yes
Graphics
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
500 MHz
On-board graphics card dynamic frequency (max)
766 MHz
Audio
Audio system
HD
Network
Mobile network generation
3G
Wi-Fi
Yes
Networking features
Gigabit Ethernet
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile network connection *
Yes
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
2.1+EDR
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
4
eSATA ports quantity
1
Ethernet LAN (RJ-45) ports
1
DisplayPorts quantity
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
Yes
Ports & interfaces
CardBus PCMCIA slot type
No
SmartCard slot
No
TV-out
No
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Full-size keyboard
Yes
Software
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
1.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
rPGA 37.5x 37.5, BGA 34x28
Supported instruction sets
SSE4.1, SSE4.2
Processor code
SLC26
Physical Address Extension (PAE)
Yes
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
45 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
52952
Conflict-Free processor
No
Security
Cable lock slot
No
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Weight & dimensions
Width
333.5 mm
Depth
239 mm
Height (front)
2.76 cm
Height (rear)
3.19 cm
Weight *
2.23 kg
Packaging content
Cables included
AC
Manual
Yes
Quick start guide
Yes
Other features
AC adapter included
Yes
LightScribe
No
Infrared data port
No
Graphics card family
Intel
Power supply type
AC/DC
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Wake-on-LAN ready
Yes
Intel segment tagging
Home office, Small Business
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 16:49:44
Uk has collected 29 expert reviews for Lenovo ThinkPad T410 Intel® Core™ i5 i5-480M 35.8 cm (14.1") 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
notebookcheck.net
Updated:
2011-08-17 16:49:44
Martina Osztovits, 12/16/2010 After the T510, we also look at the up-to-date ThinkPad T410 alternative more closely. Thanks to the incorporated Nvidia Optimus technology, the 14 incher promises longer runtimes including low emissions and yet good per...
Good Tried and tested Thinkpad design, Trackpoint, Keyboard, Very good office performance and the latest hardware, ThinkVantage tools, Optimus technology extends battery runtimes...
Bad Contrast poor display with standard color spectrum, Touchpad, No recovery DVDs or manual...
Bottom line The T410 has been designed for the use in a low load range with typical tasks like office or internet applications. The use of Optimus technology helps achieving longer battery runtimes. Otherwise, not much has changed in terms of performance features in...
84%
notebookcheck.net
Updated:
2011-08-17 16:49:44
by Martina Osztovits 02/01/2010 Lenovo updates its T-range's 14.1 inch models to state-of-the-art with the Arrandale CPUs. The validated Thinkpad design and the qualities attached to it haven't been compromised on. Our prototype is equipped with a Co...
Good Proven Thinkpad design, Trackpoint, Keyboard, Very good office performance and up-to-date hardware, ThinkVantage tools...
Bad Not very bright display with a standard color range, Touchpad, No recovery DVDs or manual, Energy Manager offers unimplemented functions...
Bottom line Short and concise A lot of excitement about Lenovo's T410 had been created in the web, even before our test, due to misinformation. Lenovo would be well-advised to make an official statement to quickly, and especially, explicitly spread the right informat...
83%
storagereview.com
Updated:
2012-11-19 06:28:10
StorageReview.com is first and foremost a site that reviews and covers the news surrounding storage products. While there's always plenty to talk about, a little diversity is nice. To that end, we're going to expand our scope of coverage to include st...
Bottom line As the first notebook we have had the chance to review here at StorageReview, the Lenovo ThinkPad T410 performed better than we could have expected. The system had no trouble keeping up with ordinary and extra-ordinary use, with the NVIDIA Optimus gra...
0%
crn.com
Updated:
2012-11-19 06:28:10
The Lenovo ThinkPad T410 is the first unit in the vaunted notebook lineup we've encountered that is built on Intel's Core i5, and the company has made sure that it has shipped ready to take advantage of every performance edge you'd want for a ThinkPad...
0%
pcworld.com_techhive.com
Updated:
2012-11-19 06:28:10
The Lenovo ThinkPad T-series seems to be a case of "more of the same"--which isn't entirely a bad thing. In an era when system designs seem like ephemeral fashion statements and laptop PCs change color with each season, the basic black ThinkPad T410 fe...
Good Classic T-Series keyboard, Lots of ports, including FireWire and eSATA...
Bad LCD image quality subpar with video and games, Mediocre audio playback quality...
Bottom line The T410 retains the legendary keyboard feel of ThinkPads, but also remains somewhat pricey...
70%
anandtech.com
Updated:
2012-11-19 06:28:10
ThinkPad. The name ought to ring a bell. It's the quintessential business laptop that everyone has almost certainly seen, very likely used, and possibly owned during the past decade. Originally an IBM product, the ThinkPad line was sold off to Lenovo...
0%
hardwarecentral.com
Updated:
2012-11-19 06:28:11
As notebook computers go, the ThinkPad T410 is bread and butter. It's the company's mainstream 14.1-inch business laptop, sibling to the 15.6-inch model T510, smack in the middle of Lenovo's product line. But you know how, when you go to a really nic...
87%
hothardware.com
Updated:
2012-11-19 06:28:11
Lenovo proved at the Consumer Electronics Show in January that it wasn't messing around when it comes to latest generation of notebook technologies. The company has a vast array of options, from tiny to huge, and they span the gamut from casual road wa...
Good Typical ThinkPad Rigdity, Plenty of Ports, Excellent Keyboard, Fantastic Tracpad, Ultra Quiet And Cool, Great Blend of Power and Class, Wi-Fi, 3G and Optical Drives Are Integrated...
Bad Glossy Display, Aging Design, Lackluster Battery Life, Thicker Than Most 14" Rivals, No HDMI Output, No USB 3.0 Ports...
Bottom line In some regards, this is the same notebook as the T400 that we reviewed last year. The chassis is largely unchanged, and all of the typical ThinkPad points are there: the blue "Enter" key, the mousing nub in the middle of the keyboard, the textured multi-...
80%
Geek.com
Updated:
2012-11-19 06:28:11
The T series is back for 2010 with a Core i5 refresh. Moving from the T400 to the T410 (and T500 to T510) might not seem like big news compared to the launch of the Edge series or the release of the AMD-powered X100e, but the T series marks the foundat...
0%
mobiletechreview.com
Updated:
2012-11-19 06:28:11
The ThinkPad T series notebooks are one of Lenovo’s most popular models and the series includes the 14.1” T400/T410 and the 15.6” T500/T510 notebooks. At the moment, Lenovo offers the Intel Core 2 Duo configurations at discounted prices (T400/T500), a...
Good Solid build and excellent keyboard. Good gaming and multimedia capabilities, Solid build and excellent keyboard. Good gaming and multimedia capabilities, Solid build and excellent keyboard. Good gaming and multimedia ca...
Bad Battery takes too long to charge, Battery takes too long to charge, Battery takes too long to charge, Battery takes too long to charge...
Bottom line The new Intel Core i5 processors are serious performers making the Lenovo ThinkPad T410 a fast notebook. The T410 is speedy at productivity tasks and shows drastic gaming performance improvements compared to the outgoing T400. The display is super bri...
80%
pcmag.com
Updated:
2012-11-19 06:28:11
These days, many business users are willing to sacrifice performance in favor of the lightest laptop they can stuff in their bags. For the rest, a powerful business laptop can mean getting resource-intensive tasks done in a matter of minutes, instea...
Good Best user experience in the business. Core i5 is a fast processor. 7,200rpm hard drive. Good graphics horsepower. Surplus of features. Big battery. Good battery life. Sturdy.
Bad Boring design.
Bottom line The Lenovo ThinkPad T410 has all the essential features to prevent your company from experiencing downtime, including solid performance and good battery life...
80%
Businessweek.com
Updated:
2012-11-19 06:28:11
The Good: Snappy performance, multi-connectivity options, long battery life The Bad: Embedded mobile WiMax available only in certain areas, occasional dropped connections The Bottom Line: A versatile new Intel Nehalem-based laptop that delivers at ho...
Good Snappy performance, multi-connectivity options, long battery life...
Bad Embedded mobile WiMax available only in certain areas, occasional dropped connections...
Bottom line A versatile new Intel Nehalem-based laptop that delivers at home and at work...
90%
laptopz.com
Updated:
2012-11-19 06:28:11
Lenovo ThinkPad T series have become the representatives of business laptops. And the latest 14.1-inch Lenovo ThinkPad T410 also stands for it, the ThinkPad T410 comes with an Intel Core i5 processor. You can also expect it with compact design and exce...
0%
notebookreview.com
Updated:
2012-11-19 06:28:11
Lenovo ThinkPad T410 Review Article ContentsLenovo ThinkPad T410 Review The ThinkPad T410 is the latest revision of the popular T-series ThinkPad from Lenovo. This model brings a new line of dedicated and integrated graphics cards, the Intel Core-se...
0%
computershopper.com
Updated:
2012-11-19 06:28:12
If you're looking for a workhorse business notebook that won’t let you down, start your search with the Lenovo ThinkPad T410. This 14-inch laptop, which comes from the proven ThinkPad T400 bloodline, has been upgraded with faster processo...
Good Strong productivity, multimedia performance, Excellent keyboard, touch pad, Durability features, Handy VoIP functionality...
Bad Low-performing integrated graphics a strike against at this price, So-so battery life, Bland styling...
Bottom line Improvements large and small make the best mainstream business laptop that much better...
87%
Laptopmag.com
Updated:
2012-11-19 06:28:12
Editor’s Note: During the review process, we were able to test two different configurations of the Lenovo ThinkPad T410, one with Intel integrated graphics and another with a more expensive, more powerful Nvidia NVS 3100M discrete graphics card. Unless...
Good Blazing fast performance, Good keyboard, Accurate touchpad, Sleeker design, Fast boot time...
Bad Mediocre video playback, Poor sound quality, Bottom gets warm...
Bottom line An impressively powerful thin-and-light business notebook that offers supreme comfort and a sleeker design than its predecessors.
80%