location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad SL510 Intel® Celeron® T3500 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Home Premium Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
SL
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SL510
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NSLDMMH
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74274
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkPad SL510 Intel® Celeron® T3500 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Home Premium Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Intel® Celeron® T3500 2.1 GHz
  • - 39.6 cm (15.6") 1366 x 768 pixels 16:9
  • - 2 GB DDR3-SDRAM 2 x 1 GB
  • - 320 GB DVD Super Multi DL
  • - Intel® GMA 4500MHD
  • - Ethernet LAN Bluetooth
  • - Windows 7 Home Premium 64-bit
Warranty: 1 year
Long product name Lenovo ThinkPad SL510 Intel® Celeron® T3500 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Home Premium Black :
The long product name of Lenovo ThinkPad SL510 Intel® Celeron® T3500 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Home Premium Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Celeron Processor T3500 (1M Cache, 2.10 GHz, 800 MHz FSB), 2GB DDR3 RAM, 320GB 5400RPM SATA HDD, DVD-RW DL, Mobile Intel GMA 4500MHD, 15.6" HD AntiGlare, 6 cell, 7-in-1, Windows 7 Home Premium 64bit
More>>>
Lenovo ThinkPad SL510 Intel® Celeron® T3500 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Home Premium Black:
The official description of Lenovo ThinkPad SL510 Intel® Celeron® T3500 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Home Premium Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Small business. Big ideas.

Running a small business is no small task. Keep your business on track and on budget with an SL Series laptop featuring legendary ThinkPad™ technology.

Stay competitive, productive and secure. SL Series laptops include a full suite of business-grade technology that rivals the competition for features, portability and price.

SL Series. The next generation

SL410/510 14 and 15-inch laptops are thinner, lighter and more durable. Nice updates like improved media and presentation capabilities, reliable wireless options and industry-leading security make these laptops mobile must-haves.

- More disc space and speedy DDR3 for multitasking and increased productivity
- HD Vibrant View glossy panel for improved multimedia display
- Hi-def audio and video for crystal-clear content output
- Voice-over IP (VoIP)-optimized with dual digital microphones and 2MP Web camera
- Wireless connectivity: WWAN/WLAN, WiMax*, Ethernet and Bluetooth *(select models)

Outstanding connectivity

You don't have time to worry about how or if you can connect to the internet . Make sure you have reliable access to your data, media and your network wherever business takes you. ThinkPad SL comes standard with one or more of these wireless solutions:

- Built-in WLAN
- WWAN with embedded Mobile Broadband for faster connectivity, upload and download times
- Bluetooth for the ultimate in wireless freedom.

Core technology
Intel® Centrino® Core™2 Duo processors offer leading-edge technology to enable you and your workforce enhanced mobility, connectectivity and security.

And with reliable and efficient performance, you'll enjoy faster wireless connectivity speeds and the longer battery life. Free up your workforce from worrying about how their laptop works. Enable them to experience mobile computing without limits. Let them do what they do best—grow your business.
Other technology features available:

- Genuine Windows Vista® Business
- Integrated graphics allow you to conserve battery power when basic performing basic tasks like checking e-mail, Web browsing and running simple business applications.
- Amp up you laptop with discrete graphics and NVIDIA® graphics when you need more power for running 3-D applications and rich media.
- Revel in high-definition audio and video. ThinkPad SL laptops feature best-in-class audio and video, including optional Blu-ray HD DVD optical drives and an HDMI port for uotputting HD content.

Smart, understated design
SL Series features a slimmer and lighter form factor for those long days of non-stop running from office to airport to clients and finally back home.

When you arrive at your destination, be sure you make a strong first impression. With a ThinkPad by your side, you're telling clients, collegues and staff you stand for front-runner technology, reliable performance and serious business.

Our greenest SL Series ever.

Lenovo is committed to protecting the environment and keeping your energy costs low. And we're especially proud the updated SL Series has earned an EPEAT Gold certified. SL 410/510 laptops meet all 23 required environmental criteria and at least 75% of the optional criteria.

SL410/510 are also the first Lenovo laptops to be produced from post-consumer recycled material.

Time-saving features

Protect your investment and your valuable data with several handy and reliable safety features.

Our user-friendly Rescue and Recovery tool lets you diagnose, repit and recover from a virus or spyware so you can get back to your business as quickly as possible.

Rugged build-quality and an Active Protection System is an unbeatable combination that protects your PC and hard drive in case of an accidental drop is detected.

A spill-resistant keyboard protects the internal components of the ThinkPad SL by funneling spilled liquid to a drain hole in the bottom of the system.

Your personal IT help desk
Trust your PC to the experts. Lenovo is known for its unique world-class support tools and other services built to keep your business productive.

- ThinkVantage™ Productivity Center provides unique self-help tools and is accessible from a dedicated keyboard key.
- Online e-support gives you 24-hour access to product documentation and driver downloads

Short summary description Lenovo ThinkPad SL510 Intel® Celeron® T3500 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Home Premium Black:
This short summary of the Lenovo ThinkPad SL510 Intel® Celeron® T3500 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Home Premium Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad SL510, Intel® Celeron®, 2.1 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 2 GB, 320 GB

Long summary description Lenovo ThinkPad SL510 Intel® Celeron® T3500 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Home Premium Black:
This is an auto-generated long summary of Lenovo ThinkPad SL510 Intel® Celeron® T3500 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Home Premium Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad SL510. Processor family: Intel® Celeron®, Processor model: T3500, Processor frequency: 2.1 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 2.6 kg

Design
Product colour *
Black
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
Native aspect ratio
16:9
Display number of colours
16.78 million colours
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron®
Processor model *
T3500
Processor cores
2
Processor threads
2
Processor frequency *
2.1 GHz
Processor cache
1 MB
Processor cache type
L2
Processor socket
Socket 478
Processor front side bus
800 MHz
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Celeron Processor T3000 Series for Mobile
Processor codename
Penryn
Bus type
FSB
FSB Parity
No
Stepping
R0
Thermal Design Power (TDP)
35 W
Number of Processing Die Transistors
410 M
Processing Die size
107 mm²
ECC supported by processor
No
Memory
Internal memory *
2 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
2 x 1 GB
Memory slots
2x SO-DIMM
Storage
Total storage capacity *
320 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MMC, MS PRO, SD, SDHC, xD
Graphics
Discrete graphics card model *
Intel® GMA 4500MHD
Discrete graphics card *
Yes
Maximum graphics card memory
0.384 GB
Audio
Audio system
HDA
Number of built-in speakers
2
Network
Wi-Fi
Yes
Networking features
Gigabit Ethernet, WLAN
Ethernet LAN
Yes
Bluetooth
Yes
WWAN
Not installed
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
3
eSATA/USB 2.0 ports quantity
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
Ports & interfaces
SmartCard slot
No
Performance
Motherboard chipset
Intel® GM45 Express
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Home Premium
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
No
Execute Disable Bit
No
Thermal Monitoring Technologies
No
Processor code
SLGJV
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
42104
Conflict-Free processor
No
Battery
Number of battery cells
6
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Weight & dimensions
Width
380 mm
Depth
247 mm
Height (front)
2.6 cm
Height (rear)
3.2 cm
Weight *
2.6 kg
Other features
AC adapter included
Yes
Infrared data port
No
Graphics card family
Intel
Type
PC
Source Testseek summary Average rating
Reviews
Updated:
2013-11-01 19:19:23
Uk has collected 26 expert reviews for Lenovo ThinkPad SL510 Intel® Celeron® T3500 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Home Premium Black and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
techadvisor.co.uk
Updated:
2013-11-01 19:19:21
Product Code: NSM4JUK The Lenovo ThinkPad SL510 won't surprise anyone who has used a ThinkPad before - it's an excellent laptop that's oriented entirely toward no-nonsense use. The matte black housing, the iconic nub in the middle of the keyboard, a...
Bottom line Overall, the ThinkPad SL510 is a solid Windows 7 machine. Its wide screen gives ample room to work without a full jump up to a monster-size model. The defining ThinkPad reliability is very much present, and its speed is admirable. True, battery life c...
80%
infoworld.com
Updated:
2013-11-01 19:19:20
Overall, the ThinkPad SL510 is a solid Windows 7 machine. Its wide screen gives ample room to work without a full jump up to a monster-size model. The defining ThinkPad reliability is very much present, and its speed is...
70%
onlinenotebook.com
Updated:
2013-11-01 19:19:20
Lenovo ThinkPad SL510 is powered by Intel Core 2 Duo P8700 2.53 GHz processor and Mobile Intel GL40 Express chipset of 800MHz data-bus speed. The memory is 2GB DDR3 SDRAM of 1066MHz speed and can be upgraded maximum up to 8GB. The SL510 has 2MB L2 cac...
Good Lenovo ThinkPad SL510 has mattefinished 16×9 display screen and solid construction. The configuration options are plenty...
Bad The design is flat and boxtype. Bulky frame...
Bottom line Lennovo ThinkPad SL50 is affordable and has great 16:9 LCD display. We recommend this ThinkPad model because of the wide range of configuration options...
0%
pcworld.com_techhive.com
Updated:
2013-11-01 19:19:20
Lenovo's new SL510 won't surprise anyone who has used a ThinkPad before--it's an excellent laptop that's oriented entirely toward no-nonsense use. The matte black housing, the iconic nub in the middle of the keyboard, and the deep-set keypad are all comfortingly...
Good Great keyboard and choice between touchpad and nub, Sturdy, business-orientated machine...
Bad Not suited for graphics-intensive work (or play), Lackluster style...
Bottom line The SL510 is an excellent choice for business users or students who don't goof around much...
70%
notebookcheck.net
Updated:
2013-11-01 19:19:20
By Florian Wimmer 12/16/2009 Security, productivity but also multimedia is what Lenovo promises customers who buy the ThinkPad SL range. To the disappointment of many ThinkPad purists, a few notebooks have been equipped with a glare display. And what...
Good Good input devices, Display lid and keyboard bezel of metal, Simple and stable design, Unobtrusive and cool...
Bad Keyboards yields strongly in two places and creaks, Average display, reflective in a few models, No UltraBay, no docking port...
Bottom line Since Lenovo took over the rights of the ThinkPad from IBM in 2005, an increasing amount of notebooks of the ThinkPad family are found that rather aim more at end consumers than business clients. The SL range bids a few known qualities, such as the good k...
84%
laptopz.com
Updated:
2013-11-01 19:19:21
With the start price at $529, Lenovo ThinkPad SL510 laptop gets good reputation in laptop market. Do you want to buy a laptop? Are you interested in this Lenovo? Let us have a review of this Lenovo:Design:Lenovo ThinkPad SL510 is a bit bulky to carry...
0%
techworld.com
Updated:
2013-11-01 19:19:21
The matte black housing, the iconic nub in the middle of the keyboard, and the deep set keypad are all comfortingly familiar, as are the Lenovo ThinkPad SL510's black, boxy looks, with the familiar "ThinkPad" logo on the top of the case's corner. The...
Bottom line Overall, the ThinkPad SL510 is a solid Windows 7 machine. Its wide screen gives ample room to work without a full jump up to a monster-size model. The defining ThinkPad reliability is very much present, and its speed is admirable. True, battery life c...
0%
notebookreview.com
Updated:
2013-11-01 19:19:21
Lenovo ThinkPad SL510 Review Article ContentsLenovo ThinkPad SL510 Review When most people think of the Lenovo ThinkPad brand, they think of the T-series notebook with the alloy unibody chassis, rubberized black paint, and boxy looks. What most peopl...
0%
Geek.com
Updated:
2013-11-01 19:19:21
When Lenovo introduced the SL series last year, not everyone was thrilled with what they saw. Any changes to the venerable ThinkPad lineup come along with scrutiny, but this small business series was seen by many as a watering down of the brand. After...
0%
techreviewsource.com
Updated:
2013-11-01 19:19:21
Lenovo is one of the larger laptop makers out there and they always make good products that we like. The new Lenovo ThinkPad SL510 is a solid laptop that is built for tough use and will last for a long time. It's a nice system for personal use (or...
Good Large keyboard w/ multitouch trackpad, Nice feature set, including an HDMI port & WiMAX option...
Bad Small maximum screen resolution...
80%
pcmag.com
Updated:
2013-11-01 19:19:21
In many ways the Lenovo ThinkPad is the Model T of laptop computers. You can have any color you want, as long as that color is black and they pretty much all look and act the same. This lack of choice isn't so bad with systems like the new SL510 ($8...
Good Multitouch trackpad. Comprehensive feature set.
Bad On the heavy side. Resolution tops out at 1,366-by-768.
Bottom line Lenovo's new small business laptop, the ThinkPad SL510, is a no-frills business system that gets the job done but not much more...
70%
about.com
Updated:
2013-11-01 19:19:22
Lenovo's ThinkPad SL510 is a refresh of their budget 15-inch ThinkPad lineup that coincides with the Windows 7 launch. The laptop retains a very business-like appearance with a bulky, boxy design that could really use some updating. Beyon...
Good Strong Performance, Excellent Keyboard And Trackpad...
Bad Integrated Graphics, Bulky, Bland Design...
80%
etechreviews.com
Updated:
2013-11-01 19:19:22
Lenovo has a broad class appeal with its compact shape & long list of features alluring users. So, its as simple as it gets. Either you are a “Lenovo Think pad” kinda guy or you are not. If you are, it’s a great deal and also offers much more than ju...
Good Strong structure Significant operational performance Comfy & useful features Classy matte 16 x 9 display Wide range in configuration & cost...
Bad Plain rectangular look Out of fashion big build Average in multimedia as usual...
Bottom line Well, obviously, if you have read till here, you have made your decision, anyways. But few tips to ensure the best choice for you. The collective performance of the 1.8 GHz Intel Celeron T3000 processor, 3 GB RAM, 320 HD & 7200 rpm is really optimum &...
0%
Laptopmag.com
Updated:
2013-11-01 19:19:22
Last year, Lenovo attempted to shake up the business notebook market by introducing its SMB-oriented ThinkPad SL Series notebooks. These budget systems had the famous build quality, keyboard, and trackpoint of a typical ThinkPad, but bargain prices and...
Good Strong performance, Great keyboard, Good multitouch trackpad, Helpful tools for small business customers...
Bad Bulky, staid design, Poor viewing angles, Somewhat low screen resolution...
Bottom line This sturdy and comfortable small business notebook performs well, and offers smart tools to protect your data.
70%
computershopper.com
Updated:
2013-11-01 19:19:22
Of late, a lot of refugees from the corporate fold have found themselves among the swelling ranks of consultants and independent contractors. But that doesn’t mean they have to do without one of the perks of the mother ship: a ThinkPad not...
Good Superior keyboard; large, bright screen; good multimedia performance; 7,200rpm hard drive with active protection; wireless-broadband option; low starting price...
Bad Bland design; weak 3D abilities; small touch pad; limited viewing angles; some ThinkPad niceties sacrificed for price...
Bottom line The SL510 offers decent performance for productivity apps for small-business users, but some ThinkPad niceties have been jettisoned to keep the price low...
82%