location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad SL510 + ServicePack 3yr On-Site Intel® Core™2 Duo T6670 39.6 cm (15.6") 3 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
SL
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad SL510 + ServicePack 3yr On-Site
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NSL3PGE?3JAHRE
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7724
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkPad SL510 + ServicePack 3yr On-Site Intel® Core™2 Duo T6670 39.6 cm (15.6") 3 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Professional
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™2 Duo T6670 2.2 GHz
  • - 39.6 cm (15.6") 1366 x 768 pixels 16:9
  • - 3 GB DDR3-SDRAM 1066 MHz 1 x 1 + 1 x 2 GB
  • - 320 GB
  • - Intel® GMA 4500MHD
  • - Bluetooth 2.1+EDR 3G
  • - 2.4 h
  • - Windows 7 Professional
Warranty: One year parts and labor (system battery: one year), Express Warranty Service (EXS).
Long product name Lenovo ThinkPad SL510 + ServicePack 3yr On-Site Intel® Core™2 Duo T6670 39.6 cm (15.6") 3 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Professional :
The long product name of Lenovo ThinkPad SL510 + ServicePack 3yr On-Site Intel® Core™2 Duo T6670 39.6 cm (15.6") 3 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Professional. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core 2 Duo T6670 (2.2GHz), 3GB RAM, 320GB 5400rpm HD, 15.6" 1366x768 LCD, Intel 4500MHD, CDRW/DVDRW, Intel 802.11agn, AT&T WWAN, Bluetooth, 1Gb Ethernet, UltraNav, FPR, Camera, 6c Li-Ion, Windows 7 Professional 32 + ServicePack 3yr On-Site
More>>>
Lenovo ThinkPad SL510 + ServicePack 3yr On-Site Intel® Core™2 Duo T6670 39.6 cm (15.6") 3 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Professional:
The official description of Lenovo ThinkPad SL510 + ServicePack 3yr On-Site Intel® Core™2 Duo T6670 39.6 cm (15.6") 3 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Professional as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ultimate small business machine is now even more stylish and feature-rich. Presenting the new ThinkPad SL510 notebook from Lenovo powered by Intel® Core™ 2 Duo processor technology. Priced attractively for the SMB segment, they provide richer features than competitive PCs (one-touch data recovery software, optional finger print reader, HDMI, eSATA, WWAN, 2 megapixel camera and digital microphones, to name a few) which make them easier for you to sell.

Short summary description Lenovo ThinkPad SL510 + ServicePack 3yr On-Site Intel® Core™2 Duo T6670 39.6 cm (15.6") 3 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Professional:
This short summary of the Lenovo ThinkPad SL510 + ServicePack 3yr On-Site Intel® Core™2 Duo T6670 39.6 cm (15.6") 3 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Professional data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad SL510 + ServicePack 3yr On-Site, Intel® Core™2 Duo, 2.2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 3 GB, 320 GB

Long summary description Lenovo ThinkPad SL510 + ServicePack 3yr On-Site Intel® Core™2 Duo T6670 39.6 cm (15.6") 3 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Professional:
This is an auto-generated long summary of Lenovo ThinkPad SL510 + ServicePack 3yr On-Site Intel® Core™2 Duo T6670 39.6 cm (15.6") 3 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Professional based on the first three specs of the first five spec groups.

Lenovo ThinkPad SL510 + ServicePack 3yr On-Site. Processor family: Intel® Core™2 Duo, Processor model: T6670, Processor frequency: 2.2 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB. Mobile network generation: 3G. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows 7 Professional. Weight: 2.56 kg

Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
T6670
Processor cores
2
Processor threads
2
Processor frequency *
2.2 GHz
Processor cache
2 MB
Processor cache type
L2
Processor socket
Socket 478
Processor front side bus
800 MHz
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo T6000 Series
Processor codename
Penryn
Bus type
FSB
FSB Parity
No
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Number of Processing Die Transistors
410 M
Processing Die size
107 mm²
CPU multiplier (bus/core ratio)
11
ECC supported by processor
No
Memory
Internal memory *
3 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1066 MHz
Memory layout (slots x size)
1 x 1 + 1 x 2 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
320 GB
HDD interface
SATA
HDD speed
5400 RPM
Card reader integrated
Yes
Compatible memory cards
MMC, MS Pro, SD, SDHC, xD
Graphics
Discrete graphics card model *
Intel® GMA 4500MHD
Discrete graphics card *
Yes
Audio
Audio system
High Definition Audio
Number of built-in speakers
2
Speaker power
3 W
Network
Mobile network generation
3G
Networking features
Gigabit Ethernet
Mobile network connection *
Yes
Bluetooth
Yes
Bluetooth version
2.1+EDR
Ports & interfaces
USB 2.0 ports quantity *
3
eSATA ports quantity
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
Yes
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
Yes
TV-out
No
Keyboard
Pointing device
ThinkPad UltraNav
Software
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
42109
Conflict-Free processor
No
Battery
Number of battery cells
6
Battery life (max)
2.4 h
Security
Cable lock slot
Yes
Cable lock slot type
IBM
Fingerprint reader
Yes
Weight & dimensions
Width
387 mm
Depth
247 mm
Height
36 mm
Weight *
2.56 kg
Other features
Wireless technology
IEEE 802.11a/g/n
Infrared data port
No
Type
PC
Display
LCD
TV-in port
No
HDD user password
Yes
Internal modem
No
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 17:32:35
Uk has collected 26 expert reviews for Lenovo ThinkPad SL510 + ServicePack 3yr On-Site Intel® Core™2 Duo T6670 39.6 cm (15.6") 3 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Professional and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
techadvisor.co.uk
Updated:
2011-08-14 17:32:34
Product Code: NSM4JUK The Lenovo ThinkPad SL510 won't surprise anyone who has used a ThinkPad before - it's an excellent laptop that's oriented entirely toward no-nonsense use. The matte black housing, the iconic nub in the middle of the keyboard, a...
Bottom line Overall, the ThinkPad SL510 is a solid Windows 7 machine. Its wide screen gives ample room to work without a full jump up to a monster-size model. The defining ThinkPad reliability is very much present, and its speed is admirable. True, battery life c...
80%
infoworld.com
Updated:
2011-08-14 17:32:33
Overall, the ThinkPad SL510 is a solid Windows 7 machine. Its wide screen gives ample room to work without a full jump up to a monster-size model. The defining ThinkPad reliability is very much present, and its speed is...
70%
onlinenotebook.com
Updated:
2011-08-14 17:32:33
Lenovo ThinkPad SL510 is powered by Intel Core 2 Duo P8700 2.53 GHz processor and Mobile Intel GL40 Express chipset of 800MHz data-bus speed. The memory is 2GB DDR3 SDRAM of 1066MHz speed and can be upgraded maximum up to 8GB. The SL510 has 2MB L2 cac...
Good Lenovo ThinkPad SL510 has mattefinished 16×9 display screen and solid construction. The configuration options are plenty...
Bad The design is flat and boxtype. Bulky frame...
Bottom line Lennovo ThinkPad SL50 is affordable and has great 16:9 LCD display. We recommend this ThinkPad model because of the wide range of configuration options...
0%
pcworld.com_techhive.com
Updated:
2011-08-14 17:32:33
Lenovo's new SL510 won't surprise anyone who has used a ThinkPad before--it's an excellent laptop that's oriented entirely toward no-nonsense use. The matte black housing, the iconic nub in the middle of the keyboard, and the deep-set keypad are all comfortingly...
Good Great keyboard and choice between touchpad and nub, Sturdy, business-orientated machine...
Bad Not suited for graphics-intensive work (or play), Lackluster style...
Bottom line The SL510 is an excellent choice for business users or students who don't goof around much...
70%
notebookcheck.net
Updated:
2011-08-14 17:32:33
By Florian Wimmer 12/16/2009 Security, productivity but also multimedia is what Lenovo promises customers who buy the ThinkPad SL range. To the disappointment of many ThinkPad purists, a few notebooks have been equipped with a glare display. And what...
Good Good input devices, Display lid and keyboard bezel of metal, Simple and stable design, Unobtrusive and cool...
Bad Keyboards yields strongly in two places and creaks, Average display, reflective in a few models, No UltraBay, no docking port...
Bottom line Since Lenovo took over the rights of the ThinkPad from IBM in 2005, an increasing amount of notebooks of the ThinkPad family are found that rather aim more at end consumers than business clients. The SL range bids a few known qualities, such as the good k...
84%
laptopz.com
Updated:
2011-08-14 17:32:34
With the start price at $529, Lenovo ThinkPad SL510 laptop gets good reputation in laptop market. Do you want to buy a laptop? Are you interested in this Lenovo? Let us have a review of this Lenovo:Design:Lenovo ThinkPad SL510 is a bit bulky to carry...
0%
techworld.com
Updated:
2011-08-14 17:32:34
The matte black housing, the iconic nub in the middle of the keyboard, and the deep set keypad are all comfortingly familiar, as are the Lenovo ThinkPad SL510's black, boxy looks, with the familiar "ThinkPad" logo on the top of the case's corner. The...
Bottom line Overall, the ThinkPad SL510 is a solid Windows 7 machine. Its wide screen gives ample room to work without a full jump up to a monster-size model. The defining ThinkPad reliability is very much present, and its speed is admirable. True, battery life c...
0%
notebookreview.com
Updated:
2011-08-14 17:32:34
Lenovo ThinkPad SL510 Review Article ContentsLenovo ThinkPad SL510 Review When most people think of the Lenovo ThinkPad brand, they think of the T-series notebook with the alloy unibody chassis, rubberized black paint, and boxy looks. What most peopl...
0%
Geek.com
Updated:
2011-08-14 17:32:34
When Lenovo introduced the SL series last year, not everyone was thrilled with what they saw. Any changes to the venerable ThinkPad lineup come along with scrutiny, but this small business series was seen by many as a watering down of the brand. After...
0%
techreviewsource.com
Updated:
2011-08-14 17:32:34
Lenovo is one of the larger laptop makers out there and they always make good products that we like. The new Lenovo ThinkPad SL510 is a solid laptop that is built for tough use and will last for a long time. It's a nice system for personal use (or...
Good Large keyboard w/ multitouch trackpad, Nice feature set, including an HDMI port & WiMAX option...
Bad Small maximum screen resolution...
80%
pcmag.com
Updated:
2011-08-14 17:32:34
In many ways the Lenovo ThinkPad is the Model T of laptop computers. You can have any color you want, as long as that color is black and they pretty much all look and act the same. This lack of choice isn't so bad with systems like the new SL510 ($8...
Good Multitouch trackpad. Comprehensive feature set.
Bad On the heavy side. Resolution tops out at 1,366-by-768.
Bottom line Lenovo's new small business laptop, the ThinkPad SL510, is a no-frills business system that gets the job done but not much more...
70%
about.com
Updated:
2011-08-14 17:32:34
Lenovo's ThinkPad SL510 is a refresh of their budget 15-inch ThinkPad lineup that coincides with the Windows 7 launch. The laptop retains a very business-like appearance with a bulky, boxy design that could really use some updating. Beyon...
Good Strong Performance, Excellent Keyboard And Trackpad...
Bad Integrated Graphics, Bulky, Bland Design...
80%
etechreviews.com
Updated:
2011-08-14 17:32:35
Lenovo has a broad class appeal with its compact shape & long list of features alluring users. So, its as simple as it gets. Either you are a “Lenovo Think pad” kinda guy or you are not. If you are, it’s a great deal and also offers much more than ju...
Good Strong structure Significant operational performance Comfy & useful features Classy matte 16 x 9 display Wide range in configuration & cost...
Bad Plain rectangular look Out of fashion big build Average in multimedia as usual...
Bottom line Well, obviously, if you have read till here, you have made your decision, anyways. But few tips to ensure the best choice for you. The collective performance of the 1.8 GHz Intel Celeron T3000 processor, 3 GB RAM, 320 HD & 7200 rpm is really optimum &...
0%
Laptopmag.com
Updated:
2011-08-14 17:32:35
Last year, Lenovo attempted to shake up the business notebook market by introducing its SMB-oriented ThinkPad SL Series notebooks. These budget systems had the famous build quality, keyboard, and trackpoint of a typical ThinkPad, but bargain prices and...
Good Strong performance, Great keyboard, Good multitouch trackpad, Helpful tools for small business customers...
Bad Bulky, staid design, Poor viewing angles, Somewhat low screen resolution...
Bottom line This sturdy and comfortable small business notebook performs well, and offers smart tools to protect your data.
70%
computershopper.com
Updated:
2011-08-14 17:32:35
Of late, a lot of refugees from the corporate fold have found themselves among the swelling ranks of consultants and independent contractors. But that doesn’t mean they have to do without one of the perks of the mother ship: a ThinkPad not...
Good Superior keyboard; large, bright screen; good multimedia performance; 7,200rpm hard drive with active protection; wireless-broadband option; low starting price...
Bad Bland design; weak 3D abilities; small touch pad; limited viewing angles; some ThinkPad niceties sacrificed for price...
Bottom line The SL510 offers decent performance for productivity apps for small-business users, but some ThinkPad niceties have been jettisoned to keep the price low...
82%