location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad T400s Intel® Core™2 Duo SP9400 35.8 cm (14.1") 4 GB DDR3-SDRAM 128 GB Intel® GMA 4500MHD Windows Vista Business

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
T
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad T400s
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NSDCYMD
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6208
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkPad T400s Intel® Core™2 Duo SP9400 35.8 cm (14.1") 4 GB DDR3-SDRAM 128 GB Intel® GMA 4500MHD Windows Vista Business
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™2 Duo SP9400 2.4 GHz
  • - 35.8 cm (14.1") 1440 x 900 pixels 16:10
  • - 4 GB DDR3-SDRAM 1066 MHz 2 x 2 GB
  • - 128 GB
  • - Intel® GMA 4500MHD
  • - Bluetooth
  • - 5.5 h
  • - Windows Vista Business
Warranty: Three years parts and labor (system battery: one year), Depot Repair.
Long product name Lenovo ThinkPad T400s Intel® Core™2 Duo SP9400 35.8 cm (14.1") 4 GB DDR3-SDRAM 128 GB Intel® GMA 4500MHD Windows Vista Business :
The long product name of Lenovo ThinkPad T400s Intel® Core™2 Duo SP9400 35.8 cm (14.1") 4 GB DDR3-SDRAM 128 GB Intel® GMA 4500MHD Windows Vista Business. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core 2 Duo SP9400 (2.4GHz), 4GB RAM, 128GB SSD, 14.1in 1440x900 LCD, Intel 4500MHD, CDRW/DVDRW, Intel 802.11agn, Bluetooth, 1Gb Ethernet, UltraNav, Secure chip, FPR, Camera, 6c Li-Ion, Windows Vista Business 32
More>>>
Lenovo ThinkPad T400s Intel® Core™2 Duo SP9400 35.8 cm (14.1") 4 GB DDR3-SDRAM 128 GB Intel® GMA 4500MHD Windows Vista Business:
The official description of Lenovo ThinkPad T400s Intel® Core™2 Duo SP9400 35.8 cm (14.1") 4 GB DDR3-SDRAM 128 GB Intel® GMA 4500MHD Windows Vista Business as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Thinnest, lightest T Series ever
Take it wherever business takes you. At just 3.91 lbs. and .83" thin, the sleek T400s is highly portable without compromising power or performance.

Ergonomically redesigned for the way you work
Zoom, scroll and rotate right on the larger, multitouch TouchPad. Enjoy minimized key spacing, larger Esc and Delete keys and consolidated LEDs on the streamlined keyboard.

Optimized for VoIP
Perfect for video-conferencing, T400s features louder speakers, dual-channel digital microphones and an integrated 2-megapixel Web camera. Use the convenient Fn+F6 hotkey combination to launch the camera and microphone on-screen display.

Short summary description Lenovo ThinkPad T400s Intel® Core™2 Duo SP9400 35.8 cm (14.1") 4 GB DDR3-SDRAM 128 GB Intel® GMA 4500MHD Windows Vista Business:
This short summary of the Lenovo ThinkPad T400s Intel® Core™2 Duo SP9400 35.8 cm (14.1") 4 GB DDR3-SDRAM 128 GB Intel® GMA 4500MHD Windows Vista Business data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad T400s, Intel® Core™2 Duo, 2.4 GHz, 35.8 cm (14.1"), 1440 x 900 pixels, 4 GB, 128 GB

Long summary description Lenovo ThinkPad T400s Intel® Core™2 Duo SP9400 35.8 cm (14.1") 4 GB DDR3-SDRAM 128 GB Intel® GMA 4500MHD Windows Vista Business:
This is an auto-generated long summary of Lenovo ThinkPad T400s Intel® Core™2 Duo SP9400 35.8 cm (14.1") 4 GB DDR3-SDRAM 128 GB Intel® GMA 4500MHD Windows Vista Business based on the first three specs of the first five spec groups.

Lenovo ThinkPad T400s. Processor family: Intel® Core™2 Duo, Processor model: SP9400, Processor frequency: 2.4 GHz. Display diagonal: 35.8 cm (14.1"), Display resolution: 1440 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows Vista Business. Weight: 1.63 kg

Display
Display diagonal *
35.8 cm (14.1")
Display resolution *
1440 x 900 pixels
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
SP9400
Processor cores
2
Processor threads
2
Processor frequency *
2.4 GHz
Processor cache
6 MB
Processor cache type
L2
Processor socket
BGA 956
Processor front side bus
1066 MHz
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo SP9000 Series
Processor codename
Penryn
Bus type
FSB
FSB Parity
No
Thermal Design Power (TDP)
25 W
Tjunction
105 °C
Number of Processing Die Transistors
410 M
Processing Die size
107 mm²
CPU multiplier (bus/core ratio)
9
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1066 MHz
Memory layout (slots x size)
2 x 2 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
128 GB
Card reader integrated
No
Graphics
Discrete graphics card model *
Intel® GMA 4500MHD
Discrete graphics card *
Yes
Audio
Audio system
High Definition Audio
Speaker power
2 W
Network
Networking features
Gigabit Ethernet
Bluetooth
Yes
Ports & interfaces
USB 2.0 ports quantity *
2
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
No
Modem (RJ-11) ports
1
TV-out
No
Keyboard
Pointing device
ThinkPad UltraNav
Software
Operating system installed *
Windows Vista Business
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Processor special features
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
No
Thermal Monitoring Technologies
No
Processor package size
22 x 22 mm
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
36693
Conflict-Free processor
No
Battery
Number of battery cells
6
Battery life (max)
5.5 h
Security
Cable lock slot
Yes
Cable lock slot type
IBM
Fingerprint reader
Yes
Weight & dimensions
Width
335 mm
Depth
238 mm
Height
32 mm
Weight *
1.63 kg
Other features
Wireless technology
IEEE 802.11a/g/n
Infrared data port
No
Type
PC
Display
LCD
TV-in port
No
HDD user password
Yes
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
V.90
Intel segment tagging
Home office, Small Business
Source Testseek summary Average rating
Reviews
Updated:
2015-09-12 04:48:59
Uk has collected 59 expert reviews for Lenovo ThinkPad T400s Intel® Core™2 Duo SP9400 35.8 cm (14.1") 4 GB DDR3-SDRAM 128 GB Intel® GMA 4500MHD Windows Vista Business and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
goodgearguide.com.au
Updated:
2015-09-12 04:48:54
With the release of Windows 7 and its inbuilt support for multitouch input and gestures, touch-screen computing is gathering steam. Not only can you get all-in-one PCs with touch screens and tablet-convertible notebooks, you can also get regular notebooks equipped with touch-sensitive displays. Lenovo's ThinkPad T400s Multitouch is one such laptop: it features a 14.1in touch screen that can recognise up to four finger inputs.Click here for specs on Lenovo ThinkPad T400s MultitouchTouch scree...
Good Excellent multitouch display, excellent keyboard, well built...
Bad Location of ports can be inconvenient, slow hard drive, screen is relatively dim...
Bottom line The touch screen on the Lenovo ThinkPad T400s Multitouch is responsive and accurate. It’s not just a novelty; it can actually be useful if you’re a photographer or designer. We also love the keyboard and build quality of the T400s laptop, but...
90%
pcauthority.com.au
Updated:
2015-09-12 04:48:55
Lenovo has been producing some excellent low-priced models in recent times. Part of the excellence is the traditional IBM keyboard, which provides for comfortable all-day computing. At the very top-end of the market, Lenovo has also been producing top-...
Bottom line Lightweight but perfect for heavy duty business, this ultraportable is sure to impress...
83%
Zdnet.com.au
Updated:
2015-09-12 04:48:57
Although Lenovo has been re-inventing itself as of late with its IdeaPad and netbook lines, its still a company known for boxy, business-end ThinkPads. Theres no shame there: the ThinkPad was revolutionary in its time, and the iconic (if plain) desig...
Good Lightweight, Strong construction, Great keyboard and touch pad...
Bad Expensive, No discrete graphics, SD card slot doesnt come standard...
Bottom line The T400s is the lightest 14-inch ThinkPad yet from Lenovo — just be ready to pay for the convenience. Editors’ rating: 7.7/10...
77%
pcworld.co.nz
Updated:
2015-09-12 04:48:57
The Lenovo ThinkPad T400s (the s could stand for small or even surprising) is an evolutionary step up from the ThinkPad T400, which is itself a good all-purpose business laptop. So how did Lenovo improve on a laptop that already offered a great...
90%
goodgearguide.com.au
Updated:
2015-09-12 04:48:58
Netbooks might be all the rage these days, but there is nothing like the power and feel of a fully featured, slim-profile laptop such as Lenovos ThinkPad T400s. Sure, it costs over $3000, but thats because it is immaculately built and has some of the most advanced features available on any notebook today. Were talking about built-in 3G connectivity, Wi-Fi with PAN, DisplayPort, eSATA, a solid-state drive and Always On USB. The Lenovo ThinkPad T400s weighs approximately 1.75kg and is about as...
Good Excellent keyboard, 2.6cm thick, strong construction, built-in 3G module for Vodafone accounts, very fast solid-state drive, bright 14.1in screen, 1.75kg, Wi-Fi with PAN...
Bad Slow wireless networking performance, no dedicated graphics RAM...
Bottom line Despite the slow wireless networking and the lack of a dedicated graphics card, the 14.1in size, light weight, thin frame and advanced features combine to make the Lenovo ThinkPad T400s the perfect laptop for corporate high-flyers. We give it 5 stars...
100%
techadvisor.co.uk
Updated:
2015-09-12 04:48:58
Product Code: NSDCWUK The Lenovo ThinkPad T400s (the "s" could stand for "small" or even "surprising") is an evolutionary step up from the ThinkPad T400, which is itself a good all-purpose business laptop. So how did Lenovo improve on a laptop that...
Bottom line Thanks to sturdy construction and great performance packed inside a slim profile, the T400s is a winner, and great for the jet-setter who wants a little more out of their mobile machine. Darren Gladstone Buy it now: click here...
0%
pcworld.co.nz
Updated:
2016-03-27 20:13:10
NameThe Lenovo ThinkPad T400s (the 's' could stand for 'small' or even 'surprising') is an evolutionary step up from the ThinkPad T400, which is itself a good all-purpose business laptop.So how did Lenovo improve on a laptop that already offered a great b...
0%
HEXUS.net
Updated:
2016-11-24 03:00:04
Since its introduction at the hands of IBM in 1992, the ThinkPad line of notebooks has become synonymous among business users due to its durability, performance and cutting-edge approach to usability. Manufactured by Lenovo since 2005, the ThinkPad lin...
Bottom line There's a lot to like when it comes to Lenovo's multi-touch ThinkPad T400s. Build quality is about as good as it gets, and both the keyboard and trackpad are of a very high standard. With a quick Intel Core 2 Duo processor and a solid-state drive at th...
84%
thestar.com.my
Updated:
2016-11-24 03:00:04
The Lenovo T400s Thinkpad is a sturdy business notebook for a high-flying executive or businessman that needs the protection and connectivity options that it offers. The most important thing in a computer is the data and the sturdy casing is capable o...
Good Solid construction; slim and lightweight; above average battery life; nice touchpad; lots of nifty little features...
Bad Pricey; no dedicated graphics processor; no DVD writer.
0%
infoworld.com
Updated:
2015-09-12 04:48:53
Starting at $1599, the Lenovo ThinkPad T400s can be a compelling little laptop. Of course, once you start adding all the bells and whistles, the price kicks up significantly (our model, as reviewed, sells for $2130). Still, thanks to...
70%
laptopz.com
Updated:
2015-09-12 04:48:53
Lenovo ThinkPad T series are most people’s favorite laptops as they are in good performance as well as good commercial choices. The 14 inches laptops with 2.4kg or so are a little heavier to us, so when Lenovo ThinkPad T400s with 1.8kg released, many T...
0%
HEXUS.net
Updated:
2015-09-12 04:48:54
Since its introduction at the hands of IBM in 1992, the ThinkPad line of notebooks has become synonymous among business users due to its durability, performance and cutting-edge approach to usability. Manufactured by Lenovo since 2005, the ThinkPad lin...
Bottom line There's a lot to like when it comes to Lenovo's multi-touch ThinkPad T400s. Build quality is about as good as it gets, and both the keyboard and trackpad are of a very high standard. With a quick Intel Core 2 Duo processor and a solid-state drive at th...
84%
mobiletechreview.com
Updated:
2015-09-12 04:48:54
The Lenovo ThinkPad T400s is the thinnest and lightest model in the ThinkPad T series. The 14.1-inch laptop also stands out in the series because it has an optional capacitive touch screen that works with Windows 7’s multi-touch capability. Our review...
Good Fast performance for productivity apps, music and video playback, solidly built.
Bad Expensive multitouch feature.
Bottom line The Lenovo ThinkPad T400s is one of the first Windows 7 notebooks to have a multi touch display, and it’s fast at running most productivity applications. It has the signature ThinkPad look and solid build, a great keyboard and a good camera for web...
80%
Geek.com
Updated:
2015-09-12 04:48:54
Recently Lenovo issued a slight refresh to two models in the ThinkPad line, the T400s and the X200 tablet. Both received multi-touch capable LCD panels and the X200 also picked up an outdoor-viewable, much brighter LCD panel option. The multi-touch dis...
0%
notebookcheck.net
Updated:
2015-09-12 04:48:55
By Tobias Winkler 09/09/24 Lenovo promises high performance packed in an ultra-light 14" notebook with its ThinkPad T400s. However, the low test weight of 1.75 kg isn't supposed to make compromises in view of the known ThinkPad quality or in the suppl...
Good Very good case quality, Very good interface configuration, Very good interface distribution, Good keyboard and trackpoint, Very good application performance, Very fast mass memory, Low weight, High energy efficiency, Bright and unreflective display, Overa...
Bad Contrast poor and viewing angle dependent display, Depending on the scenario, disagreeable frequency noises (probably wireless modules), Knobby touchpad not very suitable for multitouch, Display lid and keyboard stiffness not of the usual high level of ot...
Bottom line Lenovo has modified exactly the right things on the T400s and has achieved an incredible plus on mobility, particularly due the reduced weight. The multifarious connectivity fulfills almost every wish, as it bids all three current connection options in fo...
86%
eweek.com
Updated:
2015-09-12 04:48:55
Lenovos T400s touch-screen model is as solid a laptop as the non-touch-enabled T400s, but a dearth of touch-enabled apps as well as a premium for the touch-screen make the system less than compelling at this time. However, in eWEEK Labs tests, the sy...
0%
wired.com
Updated:
2015-09-12 04:48:55
Lovely textured trackpad (ironically redundant given the multitouch screen). Still offers solid ThinkPad design and sturdiness. Turns Paint into Fingerpaint — fun, Huge price markup for touch features. Massive performance, weight and battery hit...
40%
notebookreview.com
Updated:
2015-09-12 04:48:55
Lenovo ThinkPad T400s Touch Review Article ContentsLenovo ThinkPad T400s Touch Review Multi-touch functionality is one of the newest features being added to notebooks and tablets alike. Currently only tablets offer screen manipulation of objects, wh...
0%
hothardware.com
Updated:
2015-09-12 04:48:56
In case you havent noticed, Lenovo has a thing for re-introducing machines with a tweak here or there and maybe a dash of new functionality. The IdeaPad S10-2 is a great example of that, as is the partially-new, multi-touch ThinkPad T400s. Frankly, th...
Bottom line In our synthetic benchmark testing, the ThinkPad T400s Multi-Touch managed to hold its own and performance was in line with expectations. This is a ~$2500 machine though, and it should perform as such. The 2.53GHz CPU, 4GB of RAM and SSD really helped...
0%
Laptopmag.com
Updated:
2015-09-12 04:48:56
Editors’ Note: Portions of this review were taken from our original Lenovo ThinkPad T400s review; the two systems are identical, save for the added touchscreen and Windows 7 OS (instead of Vista) installed on the newer system.Back in June, Lenovo intro...
Good Blazing fast performance, Best-in-class keyboard, Intuitive Simple Tap interface...
Bad Heavier than original T400s, High premium for touchscreen...
Bottom line This touch-enabled business notebook performs well, but it carries a hefty premium.
70%
pcmag.com
Updated:
2015-09-12 04:48:57
The Lenovo ThinkPad T400s (Multitouch) ($2,395 direct) incites lust among business users. It has the Lenovo ThinkPad X301s exquisitely thin dimensions, but offers a 14-inch LED widescreen. Its the lightest business laptop in its class—and thats w...
Good Multitouch panel works well. Exquisitely thin. Modular optical drive included. Fast, energy-efficient processor. Nice resolution. Tough as nails. Phenomenal typing experience. Excellent green credentials.
Bad No FireWire or extra card slot. No extended batteries available.
Bottom line The Lenovo ThinkPad T400s (Multitouch), a big-screen version of the ThinkPad X300 commands the same kind of awe, and now has multitouch capability...
70%
computershopper.com
Updated:
2015-09-12 04:48:57
Not too long ago, we raved about the Lenovo ThinkPad T400s, the thinnest, lightest—and in our opinion, best—14.1-inch thin-and-light notebook on the market. Now Lenovo has followed up that model with the ThinkPad T400s Multi-Touch. Set t...
Good Responsive touch screen; excellent productivity performance; SimpleTap utility brings makes touch features more accessible; full security and durability features; solid-state-drive and WWAN options...
Bad Short runtime with standard battery; mediocre 3D performance; must choose between a card reader and an ExpressCard slot; early buyers must download touch utility...
Bottom line Mobile professionals, exult: Windows 7 and advanced touch-screen capabilities make the best business thin-and-light on the market even better...
92%
itp.net
Updated:
2015-09-12 04:48:57
Lenovo’s T series is comprised of notebooks designed to be ‘portable business powerhouses’ and the T400s is one of the firm’s newest creations. In terms of performance the T400s is a solid machine thanks to its 2.4GHz dual-core CPU, 2Gbytes of DDR3 mem...
Bottom line A well rounded business notebook that is only held back by its higher than average end user price...
80%
hardwarecentral.com
Updated:
2015-09-12 04:48:57
Nobody does notebooks better. Most of the time makes solidly capable systems, whether style-conscious consumer models like the or corporate fleet fodder like the ThinkPad T400 and T500. But every so often, Lenovo lets its engineers loose on a showpi...
87%
techcrunch.com
Updated:
2015-09-12 04:48:57
Ah, the netbook. Back in 1999 or so I remember one of my co-workers spent over $3,000 for a mini Sony Vaio PCG-C1, the kind with the tiny keyboard and woefully underpowered processor. Fast forward a decade and we’ve come full circle with the netbook...
0%
wi-fiplanet.com
Updated:
2015-09-12 04:48:57
When a big company feels inclined to mess with a classic, it had better get it right—just ask Coca-Cola. Lenovo has introduced a new version of its iconic T-series, the best-selling business laptop series ever and the progenitor of the “thin-and-light”...
0%
pcmag.com
Updated:
2015-09-12 04:48:58
The wheels were set in motion for the advent of the ThinkPad T400s ($1,995 direct) the minute Lenovo launched the ThinkPad X300 (and subsequently, the X301). A larger version of that highly sought-after 13-inch business ultraportable was the next lo...
Good Lightest in its class. Exquisitely thin. Modular optical drive included. Fast, but energy efficient processor. Very nice resolution. Tough as nails. Phenomenal typing experience. Excellent green credentials.
Bad FireWire and extra card slot were concessions that had to be made. No extended batteries.
Bottom line The Lenovo ThinkPad T400s is a big-screen iteration of the ThinkPad X300 and commands the same kind of awe...
80%
laptoplogic.com
Updated:
2015-09-12 04:48:58
Lenovos ThinkPad T400s is a very thin, very light, and fully featured 14-inch widescreen laptop. Most people are familiar with Lenovos ThinkPad line and the T400 is a well featured, all-around bread & butter laptop. While the T Series was once th...
Good Thin, lightweight design, Loaded with features, Bright LCD with vibrant colors, Excellent keyboard...
Bad Average battery life, High cost (for the market), Low end models have slow HDD...
80%
eweek.com
Updated:
2015-09-12 04:48:58
Desktops & NotebooksLenovo T400s Is Thin and Light but Rugged and ServiceableArticle Rating: / 1 By: Cameron Sturdevant2009-06-26 There are 0 user comments on this Desktops & Notebooks story.Rate This Article:Poor Best E-mail Print PDF VersionIn the...
0%
about.com
Updated:
2015-09-12 04:48:58
Lenovos new ThinkPad T400s business laptop is their smallest and lightest of the T series and borders on the territory of their ultraportable X series. Weighing just 3.9 pounds and less than an inch thick, this is a system that can be ta...
Good Extremely Compact and Lightweight, Strong Performance, Excellent Keyboard and Durability...
Bad Only Available With Integrated Graphics, Relatively Expensive...
100%
techworld.com
Updated:
2015-09-12 04:48:58
The Lenovo ThinkPad T400s (the "s" could stand for "small" or even "surprising") is an evolutionary step up from the ThinkPad T400, which is itself a good all-purpose business laptop.So how did Lenovo improve on a laptop that already offered a great b...
Bottom line Thanks to sturdy construction and great performance packed inside a slim profile, the T400s is a winner, and great for the jet-setter who wants a little more out of their mobile machine...
0%
hothardware.com
Updated:
2015-09-12 04:48:58
Lenovo’s notebooks span the entire spectrum, offering low-cost models such as the G530, netbooks such as the IdeaPad Y530, and high-end models such as the ThinkPad W700. Today, we’re taking a closer look at Lenovo’s newest offering, the ThinkPad T400s...
Bottom line In terms of performance, the T400s scored very well in Futuremarks PCMark Vantage test suite. The notebook didn’t fare quite as well in the 3DMark benchmark due to its Intel integrated graphics. And in the SiSoftware Sandra suite of tests, the machi...
0%
Laptopmag.com
Updated:
2015-09-12 04:48:58
Lenovo hasn’t just put its popular ThinkPad T400 on a diet. The 3.9-pound ThinkPad T400s (starting at $1,599, $2,130 as configured) offers the strongest combination of performance, portability, and style that we’ve seen in a business notebook. The sup...
Good Remarkably thin and light, Durable design, Strong overall performance, Blazing solid state drive, Best-in-class keyboard...
Bad Poor graphics performance, Mediocre viewing angles, Memory card reader not standard...
Bottom line The Lenovo ThinkPad T400s is no bargain, but if you want an incredibly powerful business notebook in a remarkably thin design, it’s worth every penny. This system’s sleek looks, top-notch keyboard, blindingly fast performance, and durable chas...
80%
pcworld.com_techhive.com
Updated:
2015-09-12 04:48:58
The Lenovo ThinkPad T400s (the "s" could stand for "small," or maybe even "surprising") is an evolutionary step up from the ThinkPad T400, which is itself a good all-purpose business laptop. In fact, the T400s looks as if it were a T400 that someone ha...
Good Slender size and plenty of ports, Fantastic keyboard and touchpad...
Bad No discrete graphics card...
0%
slashgear.com
Updated:
2015-09-12 04:48:58
Straddling the divide between ultraportable and mainstream notebook, Lenovo’s ThinkPad T400s squeezes a business-friendly 14.1-inch LED-backlit display, Intel Core 2 Duo processor and integrated WWAN into a chassis just 0.83-inches thick. SlashGear had...
0%
maximumpc.com
Updated:
2015-09-12 04:48:58
While there are plenty of notebooks that can lay claim to stylishness, whether it’s with a sleek, metallic chassis or a trendy graphic enveloping the chassis, the Lenovo ThinkPad T400s foregoes the fashionable aesthetics in favor of comfort, performanc...
Good Lightweight and sturdy build; ergonomic keyboard; good onthego performance.
Bad Isn't as light as ultraportables; SSD can be persnikety with some apps.
80%
notebookreview.com
Updated:
2015-09-12 04:48:58
It seems a common trend at Lenovo right now is making super thin and lightweight ThinkPads. First the X300 hit the market, offering a super thin and lightweight chassis with the ruggedness we have come to expect from a ThinkPad. Now Lenovo has done i...
Good Excellent build quality, Good keyboard changes, Nice polished design, eSATA and DisplayPort ... finally, Very fast even with integrated graphics...
Bad Limited battery options, 1.8" storage drive, Different docking connector...
Bottom line Overall I think Lenovo put a lot of time into thinking through the changes they made with the T400s so they wouldnt offend too many ThinkPad customers. The keyboard change is significant, but for all intents and purposes they stuck with the tried-and-true...
0%
gizmodo.com
Updated:
2015-09-12 04:48:58
The Lenovo ThinkPad T400s looks like your boring tray-table business notebook. But what the flight attendant doesn't know is that the Windows 7 14.1-inch capacitive touchscreen laptop is the first capable of four finger multitouch and it's fingert...
0%