location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad X200s + ServicePack 3yr On-Site Intel® Core™2 Duo SL9400 30.7 cm (12.1") 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500MHD Windows 7 Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
X
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad X200s + ServicePack 3yr On-Site
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NS25EGE?3JAHRE
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7173
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkPad X200s + ServicePack 3yr On-Site Intel® Core™2 Duo SL9400 30.7 cm (12.1") 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500MHD Windows 7 Professional
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™2 Duo SL9400 1.86 GHz
  • - 30.7 cm (12.1") 1280 x 800 pixels 16:10
  • - 2 GB DDR3-SDRAM 1 x 2 GB
  • - 250 GB
  • - Intel® GMA 4500MHD
  • - Bluetooth
  • - 4.5 h
  • - Windows 7 Professional
Warranty: Three years parts and labor (system battery: one year), Depot Repair.
Long product name Lenovo ThinkPad X200s + ServicePack 3yr On-Site Intel® Core™2 Duo SL9400 30.7 cm (12.1") 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500MHD Windows 7 Professional :
The long product name of Lenovo ThinkPad X200s + ServicePack 3yr On-Site Intel® Core™2 Duo SL9400 30.7 cm (12.1") 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500MHD Windows 7 Professional. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core 2 Duo SL9400 (1.86GHz), 2GB RAM, 250GB 5400rpm HD, 12.1in 1280x800 LCD, Intel 4500MHD, Intel 802.11agn, Modem, 1Gb Ethernet, Secure chip, 4c Li-Ion, Windows 7 Professional + ServicePack 3yr On-Site
More>>>
Lenovo ThinkPad X200s + ServicePack 3yr On-Site Intel® Core™2 Duo SL9400 30.7 cm (12.1") 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500MHD Windows 7 Professional:
The official description of Lenovo ThinkPad X200s + ServicePack 3yr On-Site Intel® Core™2 Duo SL9400 30.7 cm (12.1") 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500MHD Windows 7 Professional as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Super light and durable notebook design with extremely long battery life available with the latest communication options. Perfect for wherever leisure or business takes you.

Short summary description Lenovo ThinkPad X200s + ServicePack 3yr On-Site Intel® Core™2 Duo SL9400 30.7 cm (12.1") 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500MHD Windows 7 Professional:
This short summary of the Lenovo ThinkPad X200s + ServicePack 3yr On-Site Intel® Core™2 Duo SL9400 30.7 cm (12.1") 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500MHD Windows 7 Professional data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad X200s + ServicePack 3yr On-Site, Intel® Core™2 Duo, 1.86 GHz, 30.7 cm (12.1"), 1280 x 800 pixels, 2 GB, 250 GB

Long summary description Lenovo ThinkPad X200s + ServicePack 3yr On-Site Intel® Core™2 Duo SL9400 30.7 cm (12.1") 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500MHD Windows 7 Professional:
This is an auto-generated long summary of Lenovo ThinkPad X200s + ServicePack 3yr On-Site Intel® Core™2 Duo SL9400 30.7 cm (12.1") 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500MHD Windows 7 Professional based on the first three specs of the first five spec groups.

Lenovo ThinkPad X200s + ServicePack 3yr On-Site. Processor family: Intel® Core™2 Duo, Processor model: SL9400, Processor frequency: 1.86 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows 7 Professional. Weight: 1.1 kg

Display
Display diagonal *
30.7 cm (12.1")
Display resolution *
1280 x 800 pixels
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
SL9400
Processor cores
2
Processor threads
2
Processor frequency *
1.86 GHz
Processor cache
6 MB
Processor cache type
L2
Processor socket
BGA 956
Processor front side bus
1066 MHz
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo SL9000 Series
Processor codename
Penryn
Bus type
FSB
FSB Parity
No
Thermal Design Power (TDP)
17 W
Tjunction
105 °C
Number of Processing Die Transistors
410 M
Processing Die size
107 mm²
CPU multiplier (bus/core ratio)
7.1
ECC supported by processor
No
Memory
Internal memory *
2 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
1 x 2 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
4 GB
Storage
Total storage capacity *
250 GB
HDD interface
SATA
HDD speed
5400 RPM
Card reader integrated
Yes
Compatible memory cards
MMC, MS Pro, SD, SDHC
Graphics
Discrete graphics card model *
Intel® GMA 4500MHD
Discrete graphics card *
Yes
Audio
Audio system
Conexant Azalia Audio Codec
Number of built-in speakers
1
Speaker power
2 W
Network
Networking features
Gigabit Ethernet
Bluetooth
Yes
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
Yes
Modem (RJ-11) ports
1
TV-out
No
Keyboard
Pointing device
Trackpad
Software
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
No
Thermal Monitoring Technologies
No
Processor package size
22 x 22 mm
Embedded options available
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
36689
Conflict-Free processor
No
Battery
Number of battery cells
4
Battery life (max)
4.5 h
Security
Cable lock slot
Yes
Cable lock slot type
IBM
Weight & dimensions
Width
295 mm
Depth
210 mm
Height
28.7 mm
Weight *
1.1 kg
Other features
Wireless technology
IEEE 802.11a/g/n
Infrared data port
No
Type
PC
Display
LCD
TV-in port
No
HDD user password
Yes
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
V.90
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:37:23
Uk has collected 7 expert reviews for Lenovo ThinkPad X200s + ServicePack 3yr On-Site Intel® Core™2 Duo SL9400 30.7 cm (12.1") 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500MHD Windows 7 Professional and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
maximumpc.com
Updated:
2011-10-03 22:37:22
Its lack of an optical drive is offset by a great value Lenovo’s X200s has qualities we’ve come to expect from a ThinkPad—and that’s a good thing. Its magnesium alloy chassis is wrapped in the line’s signature matte black finish, making for a notebook...
Good Great value ($500 less than competitors); sturdy build.
Bad Lacks optical drive, touchpad, and webcam.
80%
notebookcheck.net
Updated:
2011-10-03 22:37:23
Mini-notebooks, as before, define the image of the current retail charts. Therefore it cant be excluded that even die-hard business users wont come into temptation in view of the partly very low acquisition price. With high requirements on, for ins...
Good Superb case stability, Docking port, Extensive communication possibilities, 3 year warranty exfactory, Biggest possible dimensioning of the keyboard, Fullfledged and pleasant to use keyboard, Bright, outdoor suitable display, Low emissions with standard a...
Bad Connection positioned on the case, No touchpad, Present hard disk in the test device...
Bottom line Lenovo fulfills all necessities of the business user of a compact and mobile notebook with the Thinkpad X200s. The case bids a maximum protection for the integrated hardware as well as the display. The subnotebook should even survive a somewhat rougher ha...
86%
notebookreview.com
Updated:
2011-10-03 22:37:23
The 12.1-inch screen Lenovo ThinkPad X200s ultraportable notebook is a lighter and slightly less powerful version of the ThinkPad X200.
Good Surprisingly good performance from a low voltage processor, Runs very cool and quiet thanks to unique fan design, New WXGAwidescreen display and extra width means more keyboard space and can fit enough on the screen for dualwindow viewing, Great batter...
Bad No builtin highdefinition video output port such as HDMI, DVI or Display Port, No touchpad available, just TouchPoint, No builtin optical drive, Costs $500 more than the X200...
Bottom line The ThinkPad X200s offers a few premium features over the X200 that do make it more desirable as a travel laptop, but youll have to carefully assess whether the $500 price premium of the X200s over the X200 is worth it to you. The higher resolution s...
0%
Laptopmag.com
Updated:
2011-10-03 22:37:23
This ultraportable’s 10-plus hours of endurance and sturdy, lightweight design make it worth the splurge.
Good Extremely long battery life, Excellent keyboard, Very light, Good productivity performance...
Bad Relatively expensive, No integrated optical drive or webcam, Lacks mobile broadband option...
Bottom line Editors’ Note: Portions of this review were taken from earlier reviews.Sure, the original Lenovo ThinkPad X200 will last an entire flight from San Francisco to New York, but what if you’re traveling from the Bay City to, say, London? Featuring...
80%