location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad X200 Intel® Core™2 Duo 30.7 cm (12.1") 2 GB Windows 7 Professional Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X200
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NRRC4MZ
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33431
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkPad X200 Intel® Core™2 Duo 30.7 cm (12.1") 2 GB Windows 7 Professional Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Tablet PC Black
  • - 30.7 cm (12.1") 1280 x 800 pixels
  • - Intel® Core™2 Duo
  • - Card reader integrated
  • - Bluetooth
  • - Lithium-Ion (Li-Ion) 4.4 h
  • - Windows 7 Professional
Warranty: Three years parts and labor (system battery: one year), Customer Carry-in Repair.
Long product name Lenovo ThinkPad X200 Intel® Core™2 Duo 30.7 cm (12.1") 2 GB Windows 7 Professional Black :
The long product name of Lenovo ThinkPad X200 Intel® Core™2 Duo 30.7 cm (12.1") 2 GB Windows 7 Professional Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core 2 Duo SL9400 (1.86GHz), 2GB RAM, 250GB 5400rpm HD, 12.1in 1280x800 LCD Touchscreen, Intel X4500HD, Intel 802.11agn, Bluetooth, Modem, 1Gb Ethernet, Secure chip, FPR, Camera, 4c Li-Ion, Windows 7 Professional 32
More>>>
Lenovo ThinkPad X200 Intel® Core™2 Duo 30.7 cm (12.1") 2 GB Windows 7 Professional Black:
The official description of Lenovo ThinkPad X200 Intel® Core™2 Duo 30.7 cm (12.1") 2 GB Windows 7 Professional Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The unique convertible ultraportable PC with LV processor for superior performance. Available with WideView SuperBright LED backlit screen for improved outdoor viewability and multi-touch screen options for optimum usability.

Short summary description Lenovo ThinkPad X200 Intel® Core™2 Duo 30.7 cm (12.1") 2 GB Windows 7 Professional Black:
This short summary of the Lenovo ThinkPad X200 Intel® Core™2 Duo 30.7 cm (12.1") 2 GB Windows 7 Professional Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad X200, 30.7 cm (12.1"), 1280 x 800 pixels, 2 GB, Windows 7 Professional, 1.61 kg, Black

Long summary description Lenovo ThinkPad X200 Intel® Core™2 Duo 30.7 cm (12.1") 2 GB Windows 7 Professional Black:
This is an auto-generated long summary of Lenovo ThinkPad X200 Intel® Core™2 Duo 30.7 cm (12.1") 2 GB Windows 7 Professional Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad X200. Display diagonal: 30.7 cm (12.1"), Display resolution: 1280 x 800 pixels. Processor family: Intel® Core™2 Duo. Internal memory: 2 GB. Card reader integrated. Weight: 1.61 kg. Operating system installed: Windows 7 Professional. Product colour: Black

Display
Display diagonal *
30.7 cm (12.1")
Display resolution *
1280 x 800 pixels
Processor
Processor family *
Intel® Core™2 Duo
Processor front side bus
1066 MHz
Memory
Internal memory *
2 GB
Internal memory type
DDR3-SDRAM
Maximum internal memory
4 GB
Storage
Card reader integrated *
Yes
Compatible memory cards
MMC, MS PRO, SD, xD
Graphics
Graphics card
GMA 4500MHD
Audio
Number of built-in speakers
2
Camera
Built-in camera
Yes
Network
Bluetooth
Yes
Ports & interfaces
USB 2.0 ports quantity
3
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
SmartCard slot
Yes
Headphone out
Yes
DC-in jack
Yes
Design
Device type *
Tablet PC
Product colour *
Black
Security
Fingerprint reader
Yes
Software
Platform *
Windows
Operating system version
Professional
Operating system installed *
Windows 7 Professional
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Number of battery cells
4
Battery life (max)
4.4 h
Weight & dimensions
Width
295 mm
Depth
228 mm
Height
33.3 mm
Weight
1.61 kg
Other features
Modem speed
56 Kbit/s
Internal modem
Yes
Networking features
Gigabit Ethernet
Infrared data port
No
Modem (RJ-11) ports
1
TV-in port
No
DVI port
No
CardBus PCMCIA slot type
No
VGA (D-Sub) ports quantity
1
HDD speed
5400 RPM
Memory slots
2x SO-DIMM
Modem type
V.92
HDD interface
Serial ATA
HDD user password
Yes
ExpressCard slot
No
Docking connector
No
Memory layout (slots x size)
1 x 2 GB
TV-out
No
Source Testseek summary Average rating
Reviews
Updated:
2014-01-03 14:59:56
Uk has collected 15 expert reviews for Lenovo ThinkPad X200 30.7 cm (12.1") Intel® Core™2 Duo 2 GB Windows 7 Professional Black and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
Zdnet.com.au
Updated:
2014-01-03 14:59:56
Design and features The X200 Tablet keeps to the ThinkPad philosophy of style, meaning it's devoid of any. But despite this, its compact size makes it attractive to those going for the austere business look. Like the previous model, the X200 eschews t...
Bottom line Lenovo's new iteration of the X200 is hard to look past if you're after a good tablet PC.
85%
zdnet.co.uk
Updated:
2014-01-03 14:59:56
Although it lacks an optical drive and a touchpad, and battery life could be better, this is a typically well-built ThinkPad. If youre a Tablet PC fan, its a very good (if somewhat pricey) choice.
Good Solid build quality, Integrated 3G/HSPA, Integrated webcam, Excellent keyboard, 12.1in. widescreen LEDbacklit display...
Bad No optical drive, No touchpad, Moderate battery life with the 4cell battery, Expensive...
Bottom line Although it lacks an optical drive and a touchpad, and battery life could be better, this is a typically well-built ThinkPad. If youre a Tablet PC fan, its a very good (if somewhat pricey) choice...
76%
goodgearguide.com.au
Updated:
2014-06-29 04:01:33
The Lenovo ThinkPad X200 Tablet (7449-4MM) is a strongly built, 12.1in tablet-convertible notebook with a lot of highlights: long battery life, integrated 3G connectivity, and a great keyboard to name a few. You can use the X200 Tablet as a regular notebook, or switch...
Good Integrated 3G, excellent keyboard, responsive and accurate touchscreen, comprehensive battery management...
Bad Location of fingerprint reader can be inconvenient, expensive, hard drive slower than expected...
Bottom line If you want a tablet-convertible notebook, Lenovo’s ThinkPad X200 Tablet is one of the best. More than a tablet though, it’s a complete solution for anyone who requires on-the-go connectivity in a small and sturdy laptop...
80%
pcadvisor.co.uk
Updated:
2014-06-29 04:01:33
Product Code: NRR4ZUK, NRRC4UK If you want a tablet-convertible notebook, Lenovo ThinkPad X200 Tablet is one of the best. More than a tablet though, it's a complete solution for anyone who requires on-the-go connectivity in a small and sturdy laptop...
Bottom line The Lenovo ThinkPad X200 Tablet's small size, light weight, good battery life and integrated 3G model make it a great choice for anyone who needs to work and stay connected while travelling. The tablet functions work very well for general system navig...
80%
slashgear.com
Updated:
2014-01-03 14:59:56
There’s no doubting that multitouch is a key buzzword of today, and with the arrival of Windows 7 PCs gain at least software support for two-fingered control. Lenovo have responded by updating their well-esteemed ThinkPad X200 Tablet with Windows 7 and...
0%
thinkcomputers.org
Updated:
2014-01-03 14:59:56
For most people tablets are something they hate or love. They really have not caught on as many tablet manufacturers and Microsoft thought they would. Although people who do use tablets love them and wouldnt know what to do without them. Today we wil...
Good Thin and lightweight, Best keyboard of all notebooks!, ThinkVantage productivity center, All around protection...
Bad Price...
Bottom line I have seen 3 other newer tablet notebooks and Lenovo does the best job at it. If you thing of who is going to be using a tablet it is probably someone who will be walking around with the tablet. It would be quite easy for them to drop the tablet and...
90%
pcmag.com
Updated:
2014-01-03 14:59:56
REVIEW Lenovos last remaining nearly square screen (with a 4:3 aspect ratio) is finally being replaced by the ubiquitous widescreen format. It had been almost a year since the company updated its beloved convertible tablet—the ThinkPad X61 Tablet. T...
90%
Laptopmag.com
Updated:
2014-01-03 14:59:56
Featuring durability, security, and the power of Intel’s Centrino 2 platform, this notebook offers strong performance and an even better tablet experience than its predecessors.
Good Excellent tablet functionality, Excellent keyboard, Handy ThinkVantage utility, Lightweight...
Bad No optical drive or touchpad...
Bottom line The ThinkPad X200 Tablet, the latest convertible business notebook from Lenovo, combines the portability of LAPTOP’s Editors’ Choice award–winning ThinkPad X200, with the excellent tablet functionality of the ThinkPad X60 and X61. It may...
80%
computershopper.com
Updated:
2014-01-03 14:59:56
We were impressed with the Lenovo ThinkPad X200 ultraportable notebook that debuted this past summer with Intel’s Centrino 2 platform, and for an encore, Lenovo has a treat for the tablet aficionados among us: the ThinkPad X200 Tablet...
Good Excellent tablet features; good battery life; compact and lightweight; excellent keyboard; superb digitizer...
Bad Pricey; no on-board optical drive; no touch pad; typical bland ThinkPad look...
80%
notebookreview.com
Updated:
2014-06-29 04:01:33
To compete in the tablet market, Lenovo offers a touch-screen and Wacom-enabled version of its 12-inch ThinkPad X200. Lenovo has a standard Wacom-enabled X200, as...
0%
pcmag.com
Updated:
2014-06-29 04:01:33
Windows XP Tablet Edition put tablet PCs on the map. Vista improved its handwriting recognition. Now, Windows 7 adds multi-touch. Is 2010 the year tablets earn their mainstream credentials? Well, that's up to tablet makers like Lenovo. The tablet pi...
Good Very good battery life. Multitouch gestures works. Multitouch software is neat and fun. Fast hard drive. Light compared to its rivals. Best keyboard in the business. Outdoor screen now available.
Bad Multitouch is a pricey option. Design could use an upgrade.
Bottom line Multitouch isn't for everyone, but takes absolutely nothing away from the Lenovo ThinkPad X200 Tablet's wonderful tablet experience...
80%
Laptopmag.com
Updated:
2014-06-29 04:01:33
We’ve long been fans of Lenovo’s ThinkPad X200 Series of exceptional ultraportables, having given high marks to the original X200, the low-voltage X200s, and the X200 Tablet. Now, more than a year after introducing the original X200 Tablet, Lenovo has...
Good Strong touch performance, Excellent keyboard, Long battery life, Lightweight design...
Bad No touchpad or optical drive, Somewhat bulky...
Bottom line Not only does this convertible have an excellent touchscreen, but its performance and battery life are stellar.
80%
computershopper.com
Updated:
2014-06-29 04:01:33
As we found in our testing of the Lenovo ThinkPad T400s Multi-Touch, the advanced touch-screen abilities built into the Microsoft Windows 7 operating system are a welcome convenience in a traditional clamshell notebook. But touch is absolutely essential...
Good Superb, responsive touch screen; good battery life; compact and lightweight; excellent keyboard...
Bad Pricey; no onboard optical drive; no touch pad; typical bland ThinkPad look...
Bottom line The addition of Windows 7 and a superb touch screen make the already excellent X200 Tablet even more usable...
82%