location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad X301 + ServicePack 3yr On-Site Intel® Core™2 Duo SU9400 33.8 cm (13.3") 2 GB DDR3-SDRAM 128 GB Intel® GMA 4500MHD Windows 7 Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
X
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad X301 + ServicePack 3yr On-Site
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NRF3JGE?3JAHRE
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8627
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Three years parts and labor (system battery: one year), Depot Repair.
Long product name Lenovo ThinkPad X301 + ServicePack 3yr On-Site Intel® Core™2 Duo SU9400 33.8 cm (13.3") 2 GB DDR3-SDRAM 128 GB Intel® GMA 4500MHD Windows 7 Professional :
The long product name of Lenovo ThinkPad X301 + ServicePack 3yr On-Site Intel® Core™2 Duo SU9400 33.8 cm (13.3") 2 GB DDR3-SDRAM 128 GB Intel® GMA 4500MHD Windows 7 Professional. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core 2 Duo SU9400 (1.4GHz), 2GB RAM, 128GB SSD, 13.3in 1440x900 LCD, Intel 4500MHD, CDRW/DVDRW, Intel 802.11agn, Bluetooth, 1Gb Ethernet, UltraNav, Secure chip, FPR, Camera, 6c Li-Ion, Windows 7 Professional 32 + ServicePack 3yr On-Site
More>>>
Lenovo ThinkPad X301 + ServicePack 3yr On-Site Intel® Core™2 Duo SU9400 33.8 cm (13.3") 2 GB DDR3-SDRAM 128 GB Intel® GMA 4500MHD Windows 7 Professional:
The official description of Lenovo ThinkPad X301 + ServicePack 3yr On-Site Intel® Core™2 Duo SU9400 33.8 cm (13.3") 2 GB DDR3-SDRAM 128 GB Intel® GMA 4500MHD Windows 7 Professional as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ThinkPad X301 is a premium ultraportable notebook with a 13.3" LED backlit widescreen display. It is well-equipped for extreme performance, enhanced wireless connectivity and the digital display technologies.

Short summary description Lenovo ThinkPad X301 + ServicePack 3yr On-Site Intel® Core™2 Duo SU9400 33.8 cm (13.3") 2 GB DDR3-SDRAM 128 GB Intel® GMA 4500MHD Windows 7 Professional:
This short summary of the Lenovo ThinkPad X301 + ServicePack 3yr On-Site Intel® Core™2 Duo SU9400 33.8 cm (13.3") 2 GB DDR3-SDRAM 128 GB Intel® GMA 4500MHD Windows 7 Professional data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad X301 + ServicePack 3yr On-Site, Intel® Core™2 Duo, 1.4 GHz, 33.8 cm (13.3"), 1440 x 900 pixels, 2 GB, 128 GB

Long summary description Lenovo ThinkPad X301 + ServicePack 3yr On-Site Intel® Core™2 Duo SU9400 33.8 cm (13.3") 2 GB DDR3-SDRAM 128 GB Intel® GMA 4500MHD Windows 7 Professional:
This is an auto-generated long summary of Lenovo ThinkPad X301 + ServicePack 3yr On-Site Intel® Core™2 Duo SU9400 33.8 cm (13.3") 2 GB DDR3-SDRAM 128 GB Intel® GMA 4500MHD Windows 7 Professional based on the first three specs of the first five spec groups.

Lenovo ThinkPad X301 + ServicePack 3yr On-Site. Processor family: Intel® Core™2 Duo, Processor model: SU9400, Processor frequency: 1.4 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1440 x 900 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows 7 Professional. Weight: 1.42 kg

Display
Display diagonal *
33.8 cm (13.3")
Display resolution *
1440 x 900 pixels
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
SU9400
Processor cores
2
Processor threads
2
Processor frequency *
1.4 GHz
Processor cache
3 MB
Processor cache type
L2
Processor socket
BGA 956
Processor front side bus
800 MHz
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo SU9000 Series
Processor codename
Penryn
Bus type
FSB
FSB Parity
No
Thermal Design Power (TDP)
10 W
Tjunction
105 °C
Number of Processing Die Transistors
410 M
Processing Die size
107 mm²
CPU multiplier (bus/core ratio)
7
ECC supported by processor
No
Memory
Internal memory *
2 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1066 MHz
Memory layout (slots x size)
1 x 2 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
4 GB
Storage
Total storage capacity *
128 GB
Optical drive type *
DVD±RW
Card reader integrated
No
Graphics
Discrete graphics card model *
Intel® GMA 4500MHD
Discrete graphics card *
Yes
Audio
Audio system
High Definition Audio
Number of built-in speakers
2
Speaker power
2 W
Network
Networking features
Gigabit Ethernet
Bluetooth
Yes
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
TV-out
No
Keyboard
Pointing device
ThinkPad UltraNav
Keyboard layout
QWERTZ
Software
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
No
Processor package size
22 x 22 mm
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
36697
Conflict-Free processor
No
Battery
Number of battery cells
6
Battery life (max)
3 h
Security
Cable lock slot
Yes
Cable lock slot type
IBM
Fingerprint reader
Yes
Weight & dimensions
Width
318 mm
Depth
231 mm
Height
23.4 mm
Weight *
1.42 kg
Other features
Wireless technology
IEEE 802.11a/g/n
Infrared data port
No
Type
PC
Display
LCD
TV-in port
No
HDD user password
Yes
Internal modem
No
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 15:54:06
Uk has collected 26 expert reviews for Lenovo ThinkPad X301 + ServicePack 3yr On-Site Intel® Core™2 Duo SU9400 33.8 cm (13.3") 2 GB DDR3-SDRAM 128 GB Intel® GMA 4500MHD Windows 7 Professional and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-08-17 15:54:00
Product Code: NRFC1UK The Lenovo ThinkPad X301 is an ultraportable laptop with a 13in screen. Ultraportables are the cool if expensive segment of the laptop world, first witnessed as lightweight notebooks for the business user. Chinese company Lenov...
Bottom line The Lenovo ThinkPad X301 has a built-in optical drive and several data ports, where most ultraportables are lacking. Conservative businessman may find what they're looking for in this traditional yet lightweight laptop, although it is overpriced for t...
70%
businesscomputingworld.co.uk
Updated:
2011-08-17 15:54:01
As far as we were concerned, Lenovo’s ThinkPad X300 was already a stellar ultra-portable Windows-based laptop. Okay, so it has no FireWire or DVI ports and opting for a solid state drive (SSD) added a lot of extra cost, but the machine offered perfor...
0%
alphr.com
Updated:
2011-08-17 15:54:01
While Apple's MacBook Air generated all the headlines in January 2008, the far more impressive ThinkPad X300 emerged a month later as the more accomplished ultraportable, with better features and ergonomics. With the ThinkPad X301 little has changed: t...
Bottom line A light, sturdy and eminently usable business ultraportable, but it's slow and a touch too expensive...
67%
itpro.co.uk
Updated:
2011-08-17 15:54:01
An incremental upgrade from the ThinkPad X300, and ultimately a little disappointing. For this price, we expect close to perfection, and the X301 doesnt quite deliver...
67%
techradar.com
Updated:
2011-08-17 15:54:01
Lenovos ThinkPad range is renowned for its durability and excellent usability, but its very rare that they carry a desirable style. The ThinkPad X301 is still utilitarian in design, but the remarkably thin chassis and faultless high-quality finish co...
Good Inbuilt 3G, ULV Core 2 Duo, Lightweight, LED backlit screen...
Bad Standard graphics, Expensive...
80%
alphr.com
Updated:
2011-08-17 15:54:01
The Lenovo ThinkPad X300 was a breath of fresh air when it was released early in 2008: a sub-1.5kg laptop that somehow included a sizeable screen and optical drive. Now, just over a year later, we see the next step in its evolution. There are no fundam...
Bottom line An incremental upgrade from the ThinkPad X300, and ultimately a little disappointing. For this price, we expect close to perfection, and the X301 doesn't quite deliver...
67%
pocket-lint.com
Updated:
2011-08-17 15:54:02
Lenovo’s ThinkPad X300 impressed us more than most, taking a similar design approach to the achingly desirable MacBook Air, but making the incredibly thin form factor more usable. The ThinkPad X301 is an update which Lenovo hopes will continue...
Good Incredibly light weight and skinny dimensions, excellent quality and ergonomics...
Bad Looks dull, expensive...
Bottom line A highly portable laptop offering practicality and comfort, although it comes at a price...
80%
expertreviews.co.uk
Updated:
2011-08-17 15:54:02
At just 28mm thick, the ThinkPad X301 is the thinnest laptop here, and yet Lenovo has managed to include DVD writer. Its the only laptop here to lack an ExpressCard slot, but as 3G and 802.11 Draft-N WiFi are already built-in, youre less likely to...
60%
Zdnet.com.au
Updated:
2011-11-05 06:00:12
If youve seen last years ThinkPad X300, theres very few surprises in store here, as the X301 is simply a Centrino 2 update. Design If youve seen last years ThinkPad X300, theres very few surprises in store here, as the X301 is simply a Centrino 2...
Good Light and portable, DVDRW drive, Excellent keyboard, Higher resolution than usual screen, Incredibly robust...
Bad No eSATA, Trackpad isnt that sensitive, Annoying builtin software, Horridly short battery life, Expensive...
Bottom line The X301 may be new guts in an old chassis, but it still has standout features untouched by the likes of Apple and Toshiba. The only real downside is the horrible battery life — but we suspect if you need an ultraportable, youll know right away...
79%
goodgearguide.com.au
Updated:
2011-11-05 06:00:12
If you’re a diehard Windows user, then you probably denounce Apple products like the MacBook Air when in public, while secretly envying their sleek aesthetics in private. Although the Lenovo ThinkPad X301 isn’t as pretty as the Air, it comes very close...
Good Looks great, very comfortable to type with, solidly built, very light, good performance...
Bad High price tag, no HDMI port, no FireWire port, latch makes it hard to close with one hand, low battery life...
Bottom line It’s very difficult to criticise the Lenovo ThinkPad X301 without sounding like a nitpicker. This is a fantastic and well-engineered notebook that has plenty of features and looks very attractive. The only substantial issues are the high price tag...
90%
techsmart.co.za
Updated:
2014-03-14 01:56:36
When IBM manufactured the first ThinkPad laptop in 1992, the ThinkPad brand became synonymous with high-quality, workhorse-like machines. A legacy developed around the ThinkPad range, so much so that certain people will buy nothing else but a ThinkPad...
0%
pcworld.in
Updated:
2011-08-17 15:54:00
The Thinkpad is a famed celebrity in the world of business notebooks, and our time with the Lenovo Thinkpad X301 was memorable on several counts. True to Lenovo's tradition, the X301 sports excellent build quality. Despite its slim design, it's rugged...
Good Build quality, Trackpad navigation, Onboard sound, Matte screen, Keyboard...
Bad Boring looks...
Bottom line The guys at Lenovo get three things spot on with the Thinkpad X301: its exceptional build quality, trackpad navigation, and the keyboard. If these things are high on your list of an ultraportable, the Thinkpad X301 is for you...
80%
about.com
Updated:
2011-08-17 15:54:01
Lenovos ThinkPad X301 is not really much different then its predecessor on the outside. On the inside though, Lenovo has made a lot of changes that gives this ultrathin laptop a significant power boost without sacrificing battery life. T...
Good Solid Performance for Such a Small Machine, Modular DVD Burner, Windows XP Professional...
Bad Expensive, Limited Storage Space, No ExpressCard or Flash Memory Slots...
100%
insidehw.com
Updated:
2011-08-17 15:54:02
We were very eager to test Lenovo ThinkPad X301: Lenovo’s best in class of ultraportable notebooks. Although it looks almost the same as older brother X300 , Lenovo has hidden new features under the hood. Manufacturing quality is, as expected, at very...
Bottom line As contrast to competition like Apple Air, Lenovo ThinkPad X301 isn’t fashion statement, but instead, it does the job that it is intended for perfectly. Built quality instills confidence and it seems that all lucky owners of Lenovo ThinkPad X301 got...
0%
laptoplogic.com
Updated:
2011-08-17 15:54:02
It is a pleasure to review for you the newest model in Lenovos X300 series, the X301. If youre looking for portability without sacrificing resolution or power, youve found it. On the one hand, a 13.3" screen size and a weight of only 3.3lbs. On...
Good Extremely lightweight, Extremely compact, Extremely cool and quiet, Excellent Display...
Bad Extremely expensive, Mediocre 3D performance...
Bottom line The Lenovo ThinkPad X301 is a fully featured and fully portable unit, all for a fully painful price. While everything from word processing to surfing the internet to viewing movies on this notebook was a joy, were still not sure that were interested...
74%
notebookreview.com
Updated:
2011-08-17 15:54:04
While cheap netbooks are all the rage these days, just a few months ago the attention was being lavished on expensive, high-end thin and light notebooks.
Good Under 1inch thick, the thinnest ThinkPad ever, Light weight and easy for carrying around in a bag, Superb build quality and feel, nice design touches added, Builtin optical drive for such a thin notebook is a rarity, Improved performance over the X300...
Bad No SD media card reader, No expansion dock capability, USB based port replicator only, No ExpressCard or PC card slot, Starting price of $2,500 is out of range for many people, Buying Choices for the Lenovo ThinkPad X301 with integrated graphics, Len...
Bottom line The ThinkPad X301 takes the original X300 and adds a nice performance jump with the new Intel SU9400 Montevina family processor plus adds a DisplayPort to the mix. Also available now is a 128GB SSD option, though this costs $400 more than the standard...
0%
pcmag.com
Updated:
2011-08-17 15:54:04
REVIEW Whats the most expensive laptop you can buy—other than that million-dollar, diamond-studded laptop that Luvaglio announced last year? You could trick out the Apple MacBook Pro 17-inch and end up with $3,000 worth of goods. Many gaming laptops...
0%
Geek.com
Updated:
2011-08-17 15:54:05
A few weeks ago, when Intel’s Montevina rolled into town we saw a number of notebooks refreshed. Every company wanted to move their notebooks to the new platform, and Lenovo was one of the first out of the gate. Almost every ThinkPad received the Centr...
0%
Laptopmag.com
Updated:
2011-08-17 15:54:05
Lenovo’s update to the ThinkPad X300 adds Intel’s Centrino 2 platform and DisplayPort to make an already excellent machine even better.
Good Extremely light, Impressively thin, Durable solid state drive, Onboard optical drive...
Bad No card slots, Pricey...
Bottom line When Lenovo launched the ThinkPad X300 earlier this year, we praised the system for its razor-thin design, excellent keyboard, and sturdy, yet lightweight, build. Its update, the ThinkPad X301, keeps everything we loved about its predecessor, adding In...
80%