location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad W500 + ThinkPlus L45 Intel® Core™2 Duo T9600 39.1 cm (15.4") 4 GB DDR3-SDRAM 320 GB AMD Mobility FireGL V5700 Windows 7 Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
W
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad W500 + ThinkPlus L45
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NRA5YGE/KIT
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15890
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkPad W500 + ThinkPlus L45 Intel® Core™2 Duo T9600 39.1 cm (15.4") 4 GB DDR3-SDRAM 320 GB AMD Mobility FireGL V5700 Windows 7 Professional
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™2 Duo T9600 2.8 GHz
  • - 39.1 cm (15.4") 1920 x 1200 pixels 16:10
  • - 4 GB DDR3-SDRAM 2 x 2 GB
  • - 320 GB
  • - AMD Mobility FireGL V5700
  • - Bluetooth
  • - 6.3 h
  • - Windows 7 Professional
Warranty: Three years parts and labor (system battery: one year), Customer Carry-in Exchange.
Long product name Lenovo ThinkPad W500 + ThinkPlus L45 Intel® Core™2 Duo T9600 39.1 cm (15.4") 4 GB DDR3-SDRAM 320 GB AMD Mobility FireGL V5700 Windows 7 Professional :
The long product name of Lenovo ThinkPad W500 + ThinkPlus L45 Intel® Core™2 Duo T9600 39.1 cm (15.4") 4 GB DDR3-SDRAM 320 GB AMD Mobility FireGL V5700 Windows 7 Professional. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core 2 Duo T9600 (2.8GHz), 4GB RAM, 320GB 7200rpm HD, 15.4in 1920x1200 LCD, 512MB ATI FireGL V5700, CDRW/DVDRW, Intel 802.11agn, Bluetooth, Modem, 1Gb Ethernet, UltraNav, Secure chip, FPR, Camera, 6c Li-Ion, Windows 7 Professional 32 + ThinkPlus L45
More>>>
Lenovo ThinkPad W500 + ThinkPlus L45 Intel® Core™2 Duo T9600 39.1 cm (15.4") 4 GB DDR3-SDRAM 320 GB AMD Mobility FireGL V5700 Windows 7 Professional:
The official description of Lenovo ThinkPad W500 + ThinkPlus L45 Intel® Core™2 Duo T9600 39.1 cm (15.4") 4 GB DDR3-SDRAM 320 GB AMD Mobility FireGL V5700 Windows 7 Professional as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Meet the new ThinkPad W500 notebook. Featuring the latest Intel® Penryn 64-bit Dual Core™ processors, superior performance 512MB Discrete Open GL graphics, key ISV certifications and support, a razor-sharp 15.4" premium WUXGA widescreen display and an embedded Trusted Platform Module (TPM) security solution, the ThinkPad W500 notebook offers today’s businesses the ultimate in performance, mobility, and security. Its array of new technologies includes Solid State Drives (SSDs), an integrated camera, new DisplayPort technology and a wider Touchpad for improved ergonomics. In addition, the ThinkPad W500 notebook comes with optional services like ThinkPad Protection which provides repair and replacement services to further protect assets.

Short summary description Lenovo ThinkPad W500 + ThinkPlus L45 Intel® Core™2 Duo T9600 39.1 cm (15.4") 4 GB DDR3-SDRAM 320 GB AMD Mobility FireGL V5700 Windows 7 Professional:
This short summary of the Lenovo ThinkPad W500 + ThinkPlus L45 Intel® Core™2 Duo T9600 39.1 cm (15.4") 4 GB DDR3-SDRAM 320 GB AMD Mobility FireGL V5700 Windows 7 Professional data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad W500 + ThinkPlus L45, Intel® Core™2 Duo, 2.8 GHz, 39.1 cm (15.4"), 1920 x 1200 pixels, 4 GB, 320 GB

Long summary description Lenovo ThinkPad W500 + ThinkPlus L45 Intel® Core™2 Duo T9600 39.1 cm (15.4") 4 GB DDR3-SDRAM 320 GB AMD Mobility FireGL V5700 Windows 7 Professional:
This is an auto-generated long summary of Lenovo ThinkPad W500 + ThinkPlus L45 Intel® Core™2 Duo T9600 39.1 cm (15.4") 4 GB DDR3-SDRAM 320 GB AMD Mobility FireGL V5700 Windows 7 Professional based on the first three specs of the first five spec groups.

Lenovo ThinkPad W500 + ThinkPlus L45. Processor family: Intel® Core™2 Duo, Processor model: T9600, Processor frequency: 2.8 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1920 x 1200 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: AMD Mobility FireGL V5700. Operating system installed: Windows 7 Professional. Weight: 2.63 kg

Display
Display diagonal *
39.1 cm (15.4")
Display resolution *
1920 x 1200 pixels
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
T9600
Processor cores
2
Processor threads
2
Processor frequency *
2.8 GHz
Processor cache
6 MB
Processor cache type
L2
Processor socket
Socket 478
Processor front side bus
1066 MHz
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo T9000 Series
Processor codename
Penryn
Bus type
FSB
FSB Parity
No
Stepping
E1
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Number of Processing Die Transistors
410 M
Processing Die size
107 mm²
CPU multiplier (bus/core ratio)
10.5
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
2 x 2 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
320 GB
HDD interface
SATA
HDD speed
7200 RPM
Card reader integrated
Yes
Compatible memory cards
MMC, MS Pro, SD, SDHC, xD
Graphics
Discrete graphics card model *
AMD Mobility FireGL V5700
Discrete graphics card *
Yes
Maximum graphics card memory
0.5 GB
Audio
Audio system
Conexant CX20561-12Z
Number of built-in speakers
2
Speaker power
2 W
Network
Networking features
Gigabit Ethernet
Bluetooth
Yes
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
Yes
Modem (RJ-11) ports
1
TV-out
No
Keyboard
Pointing device
ThinkPad UltraNav
Keyboard layout
QWERTZ
Software
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
No
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Processor code
SLG9F
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
35563
Conflict-Free processor
No
Battery
Number of battery cells
6
Battery life (max)
6.3 h
Security
Cable lock slot
Yes
Cable lock slot type
IBM
Fingerprint reader
Yes
Weight & dimensions
Width
357.5 mm
Depth
255 mm
Height
33.5 mm
Weight *
2.63 kg
Other features
Wireless technology
IEEE 802.11a/g/n
Infrared data port
No
Type
PC
Display
LCD
TV-in port
No
HDD user password
Yes
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
V.92
Intel segment tagging
Professional
Source Testseek summary Average rating
Reviews
Updated:
2014-05-25 02:48:16
Uk has collected 8 expert reviews for Lenovo ThinkPad W500 + ThinkPlus L45 39.1 cm (15.4") Intel® Core™2 Duo T9600 4 GB DDR3-SDRAM 320 GB AMD Mobility FireGL V5700 Windows 7 Professional and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
businesscomputingworld.co.uk
Updated:
2014-05-25 02:48:16
Lenovo offers five series in its ThinkPad lineup. The entry-class comprises the SL-series, followed by the R-series, which currently boasts a larger equipment lineup. The T-series is a true multi-purpose machine due to a function that switches betwee...
0%
alphr.com
Updated:
2014-05-25 02:48:16
Lenovo has been prolific of late producing, like a stage magician, a seemingly endless string of laptops from its copious pockets. Last month we had the company's first netbook - the IdeaPad S10e - and the excellent, low-cost ThinkPad SL500, and before...
Bottom line A super-fast workstation laptop with a great screen - but it's only worth buying if you need the ISV certification...
83%
notebookcheck.net
Updated:
2014-05-25 02:48:16
Part 2 Overall, the W500 is a worthy successor of the former T61p models.Lenovo delivers a famously robust chassis in the classic Thinkpad design, which can score points above all because of its ability to resist the stresses arising from everyday use. With...
Good Flexural rigid, stable base unit, Very robust display, Modular Ultrabay drive slot, Many communication modules available, Handy ThinkVantage software, Userfriendly keyboard, Highquality touchpad/trackpoint combination, Highresolution WUXGA display with go...
Bad Nearly all ports are at the left side of the case, Display is only moderately bright, Average battery runtime...
Bottom line Overall, the W500 is a worthy successor of the former T61p models.Lenovo delivers a famously robust chassis in the classic Thinkpad design, which can score points above all because of it's ability to resist the stresses arising from everyday use.With the...
85%
notebookcheck.net
Updated:
2014-05-25 02:48:16
Pure performance. Until now the Thinkpad T-Model from Leonovo, which was enhanced after the short ending -p, set the standard for professional users with high performance demands. After a complete overhaul of the Lenovo product lineup, coincident with...
87%