location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad W500 + 2Gb + dock Intel® Core™2 Duo P8800 39.1 cm (15.4") 4 GB DDR3-SDRAM 320 GB AMD Mobility FireGL V5700 Windows 7 Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
W
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad W500 + 2Gb + dock
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NRA5TUK+2GB+DOCK
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8589
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkPad W500 + 2Gb + dock Intel® Core™2 Duo P8800 39.1 cm (15.4") 4 GB DDR3-SDRAM 320 GB AMD Mobility FireGL V5700 Windows 7 Professional
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™2 Duo P8800 2.66 GHz
  • - 39.1 cm (15.4") 1680 x 1050 pixels 16:10
  • - 4 GB DDR3-SDRAM
  • - 320 GB DVD±RW
  • - AMD Mobility FireGL V5700
  • - Bluetooth
  • - Windows 7 Professional
Long product name Lenovo ThinkPad W500 + 2Gb + dock Intel® Core™2 Duo P8800 39.1 cm (15.4") 4 GB DDR3-SDRAM 320 GB AMD Mobility FireGL V5700 Windows 7 Professional :
The long product name of Lenovo ThinkPad W500 + 2Gb + dock Intel® Core™2 Duo P8800 39.1 cm (15.4") 4 GB DDR3-SDRAM 320 GB AMD Mobility FireGL V5700 Windows 7 Professional. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core 2 Duo P8800(2.66GHz), 4GB RAM, 320GB 7200rpm SATA, 15.4" 1680 x 1050, 512MB ATI FireGL V5700, CDRW/DVDRW, Intel 802.11agn, Bluetooth, Modem, 1Gb Ethernet, UltraNav, Secure chip, 6c Li-Ion, W7 + 2GB + dock
More>>>
Lenovo ThinkPad W500 + 2Gb + dock Intel® Core™2 Duo P8800 39.1 cm (15.4") 4 GB DDR3-SDRAM 320 GB AMD Mobility FireGL V5700 Windows 7 Professional:
The official description of Lenovo ThinkPad W500 + 2Gb + dock Intel® Core™2 Duo P8800 39.1 cm (15.4") 4 GB DDR3-SDRAM 320 GB AMD Mobility FireGL V5700 Windows 7 Professional as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Meet the new ThinkPad W500 notebook. Featuring the latest Intel® Penryn 64-bit Dual Core™ processors, superior performance 512MB Discrete Open GL graphics, key ISV certifications and support, a razor-sharp 15.4" premium WUXGA widescreen display and an embedded Trusted Platform Module (TPM) security solution, the ThinkPad W500 notebook offers today’s businesses the ultimate in performance, mobility, and security. Its array of new technologies includes Solid State Drives (SSDs), an integrated camera, new DisplayPort technology and a wider Touchpad for improved ergonomics. In addition, the ThinkPad W500 notebook comes with optional services like ThinkPad Protection which provides repair and replacement services to further protect assets.

The new ThinkPad W500 notebook is also environmentally friendly, featuring improvements in energy efficiency and using environmentally-responsible materials and packaging. Equally reassuring is the fact that it enjoys worldwide, round-theclock service and support and comes with an industry-leading warranty.

Short summary description Lenovo ThinkPad W500 + 2Gb + dock Intel® Core™2 Duo P8800 39.1 cm (15.4") 4 GB DDR3-SDRAM 320 GB AMD Mobility FireGL V5700 Windows 7 Professional:
This short summary of the Lenovo ThinkPad W500 + 2Gb + dock Intel® Core™2 Duo P8800 39.1 cm (15.4") 4 GB DDR3-SDRAM 320 GB AMD Mobility FireGL V5700 Windows 7 Professional data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad W500 + 2Gb + dock, Intel® Core™2 Duo, 2.66 GHz, 39.1 cm (15.4"), 1680 x 1050 pixels, 4 GB, 320 GB

Long summary description Lenovo ThinkPad W500 + 2Gb + dock Intel® Core™2 Duo P8800 39.1 cm (15.4") 4 GB DDR3-SDRAM 320 GB AMD Mobility FireGL V5700 Windows 7 Professional:
This is an auto-generated long summary of Lenovo ThinkPad W500 + 2Gb + dock Intel® Core™2 Duo P8800 39.1 cm (15.4") 4 GB DDR3-SDRAM 320 GB AMD Mobility FireGL V5700 Windows 7 Professional based on the first three specs of the first five spec groups.

Lenovo ThinkPad W500 + 2Gb + dock. Processor family: Intel® Core™2 Duo, Processor model: P8800, Processor frequency: 2.66 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1680 x 1050 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD±RW. Discrete graphics card model: AMD Mobility FireGL V5700. Operating system installed: Windows 7 Professional. Weight: 2.63 kg

Display
Display diagonal *
39.1 cm (15.4")
Display resolution *
1680 x 1050 pixels
Native aspect ratio
16:10
Dual-screen
No
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
P8800
Processor cores
2
Processor threads
2
Processor frequency *
2.66 GHz
Processor cache
3 MB
Processor cache type
L2
Processor socket
Socket 479
Processor front side bus
1066 MHz
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo P8000 Series
Processor codename
Penryn
Bus type
FSB
FSB Parity
No
Stepping
R0
Thermal Design Power (TDP)
25 W
Tjunction
105 °C
Number of Processing Die Transistors
410 M
Processing Die size
107 mm²
CPU multiplier (bus/core ratio)
10
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Storage
Total storage capacity *
320 GB
HDD interface
SATA
HDD speed
7200 RPM
Optical drive type *
DVD±RW
Card reader integrated
Yes
Compatible memory cards
MMC, MS Pro, SD, SDHC, xD
Graphics
Discrete graphics card model *
AMD Mobility FireGL V5700
Discrete graphics card *
Yes
Maximum graphics card memory
0.5 GB
Audio
Audio system
Conexant Azalia Audio Codec
Camera
Front camera
No
Network
Networking features
Gigabit Ethernet, WLAN
Bluetooth
Yes
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
Yes
Modem (RJ-11) ports
1
TV-out
No
Keyboard
Pointing device
ThinkPad UltraNav
Software
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Processor code
SLGLA
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
40380
Conflict-Free processor
No
Battery
Number of battery cells
6
Security
Cable lock slot
Yes
Cable lock slot type
IBM
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
30 - 80%
Weight & dimensions
Weight *
2.63 kg
Other features
Wireless technology
802.11 a/g/n
AC adapter included
Yes
Infrared data port
No
Type
PC
Dimensions (WxDxH)
357.5 x 255 x 33.5 mm
Power requirements
100V – 240V AC, 50Hz/60Hz
TV-in port
No
HDD user password
Yes
Internal modem
Yes
Modem speed
56 Kbit/s
Intel segment tagging
Professional