location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad R500 + 1GB + DOCK Intel® Core™2 Duo T6670 39.1 cm (15.4") 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500MHD Windows 7 Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
R
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad R500 + 1GB + DOCK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NP2AAUK+1GB+DOCK
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15080
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkPad R500 + 1GB + DOCK Intel® Core™2 Duo T6670 39.1 cm (15.4") 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500MHD Windows 7 Professional
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™2 Duo T6670 2.2 GHz
  • - 39.1 cm (15.4") 1280 x 800 pixels 16:10
  • - 2 GB DDR3-SDRAM
  • - 250 GB DVD±RW
  • - Intel® GMA 4500MHD
  • - Bluetooth 2.0+EDR
  • - 4.5 h
  • - Windows 7 Professional
Long product name Lenovo ThinkPad R500 + 1GB + DOCK Intel® Core™2 Duo T6670 39.1 cm (15.4") 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500MHD Windows 7 Professional :
The long product name of Lenovo ThinkPad R500 + 1GB + DOCK Intel® Core™2 Duo T6670 39.1 cm (15.4") 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500MHD Windows 7 Professional. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core 2 Duo T6670 (2.2 GHz), 15.4" TFT WXGA 1280 x 800, 2 GB DDR3 SDRAM, 250 GB SATA HDD, DVD+/-RW, Intel GMA 4500MHD, 1.3M WebCam, Fax / Modem ITU V.90, Gigabit Ethernet, WLAN 802.11 a/b/g/n, Bluetooth 2.0, W7 + 1Gb + dock
More>>>
Lenovo ThinkPad R500 + 1GB + DOCK Intel® Core™2 Duo T6670 39.1 cm (15.4") 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500MHD Windows 7 Professional:
The official description of Lenovo ThinkPad R500 + 1GB + DOCK Intel® Core™2 Duo T6670 39.1 cm (15.4") 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500MHD Windows 7 Professional as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Powerful and energy-efficient mainstream laptops for low TCO and high productivity.

Short summary description Lenovo ThinkPad R500 + 1GB + DOCK Intel® Core™2 Duo T6670 39.1 cm (15.4") 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500MHD Windows 7 Professional:
This short summary of the Lenovo ThinkPad R500 + 1GB + DOCK Intel® Core™2 Duo T6670 39.1 cm (15.4") 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500MHD Windows 7 Professional data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad R500 + 1GB + DOCK, Intel® Core™2 Duo, 2.2 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 2 GB, 250 GB

Long summary description Lenovo ThinkPad R500 + 1GB + DOCK Intel® Core™2 Duo T6670 39.1 cm (15.4") 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500MHD Windows 7 Professional:
This is an auto-generated long summary of Lenovo ThinkPad R500 + 1GB + DOCK Intel® Core™2 Duo T6670 39.1 cm (15.4") 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500MHD Windows 7 Professional based on the first three specs of the first five spec groups.

Lenovo ThinkPad R500 + 1GB + DOCK. Processor family: Intel® Core™2 Duo, Processor model: T6670, Processor frequency: 2.2 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows 7 Professional. Weight: 2.9 kg

Display
Display diagonal *
39.1 cm (15.4")
Display resolution *
1280 x 800 pixels
Native aspect ratio
16:10
Dual-screen
No
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
T6670
Processor cores
2
Processor threads
2
Processor frequency *
2.2 GHz
Processor cache
2 MB
Processor cache type
L2
Processor socket
Socket 478
Processor front side bus
800 MHz
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo T6000 Series
Processor codename
Penryn
Bus type
FSB
FSB Parity
No
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Number of Processing Die Transistors
410 M
Processing Die size
107 mm²
CPU multiplier (bus/core ratio)
11
ECC supported by processor
No
Memory
Internal memory *
2 GB
Internal memory type
DDR3-SDRAM
Storage
Total storage capacity *
250 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD±RW
Card reader integrated
Yes
Compatible memory cards
MMC, MS Pro, SD, SDHC, xD
Graphics
Discrete graphics card model *
Intel® GMA 4500MHD
Discrete graphics card *
Yes
Audio
Audio system
High Definition Audio
Camera
Front camera resolution (numeric)
1.3 MP
Network
Networking features
Gigabit Ethernet, WLAN
Bluetooth
Yes
Bluetooth version
2.0+EDR
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
No
Modem (RJ-11) ports
1
TV-out
No
Keyboard
Pointing device
ThinkPad UltraNav
Software
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
42109
Conflict-Free processor
No
Battery
Number of battery cells
6
Battery life (max)
4.5 h
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
Yes
Trusted Platform Module (TPM)
Yes
Password protection type
BIOS
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
30 - 80%
Certificates
Certification
CE, MPR II, BSMI, GOST, cUL, MPR III, NOM, SASO, VCCI-II, UL 60950, CB, FCC Part 15 B, CER, CCC, MIC, RoHS
Weight & dimensions
Weight *
2.9 kg
Other features
Wireless technology
802.11 a/b/g/n
Infrared data port
No
Type
PC
Dimensions (WxDxH)
390 x 359 x 26 mm
Power requirements
100V – 240V AC, 50Hz/60Hz
TV-in port
No
HDD user password
Yes
Internal modem
Yes
Modem speed
56 Kbit/s
Source Testseek summary Average rating
Reviews
Updated:
2014-05-25 03:41:46
Uk has collected 8 expert reviews for Lenovo ThinkPad R500 + 1GB + DOCK 39.1 cm (15.4") Intel® Core™2 Duo T6670 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500MHD Windows 7 Professional and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
techradar.com
Updated:
2014-05-25 03:41:46
When Lenovo acquired IBM's computer division in 2005, it took on the famed ThinkPad laptop range – renowned as being among the world's best business laptops. The ThinkPad R500 is an entry-level model and a rock-solid work tool with a fantastic battery...
Good Fantastic battery life, Build quality, Excellent usability, Matt finish to screen eliminates reflections, ThinkVantage software, Fingerprint scanner...
Bad Bulky, Matt finish reduces the impact of colour and contrast, Limited graphics power...
70%
expertreviews.co.uk
Updated:
2014-05-25 03:41:46
Lenovo's ThinkPad R500 is chunky for a 15.4in laptop. While this means that there's room to fit both a CardBus and ExpressCard/54 slot, it also means that it weighs 2.9kg. As such, this is more a laptop for using around the home than out and about...
60%
about.com
Updated:
2014-05-25 03:41:46
The Lenovo ThinkPad R500 may be their lower cost business class laptop, but it can be configured for under $750 with certain conditions. This makes for a very specialized systems with a good number of limitations on it. But, if you need a rea...
Good Extremely Strong Intel Processor, Solid Design and...
Bad Only 1GB of Memory, Small Hard Drive, Uses Combo Drive Rather Than DVD Burner...
60%
notebookreview.com
Updated:
2014-05-25 03:41:46
Before the introduction of the new SL-series ThinkPads, the R-series was known as the \"budget\" ThinkPad line.
Good Great cooling system, Nice screen, Overall build quality, Good value...
Bad Too heavy and big, Keyboard flex is disappointing coming from a Thinkpad...
Bottom line Despite its problems, the Lenovo Thinkpad R500 is an easy recommendation for anyone desiring a laptop for basic tasks. It delivers more than enough performance for these programs and runs Vista without any problems. The overall build quality would make...
0%
Laptopmag.com
Updated:
2014-05-25 03:41:46
Speedy performance, extra-long battery life, and top-notch ergonomics and build quality make the R500 an excellent bang-for-your-buck business notebook.
Good Good performance, Long battery life, Comfortable keyboard, IT-friendly extras, Built-in Wireless USB...
Bad Bulky, plastic chassis, Tiny touchpad, Mediocre Wi-Fi range...
Bottom line Built for business users who roam the office halls more than they roam through airports, the Lenovo ThinkPad R500 delivers everything we like about the ThinkPad line, just in a larger package than we’re used to. The big screen and standout keyboard...
80%