location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad T400 Intel® Core™2 Duo P8600 35.8 cm (14.1") 2 GB DDR3-SDRAM 160 GB Intel® GMA 4500MHD Windows Vista Business

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
T
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad T400
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NM9P9MB
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4683
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:28:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkPad T400 Intel® Core™2 Duo P8600 35.8 cm (14.1") 2 GB DDR3-SDRAM 160 GB Intel® GMA 4500MHD Windows Vista Business
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™2 Duo P8600 2.4 GHz
  • - 35.8 cm (14.1") 1440 x 900 pixels 16:10
  • - 2 GB DDR3-SDRAM 1066 MHz 1 x 2 GB
  • - 160 GB DVD±RW
  • - Intel® GMA 4500MHD
  • - Bluetooth
  • - 9.4 h
  • - Windows Vista Business
Warranty: Three years parts and labor (system battery: one year), On-site Repair.
Long product name Lenovo ThinkPad T400 Intel® Core™2 Duo P8600 35.8 cm (14.1") 2 GB DDR3-SDRAM 160 GB Intel® GMA 4500MHD Windows Vista Business :
The long product name of Lenovo ThinkPad T400 Intel® Core™2 Duo P8600 35.8 cm (14.1") 2 GB DDR3-SDRAM 160 GB Intel® GMA 4500MHD Windows Vista Business. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core 2 Duo P8600 (2.4GHz), 2GB RAM, 160GB 7200rpm HD, 14.1" 1440x900 LCD, Intel 4500MHD, CDRW/DVDRW, Intel 802.11agn, Bluetooth, Modem, 1GB Ethernet, UltraNav, Secure chip, FPR, 9c Li-Ion, Windows Vista Business 32
More>>>
Lenovo ThinkPad T400 Intel® Core™2 Duo P8600 35.8 cm (14.1") 2 GB DDR3-SDRAM 160 GB Intel® GMA 4500MHD Windows Vista Business:
The official description of Lenovo ThinkPad T400 Intel® Core™2 Duo P8600 35.8 cm (14.1") 2 GB DDR3-SDRAM 160 GB Intel® GMA 4500MHD Windows Vista Business as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The new ThinkPad T400 notebook offers the perfect balance of portability and performance, with features such as its battery, switchable graphics, and superior power management capabilities.

Short summary description Lenovo ThinkPad T400 Intel® Core™2 Duo P8600 35.8 cm (14.1") 2 GB DDR3-SDRAM 160 GB Intel® GMA 4500MHD Windows Vista Business:
This short summary of the Lenovo ThinkPad T400 Intel® Core™2 Duo P8600 35.8 cm (14.1") 2 GB DDR3-SDRAM 160 GB Intel® GMA 4500MHD Windows Vista Business data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad T400, Intel® Core™2 Duo, 2.4 GHz, 35.8 cm (14.1"), 1440 x 900 pixels, 2 GB, 160 GB

Long summary description Lenovo ThinkPad T400 Intel® Core™2 Duo P8600 35.8 cm (14.1") 2 GB DDR3-SDRAM 160 GB Intel® GMA 4500MHD Windows Vista Business:
This is an auto-generated long summary of Lenovo ThinkPad T400 Intel® Core™2 Duo P8600 35.8 cm (14.1") 2 GB DDR3-SDRAM 160 GB Intel® GMA 4500MHD Windows Vista Business based on the first three specs of the first five spec groups.

Lenovo ThinkPad T400. Processor family: Intel® Core™2 Duo, Processor model: P8600, Processor frequency: 2.4 GHz. Display diagonal: 35.8 cm (14.1"), Display resolution: 1440 x 900 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows Vista Business. Weight: 2.2 kg

Display
Display diagonal *
35.8 cm (14.1")
Display resolution *
1440 x 900 pixels
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
P8600
Processor cores
2
Processor threads
2
Processor frequency *
2.4 GHz
Processor cache
3 MB
Processor cache type
L2
Processor socket
Socket 479
Processor front side bus
1066 MHz
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo P8000 Series
Processor codename
Penryn
Bus type
FSB
FSB Parity
No
Stepping
R1
Thermal Design Power (TDP)
25 W
Tjunction
105 °C
Number of Processing Die Transistors
410 M
Processing Die size
107 mm²
CPU multiplier (bus/core ratio)
9
ECC supported by processor
No
Memory
Internal memory *
2 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1066 MHz
Memory layout (slots x size)
1 x 2 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
4 GB
Storage
Total storage capacity *
160 GB
HDD interface
SATA
HDD speed
7200 RPM
Optical drive type *
DVD±RW
Card reader integrated
Yes
Compatible memory cards
MMC, MS Pro, SD, SDHC, xD
Graphics
Discrete graphics card model *
Intel® GMA 4500MHD
Discrete graphics card *
Yes
Audio
Audio system
High Definition Audio
Number of built-in speakers
2
Speaker power
2 W
Camera
Front camera
No
Network
Networking features
Gigabit Ethernet
Bluetooth
Yes
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
Yes
Modem (RJ-11) ports
1
TV-out
No
Keyboard
Pointing device
ThinkPad UltraNav
Software
Operating system installed *
Windows Vista Business
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Processor code
SLGDZ
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
35568
Conflict-Free processor
No
Battery
Number of battery cells
9
Battery life (max)
9.4 h
Security
Cable lock slot
Yes
Cable lock slot type
IBM
Fingerprint reader
Yes
Weight & dimensions
Width
335.5 mm
Depth
238 mm
Height
32 mm
Weight *
2.2 kg
Other features
Wireless technology
IEEE 802.11a/g/n
Infrared data port
No
Type
PC
Display
LCD
TV-in port
No
HDD user password
Yes
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
V.90
Intel segment tagging
Home office, Small Business
Source Testseek summary Average rating
Reviews
Updated:
2014-05-25 02:54:40
Uk has collected 21 expert reviews for Lenovo ThinkPad T400 Intel® Core™2 Duo P8600 35.8 cm (14.1") 2 GB DDR3-SDRAM 160 GB Intel® GMA 4500MHD Windows Vista Business and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
Zdnet.com.au
Updated:
2014-05-25 02:54:40
Design and features Lenovo has been a business mainstay for many years due to a design that rarely makes big changes — rather only tiny improvements to a proven success. It also builds laptops that have the structural integrity of a tank, making it a f...
Good Great structural integrity, Dualnavigation system, Keyboard downlight...
Bad Short battery life — make sure to buy a sixor eightcell battery...
Bottom line Lenovos ThinkPad T400 is another fine entry into its portfolio, but be prepared to spend extra to get the features you need. Editors’ rating: 8/10...
80%
zdnet.co.uk
Updated:
2014-05-25 02:54:40
The ThinkPad T400 is a solidly built and reasonably configurable business notebook that performs well. We like the integrated mobile broadband, but its a shame that a webcam and Bluetooth arent standard on all models.
Good Solid build quality, Superb keyboard, Integrated mobile broadband, Good performance...
Bad Some models lack Bluetooth and a webcam...
Bottom line The ThinkPad T400 is a solidly built and reasonably configurable business notebook that performs well. We like the integrated mobile broadband, but its a shame that a webcam and Bluetooth arent standard on all models...
74%
techadvisor.co.uk
Updated:
2014-05-25 02:54:40
The Lenovo ThinkPad T400 delivers long battery life and excellent software at a reasonable price for a business notebook. ThinkPads are the three-piece power suits of the laptop world, delivering sturdy hardware and high-end co...
Bottom line The Lenovo ThinkPad T400 is an all-purpose laptop that makes a pretty compelling package. The Thinkpad T400 gives you sturdy construction, great battery life, smart design, and some useful special features - all in all, a good deal. Nate Ralph Lowest...
80%
goodgearguide.com.au
Updated:
2014-05-25 02:54:40
For many years ThinkPad notebooks have been the benchmark by which other notebooks have been measured, purely because they are so well engineered and sturdy. If you dont have a need for speed and dont care that your laptop isnt available in five shades of blue with pinstripes, then the Lenovo ThinkPad T400 6473TBM should be close to the top of your shopping list. The slightly wedge-shaped Lenovo ThinkPad T400 6473TBM is a 14.1in laptop that is primed for business users and students who can a...
Good Sturdy construction, comfortable keyboard, dual pointing devices, keyboard light...
Bad Only 1GB RAM, slow hard drive, no webcam...
Bottom line It might not look pretty, but the Lenovo ThinkPad T400 6473TBM sure feels good to use. You should definitely consider it if you want a laptop that will be comfortable to use either on the road or in the office and you don’t need a lot of speed for t...
75%
notebookcheck.net
Updated:
2014-05-25 02:54:40
As Value Line models are thought for private users, under the name "ThinkPad" devices are found for professional use. The T-series tries straddling between performance, power efficiency and portability besides a row of other ThinkPad series. Read mor...
Good Good office performance, Excellent input devices, Splashproof keyboard, ThinkLight keyboard light, ThinkVantage tools, UltraBay Slim Slot, Docking port, Buckling resistant hard disk, Very quiet in idle and office mode...
Bad Vertical USB ports, Port arrangement for lefties, Recovery DVDs/CDs aren't included...
Bottom line Lenovo Thinkpad T400With the T400 Lenovo managed to design a professional notebook with communication features and a good mobility once again. The main focus of the tested notebook, with Intel Core 2 CPU and integrated GMA 4500 MHD graphic chip, lies defi...
86%
notebookreview.com
Updated:
2014-05-25 02:54:40
The T400 ThinkPad is the much-loved 14.1" business notebook sold by Lenovo. Since our last review of this notebook Lenovo has added a new high-brightness screen option as well as quietly updated the keyboard structure to hopefully limit some of the f...
Good Screen backlight makes me wonder where I put my sunglasses, Excellent battery life even with high brightness screen, Improved keyboard support, Excellent ThinkPad build quality...
Bad ThinkLight still needs some work...
Bottom line The high brightness display option on the updated T400 looks excellent and doesn’t take a huge bite out of your battery under normal activities. With most high brightness screens the power consumption is high even at lower brightness settings and wh...
0%
techworld.com
Updated:
2014-05-25 02:54:40
ThinkPads are the three-piece power suits of the laptop world, delivering sturdy hardware and high-end components in an unassuming black chassis. The new Lenovo ThinkPad T400 is no exception. Excellent battery life and useful productivity applications...
Bottom line The Lenovo ThinkPad T400 is an all-purpose laptop that makes a pretty compelling package. The Thinkpad T400 gives you sturdy construction, great battery life, smart design, and some useful special features - all in all, a good deal...
0%
pcworld.com_techhive.com
Updated:
2014-05-25 02:54:40
ThinkPads are the three-piece power suits of the laptop world, delivering sturdy hardware and high-end components in an unassuming black chassis. The new T400 is no exception. Excellent battery life and useful productivity applications are wrapped in a...
Good Outstanding battery life, The amazingly handy ThinkVantage suite...
Bad Lackluster speakers could use some oompf, Graphics are suitable for work only...
80%
phoronix.com
Updated:
2014-05-25 02:54:40
Some X.Org developers have been looking at mobile GPU switching support, but so far, that has not amounted to anything. For now, Linux users are limited to choosing one graphics processor to use prior to booting into Linux. The Lenovo ThinkPad T400 sup...
0%
laptoplogic.com
Updated:
2014-05-25 02:54:40
Lenovo proudly presents the successor to the popular T61 series, the ThinkPad T400. Our model of this portable business laptop came with a Montevina Intel Core 2 Duo T9400 2.53GHz processor, 2GB DDR3 RAM, and a 160GB HDD. It was equipped wi...
Good Long battery life, Hybrid Switchable Graphics, Sturdy performance, Bright LED backlit LCD...
Bad Nothing will impress you that much, Keyboard not what it once was, Card reader not standard...
Bottom line Lenovo has presented a worthy successor to the T61 series with the T400. Every piece of the hardware, from the processor to the RAM to the HDD, was a solid choice by Lenovo and performed well under our testing. The battery life was excellent, in part t...
86%
Laptopmag.com
Updated:
2014-05-25 02:54:40
Featuring switchable graphics and more than 6 hours of runtime, this 14-inch notebook is a strong business performer.
Good Solid performance, Switchable graphics, Long endurance with extended battery...
Bad Design a bit dated, Mediocre hard drive performance, Bulky with nine-cell battery, Memory card slot not standard...
Bottom line Sitting comfortably in the middle of the middle of Lenovos ThinkPad family, the T series offers a strong combination of value, performance, and portability; the 14.1-inch T400 is less bulky than Lenovos small-business SL series or cost-conscious R se...
80%
pcmag.com
Updated:
2014-05-25 02:54:40
Nothing epitomizes classic more than a ThinkPad. Lenovo is the one laptop maker that would be castigated for changing its flagship brands color scheme to something other than black. The ThinkPad T400 ($1,580 direct) is the culmination of year...
0%
notebookreview.com
Updated:
2014-05-25 02:54:40
The new 14-inch ThinkPad T400 is the latest Lenovo notebook based off of the Intel Montevina platform.
Good 10 hours of battery life with the 9cell battery!, Very bright LED backlit LCD, Under normal conditions is very cool and quiet, Hybrid graphics that let you switch between great 3D performance or great battery life...
Bad Keyboard flex in a ThinkPad ... the end of an era, Keyboard light that blinds you instead of just illuminating the keyboard...
Bottom line The Lenovo ThinkPad T400 proved to be an exceptional 14" business notebook, giving almost unheard-of battery performance under modest running conditions. Nearly 10 hours of runtime with the extended battery easily puts this notebook into the all-d...
0%