location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad T500+2GB+DOCK Intel® Core™2 Duo P8400 39.1 cm (15.4") DDR3-SDRAM 250 GB Intel® GMA 4500MHD Windows 7 Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
T
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad T500+2GB+DOCK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NL39AUK+2GB+DOCK
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5419
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkPad T500+2GB+DOCK Intel® Core™2 Duo P8400 39.1 cm (15.4") DDR3-SDRAM 250 GB Intel® GMA 4500MHD Windows 7 Professional
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™2 Duo P8400 2.26 GHz
  • - 39.1 cm (15.4") 1280 x 800 pixels 16:10
  • - 2 GB DDR3-SDRAM
  • - 250 GB
  • - Intel® GMA 4500MHD
  • - Bluetooth
  • - Windows 7 Professional
Long product name Lenovo ThinkPad T500+2GB+DOCK Intel® Core™2 Duo P8400 39.1 cm (15.4") DDR3-SDRAM 250 GB Intel® GMA 4500MHD Windows 7 Professional :
The long product name of Lenovo ThinkPad T500+2GB+DOCK Intel® Core™2 Duo P8400 39.1 cm (15.4") DDR3-SDRAM 250 GB Intel® GMA 4500MHD Windows 7 Professional. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core 2 Duo P8400 (2.26GHz), 2GB RAM, 250GB 7200rpm HD, 15.4in 1280 x 800, Intel GMA 4500MHD, CDRW/DVDRW, Intel 802.11agn, Modem, 1Gb Ethernet, UltraNav, Secure chip, FPR, 6c Li-Ion, W7 + 2GB + dock
More>>>
Lenovo ThinkPad T500+2GB+DOCK Intel® Core™2 Duo P8400 39.1 cm (15.4") DDR3-SDRAM 250 GB Intel® GMA 4500MHD Windows 7 Professional:
The official description of Lenovo ThinkPad T500+2GB+DOCK Intel® Core™2 Duo P8400 39.1 cm (15.4") DDR3-SDRAM 250 GB Intel® GMA 4500MHD Windows 7 Professional as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The perfect balance of performance and portability, with robust graphics capacity, raw processing power and long battery life coupled with classic Thinkpad design.

Short summary description Lenovo ThinkPad T500+2GB+DOCK Intel® Core™2 Duo P8400 39.1 cm (15.4") DDR3-SDRAM 250 GB Intel® GMA 4500MHD Windows 7 Professional:
This short summary of the Lenovo ThinkPad T500+2GB+DOCK Intel® Core™2 Duo P8400 39.1 cm (15.4") DDR3-SDRAM 250 GB Intel® GMA 4500MHD Windows 7 Professional data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad T500+2GB+DOCK, Intel® Core™2 Duo, 2.26 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 2 GB, 250 GB

Long summary description Lenovo ThinkPad T500+2GB+DOCK Intel® Core™2 Duo P8400 39.1 cm (15.4") DDR3-SDRAM 250 GB Intel® GMA 4500MHD Windows 7 Professional:
This is an auto-generated long summary of Lenovo ThinkPad T500+2GB+DOCK Intel® Core™2 Duo P8400 39.1 cm (15.4") DDR3-SDRAM 250 GB Intel® GMA 4500MHD Windows 7 Professional based on the first three specs of the first five spec groups.

Lenovo ThinkPad T500+2GB+DOCK. Processor family: Intel® Core™2 Duo, Processor model: P8400, Processor frequency: 2.26 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows 7 Professional. Weight: 2.49 kg

Display
Display diagonal *
39.1 cm (15.4")
Display resolution *
1280 x 800 pixels
Native aspect ratio
16:10
Dual-screen
No
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
P8400
Processor cores
2
Processor threads
2
Processor frequency *
2.26 GHz
Processor cache
3 MB
Processor cache type
L2
Processor socket
Socket 478
Processor front side bus
1066 MHz
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo P8000 Series
Processor codename
Penryn
Bus type
FSB
FSB Parity
No
Stepping
M0
Thermal Design Power (TDP)
25 W
Tjunction
105 °C
Number of Processing Die Transistors
410 M
Processing Die size
107 mm²
CPU multiplier (bus/core ratio)
8.5
ECC supported by processor
No
Memory
Internal memory *
2 GB
Internal memory type
DDR3-SDRAM
Storage
Total storage capacity *
250 GB
HDD interface
SATA
HDD speed
7200 RPM
Card reader integrated
Yes
Compatible memory cards
MMC, MS Pro, SD, SDHC, xD
Graphics
Discrete graphics card model *
Intel® GMA 4500MHD
Discrete graphics card *
Yes
Audio
Audio system
Conexant Azalia Audio Codec
Network
Networking features
Gigabit Ethernet, WLAN
Bluetooth
Yes
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
Yes
Modem (RJ-11) ports
1
TV-out
No
Keyboard
Pointing device
ThinkPad UltraNav
Software
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Processor code
SL3BU
Embedded options available
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
35569
Conflict-Free processor
No
Security
Cable lock slot
Yes
Cable lock slot type
IBM
Fingerprint reader
Yes
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
30 - 80%
Weight & dimensions
Weight *
2.49 kg
Other features
Wireless technology
802.11 a/g/n
Infrared data port
No
Type
PC
Dimensions (WxDxH)
357.5 x 255 x 33.5 mm
Power requirements
100V – 240V AC, 50Hz/60Hz
TV-in port
No
HDD user password
Yes
Internal modem
Yes
Modem speed
56 Kbit/s
Intel segment tagging
Home office, Small Business