Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad T500 Black 39.1 cm (15.4") 1680 x 1050 pixels Intel® Core™2 Duo 2 GB DDR3-SDRAM 160 GB Intel® GMA 4500MHD Windows 7 Professional

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
T
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad T500
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NK1AZGE
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byLenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6850
This statistic is based on the 95050 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 92866 free Open Icecat users.
Info modified on: 25 Nov 2020 15:07:46
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 Year
Long product name Lenovo ThinkPad T500 Black 39.1 cm (15.4") 1680 x 1050 pixels Intel® Core™2 Duo 2 GB DDR3-SDRAM 160 GB Intel® GMA 4500MHD Windows 7 Professional :
The short editorial description of Lenovo ThinkPad T500 Black 39.1 cm (15.4") 1680 x 1050 pixels Intel® Core™2 Duo 2 GB DDR3-SDRAM 160 GB Intel® GMA 4500MHD Windows 7 Professional

ThinkPad T500, Intel Core 2 Duo P8800 (3M Cache, 2.66 GHz, 1066 MHz FSB), 2GB, 160GB HDD, 15.4" 1680x1050px WSXGA+, Intel GMA 4500 MHD, DVD-SM, Gigabit Ethernet, 3G Modem, Bluetooth 2.1+EDR, 802.11b/g, Windows 7 Pro
More>>>
Lenovo ThinkPad T500 Black 39.1 cm (15.4") 1680 x 1050 pixels Intel® Core™2 Duo 2 GB DDR3-SDRAM 160 GB Intel® GMA 4500MHD Windows 7 Professional:
The official marketing text of Lenovo ThinkPad T500 Black 39.1 cm (15.4") 1680 x 1050 pixels Intel® Core™2 Duo 2 GB DDR3-SDRAM 160 GB Intel® GMA 4500MHD Windows 7 Professional as supplied by the manufacturer

The ThinkPad T Series notebooks are designed to enhance productivity and change the way that you work. To begin with, they feature 14.1" and 15.4" LED backlight widescreen displays that help to lower power consumption and also offer brighter colors. In addition, the notebooks come equipped with a full range of technology that includes Solid State Drives (SSDs), an integrated camera, DDR3 memory modules, new DisplayPort technology and a wider Touchpad for improved ergonomics. ThinkVantage® Client Security Solution with I Integrated Fingerprint Reader and SmartCard support are other innovative features that give these notebooks extra protection by securing data against potential intruders.

ThinkPad notebooks are also environmentally responsible as well and can meet EPEAT Gold qualification. Then equally reassuring is the fact that T Series models enjoy worldwide, round-the-clock service and support. They also come with an industry-leading warranty, as well as optional services like ThinkPad Protection which can provide you repair and replacement services to further protect your assets.

Outstanding batery life
New Power Management feature enables extended battery life. The Enhanced BatteryStretch feature also allows users to select the most efficient power management on demand.

Switchable graphics
Provision for an easy switch between Discrete and Integrated graphics processing unit which enables maximized battery life and performance.

Cool and quiet DESIGN
Best engineered fan technology for focused air flow which provides for cooler systems and balanced temperatures across the system. The new fan design also guarantees super quiet computing.

Short summary description Lenovo ThinkPad T500 Black 39.1 cm (15.4") 1680 x 1050 pixels Intel® Core™2 Duo 2 GB DDR3-SDRAM 160 GB Intel® GMA 4500MHD Windows 7 Professional:
This short summary of the Lenovo ThinkPad T500 Black 39.1 cm (15.4") 1680 x 1050 pixels Intel® Core™2 Duo 2 GB DDR3-SDRAM 160 GB Intel® GMA 4500MHD Windows 7 Professional data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad T500, Intel® Core™2 Duo, 2.66 GHz, 39.1 cm (15.4"), 1680 x 1050 pixels, 2 GB, 160 GB

Long summary description Lenovo ThinkPad T500 Black 39.1 cm (15.4") 1680 x 1050 pixels Intel® Core™2 Duo 2 GB DDR3-SDRAM 160 GB Intel® GMA 4500MHD Windows 7 Professional:
This is an auto-generated long summary of Lenovo ThinkPad T500 Black 39.1 cm (15.4") 1680 x 1050 pixels Intel® Core™2 Duo 2 GB DDR3-SDRAM 160 GB Intel® GMA 4500MHD Windows 7 Professional based on the first three specs of the first five spec groups.

Lenovo ThinkPad T500. Processor family: Intel® Core™2 Duo, Processor model: P8800, Processor frequency: 2.66 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1680 x 1050 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi. Mobile network generation: 3G. Discrete graphics adapter model: Intel® GMA 4500MHD. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 2.63 kg

Source Testseek summary Average rating
Reviews
Updated:
2014-05-25 03:43:48
Uk has collected 16 expert reviews for Lenovo ThinkPad T500 Black 39.1 cm (15.4") 1680 x 1050 pixels Intel® Core™2 Duo 2 GB DDR3-SDRAM 160 GB Intel® GMA 4500MHD Windows 7 Professional and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-25 03:43:49
Nl heeft 16 proffesionele recensies verzameld voor Lenovo ThinkPad T500 Zwart 39,1 cm (15.4") 1680 x 1050 Pixels Intel® Core™2 Duo 2 GB DDR3-SDRAM 160 GB Intel® GMA 4500MHD Windows 7 Professional. Het gemiddelde van deze proffesionele recensies is 82 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
82%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-25 03:43:48
Fr a recueilli 16 avis d’experts pour Lenovo ThinkPad T500 Noir 39,1 cm (15.4") 1680 x 1050 pixels Intel® Core™2 Duo 2 Go DDR3-SDRAM 160 Go Intel® GMA 4500MHD Windows 7 Professional et la note moyenne est de 82 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
82%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-25 03:43:48
De hat 16 Expertenmeinungen über Lenovo ThinkPad T500 Schwarz 39,1 cm (15.4 Zoll) 1680 x 1050 Pixel Intel® Core™2 Duo 2 GB DDR3-SDRAM 160 GB Intel® GMA 4500MHD Windows 7 Professional eingeholt. Das duchschnittliche Epertenrating ist 82 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
82%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-25 03:43:48
Testseek ha raccolto 16 recensioni da parte di esperti per Lenovo ThinkPad T500 Nero 39,1 cm (15.4") 1680 x 1050 Pixel Intel® Core™2 Duo 2 GB DDR3-SDRAM 160 GB Intel® GMA 4500MHD Windows 7 Professional e la valutazione media da parte degli esperti è di 82 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
82%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-25 03:43:48
Es ha coleccionado 16 opiniones de expertos para Lenovo ThinkPad T500 Negro 39,1 cm (15.4") 1680 x 1050 Pixeles Intel® Core™2 Duo 2 GB DDR3-SDRAM 160 GB Intel® GMA 4500MHD Windows 7 Professional y la calificación media es 82 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
82%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-25 03:43:49
Dk har samlet 16 ekspertanmeldelser for Lenovo ThinkPad T500 Sort 39,1 cm (15.4") 1680 x 1050 pixel Intel® Core™2 Duo 2 GB DDR3-SDRAM 160 GB Intel® GMA 4500MHD Windows 7 Professional og den gennemsnitlige ekspertbedømmelse er 82 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
82%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-25 03:43:48
Se har samlat in 16 experttester för Lenovo ThinkPad T500 Svart 39,1 cm (15.4") 1680 x 1050 pixlar Intel® Core™2 Duo 2 GB DDR3-SDRAM 160 GB Intel® GMA 4500MHD Windows 7 Professional och det genomsnittliga betyget är 82 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
82%
Source Review comments Score
alphr.com
Updated:
2014-05-25 03:43:48
Set amongst notebook style icons such as Dell’s Adamo or Apple’s Macbook Pro 13, the Lenovo T500 looks strikingly out of place. Indeed, like a time-traveller from the 1980s shot unceremoniously into 2009, the T500’s dowdy, textured black physique could...
Bottom line All work and no play makes the Lenovo a happy laptop indeed. A business classic...
83%
hardwareheaven.com
Updated:
2014-05-25 03:43:48
Today were going to be taking a look at the Lenovo ThinkPad T500, a laptop which is said to withhold the qualities the industry has come to expect from the ThinkPad series.
Bottom line The Lenovo ThinkPad T500 may not be as stylish or as fashionable as say, a Sony Vaio but what it does offer is practicality and usability with capable all round performance.The chassis is designed from the ground up to be durable, strong and resistant...
0%
pcauthority.com.au
Updated:
2014-05-25 03:43:48
Slim, sleek and sexy ultraportables are all very well, but there are times when you need a bit more oomph. That’s why notebooks like the Sony VGN-Z21MN/B are such a good option. It may not be as thin as a MacBook Air or a Lenovo ThinkPad X300, but it’s...
Bottom line A real prizefighter of a laptop: powerful, well-built and reasonably mobile, too...
83%
expertreviews.co.uk
Updated:
2014-05-25 03:43:48
Lenovos T500 is a smart business laptop, and the first weve seen to have a built-in GPS receiver. The bundled software will give you a precise fix in latitude and longitude. However, its integration with Google Maps is limited to showing you a map...
60%
alphr.com
Updated:
2014-05-25 03:43:48
Slim, sleek and sexy ultraportables are all very well, but there are times when you need a bit more oomph. That's why we like the Sony VGN-Z21MN/B so much, and why it's resident on our A List. It may not be as thin as a MacBook Air or a Lenovo X300, bu...
Bottom line A real prizefighter of a laptop: powerful, well-built and reasonably mobile too...
83%
tweakers.net
Updated:
2014-05-25 03:43:48
Ik heb de T500 met de volgende specs:Intern heeft hij een 160 GB Sata HDD.In de verpakking:- boekjes- laptop- accuEerste indruk:Standaard staat Vista geinstalleerd en bij de nieuwere types staat er Windows 7 op.Laptop voelt goed stevig aan, dat mag je...
Good Complete set, Goede bouwkwaliteit, Goede ergonomie, Force Feedback, Gesplitste throttle, Veel programmeerbare knoppen, LED-knoppen en bijgeleverde kaartjes, Instelmogelijkheden voor diverse games via Profiler...
Bad Geen automatische centrering, Damper-effect kan beter, Sloppy centre in sommige spellen, Reutelende geluidjes, Magere handleiding bij Profiler...
80%
generation-nt.com
Updated:
2014-05-25 03:43:48
Centrino 2, Wi-Fi n, Gigabit Ethernet, DisplayPort…Avec le ThinkPad T500, Lenovo propose un PC portable pour un usage professionnel qui se veut à la fois bien équipé, robuste et qui permet surtout de faire fonctionner toutes les applications courante...
Good PC puissant et silencieux pour la bureautique avancée, Qualité de fabrication de la coque en titane, Dalle 15,4" et clavier irréprochables, Firewire, DisplayPort, RJ45, RJ11 Gigabit, WiFi draftn, Outils ThinkVantage (mises à jour, restauration…), G...
Bad Pas de webcam intégrée pour la vidéoconférence, Pauvreté de loffre logicielle...
0%
notebookjournal.de
Updated:
2014-05-25 03:43:48
Es ist viel geschrieben worden. Für ihre Fans sind Thinkpads eine Legende. Klassische Notebooks, die durch Qualität und Beständigkeit überzeugen. Nicht ohne Grund haben sich die neuesten T-Serien Modelle und T500 in Sachen Optik kaum verändert. Das typ...
Good Leise in jeder Betriebsart, Sonnenlicht taugliche Anzeige, Hohe CPU & GPU Leistung...
Bad Hohe CPU & GPU Leistung, Geringe Laufzeit mit HD3650...
Bottom line Das Lenovo Thinkpad T500 konnte in der Redaktion fast zu 100% überzeugen. Beachtliche Rechenleistung, lange Laufzeit (mit Chipsatz-Grafik), sehr gute Verarbeitung und geringe Geräuschemissionen. Obendrein gibt es einen sonnenlicht taugliches Display (t...
90%
notebookcheck.it
Updated:
2014-05-25 03:43:48
I modelli della serie T by Lenovo erano da sempre la solida base per tutta la gamma di prodotti. Con display da 14.1" e 15.4", dotati di hardware potente, gli attuali modelli T coprono un campo ampio tra mobility e prestazioni. Un insieme delle tipich...
Bottom line Il Thinkpad T500 è la versione moderna della serie T61, e si colloca ancora una volta come notebook professionale a tutto tondo con estese funzionalità di comunicazione e buona mobilità. Una variazione importante sta nel nuovo chipset Espress 45 Intel...
87%
computerworld.dk
Updated:
2014-05-25 03:43:48
Lenovo ThinkPad T500 Pris: 10.300 kroner | Se aktuel pris herKarakter: 4/6 Lenovo har formelt fortsat ikke introduceret deres ThinkPad-serie af bærbare computere til privatbrugere.Og Lenovo T500 er et eksempel på, hvorfor det egentligt er en skam. For...
0%
retera.ru
Updated:
2014-05-25 03:43:48
Сердцем аппарата является двухъядерный мобильный процессор Intel Core 2 Duo P8400 c тактовой частотой 2,26 ГГц, частотой шины 1066 МГц и L2 кэшем 3 МБ. Произведен процессор по 45-нм техпроцессу и имеет довольно низкий TDP в 25 Вт. Процессор поддерживает в...
Good Матовое покрытие дисплея; , Длительное время работы от батареи с активным встроенным графическим ядром, Прочный корпус с использованием стекло, углеволокна, Использование магниевой рамы и усиленной конструкции крышки, Наличие всех основных необходимых к...
Bad Высокий уровень нагрева под нагрузкой...
Bottom line Если исходить из чисто «пользовательских» ощущений, то T500, безусловно, проигрывает и материалами корпуса, и техническими компонентами своим «одногруппникам». Некоторые из них облачены в металлические корпуса и имеют более мощную, а зачастую и профессион...
0%
onlinenotebook.com
Updated:
2014-05-25 03:43:48
The design of Lenovo Thinkpad T500 has changed a bit as compared to other Thinkpad laptops in the past. The changes are quite subtle to an untrained eye but they are still there. On the right, there is a gentle slope which is quite similar to the older...
0%
about.com
Updated:
2014-05-25 03:43:48
Lenovos ThinkPad T series of laptops has been extremely popular with corporations but they also work well for consumers. The New ThinkPad T500 is an updated platform that uses the same durable case and design as previous models. Performance...
Good Strong Performance, Excellent Build Quality and Durability, Windows XP Downgrade...
Bad Expensive, Smaller Hard Drive...
80%
notebookcheck.net
Updated:
2014-05-25 03:43:48
Lenovo Thinkpad T500The Thinkpad T500 is a modern version of the T61 series, and positions itself once again as professional all-round notebook with extensive communication features and good mobility. An important change was the new Intel Express 45 ch...
Good Base unit very flexural rigid, Display very robust, Modular Ultrabay drive slot, Extensive communication modules, Helpful ThinkVantage software, High quality trackpoint, Bright high resolution display, Good performance/mobility ratio due to graphics card...
Bad Case deforms sometimes under pressure, Almost all ports are concentrated on the left side, Keyboard has small weaknesses, Modest viewing angle stability, Battery doesn't fit neatly into the case...
Bottom line Lenovo Thinkpad T500The Thinkpad T500 is a modern version of the T61 series, and positions itself once again as professional all-round notebook with extensive communication features and good mobility. An important change was the new Intel Express 45 chip...
87%
insidehw.com
Updated:
2014-05-25 03:43:48
Notebooks from famous ThinkPad T series are true top models thanks to so many characteristics. That is why every new model is expected with a great attention. This time Lenovo integrated several very interesting innovations. New Lenovo ThinkPad T serie...
Bottom line Despite those little changes around keyboard, that will probably bring controversy among ThinkPad fans, we got the feeling that T500 successfully continues tradition. ThinkPad still stays synonym for quality notebook and dual graphics subsystem gives i...
0%
notebookreview.com
Updated:
2014-05-25 03:43:48
The T500 ThinkPad is the latest 15.4" refresh of the longstanding T-series out of Lenovo.
Good Very powerful, Cool and quiet under normal conditions, Great battery life for a 15.4" notebook (5.25 hrs with dedicated graphics, almost 7 hours with integrated), Impressive switchable graphics, would you like gaming or battery life?...
Bad ThinkPad with keyboard flex, Screen could be brighter...
Bottom line The Lenovo T500 as a whole is a great step up from the T61, with a faster processor lineup, much better graphics card, better cooling, larger touchpad, and even a digital video output from the notebook itself. System performance was phenomenal, coming...
0%