location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad R61 (7732-4TG), EN Intel® Core™2 Duo T7250 35.8 cm (14.1") 1 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows XP Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
R
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad R61 (7732-4TG), EN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NA04TIM
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11821
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkPad R61 (7732-4TG), EN Intel® Core™2 Duo T7250 35.8 cm (14.1") 1 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows XP Professional
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™2 Duo T7250 2 GHz
  • - 35.8 cm (14.1") 1280 x 800 pixels 16:10
  • - 1 GB DDR2-SDRAM 667 MHz 1 x 1 GB
  • - 160 GB DVD±RW
  • - Intel® GMA X3100
  • - 3 h
  • - Windows XP Professional
Warranty: 1 year parts & labour, carry-in
1 year system battery
Long product name Lenovo ThinkPad R61 (7732-4TG), EN Intel® Core™2 Duo T7250 35.8 cm (14.1") 1 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows XP Professional :
The long product name of Lenovo ThinkPad R61 (7732-4TG), EN Intel® Core™2 Duo T7250 35.8 cm (14.1") 1 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows XP Professional. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkPad R61 (7732-4TG), Intel Core 2 Duo T7250, 1024MB DDR2 RAM, 160GB SATA HDD, DVD±RW, 14.1" WXGA TFT, FPR, Win XP Pro
More>>>
Lenovo ThinkPad R61 (7732-4TG), EN Intel® Core™2 Duo T7250 35.8 cm (14.1") 1 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows XP Professional:
The official description of Lenovo ThinkPad R61 (7732-4TG), EN Intel® Core™2 Duo T7250 35.8 cm (14.1") 1 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows XP Professional as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Introducing ThinkPad® R61 notebook ... Mainstream performance and features
Intel® Centrino® Duo Mobile Technology with the Intel® Core™2 Duo processor delivers new levels of mobile performance, reliability, and manageability.

Security features:
- Integrated fingerprint reader.
- Power-on password.
- Security lock slot.
- Supervisor password.
- Hard disk drive password.
- Client Security Solution.

Short summary description Lenovo ThinkPad R61 (7732-4TG), EN Intel® Core™2 Duo T7250 35.8 cm (14.1") 1 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows XP Professional:
This short summary of the Lenovo ThinkPad R61 (7732-4TG), EN Intel® Core™2 Duo T7250 35.8 cm (14.1") 1 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows XP Professional data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad R61 (7732-4TG), EN, Intel® Core™2 Duo, 2 GHz, 35.8 cm (14.1"), 1280 x 800 pixels, 1 GB, 160 GB

Long summary description Lenovo ThinkPad R61 (7732-4TG), EN Intel® Core™2 Duo T7250 35.8 cm (14.1") 1 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows XP Professional:
This is an auto-generated long summary of Lenovo ThinkPad R61 (7732-4TG), EN Intel® Core™2 Duo T7250 35.8 cm (14.1") 1 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows XP Professional based on the first three specs of the first five spec groups.

Lenovo ThinkPad R61 (7732-4TG), EN. Processor family: Intel® Core™2 Duo, Processor model: T7250, Processor frequency: 2 GHz. Display diagonal: 35.8 cm (14.1"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Windows XP Professional. Weight: 2.37 kg

Display
Display diagonal *
35.8 cm (14.1")
Display resolution *
1280 x 800 pixels
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
T7250
Processor cores
2
Processor threads
2
Processor frequency *
2 GHz
Processor cache
2 MB
Processor cache type
L2
Processor socket
Socket 478
Processor front side bus
800 MHz
Processor lithography
65 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo T7000 Series
Processor codename
Merom
Bus type
FSB
FSB Parity
No
Stepping
M0
Thermal Design Power (TDP)
35 W
Tcase
68 °C
Tjunction
100 °C
Number of Processing Die Transistors
291 M
Processing Die size
143 mm²
CPU multiplier (bus/core ratio)
10
ECC supported by processor
No
Memory
Internal memory *
1 GB
Internal memory type
DDR2-SDRAM
Memory clock speed
667 MHz
Memory layout (slots x size)
1 x 1 GB
Maximum internal memory *
4 GB
Storage
Total storage capacity *
160 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD±RW
Graphics
Discrete graphics card model *
Intel® GMA X3100
Discrete graphics card *
Yes
Audio
Audio system
HDA 24-bit
Number of built-in speakers
2
Speaker power
2 W
Camera
Front camera
No
Network
Networking features
WLAN, Gigabit Ethernet
Bluetooth
No
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Modem (RJ-11) ports
1
TV-out
No
Keyboard
Pointing device
ThinkPad UltraNav
Software
Operating system installed *
Windows XP Professional
Bundled software
Yes
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Processor code
SLA49
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
31728
Conflict-Free processor
No
Battery
Number of battery cells
4
Battery life (max)
3 h
Security
Cable lock slot
Yes
Cable lock slot type
IBM
Fingerprint reader
Yes
Weight & dimensions
Width
335.5 mm
Depth
237 mm
Height
30.6 mm
Weight *
2.37 kg
Other features
Wireless technology
Intel 3945ABG
AC adapter included
Yes
Infrared data port
No
Type
PC
TV-in port
No
HDD user password
Yes
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
V.92
Source Testseek summary Average rating
Reviews
Updated:
2014-05-25 02:49:09
Uk has collected 21 expert reviews for Lenovo ThinkPad R61 (7732-4TG), EN Intel® Core™2 Duo T7250 35.8 cm (14.1") 1 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows XP Professional and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
techadvisor.co.uk
Updated:
2014-05-25 02:49:09
A classic ThinkPad, the Lenovo ThinkPad R61 is full of nice features you dont usually find in a laptop, such as the ThinkLight, an LED that illuminates the keyboard. See our Laptop Advisor website for expert reviews of today’s best laptops, plus re...
Bottom line The £800 ThinkPad R61 is a nicely designed machine that deserves consideration as a travel-worthy portable. Carla Thornton Lowest online price: £N/A...
80%
Zdnet.com.au
Updated:
2014-05-25 02:49:09
Not content to just add the latest Santa Rosa specs to its current lineup, Lenovo rolled out two new ThinkPad models, including the ThinkPad R61 (the other is the T61 in the higher-end ThinkPad T series). The 14.1-inch R61 includes all the important pa...
Good Widescreen display, Internal roll cage, 802.11n WiFi, Very small AC adapter.
Bad New Centrino technology doesnt offer outsize performance gains.
Bottom line The IBM blueprint is still evident in the Lenovo ThinkPad R61, but the addition of a wide-screen display and all the latest Centrino Duo tricks make this a ThinkPad that could woo home users along with its legion of fans among business travelers.
76%
zdnet.co.uk
Updated:
2014-05-25 02:49:09
The IBM blueprint is still evident in the Lenovo ThinkPad R61, but the addition of a wide-screen display and all the latest Centrino Duo tricks make this a ThinkPad that could expand its appeal beyond its legion of fans among business travellers.
Good Widescreen display, Internal roll cage protects the LCD screen, DraftN WiFi support, Dedicated graphics, Very small AC adapter...
Bad New Santa Rosa Centrino technology doesnt offer outsize performance gains...
Bottom line The IBM blueprint is still evident in the Lenovo ThinkPad R61, but the addition of a wide-screen display and all the latest Centrino Duo tricks make this a ThinkPad that could expand its appeal beyond its legion of fans among business travellers...
75%
Geek.com
Updated:
2014-05-25 02:49:09
If you are looking for an affordable notebook, a ThinkPad is generally not something that comes to mind. These models are known for their use in the workplace so when it comes to buying something basic for the home or something for a student to bring t...
0%
laptoplogic.com
Updated:
2014-05-25 02:49:09
Does this ThinkPad have what it takes under the dark exterior? Let this review bring you inside!...
Good Powerful processor, Discrete Graphics Card, Productive Lenovo ThinkVantage Software...
Bad Uninspired Design (not much to look at), Lack of Video Output Options (DVI, HDMI), Low Audio Power, Small Touchpad...
Bottom line The ThinkPad R61 is a significant piece of hardware. It packs above-average processing power and 128 MB of discrete graphics, so if you’re a business traveler who does some light gaming, you’ll enjoy this offering from Lenovo. Although so...
70%
siliconrepublic.com
Updated:
2014-05-25 02:49:09
PROS: Solid internet experience CONS: Slow boot-up...
0%
thinkcomputers.org
Updated:
2014-05-25 02:49:09
Earlier in the year Lenovo announced a few new models to their ThinkPad line, the R61 was one of them. R-Series ThinkPads were considered more of a value notebook than anything. People who could not afford the pricey T-Series ThinkPads would get an R...
Good Small and light, Good graphics performance, Integrated Webcam, ThinkVantage Productivity Center, Fingerprint Reader, Both trackpoint and touchpad...
Bad Vertical USB ports could be a problem for some, Touchpad buttons a bit small...
Bottom line Once again Lenovo has overwhelmingly impressed me with another ThinkPad. My biggest surprise with the ThinkPad R61 is the graphics capability. When you hear the name ThinkPad you dont really think of a laptop to play games on, but the R61 is very cap...
100%
notebookcheck.net
Updated:
2014-05-25 02:49:09
Thinkpad in plastics If youd like a Thinkpad, but are put off by the high price, you could consider the Thinkpad R series. Although made of plastics instead of magnesium alloy, the well-known Thinkpad qualities have been retained unchanged. The case i...
Bottom line Lenovo Thinkpad R61In total we were surprised that the cheap line of the Thinkpad series scored that well. Besides the thicker case which leads to a higher total weight, the R61 is very similar to the T61.The case does not seem as high-quality as the magn...
87%
pcworld.com_techhive.com
Updated:
2014-05-25 02:49:09
Lenovo ThinkPad R61 Slim size and light weight make the R61 ideal for taking on the road. Its battery life is unimpressive, however. Recommend this story? Yes No Please Wait... A classic ThinkPad, the R61 is full of nice features you dont usually find...
Good Comfortable keyboard...
Bad Poor sound...
Bottom line Slim size, light weight, and keyboard illumination make the R61 ideal for taking on the road.
82%
Laptopmag.com
Updated:
2014-05-25 02:49:09
Lenovos latest widescreen business notebook offers plenty of processing and graphics muscle in a durable, lightweight design.
Good Powerful processor and Wi-Fi throughput, Enhanced LCD durability with top-cover rollcage, Very good graphics performance, Quiet fan...
Bad Relatively short battery life, Low speaker volume...
Bottom line Although Lenovos R series of ThinkPads has always delivered exceptional value, its lacked the sleekness of the venerable T series. With the ThinkPad R61-14W, Lenovo adds a thinner build, a widescreen display, and Intels Next Generation Centrino Proc...
70%
computershopper.com
Updated:
2014-05-25 02:49:09
The Lenovo ThinkPad R61 represents just about everything a business thin-and-light notebook should be, with its comfortable, durable design, cutting-edge wireless connectivity, and top-notch application performance driven by Intels Santa Ros...
Good Durable design; high-resolution wide-screen display; comfortable keyboard; modular bay; lots of network connectivity options; highly configurable; superior application performance; three-year warranty...
Bad Not as portable as some business thin-and-lights; high-resolution screen makes text too small; no media-control buttons; poor battery life...
Bottom line The fully featured ThinkPad R61 would have its business thin-and-light competition beat, if it wasnt for its disappointing battery life...
76%