Lenovo logo

Lenovo ThinkPad X1 Carbon Intel® Core™ i7 i7-3667U Ultrabook 35.6 cm (14") Touchscreen HD+ 8 GB DDR3L-SDRAM 240 GB SSD Windows 8 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8030
Info modified on:
27 Jan 2025, 08:28:54
Short summary description Lenovo ThinkPad X1 Carbon Intel® Core™ i7 i7-3667U Ultrabook 35.6 cm (14") Touchscreen HD+ 8 GB DDR3L-SDRAM 240 GB SSD Windows 8 Pro Black:

Lenovo ThinkPad X1 Carbon, Intel® Core™ i7, 2 GHz, 35.6 cm (14"), 1600 x 900 pixels, 8 GB, 240 GB

Long summary description Lenovo ThinkPad X1 Carbon Intel® Core™ i7 i7-3667U Ultrabook 35.6 cm (14") Touchscreen HD+ 8 GB DDR3L-SDRAM 240 GB SSD Windows 8 Pro Black:

Lenovo ThinkPad X1 Carbon. Product type: Ultrabook, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3667U, Processor frequency: 2 GHz. Display diagonal: 35.6 cm (14"), HD type: HD+, Display resolution: 1600 x 900 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 240 GB, Storage media: SSD. Operating system installed: Windows 8 Pro. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.