location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad X230 Tablet Intel® Core™ i5 i5-3320M Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen HD 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
X
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad X230 Tablet
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N2C3SSP
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23844
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkPad X230 Tablet Intel® Core™ i5 i5-3320M Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen HD 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Hybrid (2-in-1) Convertible (Swivel) Black
  • - Intel® Core™ i5 i5-3320M 2.6 GHz
  • - Touchscreen 31.8 cm (12.5") HD 1366 x 768 pixels 16:9
  • - 4 GB DDR3-SDRAM 1600 MHz
  • - 128 GB SSD DVD Super Multi
  • - Intel® HD Graphics 4000
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 7 Professional 64-bit
Long product name Lenovo ThinkPad X230 Tablet Intel® Core™ i5 i5-3320M Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen HD 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Black :
The long product name of Lenovo ThinkPad X230 Tablet Intel® Core™ i5 i5-3320M Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen HD 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

12.5" IPS 1366x768, Intel Core i5-3320M (3M Cache, up to 3.30 GHz), 4GB DDR3 RAM, 128GB SSD, Intel HD Graphics 4000, DVD-SM, Webcam, Ethernet, 802.11b/g/n, Windows 7 Professional 64-bit
More>>>
Lenovo ThinkPad X230 Tablet Intel® Core™ i5 i5-3320M Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen HD 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Black:
The official description of Lenovo ThinkPad X230 Tablet Intel® Core™ i5 i5-3320M Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen HD 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get time on your side with inspired mobile design
Tough, slim and light, the ThinkPad X230t combines the latest functionality of a business laptop with the practical benefits of a tablet. With a vivid reversible IPS display, purer sound and peerless keyboard ergonomics it’s a zero compromise mobile business tool.
- Start 40% faster than average Windows® 7 PCs with RapidBoot;
- New precision keyboard with improved ergonomic design and optional backlight;
- Digitizer pen helps you jot notes and sketch diagrams directly on the screen;
- Dual array microphones, keystroke noise suppression and 720p HD webcam for crystal clear video conferencing;
- Dolby® speakers with Advanced Audio® v2 for full impact surround sound;
- Active Protection System™ – for hard drive;
- ThinkVantage software for manageability and security;
- Two USB 3.0 ports.

Short summary description Lenovo ThinkPad X230 Tablet Intel® Core™ i5 i5-3320M Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen HD 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Black:
This short summary of the Lenovo ThinkPad X230 Tablet Intel® Core™ i5 i5-3320M Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen HD 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad X230 Tablet, Intel® Core™ i5, 2.6 GHz, 31.8 cm (12.5"), 1366 x 768 pixels, 4 GB, 128 GB

Long summary description Lenovo ThinkPad X230 Tablet Intel® Core™ i5 i5-3320M Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen HD 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Black:
This is an auto-generated long summary of Lenovo ThinkPad X230 Tablet Intel® Core™ i5 i5-3320M Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen HD 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad X230 Tablet. Product type: Hybrid (2-in-1), Form factor: Convertible (Swivel). Processor family: Intel® Core™ i5, Processor model: i5-3320M, Processor frequency: 2.6 GHz. Display diagonal: 31.8 cm (12.5"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: Windows 7 Professional. Product colour: Black

Design
Product type *
Hybrid (2-in-1)
Product colour *
Black
Form factor *
Convertible (Swivel)
Display
Display diagonal *
31.8 cm (12.5")
Display resolution *
1366 x 768 pixels
Touchscreen *
Yes
HD type
HD
Native aspect ratio
16:9
Display brightness
300 cd/m²
Dual-screen
No
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
3rd gen Intel® Core™ i5
Processor model *
i5-3320M
Processor cores
2
Processor threads
4
Processor boost frequency
3.3 GHz
Processor frequency *
2.6 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1023
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-3300 Mobile series
Processor codename
Ivy Bridge
Bus type
DMI
FSB Parity
No
Stepping
L1
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
Number of processors supported
1
CPU multiplier (bus/core ratio)
26
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1600 MHz
Memory slots
2x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
128 GB
Storage media *
SSD
Number of SSDs installed
1
SSD capacity
128 GB
SSD interface
SATA III
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC, SDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4000
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1200 MHz
On-board graphics card ID
0x166
Audio
Audio system
HD
Built-in speaker(s)
Yes
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
No
Networking standards
IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
DisplayPorts quantity
1
DVI port
No
VGA (D-Sub) ports quantity
1
S/PDIF out port
No
Ports & interfaces
Microphone in
No
Combo headphone/mic port
Yes
Charging port type
DC-in jack
CardBus PCMCIA slot type
No
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 (rPGA988B); 31.0 x 24.0 (BGA1023)
Supported instruction sets
AVX
Processor code
SR0MY
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
22 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
64896
Conflict-Free processor
Yes
Integrated 4G WiMAX
Yes
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Weight & dimensions
Width
305 mm
Depth
228.7 mm
Height
31.3 mm
Width (imperial)
30.5 cm (12")
Depth (imperial)
22.9 cm (9")
Height (imperial)
3.12 cm (1.23")
Weight *
1.66 kg
Packaging content
Cables included
AC
Manual
Yes
Quick start guide
Yes
Other features
AC adapter included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2014-03-01 01:28:55
Uk has collected 13 expert reviews for Lenovo ThinkPad X230 Tablet Intel® Core™ i5 i5-3320M Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen HD 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Black and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
itreviews.com
Updated:
2014-03-01 01:28:55
Sometimes, you just need to be able to pick up your laptop and keep working as you go. Be it an office, a retail store, or a factory floor, a lot of people do some (or all) of their work on their feet, and Lenovo has done a great deal to make sure that th...
Bottom line The Lenovo ThinkPad X230t plucks the best features from business ultraportables and adds multitouch and quality convertible tablet design...
80%
tomshardware.co.uk
Updated:
2014-03-01 01:28:55
Do you want a tablet for the road that's also able to run your favorite Windows-based applications? Consider Lenovo's X230T tablet PC. With a built-in keyboard, this convertible PC enables tablet convenience without sacrificing notebook-class performan...
0%
notebookcheck.net
Updated:
2014-03-01 01:28:55
Convertibles have a long tradition in the business segment: It isn't just the field staff that appreciates the combination of a tablet and a notebook for the mobility and the versatility. Factors like ergonomics, reliability and security are also importan...
Good Long battery runtimes, High application performance, High-quality case, Excellent keyboard, Extensive port configuration, Low noise levels...
Bad Very small touchpad, Protruding battery, Digitizer accuracy could be better, Display is slightly bouncing...
Bottom line Lenovo ThinkPad X230t (N2C2AGE) Two become one: The Lenovo ThinkPad X230T is more than just a solid office notebook for business customers. The versatile convertible can also replace a tablet PC and a notepad - at the same time it convinces with well-kno...
86%
pcmag.com
Updated:
2014-03-01 01:28:55
Sometimes, you just need to be able to pick up your laptop and keep working as you go. Be it an office, a retail store, or a factory floor, a lot of people do some (or all) of their work on their feet, and Lenovo has done a great deal to make sure that th...
Good Intel Core i5-3320M processor. All-day battery life. Excellent physical keyboard, swiveling touch screen, and stylus.
Bad Thick and heavy...
Bottom line The Lenovo ThinkPad X230t plucks the best features from business ultraportables and adds multitouch and quality convertible tablet design...
80%
Laptopmag.com
Updated:
2014-03-01 01:28:55
We routinely give ThinkPads high praise for their comfortable keyboards, sturdy build and solid performance. With the ThinkPad X230 Tablet ($1,349 as tested), Lenovo adds a rotating touchscreen to the X230, making it a good fit for workers who need to...
Good All-day battery life; Excellent keyboard; Exceptional sound quality; Myriad business software options...
Bad Touchscreen offers limited functionality; Underwhelming display quality...
Bottom line Lenovo's ThinkPad X230 Tablet offers long battery life plus the convenience of pen and touch input.
70%
liliputing.com
Updated:
2014-03-01 01:28:55
Every notebook manufacturer seems in a rush to push ultrabooks on everyone, but there are still some of us who don’t want to sacrifice productivity for portability. The $1,289 Lenovo ThinkPad X230 Tablet isn’t competing to be the lightest or thinnest...
Bottom line The Lenovo ThinkPad X230 Tablet balances portability, productivity, and power well, and does so at a decent price. This one is definitely for the small business crowd, entrepreneurs, or consumers who want a long-lasting tank of a laptop with an excelle...
0%
hothardware.com
Updated:
2014-03-01 01:28:55
These days, it seems we're hearing more and more about tablets eating away at market share that was once ruled by netbooks and notebooks. Netbooks we can believe -- we haven't seen a compelling wave of new netbooks in months -- but are people really ch...
Good Great display viewing angles, Fantastic keyboard, Decent performance, USB 3.0 and Bluetooth 4.0, No palm rest stickers...
Bad Trackpad is too cramped, Touch accuracy is awful, Too bulky, Poor tablet functionality...
Bottom line The ThinkPad X230T is a very interesting machine. It's not that we haven't seen convertible notebooks / tablets before, but honestly, we're living in an age where these kinds of machines are less necessary than ever before. How so? In just a few months, W...
60%
Ruggedpcreview.com
Updated:
2014-03-01 01:28:55
The ThinkPad X230t is a convertible laptop with a lot of history, so let's start with that. Only a few people will remember that the original IBM ThinkPad, all the way back in 1992 or so, was actually a tablet and not a laptop (see a review we did in 1...
0%