location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Essential M30-70 Intel® Core™ i5 i5-4210U Laptop 33.8 cm (13.3") 4 GB DDR3L-SDRAM 500 GB Hybrid-HDD Wi-Fi 4 (802.11n) Windows 8.1 Brown, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Essential
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
M
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M30-70
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MCF3FGE
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888965138644 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17230
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo Essential M30-70 Intel® Core™ i5 i5-4210U Laptop 33.8 cm (13.3") 4 GB DDR3L-SDRAM 500 GB Hybrid-HDD Wi-Fi 4 (802.11n) Windows 8.1 Brown, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laptop Clamshell Brown, Silver
  • - Intel® Core™ i5 i5-4210U 1.7 GHz
  • - 33.8 cm (13.3") 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3L-SDRAM 1600 MHz 1 x 4 GB
  • - 500 GB Hybrid-HDD
  • - Intel® HD Graphics 4400
  • - Wi-Fi 4 (802.11n) Ethernet LAN 10,100 Mbit/s Bluetooth 4.0
  • - Lithium Polymer (LiPo) 5 h
  • - Windows 8.1 64-bit
Long product name Lenovo Essential M30-70 Intel® Core™ i5 i5-4210U Laptop 33.8 cm (13.3") 4 GB DDR3L-SDRAM 500 GB Hybrid-HDD Wi-Fi 4 (802.11n) Windows 8.1 Brown, Silver :
The long product name of Lenovo Essential M30-70 Intel® Core™ i5 i5-4210U Laptop 33.8 cm (13.3") 4 GB DDR3L-SDRAM 500 GB Hybrid-HDD Wi-Fi 4 (802.11n) Windows 8.1 Brown, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-4210U (3M Cache, 1.7 GHz), 4GB DDR3L SDRAM, 500GB SSHD, 13.3" HD LED (1366x768), Intel HD Graphics 4400, Wi-Fi 802.11 b/g/n, Bluetooth 4.0, Windows 8.1 64-bit
More>>>
Lenovo Essential M30-70 Intel® Core™ i5 i5-4210U Laptop 33.8 cm (13.3") 4 GB DDR3L-SDRAM 500 GB Hybrid-HDD Wi-Fi 4 (802.11n) Windows 8.1 Brown, Silver:
The official description of Lenovo Essential M30-70 Intel® Core™ i5 i5-4210U Laptop 33.8 cm (13.3") 4 GB DDR3L-SDRAM 500 GB Hybrid-HDD Wi-Fi 4 (802.11n) Windows 8.1 Brown, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Thin and Light for Business Travel.
The Lenovo M30 was designed for on-the-go business travelers, so it fits easily into carry-on baggage or a briefcase.. At only 1.8 kgs (3.9 lbs) it's light enough to carry anywhere, but still retains a rich feature set.

13.3" HD Display
The M30's bright HD (1366 x 768) display is great whether you're drafting a document, viewing presentations, or kicking back to enjoy a movie at the end of the day.

Ultra-Responsive Keyboard
The acclaimed AccuType keyboard’s precisely engineered concave keys and 1.8mm keystroke build — which puts more space between the key and the chassis than typical laptops — make for an extraordinarily responsive typing experience and help you maximize your productivity.

Dolby® Audio
Dolby® certified stereo speakers provide immersive sound for a superior audio experience.

Robust I/O Capacity
Sharing information is essential in business, and the M30 makes sure you can do so effectively. The M30’s roster of ports includes USB 3.0, USB 2.0, HDMI, and a 2-in-1 card reader.

Long Battery Life
With up to 5 hours’ wifi browsing between charges, the M30 is a perfect companion for those on the go. Lenovo Energy Management protects the long-term durability of the battery and uses advanced energy-saving technology to increase time spent between charges.

Good for Web Conferencing
The Lenovo M30's integrated webcam and microphone, along with the built in stereo speakers, make it great for conferencing with colleagues.

Connectivity Options
With 802.11 b/g/n WiFi connectivity, 10/100/1000 LAN, and optional Bluetooth®, you'll be able to get online wherever you go.

Short summary description Lenovo Essential M30-70 Intel® Core™ i5 i5-4210U Laptop 33.8 cm (13.3") 4 GB DDR3L-SDRAM 500 GB Hybrid-HDD Wi-Fi 4 (802.11n) Windows 8.1 Brown, Silver:
This short summary of the Lenovo Essential M30-70 Intel® Core™ i5 i5-4210U Laptop 33.8 cm (13.3") 4 GB DDR3L-SDRAM 500 GB Hybrid-HDD Wi-Fi 4 (802.11n) Windows 8.1 Brown, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Essential M30-70, Intel® Core™ i5, 1.7 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Lenovo Essential M30-70 Intel® Core™ i5 i5-4210U Laptop 33.8 cm (13.3") 4 GB DDR3L-SDRAM 500 GB Hybrid-HDD Wi-Fi 4 (802.11n) Windows 8.1 Brown, Silver:
This is an auto-generated long summary of Lenovo Essential M30-70 Intel® Core™ i5 i5-4210U Laptop 33.8 cm (13.3") 4 GB DDR3L-SDRAM 500 GB Hybrid-HDD Wi-Fi 4 (802.11n) Windows 8.1 Brown, Silver based on the first three specs of the first five spec groups.

Lenovo Essential M30-70. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4210U, Processor frequency: 1.7 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: Hybrid-HDD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 8.1. Product colour: Brown, Silver. Weight: 1.8 kg

Design
Product type *
Laptop
Product colour *
Brown, Silver
Form factor *
Clamshell
Market positioning
Business
Display
Display diagonal *
33.8 cm (13.3")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
4th gen Intel® Core™ i5
Processor model *
i5-4210U
Processor cores
2
Processor threads
4
Processor boost frequency
2.7 GHz
Processor frequency *
1.7 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1168
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-4200 Mobile series
Processor codename
Haswell
Bus type
DMI2
FSB Parity
No
Stepping
D0
Thermal Design Power (TDP)
15 W
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
2.0
PCI Express configurations
4x1, 2x4
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3L-SDRAM
Memory clock speed
1600 MHz
Memory layout (slots x size)
1 x 4 GB
Memory slots
1x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
500 GB
Storage media *
Hybrid-HDD
Number of HDDs installed
1
HDD interface
SATA
HDD speed
5400 RPM
Hybrid-HDD cache type
Flash
Hybrid-HDD capacity
500 GB
Hybrid-HDD cache memory
8 GB
HDD size
2.5"
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC, SDXC
Graphics
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4400
On-board graphics card base frequency
200 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
Maximum on-board graphics card memory
1.74 GB
On-board graphics card DirectX version
12
On-board graphics card ID
0xA16
Audio
Audio system
Dolby Advanced
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution
1280 x 720 pixels
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
S/PDIF out port
No
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Total number of SATA connectors
4
Number of SATA III connectors
4
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 8.1
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel Smart Connect Technology
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Rapid Start Technology
No
Intel® Smart Response Technology
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
No
Intel® Matrix Storage Technology (Intel® MST)
No
Intel® High Definition Audio (Intel® HD Audio)
Yes
Intel® Active Management Technology (Intel® AMT)
No
Enhanced Intel SpeedStep Technology
Yes
Intel HD Graphics
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
No
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
40 x 24 x 1.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR1EF
CPU configuration (max)
1
Embedded options available
No
UART
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Smart Connect Technology version
1.00
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel ME Firmware Version
9.5
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
Yes
Intel Fast Memory Access
No
Processor ARK ID
81016
Conflict-Free processor
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
4
Battery capacity
2200 mAh
Battery life (max)
5 h
Power
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Cable lock slot
No
Weight & dimensions
Width
330.8 mm
Depth
230.2 mm
Height
22 mm
Weight *
1.8 kg
Packaging content
Manual
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
LightScribe
No
Maximum internal memory (64-bit)
8 GB
Intel® Virtualization Technology (Intel® VT)
VT-x
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 21:34:12
Uk has collected 15 expert reviews for Lenovo Essential M30-70 Laptop 33.8 cm (13.3") Intel® Core™ i5 i5-4210U 4 GB DDR3L-SDRAM 500 GB Hybrid-HDD Wi-Fi 4 (802.11n) Windows 8.1 Brown, Silver and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
hardware-boom.com
Updated:
2017-05-17 01:32:26
Lenovo M series notebooks are positioned as a solutions company, focused on business users. In total, this series includes two models of notebooks: the 15-inch model Lenovo M50 and the 13-inch Lenovo M3070. In this article, we consider a model of Lenovo M...
Bottom line The first impression of the laptop Lenovo M3070 have been very good. Indeed, it looks stylish, light, thin, well-made, excellent keyboard, which is important for such decisions. And most importantly, it is cheap, we have described in the configuration cos...
0%
notebookcheck.net
Updated:
2016-11-14 21:34:12
Lenovo launches a new series of slim 13.3-inch laptops with the M30 line. The term "new" is not really applicable because the M30 will seem familiar to regular readers of Notebookcheck. It build is identical with the Ideapad S300 line. We tested two model...
Good Stylish chassis, Light and slim, Matte screen, Affordable warranty upgrades available, Quiet...
Bad Low-contrast screen w/ bluish cast, Poor battery runtimes, Fast Ethernet only, Only 12-month warranty...
Bottom line Lenovo M30-70 Lenovo's M30-70 is a basic, 13.3-inch, office laptop that provides a solid computing performance, quiet operating noise, and only moderate temperatures. That is complemented with a decent keyboard and matte screen. Unfortunately, the screen...
75%