- - Business Laptop Clamshell Black
- - Intel® Pentium® 3558U 1.7 GHz
- - 39.6 cm (15.6") 1366 x 768 pixels LED backlight Matt 16:9
- - 4 GB DDR3-SDRAM 1600 MHz 1 x 4 GB
- - 500 GB HDD DVD±RW
- - Intel® HD Graphics
- - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
- - Lithium-Ion (Li-Ion) 8 h
- - Windows 8.1 64-bit
Intel Pentium 3558U (1.7 GHz), 4GB DDR3 , 500GB SATA HDD, 15.6" HD (1366x768), Intel HD Graphics, Gigabit Ethernet, Wi-Fi 802.11 b/g/n, Bluetooth 4.0, DVD±RW, HD Webcam, Windows 8.1 64-bit
AFFORDABLE & CONFIGURABLE 15.6" LAPTOP
Combining power and performance with rich multimedia features, the Lenovo B50 laptop can raise productivity levels - without breaking the bank. Easily configurable, it's available with optional HD display and DVD drive.
15.6" Widescreen Display
The optional display delivers bright, crisp visuals in 16:9 widescreen format in Full HD (1920 x 1080) or HD (1366 x 768) resolution.
Enhanced Graphics
Whether you choose integrated Intel® HD, NVIDIA® GeForce® or AMD Radeon™ graphics technology, you'll enjoy stunning visuals on the B50.
Fast Data Transfer
Move data between the B50 and other devices quickly with USB 3.0 SuperSpeed—it's up to 10 times faster than previous USB technologies.
HDMI Output
Easily connect to your TV or monitor for large-screen high-definition viewing.
AccuType Keyboard
This island-style keyboard is ergonomically designed to make typing more comfortable and to reduce errors.
Swift Connectivity
With 802.11 b/g/n/ac WiFi connectivity and optional Bluetooth® 4.0, you'll be able to connect to the Internet wherever you go.
Integrated Webcam
The low-light-sensitive, 720p HD webcam helps to make your web conferences or online video chats a breeze.
Optical Drive Slot
Choose a model with an optional DVD reader/writer and enjoy your favorite movies, or load your legacy software easily.
Ample Storage
With up to 1TB HDD storage, you won't have to worry about where to put all your data, videos, music, or photos. For faster load times, you can choose up a hybrid HDD with an integrated SDD cache.
Stereo Speakers With Dolby® Advanced Audio™ v2
Enjoy an immersive surround sound experience whether listening to music, playing games, or kicking back with a movie.
Lenovo Essential B50-70, Intel® Pentium®, 1.7 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB
Lenovo Essential B50-70. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: 3558U, Processor frequency: 1.7 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8.1. Product colour: Black