location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo B50-30 Intel® Celeron® N2840 Laptop 39.6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 320 GB HDD Windows 8.1 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B50-30
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MCA2VGE
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14793
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo B50-30 Intel® Celeron® N2840 Laptop 39.6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 320 GB HDD Windows 8.1 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laptop Clamshell Black
  • - Intel® Celeron® N2840 2.16 GHz
  • - 39.6 cm (15.6") Full HD 1366 x 768 pixels LED backlight Matt 16:9
  • - 4 GB DDR3L-SDRAM 1600 MHz
  • - 320 GB HDD DVD±RW
  • - Intel® HD Graphics
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Windows 8.1 64-bit
Long product name Lenovo B50-30 Intel® Celeron® N2840 Laptop 39.6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 320 GB HDD Windows 8.1 Black :
The long product name of Lenovo B50-30 Intel® Celeron® N2840 Laptop 39.6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 320 GB HDD Windows 8.1 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Celeron N2840 (1M Cache, 2.16GHz), 4GB DDR3L RAM, 320GB HDD, 15.6" HD LED (1366x768), Intel HD Graphics, Ethernet, Wi-Fi 802.11 b/g/n, Bluetooth 4.0, Windows 8.1 64-bit
More>>>
Lenovo B50-30 Intel® Celeron® N2840 Laptop 39.6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 320 GB HDD Windows 8.1 Black:
The official description of Lenovo B50-30 Intel® Celeron® N2840 Laptop 39.6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 320 GB HDD Windows 8.1 Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

15.6" Widescreen Display.
The optional display delivers bright, crisp visuals in 16:9 widescreen format in Full HD (1920 x 1080) or HD (1366 x 768) resolution.

Enhanced Graphics
Whether you choose integrated Intel® HD, NVIDIA® GeForce® or AMD Radeon™ graphics technology, you'll enjoy stunning visuals on the B50.

Fast Data Transfer
Move data between the B50 and other devices quickly with USB 3.0 SuperSpeed—it's up to 10 times faster than previous USB technologies.

HDMI Output
Easily connect to your TV or monitor for large-screen high-definition viewing.

AccuType Keyboard
This island-style keyboard is ergonomically designed to make typing more comfortable and to reduce errors.

Swift Connectivity
With 802.11 b/g/n/ac WiFi connectivity and optional Bluetooth® 4.0, you'll be able to connect to the Internet wherever you go.

Integrated Webcam
The low-light-sensitive, 720p HD webcam helps to make your web conferences or online video chats a breeze.

Optical Drive Slot
Choose a model with an optional DVD reader/writer and enjoy your favorite movies, or load your legacy software easily.

Ample Storage
With up to 1TB HDD storage, you won't have to worry about where to put all your data, videos, music, or photos. For faster load times, you can choose up a hybrid HDD with an integrated SDD cache.

Stereo Speakers With Dolby® Advanced Audio™ v2
Enjoy an immersive surround sound experience whether listening to music, playing games, or kicking back with a movie.

Short summary description Lenovo B50-30 Intel® Celeron® N2840 Laptop 39.6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 320 GB HDD Windows 8.1 Black:
This short summary of the Lenovo B50-30 Intel® Celeron® N2840 Laptop 39.6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 320 GB HDD Windows 8.1 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo B50-30, Intel® Celeron®, 2.16 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description Lenovo B50-30 Intel® Celeron® N2840 Laptop 39.6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 320 GB HDD Windows 8.1 Black:
This is an auto-generated long summary of Lenovo B50-30 Intel® Celeron® N2840 Laptop 39.6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 320 GB HDD Windows 8.1 Black based on the first three specs of the first five spec groups.

Lenovo B50-30. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N2840, Processor frequency: 2.16 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 8.1. Product colour: Black

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Market positioning
Business
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron®
Processor model *
N2840
Processor cores
2
Processor threads
2
Processor boost frequency
2.58 GHz
Processor frequency *
2.16 GHz
Processor cache
1 MB
Processor cache type
L2
Processor socket
BGA 1170
Processor lithography
22 nm
Processor operating modes
32-bit, 64-bit
Processor series
Intel Celeron Processor N2000 Series for Mobile
Processor codename
Bay Trail
Stepping
C0
Thermal Design Power (TDP)
7.5 W
Scenario Design Power (SDP)
4.5 W
Tjunction
100 °C
Maximum number of PCI Express lanes
4
PCI Express slots version
2.0
PCI Express configurations
1x4
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3L-SDRAM
Memory clock speed
1600 MHz
Memory form factor
SO-DIMM
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
320 GB
Storage media *
HDD
HDD capacity
320 GB
HDD size
2.5"
Optical drive type *
DVD±RW
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC, SDXC
Graphics
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
311 MHz
On-board graphics card burst frequency
792 MHz
On-board graphics card dynamic frequency (max)
792 MHz
Audio
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
Total number of SATA connectors
2
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 8.1
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel Smart Connect Technology
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Enhanced Halt State
Yes
Intel® Secure Key
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Processor package size
25 x 27 mm
Processor code
SR1YJ
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
22 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Smart Connect Technology version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
82103
Conflict-Free processor
Yes
Power
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Weight & dimensions
Width
380 mm
Depth
262 mm
Height
24.7 mm
Weight *
2.32 kg
Packaging content
Manual
Yes
Other features
AC adapter included
Yes
Maximum internal memory (64-bit)
8 GB
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:43:51
Uk has collected 21 expert reviews for Lenovo B50-30 Intel® Celeron® N2840 Laptop 39.6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 320 GB HDD Windows 8.1 Black and the average expert rating is 62 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
62%
Source Review comments Score
alphr.com
Updated:
2017-03-01 08:43:51
Whereas most sub-£200 budget laptops provide 11.6in screens, Lenovo has decided to go big with the B50-30, delivering a slightly old-school laptop with a 15.6in screen and a built-in DVD writer. At 2.32kg, it's substantially heavier than the other models...
Bottom line Plenty of laptop for the money – including a 500GB hard disk - for less than £200...
40%
techradar.com
Updated:
2017-03-01 08:43:51
If you're thinking of purchasing a desktop computer, you'll probably want to start your search with the 27-inch iMac with Retina Display ($2,499, £1,999, AU$2,999) with a 5K (5120 x 2880) resolution screen.Lets say you want design innovation but you lack...
Good Design, price, storage...
Bad 3D camera...
Bottom line Earlier this year, HP unveiled Sprout ($1,899, £1,176 or AU$2,135), a double touchscreen all-in-one PC designed for visual artists, videographers, designers and photographers. Sprout features a 23-inch LCD touchsceen monitor, a built-in projector that han...
0%
techadvisor.co.uk
Updated:
2017-03-01 08:43:51
Lenovo's B50-30 is a Windows 8 budget laptop costing just £200, putting it in direct competition with Google's Chromebooks . Also see: Best budget laptops 2014 . Two hundred pounds for a brand-new Windows laptop? That's got to be an irresistible attentio...
Bottom line The Lenovo B50-30 may have a lousy screen, bendy keyboard and a processor so slow that it's overtaken by budget Android phones of yesteryear. But as a package to compete against Google and its new Chromebook competition it looks feature-packed, thanks to...
70%
techradar.com/au/
Updated:
2017-03-01 08:43:51
Lenovo has designed this laptop for low intensity tasks, so we expected it to arrive with a budget price – but we didn't expect it to cost just £199 (about $334, AU$360). That makes it one of the most affordable notebooks we've reviewed.That eye-catching...
Good Comfortable and sensible keyboard, Subtle and smart design, Bargain price...
Bad Sluggish performance, Poor lowresolution screen, Average battery life...
Bottom line The Lenovo's main attraction is its price, but it's surprisingly impressive in other areas. It's a smart, subtle system that's thin and light enough to carry, and its keyboard and trackpad are good enough to be used for work. The budget is obvious elsewhe...
60%
expertreviews.co.uk
Updated:
2017-03-01 08:43:51
There’s a thick, black bezel around the screen that is also surrounded by six rubber feet to stop the screen touching the keyboard when the laptop is closed. These aren’t attractive to look at and break up what would otherwise be a clean, if not boring, d...
40%
notebookcheck.net
Updated:
2017-03-01 08:43:51
The multitude of devices in Lenovo's B50 product line makes an affordable entry in the laptop world possible, and also provides enough freedom to attract the attention of more demanding users. In this case, we are looking at an absolute entry-level model...
Good 15 inches for little money, Interesting pigmented looks, Weight and dimensions, Maintenance options...
Bad Below average performance, Stuffed full of third-party software, Dust accumulates between gaps, Input devices not suitable for an office device, Unbelievably inferior webcam, Low-contrast screen, 12 month warranty only...
Bottom line Lenovo B50-30We summarize all important points of the test report and create two subcategories for these in the verdict. First, we should list what we can and should expect for 270 Euros (~$363). Lenovo's B50-30 is offered as an office laptop and should f...
67%
techaeris.com
Updated:
2018-04-21 18:24:17
I've had the opportunity to review a Lenovo all-in-one before, and it had some pretty cool tricks up its sleeve. This time Lenovo sent over something a bit more standard, the Lenovo B50. This all-in-one has its own tricks, though this is definitely a mor...
Bottom line All-in-one PCs have to walk a very tight line. They need to pack all of the necessary pieces of a PC into a relatively small package. The Lenovo B50 has succeeded, and has a bright future in the all-in-one field. If you're looking for an all-in-one PC wit...
0%
Country Distributor
Deutschland 1 distributor(s)