Lenovo logo

Lenovo IdeaPad Z575 AMD A8 A8-3500M Laptop 39.6 cm (15.6") HD 8 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 6650M Windows 7 Home Premium Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41517
Info modified on:
29 Jan 2025, 19:53:37
Short summary description Lenovo IdeaPad Z575 AMD A8 A8-3500M Laptop 39.6 cm (15.6") HD 8 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 6650M Windows 7 Home Premium Grey:

Lenovo IdeaPad Z575, AMD A8, 1.4 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 750 GB

Long summary description Lenovo IdeaPad Z575 AMD A8 A8-3500M Laptop 39.6 cm (15.6") HD 8 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 6650M Windows 7 Home Premium Grey:

Lenovo IdeaPad Z575. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A8, Processor model: A8-3500M, Processor frequency: 1.4 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 7 Home Premium. Product colour: Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.