location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IdeaPad G560e Intel® Celeron® T3500 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB Intel® GMA X4500 Windows 7 Home Premium Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IdeaPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
G
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G560e
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M6639UK
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15831
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo IdeaPad G560e Intel® Celeron® T3500 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB Intel® GMA X4500 Windows 7 Home Premium Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Intel® Celeron® T3500 2.1 GHz
  • - 39.6 cm (15.6") 1366 x 768 pixels 16:9
  • - 4 GB DDR3-SDRAM 1066 MHz
  • - 320 GB DVD-RW
  • - Intel® GMA X4500
  • - Ethernet LAN
  • - Windows 7 Home Premium 64-bit
Long product name Lenovo IdeaPad G560e Intel® Celeron® T3500 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB Intel® GMA X4500 Windows 7 Home Premium Black :
The long product name of Lenovo IdeaPad G560e Intel® Celeron® T3500 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB Intel® GMA X4500 Windows 7 Home Premium Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

G560e - Intel Celeron T3500 (2.10GHz), 4GB DDR3 RAM, 320GB SATA HDD, 15.6" HD (1366x768), Intel GMA X4500, Fast Ethernet, WLAN 802.11b/g/n, DVD-RW, Black, Windows 7 Home Premium 64-bit
More>>>
Lenovo IdeaPad G560e Intel® Celeron® T3500 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB Intel® GMA X4500 Windows 7 Home Premium Black:
The official description of Lenovo IdeaPad G560e Intel® Celeron® T3500 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB Intel® GMA X4500 Windows 7 Home Premium Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Affordable entry-level mobile computing with reliable processor technology.
Fun is an affordable notebook that doesn’t compromise on the basics; the Lenovo G560e delivers essential all-round performance for everyday tasks thanks to the Intel® Core™2 Duo processor. It features OneKey® Rescue System for easy data backup and recovery, so you can spend more time on the things you love most – like watching video on the 15.6” widescreen display. Its VeriFace™ face recognition technology provides a fun way to login to your PC. And all this at an unbelievably affordable price point. So whatever your idea of fun is, the Lenovo G560e will help bring it alive.

Short summary description Lenovo IdeaPad G560e Intel® Celeron® T3500 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB Intel® GMA X4500 Windows 7 Home Premium Black:
This short summary of the Lenovo IdeaPad G560e Intel® Celeron® T3500 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB Intel® GMA X4500 Windows 7 Home Premium Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo IdeaPad G560e, Intel® Celeron®, 2.1 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description Lenovo IdeaPad G560e Intel® Celeron® T3500 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB Intel® GMA X4500 Windows 7 Home Premium Black:
This is an auto-generated long summary of Lenovo IdeaPad G560e Intel® Celeron® T3500 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB Intel® GMA X4500 Windows 7 Home Premium Black based on the first three specs of the first five spec groups.

Lenovo IdeaPad G560e. Processor family: Intel® Celeron®, Processor model: T3500, Processor frequency: 2.1 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD-RW. Discrete graphics card model: Intel® GMA X4500. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 2.6 kg

Design
Product colour *
Black
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron®
Processor model *
T3500
Processor cores
2
Processor threads
2
Processor frequency *
2.1 GHz
Processor cache
1 MB
Processor cache type
L2
Processor socket
Socket 478
Processor front side bus
800 MHz
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Celeron Processor T3000 Series for Mobile
Processor codename
Penryn
Bus type
FSB
FSB Parity
No
Stepping
R0
Thermal Design Power (TDP)
35 W
Number of Processing Die Transistors
410 M
Processing Die size
107 mm²
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1066 MHz
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
320 GB
Number of HDDs installed
1
HDD interface
SATA
Optical drive type *
DVD-RW
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MMC, MS PRO, SD, xD
Graphics
Discrete graphics card model *
Intel® GMA X4500
Discrete graphics card *
Yes
Audio
Number of built-in speakers
2
Speaker power
1.5 W
Network
Wi-Fi
Yes
Networking features
Fast Ethernet
Ethernet LAN
Yes
Bluetooth
No
Cabling technology
10/100Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
TV-out
No
Performance
Motherboard chipset
Intel® GM45 Express
Keyboard
Pointing device
Touchpad
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Home Premium
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
No
Execute Disable Bit
No
Thermal Monitoring Technologies
No
Processor code
SLGJV
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
42104
Conflict-Free processor
No
Security
Cable lock slot
Yes
Weight & dimensions
Width
376.8 mm
Depth
249.8 mm
Height (front)
1.73 cm
Height (rear)
3.49 cm
Weight *
2.6 kg
Other features
AC adapter included
Yes
Infrared data port
No
Graphics card family
Intel
Type
PC
Display
TFT
Compliance industry standards
IEEE 802.3, IEEE 802.3u
Country Distributor
United Kingdom 1 distributor(s)