location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Essential G570 Intel® Core™ i3 i3-2310M 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB Windows 7 Home Premium Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Essential
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
G
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G570
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M5133UK
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12577
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 21:21:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo Essential G570 Intel® Core™ i3 i3-2310M 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB Windows 7 Home Premium Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Intel® Core™ i3 i3-2310M 2.1 GHz
  • - 39.6 cm (15.6") 1366 x 768 pixels LED backlight 16:9
  • - 2 GB DDR3-SDRAM 1333 MHz
  • - 320 GB DVD-RW
  • - Intel® HD Graphics 3000
  • - Ethernet LAN Bluetooth 2.1+EDR
  • - Windows 7 Home Premium
Long product name Lenovo Essential G570 Intel® Core™ i3 i3-2310M 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB Windows 7 Home Premium Black :
The long product name of Lenovo Essential G570 Intel® Core™ i3 i3-2310M 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB Windows 7 Home Premium Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

G570 - Intel Core i3-2310M (2.10 GHz), 2GB DDR3 RAM, 320GB SATA HDD, 15.6" HD (1366x768), Fast Ethernet, WLAN 802.11b/g/n, Bluetooth, DVD-RW, Windows 7 Home Premium
More>>>
Lenovo Essential G570 Intel® Core™ i3 i3-2310M 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB Windows 7 Home Premium Black:
The official description of Lenovo Essential G570 Intel® Core™ i3 i3-2310M 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB Windows 7 Home Premium Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Affordable product, high-price performance.
G Series laptops are an affordable way to tackle your everyday computer tasks. Running from class to class? Waiting for a flight? Subway? In a coffee-shop? Mid-sized, portable laptops under 5 lbs make it easy to check email, enjoy your tunes, or watch a movie anywhere you want. They have all the essentials, and we throw in a few extra touches to make them more than simply "functional." You'll find a surprising level of detail for laptops in this price range, including:†Features vary by model.

- The latest, processing technology from Intel® , along with Windows® operating systems keep your laptop fast and efficient.
- Lenovo Enhanced Experience 2.0 for Windows 7 with RapidBoot technology on the G470/G570 allows you to start your PC on average 20 seconds faster than a typical Windows 7 computer, and enjoy the best possible multimedia experience.
- Brilliant hi-def LED backlight displays in 14- and 15.6-inch widescreens with 16:9 aspect ratios that feature picture-perfect viewing.
- HDMI output port to easily hook up your laptop to your widescreen TV or other monitor for a truly cinematic experience.

Peace-of-mind security.
There are some things you just can't put a price on— like peace-of-mind. But we can, and ours is nice and low. We've been testing and perfecting our security features so we can offer both affordable and reliable protection.†Features vary by model.

- Lenovo VeriFace™ face-recognition software makes your face your password. Faster access to your laptop for you; denied access for others.
- Easy-to-use Lenovo OneKey® Rescue System detects viruses and, in the event of a crash, recovers and restores valuable data with just a press of a button.
- High-speed 802.11 g/n WiFi, with optional integrated Bluetooth®, provides fast connectivity.
- Lenovo ReadyComm helps you easily manage your networking and internet connection and Lenovo DirectShare allows you to synchronize your files with another notebook without having to connect to the internet.
- Lenovo Energy Management uses advanced energy-saving technology to stretch your battery life, protecting your battery's long-term durability and increasing the amount of time you can go unplugged.

Affordable never looked so good.
Our G Series laptops offer unique and sporty styles as well as sleek contemporary designs. Contemporary style and technology—not easy to find at this price.

- Sleek and smooth with metallic-finished keyboards.
- Subtle horizontal lines keep surfaces looking sharp, clean, and professional.
- The popular, full-sized AccuType keyboard features island-style, easy-to-press keys with a finger-friendly design and an ergonomic spacebar for safe, comfortable use — which is good, considering how much time you're going to want to spend using your new laptop. Plus the 15.6" models feature a numeric keypad.

Short summary description Lenovo Essential G570 Intel® Core™ i3 i3-2310M 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB Windows 7 Home Premium Black:
This short summary of the Lenovo Essential G570 Intel® Core™ i3 i3-2310M 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB Windows 7 Home Premium Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Essential G570, Intel® Core™ i3, 2.1 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 2 GB, 320 GB

Long summary description Lenovo Essential G570 Intel® Core™ i3 i3-2310M 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB Windows 7 Home Premium Black:
This is an auto-generated long summary of Lenovo Essential G570 Intel® Core™ i3 i3-2310M 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB Windows 7 Home Premium Black based on the first three specs of the first five spec groups.

Lenovo Essential G570. Processor family: Intel® Core™ i3, Processor model: i3-2310M, Processor frequency: 2.1 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 2.6 kg

Design
Product colour *
Black
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
LED backlight
Yes
Native aspect ratio
16:9
Display brightness
220 cd/m²
Contrast ratio (typical)
500:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
2nd gen Intel® Core™ i3
Processor model *
i3-2310M
Processor cores
2
Processor threads
4
Processor frequency *
2.1 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1023
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i3-2300 Mobile Series
Processor codename
Sandy Bridge
Bus type
DMI
FSB Parity
No
Stepping
J1
Thermal Design Power (TDP)
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
CPU multiplier (bus/core ratio)
21
ECC supported by processor
No
Memory
Internal memory *
2 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1333 MHz
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
320 GB
Number of HDDs installed
1
HDD interface
SATA
Optical drive type *
DVD-RW
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MMC, MS PRO, SD, xD
Graphics
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 3000
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
On-board graphics card ID
0x116
Audio
Audio system
HD
Number of built-in speakers
2
Speaker power
3 W
Network
Wi-Fi
Yes
Networking features
Fast Ethernet
Ethernet LAN
Yes
Bluetooth
Yes
Bluetooth version
2.1+EDR
Cabling technology
10/100Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
Ports & interfaces
SmartCard slot
No
TV-out
No
Keyboard
Pointing device
Touchpad
Full-size keyboard
Yes
Software
Operating system installed *
Windows 7 Home Premium
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 xrPGA988B); 31 x 24 (BGA1023)
Supported instruction sets
AVX
Processor code
SR04S
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
32 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
52220
Conflict-Free processor
No
Integrated 4G WiMAX
Yes
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection type
HDD, User
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
376.8 mm
Depth
249.8 mm
Height (front)
1.73 cm
Height (rear)
3.49 cm
Weight *
2.6 kg
Other features
AC adapter included
Yes
Infrared data port
No
Type
PC
Compliance industry standards
IEEE 802.3, IEEE 802.3u
TV tuner integrated
No
Source Testseek summary Average rating
Reviews
Updated:
2014-03-26 01:39:47
Uk has collected 42 expert reviews for Lenovo Essential G570 Intel® Core™ i3 i3-2310M 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB Windows 7 Home Premium Black and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
webuser.co.uk
Updated:
2014-03-26 01:39:47
Lenovo’s G570 M51BHUK has a well-built case, with a brushed-metal wrist-rest and a metallic lid. The combination looks stylish and the broad wrist-rest makes typing comfortable...
Bottom line The Lenovo G570 M51BHUK is well configured and has lots of features, making it a superb laptop, particularly at this price. Although it isn’t as sleek as the Asus, it does have a DVD writer and it’s the only laptop in this Group Test to come with...
100%
techadvisor.co.uk
Updated:
2014-03-26 01:39:47
We've seen the G570 a couple of times before, albeit with different specifications. This model has a Core i5 processor and a Blu-ray reader for just £500, making it immediately stand out for multimedia fans. See also Group test: what's the best budget...
Bottom line While we like the keyboard and appreciate the Blu-ray drive and generous RAM and hard drive allocations, this version of the Lenovo G570 doesn’t quite enough 3D oomph to win an award...
70%
expertreviews.co.uk
Updated:
2014-03-26 01:39:47
The Core i5-based G570 M51BPUK from Lenovo isn't lightweight, but this solidly built laptop has enough power to replace your desktop PC for most purposes. Its 2.5GHz Core i5-2450M CPU has plenty of power for a mobile processor and the G570 M51BPUK achi...
Bottom line A Blu-ray drive and tons of RAM makes this £500 laptop a good buy, but there are better deals if you don’t need to play HD movies...
60%
expertreviews.co.uk
Updated:
2014-03-26 01:39:47
Lenovo's G570 range of laptops spans a variety of specifications. We've also reviewed the Core i5-based G570 M51BPUK. The entire range shares the same well-built chassis that has a dark brushed-metal wrist rest on the inside and a metallic brown-black...
80%
laptops.co.uk
Updated:
2014-03-26 01:39:47
The Lenovo Essential G570 is a 15.6-inch laptop that is part of the Chinese company’s budget-friendly notebook range. At this point, it’s worth pointing out that there are various models that share the same ‘Essential G570’ title, based on their indivi...
Good Powerful performance for price, Highcapacity storage, Comfortable keyboard & trackpad, Decent battery life...
Bad Minimalist styling, Glossy plastic lid...
70%
expertreviews.co.uk
Updated:
2014-03-26 01:39:47
When they first appeared, it was almost impossible to find a laptop with a Blu-ray optical drive for less than £1,000. Today, you’ll only need half that amount to buy Lenovo’s budget G570 laptop, which includes a Blu-ray reader as standard. Although t...
Bottom line A £500 laptop with Blu-ray might look like a bargain, but there are better all-rounders available for the same price...
60%
techadvisor.co.uk
Updated:
2014-03-26 01:39:47
The G570-4334 from Lenovo is the kind of typically functional laptop you’d expect from the company, though it doesn’t fare too badly in the looks department either. On the inside you’ll find dark, brushed metal finish surrounding the keyboard and the l...
Bottom line Lenovo’s G570-4334 is smart, functional and has a decent turn of speed, though we had concerns about the screen – not only is it shinier than a soldier’s boot, the row of dead pixels that appeared soon after its first use was quite disconcerting. Nonet...
70%
techadvisor.co.uk
Updated:
2014-03-26 01:39:47
Unfortunately, the Lenovo Essential G570 can often cost as much as speedier and more full-featured business laptops. Our review system, as configured, will cost you around £600 (although the line starts at around £300). That said, the configuration we...
Bottom line The Lenovo Essential line is supposed to be a budget line, and the G570 performs that way, but the price point is too high. If you're looking for a budget-friendly machine, this version of the Lenovo Essential G570 isn't it. The Essential G570 line sta...
60%
channelpro.co.uk
Updated:
2017-01-15 03:05:11
A great all-rounder with surprising power, plenty of stamina and a nice keyboard — all for an enticing price It’s rare that budget laptops inflame the passions at PC Pro, but when a full-sized laptop costs only £400 we’re willing to make an exception...
0%
alphr.com
Updated:
2017-01-15 03:05:11
It's rare that budget laptops inflame the passions at PC Pro, but when a full-sized laptop costs only £400 we're willing to make an exception. Lenovo's IdeaPad G570 delivers its first surprise the moment you slip it from its box. Lenovo has infused the co...
Bottom line A great all-rounder with surprising power, plenty of stamina and a nice keyboard – all for an enticing price...
67%
techradar.com
Updated:
2017-01-15 03:05:11
Lenovo is probably best known for its ThinkPad business laptops, but the Chinese company produces some excellent consumer laptops too. The ThinkPad G570 is a great value entertainment machine with lots of strong points. A plain black design has been us...
Good Great office performance, Generous HDD, Blu-ray drive, Decent graphics performance, Build quality...
Bad Not Full HD screen, Display does not tilt back very far...
80%
techreviewsource.com
Updated:
2014-03-26 01:39:47
The Lenovo Essential G570 is part of Lenovo's budget-friendly line of notebooks that offers the basics in terms of both specs and design, but performance is a little lacking. You do, however, get integrated Bluetooth, a 720p HD display and a really...
Good Sturdy design, Welldesigned keyboard, eSATA & Bluetooth...
Bad Limited horizontal viewing angles, Subpar performance...
60%
pcworld.com_techhive.com
Updated:
2014-03-26 01:39:47
Lenovo's Essential series is its budget-friendly notebook line. Unfortunately, while the Essential G570 performs like a budget laptop, it can often costs as much as speedier and more full-featured business laptops. Our review system, as configured, wil...
Good Comfortable keyboard, Integrated Bluetooth...
Bad Generic design, Poor overall performance...
Bottom line This notebook provides the basics and is easy to work on, but performance is sub-par...
60%
notebookreview.com
Updated:
2014-03-26 01:39:47
To gain our temperature results we ran our most intensive benchmark for 45 minutes and then took readings with an IR temperature gun. There results were about average. The lowest reading was 78 degrees Fahrenheit and th...
Good Good performance, Great keyboard, Very decent audio, Solid chassis build quality, Good battery life...
Bad Washed out display, Slower hard disk drive...
Bottom line We believe the Lenovo G570 would make a good general use notebook to have around the house if you are in need of a lower-priced notebook. The combination of its performance, keyboard and touchpad, solid build quality of its chassis and battery life cover all the grounds to make it a decent system. The complaints we did have about the display and slower hard disk drive will not be big enough deter...
70%
pcmag.com
Updated:
2014-03-26 01:39:47
PCMag did not test the Lenovo Essential G570. We did, however, test and review the Lenovo G560-0679AKU from the same series. The Lenovo Essential G570 ($699 direct) is a 15-inch notebook sporting a 2.10MHz Intel Core i3 processor, an HD screen with 1,3...
0%
Laptopmag.com
Updated:
2017-01-15 03:05:11
While Lenovo is known for its business notebooks, the company has been making consumer machines for a while now. The Lenovo G570 ($749) is a 15-inch laptop that has a little more flair than its ThinkPad cousins, featuring a glossy lid and a metal palm...
Good Cool metal palm rest, Solid performance, Comfortable keyboard, Fast boot time...
Bad Glossy lid picks up smudges, Weak graphics, No USB 3.0 ports, Tinny audio...
Bottom line The Lenovo G570 offers a solid computing experience, but it's not our favorite 15-inch laptop. For $749, you get a comfy typing experience, strong overall performance, and one of the fastest boot times we've seen on a Windows machine. However, the smud...
60%
computershopper.com
Updated:
2017-01-15 03:05:11
When you think of Lenovo and its iconic ThinkPad laptop line, a huddle of "B" words likely come to mind: "boring," "black," "business," and "big bucks." But not every laptop from Lenovo has these attributes. The maker of the venerable ThinkPa...
Good Speedy for price, Firm keyboard deck, Speakers sound surprisingly rich, Decent battery life, Peppy touch pad...
Bad No USB 3.0 ports, Glossy screen prone to glare, especially at off angles...
Bottom line Strong performance, sturdy design, and big audio: The 15.6-inch G570 is a smart choice in a home laptop for those on a budget...
84%
Country Distributor
United Kingdom 1 distributor(s)