location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IdeaPad Z360 Intel® Core™ i5 i5-460M 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Violet

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IdeaPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Z
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z360
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M359HSP
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72774
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo IdeaPad Z360 Intel® Core™ i5 i5-460M 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Violet
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Violet
  • - Intel® Core™ i5 i5-460M 2.53 GHz
  • - 33.8 cm (13.3") 1366 x 768 pixels LED backlight Gloss 16:9
  • - 4 GB DDR3-SDRAM 1066 MHz 2 x 2 GB
  • - 500 GB DVD Super Multi DL
  • - Intel® HD Graphics
  • - Ethernet LAN
  • - Windows 7 Home Premium
Long product name Lenovo IdeaPad Z360 Intel® Core™ i5 i5-460M 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Violet :
The long product name of Lenovo IdeaPad Z360 Intel® Core™ i5 i5-460M 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Violet. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-460M (2.53GHz), 4096MB DDR3, 500GB SATA HDD, 13.3" LCD (1366x768), DVD-SuperMulti DL, 802.11a/b/g/n, Fast Ethernet, Violet, Windows 7 Home Premium
More>>>
Lenovo IdeaPad Z360 Intel® Core™ i5 i5-460M 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Violet:
The official description of Lenovo IdeaPad Z360 Intel® Core™ i5 i5-460M 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Violet as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A little bit of everything
You figured out where you want to go. You know what you want. Now for the fun part—what features and options do you need now and later.
We suggest getting one with the most updated features you can afford and don't skimp on the screen size, either. Deals too good to be true often are. Don't get stuck with a laptop you'll need to replace later. You'll spend more in the end.
Avoid the hassle and guess work. Get an IdeaPad laptop from the makers of ThinkPad.

Great selection
Trust, listen and follow your instincts. Get what you really want. Go as light or as heavy on the features as you need.

Check out some of the features and options available on the Z series collection:
- Choice of screen sizes-all worthy of the latest HD technology.
- Processors ranging from basic to the fastest 2010 platforms.
- Hard drive disc space and expandable HDDs.
- Memory for today and enough for tomorrow.
- Basic, high-end and advanced discrete graphics.
- Battery options for the amount of time unplugged you'll need.
- Built-in technology or available ports for wireless, internet snd downloading and sharing.

Go in or stay out?
Feel like staying in and look at vacation pictures or venture out and try something new? Either choice gives you quality video and movie playback so you can either capture and or play it all.

- LED 16:9 displays, not lower-end LCD panels.
- Dolby® stereo surround sound and two 2 inch quality speakers.
- Premium hi-def NVIDIA graphics.
- OneKey™ Theatre - go from movie to web cruise mode.
- Plenty of ports - too many to list here.
- Full HD support for flawless video and audio playback.

Clean, crisp and modern
Z Series laptops have a fresh, contemporary look. Zero embarrassment-factor with these. Z Series laptops are a natural fit anywhere as well s fun to show off.

- Thin, light and very portable for day and night.
- High-end look with a nice, low price.
- Best keyboard in its class redesigned for easier cleaning and typing.
- Trendy design with a cool, metallic-like finish.
- Refined style, smooth edges and gorgeous screen options.
- The best wireless optons- WiFi, Bluetooth and 3G connectivity.
- Trim and thin-no bulky, heavy laptop to lug around.

Quick, reliable service
Easy data recovery and restore tools give you peace of mind. Fast, easy access to the web is sheer bliss. Get the most advanced wireless technology. You won't regret it.

- OneKey™ Rescue 7.0 for data recovery and antivirus.
- WiFi, Bluetooth™ and 3G connectivity.
- Convenient multimedia access that doesn't cost a fortune.
- VeriFace™ is a quick log-in feature; your face is your password.
- Appreciate longer battery life and more time unplugged.
- DirectShare for fast access and file transfer without internet access.

Short summary description Lenovo IdeaPad Z360 Intel® Core™ i5 i5-460M 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Violet:
This short summary of the Lenovo IdeaPad Z360 Intel® Core™ i5 i5-460M 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Violet data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo IdeaPad Z360, Intel® Core™ i5, 2.53 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Lenovo IdeaPad Z360 Intel® Core™ i5 i5-460M 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Violet:
This is an auto-generated long summary of Lenovo IdeaPad Z360 Intel® Core™ i5 i5-460M 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Violet based on the first three specs of the first five spec groups.

Lenovo IdeaPad Z360. Processor family: Intel® Core™ i5, Processor model: i5-460M, Processor frequency: 2.53 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium. Product colour: Violet. Weight: 2 kg

Design
Product colour *
Violet
Display
Display diagonal *
33.8 cm (13.3")
Display resolution *
1366 x 768 pixels
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Gloss
Display brightness
200 cd/m²
Contrast ratio (typical)
500:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
4th gen Intel® Core™ i5
Processor model *
i5-460M
Processor cores
2
Processor threads
4
Processor boost frequency
2.8 GHz
Processor frequency *
2.53 GHz
System bus rate
2.5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1288
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-400 Series
Processor codename
Arrandale
Bus type
DMI
FSB Parity
No
Stepping
K0
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16
Number of Processing Die Transistors
382 M
Processing Die size
81 mm²
CPU multiplier (bus/core ratio)
19
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1066 MHz
Memory layout (slots x size)
2 x 2 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
500 GB
Number of HDDs installed
1
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MMC, MS PRO, SD
Graphics
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
500 MHz
On-board graphics card dynamic frequency (max)
766 MHz
Audio
Audio system
HD
Number of built-in speakers
2
Speaker power
2 W
Camera
Front camera resolution (numeric)
1.3 MP
Network
Wi-Fi
Yes
Networking features
Fast Ethermet
Ethernet LAN
Yes
Bluetooth
No
Cabling technology
10/100Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
2
eSATA ports quantity
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
Ports & interfaces
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
TV-out
No
Performance
Motherboard chipset
Intel® HM55 Express
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Windows 7 Home Premium
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
1.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
rPGA 37.5x 37.5, BGA 34x28
Supported instruction sets
SSE4.1, SSE4.2
Processor code
SLC22
Physical Address Extension (PAE)
Yes
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
45 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
50179
Conflict-Free processor
No
Battery
Number of battery cells
6
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Weight & dimensions
Width
327 mm
Depth
219 mm
Height (front)
2 cm
Height (rear)
3.4 cm
Weight *
2 kg
Other features
Wireless technology
Wi-Fi
AC adapter included
Yes
Infrared data port
No
Type
PC
Display
LCD
Power supply type
AC/DC
Power requirements
100 - 240V
Compliance industry standards
IEEE 802.3, IEEE 802.3u
TV-in port
No
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:38:23
Uk has collected 15 expert reviews for Lenovo IdeaPad Z360 33.8 cm (13.3") Intel® Core™ i5 i5-460M 4 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Violet and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
pinoytechblog.com
Updated:
2016-12-14 21:22:22
Don't judge a notebook by its cover. That's what I said after using the Lenovo IdeaPad Z360. The Z series of IdeaPad from Lenovo is all about affordable laptops capable of satisfying your entertainment needs. There are a few configurations for the IdeaPad...
Bottom line With great graphics, sound quality, and a huge storage capacity, the Lenovo IdeaPad Z360 will surely give you the ultimate multimedia experience at a budget-friendly price. Not to mention, the sweet-looking design inside which is quite comfortable to use...
0%
about.com
Updated:
2011-10-03 22:38:23
The Bottom LineMar 3 2011 - Lenovo's IdeaPad Z360 certainly won't be winning any style awards but it does offer some very strong performance. This is achieved by sacrificing size and instead of using traditional laptops components having a Core i5 proc...
Good Strong Performance From Standard Core i5 Laptop Processor, Very Comfortable Keyboard, Excellent Connectivity Including WiMax...
Bad Below Average Battery Life, Lack Luster Design...
Bottom line Mar 3 2011 - Lenovo's IdeaPad Z360 certainly won't be winning any style awards but it does offer some very strong performance. This is achieved by sacrificing size and instead of using traditional laptops components having a Core i5 processor and a DVD...
60%
notebookcheck.net
Updated:
2011-10-03 22:38:23
Shao-Hung Liu, 10/31/2010 Lenovo reinforces its z Series with a representative in the 13 inch division with the Z360. The IdeaPad Z360 is small and light enough to be taken along everywhere with a weight of a bit over two kilos. Find out if it's real...
Good Nice, elegant design, Pleasant chiclet keyboard, Good workmanship, Battery life, Value for money ratio...
Bad Interface placement too concentrated on the left, Display brightness...
Bottom line Lenovo IdeaPad Z360The 13.3 inch sized IdeaPad Z360 from the well-known manufacturer, Lenovo, has sufficient performance reserves to keep up with larger 15 and 17 inch notebooks, despite its handy size. Routine applications, as internet surfing, office ap...
82%
Laptopmag.com
Updated:
2012-11-19 05:44:42
Lenovo's IdeaPad Z360 provides nearly everything mobile users need in a compact package. Weighing in at a fairly light 4.4 pounds, this 13.3-inch widescreen machine boasts a fantastically comfortable keyboard and touchpad, plus a DVD burner (which is b...
Good Relatively fast performer, Excellent keyboard and comfortable touchpad, Good speakers, Sharp webcam with facial recognition...
Bad Short battery life, Lackluster design, Weak integrated graphics, Relatively expensive...
Bottom line Lenovo squeezes an excellent keyboard and zippy Core i3 CPU into this lightweight machine, but the design and battery life could be better.
50%
pcmag.com
Updated:
2012-11-19 05:44:42
Style and great battery life are elements of a successful mainstream laptop. Apparently, the Lenovo IdeaPad Z360 ($750 direct) didn't get that memo. Design, one of the key differentiators among laptops for shoppers roaming through store aisles, is some...
Good Spacious 500GB hard drive. WiDi and WiMax equipped. Excellent keyboard and navigating experience.
Bad 3GB of RAM (every other laptop has 4GB). Lackluster battery life. Dated look. No other color options.
Bottom line The Lenovo IdeaPad Z360 has a great user experience and some nifty wireless features, but it's neither good-looking nor battery efficient enough to be worth parting with your hard earned money...
50%
computershopper.com
Updated:
2012-11-19 05:44:42
The Lenovo IdeaPad Z360 is a solid all-purpose thin-and-light laptop for the masses. It offers solid Core i3 performance, a 13-inch screen, and plenty of features—including a 500GB hard drive, an onboard DVD burner, and WiMAX connectivity...
Good Strong performance for the price; bright, sharp screen; good audio quality; excellent keyboard; built-in WiMAX; low price...
Bad Low 3D performance; middle-of-the-road styling; no dedicated multimedia keys...
Bottom line Solid performance and plenty of features make the IdeaPad Z360 an attractive 13-inch laptop. If you prefer an optical drive and are on a limited budget, it’s a safe choice...
80%
laptopz.com
Updated:
2012-11-19 05:44:42
Lenovo IdeaPad Z series has introduced 13-inch, 14 inch and 15-inch products, and 13-inch products gradually fire up. Summing up, with the notebook improvements in technology, the high-performance processor and graphics card in smaller laptop become po...
0%