Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IdeaPad S10-2 Netbook Black 25.6 cm (10.1") 1024 x 600 pixels Intel Atom® 1 GB DDR2-SDRAM 250 GB Windows 7 Starter

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IdeaPad S10-2
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M33DDMB
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byLenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7174
This statistic is based on the 91317 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 89246 free Open Icecat users.
Info modified on: 18 May 2020 16:30:34
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 Year
Long product name Lenovo IdeaPad S10-2 Netbook Black 25.6 cm (10.1") 1024 x 600 pixels Intel Atom® 1 GB DDR2-SDRAM 250 GB Windows 7 Starter :
The short editorial description of Lenovo IdeaPad S10-2 Netbook Black 25.6 cm (10.1") 1024 x 600 pixels Intel Atom® 1 GB DDR2-SDRAM 250 GB Windows 7 Starter

IdeaPad S10-2, Intel Atom N450 (512K Cache, 1.66 GHz), 1GB, 250GB HDD, 10.2" 1024x600 LCD, Intel GMA 950, Fast Ethernet, Bluetooth 2.1+EDR, 802.11b/g, Windows 7 Starter
More>>>
Lenovo IdeaPad S10-2 Netbook Black 25.6 cm (10.1") 1024 x 600 pixels Intel Atom® 1 GB DDR2-SDRAM 250 GB Windows 7 Starter:
The official marketing text of Lenovo IdeaPad S10-2 Netbook Black 25.6 cm (10.1") 1024 x 600 pixels Intel Atom® 1 GB DDR2-SDRAM 250 GB Windows 7 Starter as supplied by the manufacturer

Great little PC
Components and features for everything you need for email, Web, music, video messaging and basic computing.

Express yourself
Thin, light and easy to use with all the essentials plus a near-full sized keyboard for comfortable typing.

Your dream netbook
Our thinnest, lightest mini laptop with options: your choice of two processors, four colors, Bluetooth™ and wireless card.

Fresh style
Express yourself! Choose from an assortment of fun colors and glossy and matte finishes.

Easy to use
S Series netbooks make computing easy with:
- A full-featured keyboard.
- A TouchPad that lets you zoom, rotate and scroll.
- A roomy screen.
- Instant-on access for fast bootup.

Ultraportable
These netbooks are so light and tiny you'll want to take them everywhere. And features like WWAN, WiMAX/WiFi, wireless b/g/n and Bluetooth® help keep you connected on the road, at home or school and everywhere in between.

Worry free
Protect your data with the press of a button. Lenovo OneKey™ Rescue System is a suite of one-touch backup, antivirus, repair and recovery tools.

The S Series is available with a 10.1" or 12.1" LED backlit screen for optimum portability. These netbooks are perfect for checking email, web browsing, study or entertainment on the go.

Short summary description Lenovo IdeaPad S10-2 Netbook Black 25.6 cm (10.1") 1024 x 600 pixels Intel Atom® 1 GB DDR2-SDRAM 250 GB Windows 7 Starter:
This short summary of the Lenovo IdeaPad S10-2 Netbook Black 25.6 cm (10.1") 1024 x 600 pixels Intel Atom® 1 GB DDR2-SDRAM 250 GB Windows 7 Starter data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo IdeaPad S10-2, Intel Atom®, 1.66 GHz, 25.6 cm (10.1"), 1024 x 600 pixels, 1 GB, 250 GB

Long summary description Lenovo IdeaPad S10-2 Netbook Black 25.6 cm (10.1") 1024 x 600 pixels Intel Atom® 1 GB DDR2-SDRAM 250 GB Windows 7 Starter:
This is an auto-generated long summary of Lenovo IdeaPad S10-2 Netbook Black 25.6 cm (10.1") 1024 x 600 pixels Intel Atom® 1 GB DDR2-SDRAM 250 GB Windows 7 Starter based on the first three specs of the first five spec groups.

Lenovo IdeaPad S10-2. Product type: Netbook. Processor family: Intel Atom®, Processor model: N450, Processor frequency: 1.66 GHz. Display diagonal: 25.6 cm (10.1"), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Operating system installed: Windows 7 Starter. Product colour: Black. Weight: 1.2 kg. On-board graphics adapter

Design
Product type *
The sub-category of the product.
Netbook
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
25.6 cm (10.1")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1024 x 600 pixels
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
5:3
LED backlight
A backlight is a form of illumination used in liquid crystal displays (LCDs). One type of backlight is made by LEDs, which can be either white or RGB (red green blue). White LEDs are used most often in notebooks and desktop screens, and in virtually all mobile LCD screens. RGB LEDs for backlighting are found in high-end color proofing displays such as HP DreamColor LP2480zx monitor or selected HP EliteBook notebooks, as well as newer consumer grade displays such as Dell's Studio series laptops which have an optional RGB LED display.
Yes
Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel Atom®
Processor manufacturer *
The manufacturer that produced the processor.
Intel
Processor model *
The model number for the processor in a computer.
N450
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.66 GHz
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
1
Processor threads
2
Processor cache
0.512 MB
Processor cache type
L2
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
BGA 559
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
45 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Processor series
Intel Atom N400 series
Processor codename
Pineview
Bus type
DMI
FSB Parity
No
Stepping
A0
Thermal Design Power (TDP)
5.5 W
Tjunction
100 °C
Number of Processing Die Transistors
123 M
Processing Die size
66 mm²
CPU multiplier (bus/core ratio)
10
ECC supported by processor
No
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
1 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR2-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
2 GB
Memory clock speed
The frequency at which the memory (e.g. RAM) runs.
667 MHz
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
250 GB
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
HDD interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
SATA
HDD speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
HDD size
The amount of data that the hard drive can store.
2.5"
Compatible memory cards
Types of memory cards which can be used with this product.
Memory Stick (MS),MMC,MS PRO,SD
Graphics
On-board graphics adapter *
Graphics hardware which is built into the motherboard or CPU, as opposed to a separate graphics adapter (video card). On-board graphics uses CPU and RAM for graphics processing.
Yes
On-board graphics adapter model *
"Graphic adapter" is the hardware that produces images on a display. "On-board" means that the graphics adapter is intergrated inside the motherboard.
Unspecified
Audio
Audio system
System used to play music or speech.
HD Audio
Number of built-in speakers
2
Speaker power
3 W
Network
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Wi-Fi
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Networking features
Fast Ethernet
Ethernet LAN data rates
The different speed levels of the Ethernet LAN connection.
10,100 Mbit/s
Bluetooth version
The type of bluetooth technology in the product e.g. Bluetooth Smart (v4.0).
2.1+EDR
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
3
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
Charging port type
DC-in jack
ExpressCard slot
Port for an ExpressCard, which contain electronic circuitry and connectors to which external devices (peripherals) can be connected. The ExpressCard standard has replaced the PC Card (also known as PCMCIA) standard and has been used since 2006.
Yes
Performance
GPS (satellite)
Global Positioning System (GPS) is a space-based satellite navigation system that provides location and time information in all weather conditions, anywhere on or near the Earth where there is an unobstructed line of sight to four or more GPS satellites. The system provides critical capabilities to military, civil and commercial users around the world. It is maintained by the United States government and is freely accessible to anyone with a GPS receiver.
No
Keyboard
Pointing device
TouchPad
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows 7 Starter
Processor special features
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly With a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
No
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
No
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops Giving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software Intel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
Yes
Intel® Turbo Boost Technology
Higher Performance When You Need It Most Intel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly Intel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
No
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
No
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption The Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
Yes
Processor package size
22 mm
Supported instruction sets
SSE2,SSE3,SSSE3
Processor code
SLBMG
Embedded options available
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
No
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
42503
Conflict-Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
No
Battery
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
6 h
Security
Cable lock slot
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Yes
Cable lock slot type
Kensington
BIOS password
Yes
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.2 kg
Width *
The measurement or extent of something from side to side.
258 mm
Depth *
The distance from the front to the back of something.
194 mm
Height
The measurement of the product from head to foot or from base to top.
44.7 mm
Other features
Wireless technology
Technology that communicates with other devices without a physical connection e.g. radio, WiFi.
802.11b/g
Display
The description of display that can includes display type, resolution, size etc.
LCD
HDD user password
Yes
Graphics adapter
GMA 950
Source Testseek summary Average rating
Reviews
Updated:
2011-08-10 05:44:32
Uk has collected 52 expert reviews for Lenovo IdeaPad S10-2 Black Netbook 25.6 cm (10.1") 1024 x 600 pixels Intel Atom® 1 GB DDR2-SDRAM 250 GB Windows 7 Starter and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-10 05:44:32
Nl heeft 52 proffesionele recensies verzameld voor Lenovo IdeaPad S10-2 Zwart Netbook 25,6 cm (10.1") 1024 x 600 Pixels Intel Atom® 1 GB DDR2-SDRAM 250 GB Windows 7 Starter. Het gemiddelde van deze proffesionele recensies is 70 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
70%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-10 05:44:32
Fr a recueilli 52 avis d’experts pour Lenovo IdeaPad S10-2 Noir Netbook 25,6 cm (10.1") 1024 x 600 pixels Intel Atom® 1 Go DDR2-SDRAM 250 Go Windows 7 Starter et la note moyenne est de 70 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
70%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-10 05:44:32
De hat 52 Expertenmeinungen über Lenovo IdeaPad S10-2 Schwarz Netbook 25,6 cm (10.1 Zoll) 1024 x 600 Pixel Intel Atom® 1 GB DDR2-SDRAM 250 GB Windows 7 Starter eingeholt. Das duchschnittliche Epertenrating ist 70 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
70%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-10 05:44:32
Testseek ha raccolto 52 recensioni da parte di esperti per Lenovo IdeaPad S10-2 Nero Netbook 25,6 cm (10.1") 1024 x 600 Pixel Intel Atom® 1 GB DDR2-SDRAM 250 GB Windows 7 Starter e la valutazione media da parte degli esperti è di 70 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
70%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-10 05:44:32
Es ha coleccionado 52 opiniones de expertos para Lenovo IdeaPad S10-2 Negro Netbook 25,6 cm (10.1") 1024 x 600 Pixeles Intel Atom® 1 GB DDR2-SDRAM 250 GB Windows 7 Starter y la calificación media es 70 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
70%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-10 05:44:32
Dk har samlet 52 ekspertanmeldelser for Lenovo IdeaPad S10-2 Sort Netbook 25,6 cm (10.1") 1024 x 600 pixel Intel Atom® 1 GB DDR2-SDRAM 250 GB Windows 7 Starter og den gennemsnitlige ekspertbedømmelse er 70 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
70%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-10 05:44:32
Se har samlat in 52 experttester för Lenovo IdeaPad S10-2 Svart Netbook 25,6 cm (10.1") 1024 x 600 pixlar Intel Atom® 1 GB DDR2-SDRAM 250 GB Windows 7 Starter och det genomsnittliga betyget är 70 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
70%
Source Review comments Score
itreviews.com
Updated:
2011-08-10 05:44:25
Lenovo has updated its ten-inch Atom netbook with a handful of minor changes to the hardware and a major change to the software in the shape of Windows 7 Starter Edition. Although we can see why Lenovo has made the switch to Microsoft's latest OS, we'...
0%
theregister.co.uk
Updated:
2011-08-10 05:44:25
Lenovo’s new IdeaPad S10-2 is an update of the S10e. The hardware is conventional netbook fare with a dual-core Atom processor and a 10.1in screen all dressed up in a smart chassis that makes it look like a baby ThinkPad. There have been a number of up...
Bottom line Performance is just as you would expect from an Atom netbook: ie. feeble but adequate, and we managed 3hrs 14mins of movie playback before the battery gave up the ghost. While Lenovo has succeeded in delivering one of the first Atom netbook that comes...
60%
techradar.com
Updated:
2011-08-10 05:44:26
An upgrade of the S10e, rather than a complete overhaul, the IdeaPad S10-2 builds on its predecessors success by adding some new features. The 10.1-inch screen is exceptionally bright, produces great colours, and is great for viewing pictures and movi...
Good Feature-packed, Nice and portable...
Bad Awkward usability...
60%
digitalversus.com
Updated:
2011-08-10 05:44:27
The second Lenovo netbook, the S10-2 follows on from the first version, the S10, tested back in January 2009. For this model, the manufacturer claims to bring together stylish design and ease-of-use.Handling & ConnectivityThe materials in the S10-2s c...
Good Light, Audio quality from speakers and headphone jack, Complete keyboard, Easy to access components...
Bad Glossy finish on screen, CPU and graphics performance, 2 hours 18 minutes battery life using threecell battery, Poor quality screen...
60%
Zdnet.com.au
Updated:
2011-11-05 00:14:48
Lenovo's IdeaPad S10 netbook was one of the most popular budget mini-notebooks for good reasons: its business-friendly tools, ExpressCard slot and reasonable price all made it a great option for consumers or corporate users. When we last visited the S1...
Good Slimmer design, Lighter chassis...
Bad Ugly, protruding battery pack, No ExpressCard slot...
Bottom line Lenovo's popular IdeaPad S10-2 netbook has been slimmed down and its price reduced, making it a better netbook — as long as you can live without ExpressCard. Editors’ rating: 6.6/10...
66%
goodgearguide.com.au
Updated:
2011-11-05 00:14:48
Lenovo's IdeaPad S10-2 is a simple 10.1in netbook that can be used for browsing the Web, creating office documents, viewing photos and watching standard-definition videos. It's small (25.8x19.3cm) and has small keys (16mm wide) but it is not too uncomfortable to use. Its biggest selling point is the inclusion of a Splashtop interface, which allows you to use the netbook even without booting into Windows. The screen of the IdeaPad S10-2 is glossy and prone to reflecting room lights. It has a...
Good Good implementation of Splashtop, well built, slightly higher resolution than the IdeaPad S10e...
Bad Shorter than expected battery life, slightly sluggish performance, small palm rest, lacks an ExpressCard/34 slot...
Bottom line Physically, the Lenovo IdeaPad S10-2 is a run-of-the-mill netbook without anything to make it stand out from other mini-notebooks on the Australian market. However, it includes a fine implementation of Splashtop, which allows you to use the netbook fo...
65%
tweaktown.com
Updated:
2014-03-20 01:52:55
The netbook market is quickly becoming so saturated with products that are so similar, reviewing one netbook is just about like reviewing another. This must be how an OB/GYN feels. Today I am checking out the Lenovo S10-2 netbook and like many of the...
Bottom line In the end, the Lenovo S10-2 is a very passable netbook that works well; its just boring. It works, has good battery life and is relatively attractive. But despite those things, it utterly failed to move me at all. You can think of it like this; i...
88%
uk.askmen.com
Updated:
2014-05-15 01:47:35
Unlike the previous model, the IdeaPad S10, this young blood has more to offer. Lenovo's target wasn't to just upgrade, but to deliver a completely new machine, one that is friendlier, more capable and more eye-catching. The type you never leave home with...
68%
tbreak.ae
Updated:
2016-11-24 02:58:38
Today we’re looking at yet another netbook- the Lenovo ideapad S10-2. Like almost all other netbooks we’ve tested of late, the ideapad S10-2 is also based on an Intel Atom N280 CPU running at 1.66GHz along with 1GB RAM and a 160GB Hard Drive with Wind...
Bottom line If you're looking for a well built but no-frills netbook, the S10-2 should be on top of your list. Today we’re looking at yet another netbook- the Lenovo ideapad S10-2. Like almost all other netbooks we’ve tested of late, the ideapad S10-2...
60%
Lesnumeriques.com
Updated:
2011-08-10 05:44:28
Mais, pourquoi ?!? Pourquoi une dalle brillante sur un netbook ? Ça n'a pas de sens dans une utilisation mobile (ni fixe d'ailleurs dans la plupart des cas). Les reflets occasionnés par cette technologie perturbent la visibilité et...
Good Léger, Audio : enceintes et casque, Clavier complet, Composants faciles d'accès...
Bad Dalle brillante, Performances CPU et puce graphique, Autonomie 2h18 en batterie 3 cellules, Ecran mauvais...
Bottom line Lenovo répète l'erreur de la dalle brillante sur ce modèle. De plus, son autonomie en version 3 cellules est très légère (2h18). Deux points relèvent l'ensemble, l'audio et la légèreté de la ma...
60%
01net.com
Updated:
2011-08-10 05:44:28
Après une première version convenable, Lenovo sort une petite mise à jour de son netbook. Sur le papier, la seule modification notable est l'abandon du port Express Card 34 mm (il était l'un des seul à disposer d'une telle connectique) pour un empla...
80%
Chip.de
Updated:
2011-08-10 05:44:26
Zwei Betriebssysteme, sehr gutes DisplayLenovo installiert neben Windows XP Home auch ein Linux als Betriebssystem. So haben Sie die Wahl, ob Sie wie gewohnt unter Windows arbeiten wollen oder in wenigen Sekunden die schicke Mini-Linux-Umgebung starten...
72%
focus.de
Updated:
2011-08-10 05:44:27
Lenovo Der 10-Zoll-Bildschirm des Ideapad S10-2 ist verspiegelt Als der chinesische Hersteller Lenovo vor einiger Zeit sein Netbook Ideapad S10 in den Handel brachte, bewies die Firma damit durchaus Mut. Nicht nur „Mut zur Ecke“, wie der Warentest...
Bottom line VOM BESONDEREN ZUM ALLGEMEINENLenovo hat aus dem Ideapad S10 das Allerwelts-Netbook S10-2 gemacht. Meine Empfehlung: Das längst nicht veraltete Original S10 gibt es derzeit für unter 300 Euro im Handel. Oder Sie warten, bis Lenovo das S10-2 auch...
0%
notebookjournal.de
Updated:
2011-08-10 05:44:29
Lenovos 10-Zoll Mini S10-2 soll den Boden gut machen, den die Vorgänger bzw. (9-Zoll) verloren haben. Der chinesische Hersteller kam erst im Dezember 2008 mit Netbooks auf den deutschen Markt. Zu spät, um mit vergleichsweise geringen Akkulaufzeiten d...
Good Helligkeit, Leichtes Aufrüsten, Sehr leise, schnelle Festplatte...
Bad schnelle Festplatte, knarrendes Gehäuse, Tastatur...
Bottom line Das Lenovo Ideapad S10-2 ist ein gutes Netbook, das seine Fans finden wird. Es kann jedoch nicht in allen Belangen überzeugen, was sich in der Note GUT widerspiegelt.Die vergleichsweise geringe Akkulaufzeit von 5 Stunden gehört zu den leicht ert...
80%
pc-professionell.de
Updated:
2011-08-10 05:44:31
Das IdeaPad S10-2 ist ein solides Netbook, bei dem Lenovo sich leider den ExpressCard-Slot des Vorgängermodells gespart hat. So sind denn vor allem die kommenden Varianten mit integriertem UMTS und höherer Display-Auflösung interessant, weil sich das...
0%
spielefilmetechnik.de
Updated:
2011-08-10 05:44:32
Die für einen Winzling anständig große 160-Gigabyte-HDD bietet ausreichend Speicherkapazität. Bei den anderen Komponenten wird mit dem Intel-Atom-Prozessor N280 und dem ein Gigabyte großen DDR2-Arbeitsspeicher auf solide...
0%
chw.net
Updated:
2011-11-05 00:14:48
Hoy tenemos un portátil de la mano de un gigante de la computación a nivel mundial, que entro a este mercado muy seguro, adquiriendo una división en particular de otra gran empresa del medio. Si aún no logran descifrar de que fabricante hablamos, les d...
Bottom line Si tomamos en cuenta el mercado al que esta orientado este tipo de equipos debemos decir que cumple satisfactoriamente con las expectativas, siendo fácil de transportar, liviano, con una batería de larga duración, además de poseer la capacidad de repro...
0%
netbookspain.com
Updated:
2012-11-19 04:58:45
Lenovo Spain nos ha enviado una muestra de márketing para realizar un análisis del equipo. EL Lenovo Ideapad S10-2 se trata de un restyling a la base del Lenovo S10e. En él Lenovo ha tratado de mejorar el S10e de cara al público. ¿Lo habrá Conseguido?...
Good Muy buena Pantalla aún siendo Brillant, buena Luminosidad, Tamaño y peso contenidos, Tocuhpad Synaptics con Scroll y multitáctil, Altavoces Dolb, Tapa para ampliaciones, Lenovo QuickStar, Buena calidad de materiales y robuste...
Bad Pantalla brillante para el que no le guste...
80%
netbookspain.com
Updated:
2013-06-27 04:14:55
A parte del Msi Wind U210 he recibido otro equipo para analizar, el análisis tardará un poco más en salir, pero como aperitivo tenéis estas breves impresiones como acostumbro a hacer habitualmente. La primera impresión que me he llevado es que el equipo...
0%
t3.dk
Updated:
2011-08-10 05:44:25
Lenovo har sendt deres IdeaPad S10-2 ind i kampen om brugernes gunst i denne lille test af fem netbooks. Det er en efterfølger til deres IdeaPad S10e, der ikke blev den helt store succes. Lenovo har dog ikke gjort et dårligt job med IdeaPad S10-2, selv...
Good Flot skærm, rigtig god batterilevetid, dejligt tastatur og god pris. Og så har den draft-n trådløs netværk.
Bad Har ikke rigtig nogen svagheder af betydning.
Bottom line God, solid netbook. Skærmen er fin, men IdeaPad S10-2 er Ikke til større skriverier...
60%
komputer.dk
Updated:
2011-08-10 05:44:25
Det bliver næppe de design-bevidste, der kommer til at flokkes om Lenovos seneste bud på en netbook. For S10-2 befinder sig designmæssigt et sted mellem det meget kedelige og det dybt traditionelle – det eneste lille pift er et diskret mønster i låget...
80%
computerworld.dk
Updated:
2011-08-10 05:44:31
For at bryde det anonyme hvide look har Lenovo S10-2 et diskret mønster i låget. Tastaturet på S10-2 er en forbedring i forhold til S10e, der havde et meget sumpet / gyngende tastatur. Der er dog et stykke vej til Samsung NC10 / Eee 1002HA kvalitet. Vi...
0%
retera.ru
Updated:
2014-04-06 02:45:25
«Атомная» платформа нетбуков очень ограничена в плане вариантов конфигураций этих маленьких электронных помощников. При создании нетбука у производителя на выбор, как правило, пара процессоров, планка памяти 1 или 2 Гб, ну и размер диагонали матрицы от 8...
Good компактный корпус и небольшой вес, практичный корпус, длительное время автономной работы, высокие яркость и контраст матрицы, встроенный 3Gмодем, наличие системы быстрой загрузки QuickStart...
Bad глянцевая крышка требует постоянного ухода, высокий нагрев корпуса, в стандартной комплектации нетсалфетки для блестящих поверхностей, отсутствует встроенный адаптер Bluetooth...
Bottom line Косметический «face-lifting» пошел Lenovo S10 на пользу. Обновленный нетбук получил менее толстый корпус, более крупную клавиатуру и глянцевый экран чуть меньший по диагонали, чем у предшественника. С новым дизайном Lenovo S10-2 стал выглядеть более изящн...
0%
laptopz.com
Updated:
2011-08-10 05:44:22
In the previous article, I have talked about Lenovo IdeaPad S10, now, I’d like to introduce the IdeaPad S10-2 which is the latest generation 10″ netbook from Lenovo:Features:Starting price:$349Processor:1.6GHz Intel Atom N27Memory:1GB, DDR2 667MHzHard...
0%
techtree.com
Updated:
2011-08-10 05:44:22
Netbooks haven't evolved much since the last year and most of them currently selling in the market come with almost identical internal components. However, manufacturers claim to make something unique by slapping on a feature or two in their new mo...
Good Cool youthful design, slim and lightweight, Windows 7 Starter OS, 250GB hard drive, face recognition tool, fair pricing...
Bad Small keyboard and touch-pad hampers usability, no Wi-fi 802.11n support, interchanged Fn and Ctrl keys are confusing to use...
Bottom line The Lenovo Ideapad S10-2 is priced at Rs. 18,260, which seems quite fair. However, Rs. 17-18,000 is the benchmark price that netbooks bearing such specs should be selling at, and so anything above it is criminal. If only the keyboard and touch-pad usa...
70%
tbreak.com
Updated:
2011-08-10 05:44:23
Today we’re looking at yet another netbook- the Lenovo ideapad S10-2. Like almost all other netbooks we’ve tested of late, the ideapad S10-2 is also based on an Intel Atom N280 CPU running at 1.66GHz along with 1GB RAM and a 160GB Hard Drive with Wind...
Bottom line If you're looking for a well built but no-frills netbook, the S10-2 should be on top of your list. Today we’re looking at yet another netbook- the Lenovo ideapad S10-2. Like almost all other netbooks we’ve tested of late, the ideapad S10-2...
60%
skatter.com
Updated:
2011-08-10 05:44:25
The IdeaPad S10-2 Netbook is likely Lenovo’s final model running on Intel’s Atom Diamondville processors as most new models are taking the leap to the Pineview series. Although this might be at the verge of getting “outdated” as the new IdeaPad S10-3 s...
Bottom line A netbook isn’t a replacement to a full computer unless you rarely use a computer. The IdeaPad S10-2 is a great complement for students to take notes in class, for business users to take on trips, and for young children to play around. I was quite s...
0%
pcmag-mideast.com
Updated:
2011-08-10 05:44:25
Lenovo has a sixth sense of what a terrific laptop entails, as evidenced by its celebrated ThinkPad brand. The IdeaPad S10-2 may be lighter than its predecessor, but it doesn’t bring anything new to the table. Furthermore, the 10-inch widescreen, small...
Good Decent performance. Great design.
Bad Keyboard is too small.
Bottom line The Lenovo S10-2 is one of the 10-inch netbooks that seems to do little to impress.Technical Specifications:Processor: Intel Atom N280 Processor (1.66 GHz)Hard Disk: 160 GB (5400 rpm)Memory: 1024MB DDR2 SDRAMOperating System: Windows XP Home Edition S...
60%
itp.net
Updated:
2011-08-10 05:44:25
Lenovo has a comprehensive selection of netbooks and the S10-S stands as the firm's newest offering. Is it any good? In terms of performance the S10-2 has reasonable gusto thanks to its 1.6GHz Atom N280 processor which features HyperThreading technolog...
Bottom line An aggressively priced netbook that offers strong features and performance an attractive body...
80%
g4tv.com
Updated:
2011-08-10 05:44:26
Video Review: Chris Hardwick gets you ready to go back to school with this new S10-2 netbook from Lenovo that weighs only 2.2 lbs and boats a 10.1" screen for only $350...
70%
mobiletechreview.com
Updated:
2011-08-10 05:44:26
The Lenovo IdeaPad S series of netbooks come in two screen sizes: 12" and 10", and they currently offer 3 models lines. The Lenovo S12 has a 12.1" screen while the S10 has a 10.2" screen and the newer S10-2 has 10.1" screen. Though the screen is 0.1-i...
Good Stylish and slim. Runs very cool and quiet.
Bad Bluetooth costs extra, keyboard has limited travel.
Bottom line The Lenovo IdeaPad S10-2 is one of the better looking netbooks and one of the thinnest (not counting the battery hump). The system runs cool and quiet, and the hard drive and memory slots are very easy to access, making it ideal for those who want to...
70%
hardwarecentral.com
Updated:
2011-08-10 05:44:26
If theres one thing you can tell about , its that the company doesnt like having idle hands around the place: Even as its engineers were working on the companys new 12-inch model, the IdeaPad S12, Lenovo called for a makeover of its existing 10.1...
67%
thinkcomputers.org
Updated:
2011-08-10 05:44:26
Intels Atom processor really made it easy for many manufacturers to make an inexpensive laptop that performs well, now netbooks are everywhere. They appeal to many consumers because they are small, inexpensive, and for normal computer users they are...
Good Small and compact, Lenovo QuickStart OS, 3 USB ports, Larger keyboard...
Bad Large battery, No real major hardware change from the original S10...
Bottom line I think that that S10-2 has some great improvements over the original S10. First they made it look much better with the curved lid, which has a pretty neat pattern on it. Also it is 0.44lbs. lighter and 4mm thinner, so if you are traveling with the S1...
90%
pcmag.com
Updated:
2011-08-10 05:44:26
Lenovo has a sixth sense of what a terrific laptop entails, as evidenced by its celebrated ThinkPad brand and even its recent 12-inch netbook—the IdeaPad S12. While the S12 is nothing short of spectacular, Lenovos 10-inch netbook line continues to...
Good Color variations offered. Very light despite a 6-cell battery.
Bad Keyboard is too small for a 10-inch netbook. Touchpad and mouse buttons are puny in size. Price is too high for a below average netbook. ExpressCard slot is gone.
Bottom line The S10-2 is a 10-inch netbook that does little to impress and is better off taking a pass on...
50%
brighthub.com
Updated:
2011-08-10 05:44:27
The Lenovo Ideapad S10-2 is a sleek netbook with a nice design. It sports all the standard features you would want in your netbook but falls short on the battery life. It comes with the Lenovo Quick Start OS. Check out the whole review to find out mor...
60%
slashgear.com
Updated:
2011-08-10 05:44:27
As evolutionary updates go you don’t get more basic than a cosmetic refresh, so imagine our surprise to find Lenovo guilty of just such a relaunch. The Lenovo IdeaPad S10-2 takes the company’s original S10 netbook and, most obviously, reworks the casi...
0%
about.com
Updated:
2011-08-10 05:44:27
Lenovos IdeaPad S10-2 is a reworking of their original netbook that doesnt really change much. There are a few changes to the exterior and the new 6-cell battery pack standard. Even with the larger battery pack, the battery life cant q...
Good Under Three Pounds With 6Cell Battery Pack, Quick Start OS, Very Good Speakers for Such a Small Laptop...
Bad Touchpad Is Too Sensitive, Agressive Power Settings Cant Be Changed, Battery Life Not Quite as Long as Some Other Netbooks...
60%
techcrunch.com
Updated:
2011-08-10 05:44:28
Ah, the netbook. Back in 1999 or so I remember one of my co-workers spent over $3,000 for a mini Sony Vaio PCG-C1, the kind with the tiny keyboard and woefully underpowered processor. Fast forward a decade and we’ve come full circle with the netbook...
0%
notebookreview.com
Updated:
2011-08-10 05:44:28
The is the latest generation 10" netbook from Lenovo, offering the 1.6GHz N270 Intel Atom processor and a 6-cell extended battery. Lenovo redesigned this netbook to make it look slimmer and more attractive than its predecessor, giving the edges a ro...
Good Good looks and excellent build quality, Great battery life, Good performance, Easy to upgrade...
Bad Keyboard feels cramped, Extended battery doubles the thickness in the rear...
Bottom line The Lenovo IdeaPad S10-2 performed quite well in our tests, showing consistently better results that the previous model. The design looks much cleaner than before, and with the black color scheme, at least, the netbook is visually excellent. Battery life...
0%
i4u.com
Updated:
2011-08-10 05:44:28
Today I am looking at the latest netbook in the Lenovo S10-2 series called the S10-2 295722U. The netbook has a black chassis with a print on the cover and is very thin and lightweight. The machine also has a very reasonable price making it one of the...
Good Great battery life, Good keyboard, Good price...
Bad Crapware bloat, Glare prone screen...
Bottom line The Lenovo S10-2 is a great netbook with excellent battery life. The little machine is attractive and performs well at a good price making it worth of serious consideration for those shopping for a new computer. blog comments powered by Disqus...
90%
wired.com
Updated:
2011-08-10 05:44:28
To call Lenovos IdeaPad S10-2 a modest upgrade to its dazzling IdeaPad S10 would be an understatement. Even Lenovo seems to get this, giving this netbook no model number it can call its own.To be sure, the S10 Jr. has a few smart updates over its prog...
Good Upgraded battery and screen brightness correct the few defects of the original S10, arguably making it the finest netbooks on the market. 3G radio option available for...
Bad Flaky touchpad. Disappointing occasional bugginess. New, dotstudded pattern on shell: Love it or hate it...
80%
hothardware.com
Updated:
2011-08-10 05:44:28
Lenovos S10-2 is an somewhat of an odd proposition for netbook buyers. For those who completely missed out on the IdeaPad S10, this is a welcome update and a solid overall contender in the netbook space. For those familiar with the original, two feel...
Bottom line In our SiSoftware Sandra testing, the S10-2 managed to perform exactly as we expected considering just how familiar this specification list has become. In other words, its not significantly stronger or weaker than any other Windows XP-powered netbook...
0%
Laptopmag.com
Updated:
2011-08-10 05:44:30
Lenovos IdeaPad S10-2 is a thinner, lighter, longer-lasting update to its 10-inch S10 netbook. Its svelte chassis, peppy performance, and bundled instant-on operating system make this $399 machine a decent choice. However, other systems offer additio...
Good Bright, colorful screen, Attractive instant-on OS, Light weight...
Bad Polarizing design, Poor keyboard, Mediocre battery life...
60%
computershopper.com
Updated:
2011-08-10 05:44:31
By definition, evolution is hard to notice. At first glance, the Lenovo IdeaPad S10-2 doesn’t seem much different than the gaggle of other glossy-shelled netbooks being hatched by umpteen manufacturers these days. But a closer look reveals su...
Good Low price; sharp, bright LED-backlit screen; very good keyboard...
Bad Typically sluggish netbook performance...
Bottom line This netbook delivers solid features for the price. Evolutionary rather than revolutionary innovations quietly make it one of the better 10-inch-screened models for users looking for a value-priced netbook...
80%
computershopper.com
Updated:
2011-08-10 05:44:31
By definition, evolution is hard to notice. At first glance, the Lenovo IdeaPad S10-2 doesn’t seem much different than the gaggle of other glossy-shelled netbooks being hatched by umpteen manufacturers these days. But a closer look reveals su...
Good Low price; sharp, bright LED-backlit screen; very good keyboard...
Bad Typically sluggish netbook performance...
Bottom line This netbook delivers solid features for the price. Evolutionary rather than revolutionary innovations quietly make it one of the better 10-inch-screened models for users looking for a value-priced netbook...
80%
askmen.com
Updated:
2011-08-10 05:44:31
The netbook market will soon reach full maturity, but that doesn’t mean the segment will stop growing. The IdeaPad S10-2 10.2-inch netbook from Lenovo comes as a great choice for your mobile processing companion. The IdeaPad S10-2 stands out from the n...
68%
hardwarezone.com.sg
Updated:
2011-08-10 05:44:31
Lenovo has been very kind to send us an engineering prototype of their latest IdeaPad S10-2 for a quick preview of the updates made to the unit. Our view? Surprisingly, it's a whole host of changes in both form and design that almost makes it a whole n...
80%
pcworld.com_techhive.com
Updated:
2011-08-10 05:44:31
It might not look like a major development, Lenovo announcing an incremental update to the IdeaPad S10, dubbed the IdeaPad S10 (High Capacity). However, it sends a message: Namely, that Lenovo takes netbooks seriously--and believes that it delivered a...
Good Great software suite for a netbook, Some smart nips and tucks...
Bad If only it had a bigger touchpad...
84%
frazpc.pl
Updated:
2011-11-05 00:14:47
Lenovo IdeaPad S10-2 – Atom N280 w całkiem przyjemnym wydaniuW zasadzie jeśli zapoznaliście się już z recenzją MSI WindU135 to Lenovo IdeaPad S10-2 na pewno nie okaże się dla Was zbyt ciekawymnetbookiem. Warto jednak przyjrzeć się bliżej tej konstrukcj...
Bottom line Jednoznaczna ocena Lenovo S10-2 na pewno nie jest łatwa, zjednej strony bardzo dobre ogólne wrażenie, dobrej jakości materiały i wykonanieprzeplata się z niewielką baterią i w chwili gdy światło dzienne ujrzałaplatforma Pine Trail, również nieco przest...
0%
videotesty.pl
Updated:
2016-12-29 02:25:06
Netbooka Lenovo IdeaPad S10-2 otrzymujemy w niewielkim pudełku wraz z zasilaczem i instrukcją obsługi. Po rozpakowaniu przekonujemy ukazuje się, jak na netbooka przystało, niewielkich rozmiarów komputer.Testowany przez nas model jest praktycznie cały czar...
Good lekka konstrukcja, dobrej jakości ekran...
Bad krótki czas pracy na beterii, mała klawiatura...
Bottom line Lenovo S10-2 spośród netbooków nie wyróżnia się niczym szczególnym. Można powiedzieć, że jest to dobrze skrojony produkt z niewielkimi wadami, ale któż ich nie ma...
60%
hardwarezone.com.sg
Updated:
2016-11-24 02:58:38
Lenovo has been very kind to send us an engineering prototype of their latest IdeaPad S10-2 for a quick preview of the updates made to the unit. Our view? Surprisingly, it's a whole host of changes in both form and design that almost makes it a whole n...
80%
techtree.com
Updated:
2016-11-24 02:58:38
Netbooks haven't evolved much since the last year and most of them currently selling in the market come with almost identical internal components. However, manufacturers claim to make something unique by slapping on a feature or two in their new mo...
Good Cool youthful design, slim and lightweight, Windows 7 Starter OS, 250GB hard drive, face recognition tool, fair pricing...
Bad Small keyboard and touch-pad hampers usability, no Wi-fi 802.11n support, interchanged Fn and Ctrl keys are confusing to use...
Bottom line The Lenovo Ideapad S10-2 is priced at Rs. 18,260, which seems quite fair. However, Rs. 17-18,000 is the benchmark price that netbooks bearing such specs should be selling at, and so anything above it is criminal. If only the keyboard and touch-pad usa...
70%
pcmag-mideast.com
Updated:
2016-11-24 02:58:38
Lenovo has a sixth sense of what a terrific laptop entails, as evidenced by its celebrated ThinkPad brand. The IdeaPad S10-2 may be lighter than its predecessor, but it doesn’t bring anything new to the table. Furthermore, the 10-inch widescreen, small...
Good Decent performance. Great design.
Bad Keyboard is too small.
Bottom line The Lenovo S10-2 is one of the 10-inch netbooks that seems to do little to impress.Technical Specifications:Processor: Intel Atom N280 Processor (1.66 GHz)Hard Disk: 160 GB (5400 rpm)Memory: 1024MB DDR2 SDRAMOperating System: Windows XP Home Edition S...
60%
Customer service details
Array