Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Essential G555 Black 39.6 cm (15.6") 1366 x 768 pixels AMD Athlon II 2 GB DDR2-SDRAM 320 GB AMD Radeon HD 4200 Windows 7 Professional

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Essential
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
G
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G555
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M3283UK
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byLenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6098
This statistic is based on the 91688 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 89629 free Open Icecat users.
Info modified on: 17 Apr 2020 09:11:47
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lenovo Essential G555 Black 39.6 cm (15.6") 1366 x 768 pixels AMD Athlon II 2 GB DDR2-SDRAM 320 GB AMD Radeon HD 4200 Windows 7 Professional :
The short editorial description of Lenovo Essential G555 Black 39.6 cm (15.6") 1366 x 768 pixels AMD Athlon II 2 GB DDR2-SDRAM 320 GB AMD Radeon HD 4200 Windows 7 Professional

AMD Athlon II Dual-Core M320 (2.1Ghz), 2GB RAM, 320GB 5400rpm HD, 15.6in 1366x768 LCD, ATI Radeon HD4200, CDRW/DVDRW, 802.11bgn, 10/100 Ethernet, Camera, 6c Li-Ion, Windows 7 Professional 32
More>>>
Lenovo Essential G555 Black 39.6 cm (15.6") 1366 x 768 pixels AMD Athlon II 2 GB DDR2-SDRAM 320 GB AMD Radeon HD 4200 Windows 7 Professional:
The official marketing text of Lenovo Essential G555 Black 39.6 cm (15.6") 1366 x 768 pixels AMD Athlon II 2 GB DDR2-SDRAM 320 GB AMD Radeon HD 4200 Windows 7 Professional as supplied by the manufacturer

All the tools you need for everyday computing in a worry-free, easy-to-use notebook with stunning good looks—at equally attractive prices!

Smart and affordable never looked so good
- Sleek finishes, including hairline or textured (depending on model)
- Thin design for great portability
- Full-sized ergonomic keyboard
- Convenient right-side numeric keypad

For your viewing pleasure
Select G Series models let you enjoy high-definition, widescreen movies without the black horizontal bars thanks to a 16:9 aspect ratio. Plus LED backlight technology is thinner, lighter and minimizes energy consumption.

Supercharged graphics and gaming
Jump into games and video. The latest high-definition, 3-D and audio technologies on select G Series models give your multimedia experience a boost:
- High-definition graphics
- Enhanced video playback
- Fast applications
- Wider sound stage

Get more done in less time
The latest multi-core processor technologies help speed computing tasks, even when you're working in more than one application simultaneously, so you can do more and do it faster. High-performance memory makes applications more responsive, lets you quickly burn DVDs and lets you easily compress and open large documents.

Short summary description Lenovo Essential G555 Black 39.6 cm (15.6") 1366 x 768 pixels AMD Athlon II 2 GB DDR2-SDRAM 320 GB AMD Radeon HD 4200 Windows 7 Professional:
This short summary of the Lenovo Essential G555 Black 39.6 cm (15.6") 1366 x 768 pixels AMD Athlon II 2 GB DDR2-SDRAM 320 GB AMD Radeon HD 4200 Windows 7 Professional data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Essential G555, AMD Athlon II, 2.1 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 2 GB, 320 GB

Long summary description Lenovo Essential G555 Black 39.6 cm (15.6") 1366 x 768 pixels AMD Athlon II 2 GB DDR2-SDRAM 320 GB AMD Radeon HD 4200 Windows 7 Professional:
This is an auto-generated long summary of Lenovo Essential G555 Black 39.6 cm (15.6") 1366 x 768 pixels AMD Athlon II 2 GB DDR2-SDRAM 320 GB AMD Radeon HD 4200 Windows 7 Professional based on the first three specs of the first five spec groups.

Lenovo Essential G555. Processor family: AMD Athlon II, Processor model: M320, Processor frequency: 2.1 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD-RW. Discrete graphics adapter model: AMD Radeon HD 4200. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 2.7 kg

Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
39.6 cm (15.6")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1366 x 768 pixels
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
AMD Athlon II
Processor model *
The model number for the processor in a computer.
M320
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.1 GHz
Processor cache
1 MB
Processor cache type
L2
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
2 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR2-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
4 GB
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
320 GB
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD-RW
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
HDD interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
SATA
HDD speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
Compatible memory cards
Types of memory cards which can be used with this product.
Memory Stick (MS),MMC,MS PRO,SD,xD
Graphics
Discrete graphics adapter *
Yes
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
AMD Radeon HD 4200
Audio
Number of built-in speakers
2
Speaker power
2 W
Camera
Front camera resolution (numeric)
0.3 MP
Network
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
No
Wi-Fi
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Networking features
Ethernet, Fast Ethernet
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
3
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
No
Microphone in
The socket where a microphone is connected to the device.
Yes
Docking connector
Connector used to attach a mobile electronic device simultaneously to multiple external resources. The dock connector will typically carry a variety of signals and power, through a single connector, to simplify the process of docking the mobile device. A dock connector may be embedded in a mechanical fixture used to support or align the mobile device or may be at the end of a cable.
No
Charging port type
DC-in jack
ExpressCard slot
Port for an ExpressCard, which contain electronic circuitry and connectors to which external devices (peripherals) can be connected. The ExpressCard standard has replaced the PC Card (also known as PCMCIA) standard and has been used since 2006.
No
CardBus PCMCIA slot type
The type of slots for CardBus PCMCIA.
No
SmartCard slot
A smart card, chip card, or integrated circuit card (ICC) is any pocket-sized card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card slots can be found in various electronic devices e.g. thin clients.
Yes
TV-out
No
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows 7 Professional
Battery
Number of battery cells
6
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
4 h
Security
Cable lock slot
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Yes
Cable lock slot type
IBM
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.7 kg
Width *
The measurement or extent of something from side to side.
381 mm
Depth *
The distance from the front to the back of something.
245 mm
Height (front)
The height of the frontside of the product.
2.65 cm
Height (rear)
Height of the backside of the product.
3.62 cm
Other features
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
No
Graphics adapter family
AMD
Type
Characteristics of the device.
PC
Display
The description of display that can includes display type, resolution, size etc.
LCD
TV-in port
No
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
No
TV tuner integrated
Device has an in-built TV tuner.
No
Source Testseek summary Average rating
Reviews
Updated:
2013-02-14 07:33:54
Uk has collected 3 expert reviews for Lenovo Essential G555 Black 39.6 cm (15.6") 1366 x 768 pixels AMD Athlon II 2 GB DDR2-SDRAM 320 GB AMD Radeon HD 4200 Windows 7 Professional and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Testseek summary Average rating
Reviews
Updated:
2013-02-14 07:33:54
Nl heeft 3 proffesionele recensies verzameld voor Lenovo Essential G555 Zwart 39,6 cm (15.6") 1366 x 768 Pixels AMD Athlon II 2 GB DDR2-SDRAM 320 GB AMD Radeon HD 4200 Windows 7 Professional. Het gemiddelde van deze proffesionele recensies is 70 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
70%
Source Testseek summary Average rating
Reviews
Updated:
2013-02-14 07:33:54
Fr a recueilli 3 avis d’experts pour Lenovo Essential G555 Noir 39,6 cm (15.6") 1366 x 768 pixels AMD Athlon II 2 Go DDR2-SDRAM 320 Go AMD Radeon HD 4200 Windows 7 Professional et la note moyenne est de 70 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
70%
Source Testseek summary Average rating
Reviews
Updated:
2013-02-14 07:33:54
De hat 3 Expertenmeinungen über Lenovo Essential G555 Schwarz 39,6 cm (15.6 Zoll) 1366 x 768 Pixel AMD Athlon II 2 GB DDR2-SDRAM 320 GB AMD Radeon HD 4200 Windows 7 Professional eingeholt. Das duchschnittliche Epertenrating ist 70 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
70%
Source Testseek summary Average rating
Reviews
Updated:
2013-02-14 07:33:54
Testseek ha raccolto 3 recensioni da parte di esperti per Lenovo Essential G555 Nero 39,6 cm (15.6") 1366 x 768 Pixel AMD Athlon II 2 GB DDR2-SDRAM 320 GB AMD Radeon HD 4200 Windows 7 Professional e la valutazione media da parte degli esperti è di 70 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
70%
Source Testseek summary Average rating
Reviews
Updated:
2013-02-14 07:33:54
Es ha coleccionado 3 opiniones de expertos para Lenovo Essential G555 Negro 39,6 cm (15.6") 1366 x 768 Pixeles AMD Athlon II 2 GB DDR2-SDRAM 320 GB AMD Radeon HD 4200 Windows 7 Professional y la calificación media es 70 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
70%
Source Testseek summary Average rating
Reviews
Updated:
2013-02-14 07:33:54
Dk har samlet 3 ekspertanmeldelser for Lenovo Essential G555 Sort 39,6 cm (15.6") 1366 x 768 pixel AMD Athlon II 2 GB DDR2-SDRAM 320 GB AMD Radeon HD 4200 Windows 7 Professional og den gennemsnitlige ekspertbedømmelse er 70 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
70%
Source Testseek summary Average rating
Reviews
Updated:
2013-02-14 07:33:54
Testseek получил 3 экспертных оценок для Lenovo Essential G555 Черный 39,6 см (15.6") 1366 x 768 пикселей AMD Athlon II 2 ГБ DDR2-SDRAM 320 ГБ AMD Radeon HD 4200 Windows 7 Professional, средний экспертный рейтинг составляет 70 из 100. Средняя сумма баллов отображает мнение экспертного общества о продукте. Нажмите ниже, чтобы использовать Testseek для просмотра всех рейтингов, наград продукта и заключений.
70%
Source Testseek summary Average rating
Reviews
Updated:
2013-02-14 07:33:54
Se har samlat in 3 experttester för Lenovo Essential G555 Svart 39,6 cm (15.6") 1366 x 768 pixlar AMD Athlon II 2 GB DDR2-SDRAM 320 GB AMD Radeon HD 4200 Windows 7 Professional och det genomsnittliga betyget är 70 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
70%
Source Testseek summary Average rating
Reviews
Updated:
2013-02-14 07:33:54
A Testseek 1 szakértő véleményét gyűjtötte össze a Lenovo Essential G555 Fekete 39,6 cm (15.6") 1366 x 768 pixelek AMD Athlon II 2 GB DDR2-SDRAM 320 GB AMD Radeon HD 4200 Windows 7 Professional-ről és az értékelés 70 pont volt az elérhető 100-ból. Kattintson az alábbiakra és használja a Testseeket arra, hogy lássa az összes értékelést, a termék díjait és a végkövetkeztetéseket.
70%
Source Testseek summary Average rating
Reviews
Updated:
2013-02-14 07:33:54
Testseek har samlet 3 ekspertomtaler for Lenovo Essential G555 Svart 39,6 cm (15.6") 1366 x 768 piksler AMD Athlon II 2 GB DDR2-SDRAM 320 GB AMD Radeon HD 4200 Windows 7 Professional og gjennomsnittlig rating fra ekspertene er 70 av 100. Gjennomsnittlig score gjenspeiler hvordan ekspertmiljøet ser på dette produktet. Klikk under og bruk Testseek for å se alle stemmene, prisbelønninger og konklusjoner.
70%
Source Testseek summary Average rating
Reviews
Updated:
2013-02-14 07:33:54
Es has recollit 1 revisions d'experts per Lenovo Essential G555 Negre 39,6 cm (15.6") 1366 x 768 Pixeles AMD Athlon II 2 GB DDR2-SDRAM 320 GB AMD Radeon HD 4200 Windows 7 Professional i la qualificació és de 70 sobre 100. Feu clic a continuació i utilitzeu Testseek per veure totes les qualificacions, premis de productes i conclusions.
70%
Source Review comments Score
notebookjournal.de
Updated:
2013-02-14 07:33:54
Nachdem wir das Lenovo G550 bereits mit und getestet hatten, liegt uns heute ein baugleiches G555 mit AMD T-M520 vor. Wie schon beim Intel Pentium T4500 Modell werden wir uns heute mit einem Kurztest begnügen.Aktuelle Angebote (Stand 03.12.2010):Link:...
Good gute Eingabegeräte, Grafikleistung, Temperaturwerte, Verarbeitung und Stabilität...
Bad Verarbeitung und Stabilität, Lüftersteuerung, Akkulaufzeit, Display Kontrast / Leuchtdichte...
Bottom line Das Lenovo G555 sieht äußerlich zwar genauso aus wie das G550, bietet aber dennoch einige Unterschiede im Ausstattungs- und Leistungsbereich. Zum Einen bietet es mehr Arbeitsspeicher als das G550, wovon jedoch nur 3,5 GB zur Verfügung stehen (32-Bit Sy...
70%
retera.ru
Updated:
2014-04-06 03:01:49
Назвать новым ноутбук, базирующийся на процессоре AMD Turion II и графике предыдущего поколения, можно только с натяжкой. Да и конструктивные особенности бюджетной G-серии Lenovo мы уже неоднократно описывали – черный, практичный корпус и клавиатура с циф...
Good практичный корпус, удобная клавиатура, хорошее время автономной работы, широкий ассортимент интерфейсов.
Bad отсутствие HDMI...
Bottom line Модель Lenovo G555 - ничем не выдающийся представитель бюджетного класса универсальных ноутбуков. Он не сможет выполнять все задачи на "отлично", но хорошо справится с офисной рутиной, мультимедиа и нетребовательными играми. Практичный матовый корпус прив...
0%
Customer service details
Array
X