location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IdeaPad M27A3SP laptop Intel® Pentium® P6100 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IdeaPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
G
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M27A3SP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M27A3SP
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9544
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo IdeaPad M27A3SP laptop Intel® Pentium® P6100 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Intel® Pentium® P6100 2 GHz
  • - 39.6 cm (15.6") 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM 1066 MHz
  • - 500 GB DVD-RW
  • - Intel® HD Graphics
  • - Ethernet LAN
  • - Windows 7 Home Premium
Long product name Lenovo IdeaPad M27A3SP laptop Intel® Pentium® P6100 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Black :
The long product name of Lenovo IdeaPad M27A3SP laptop Intel® Pentium® P6100 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Pentium P6100 2.0GHz, 4096MB DDR3, 500GB SATA HDD, 15.6" LCD (1366x768), DVD-RW, Wi-Fi, Gigabit Ethernet, 2.6kg, Black, Windows 7 Home Premium
More>>>
Lenovo IdeaPad M27A3SP laptop Intel® Pentium® P6100 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Black:
The official description of Lenovo IdeaPad M27A3SP laptop Intel® Pentium® P6100 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Lenovo® G560 notebook helps you take on multiple, mega-sized tasks and complete them quickly and efficiently, giving you more free time. The Lenovo G560 comes with technologies and features designed to make things easier, including the smart, adaptable performance of the new 2010 Intel® Core™ i5 processor with Intel®Turbo Boost Technology* and OneKey™ Rescue System for easy data backup and recovery. The new and improved Lenovo Energy Management provides not only extended battery life and long-term durability, but also keeps noise to a minimum with intelligent fan control, so you can concentrate on your work. And when it’s time to play, the numeric keypad doubles up as ideal gaming controls, whilst the high-definition 16:9 widescreen display, integrated webcam and DVD reader/writer mean the Lenovo G560 is also equipped for entertainment. Lenovo Enhanced Experience for Windows® 7 delivers fast boot and shutdown, richer multimedia capabilities and easy system maintenance tools.

Breakthrough Intelligence
- Up to the new 2010 Intel® Core™ i5 processor with Intel® Turbo Boost Technology;
- Up to Genuine Windows® 7 Professional 64;
- Lenovo Energy Management 5.0 enables extended battery life, long-term battery durability and lower noise output through dynamic fan control.

Breakthrough entertainment
- 15.6" high-definition LED backlight display, 16:9 widescreen;
- HD graphics support and HDMI connector1;
- High-performance multimedia: up to 8GB DDR3 memory, up to 500GB HDD storage;
- DVD reader/writer;
- Integrated high-speed WiFi2;
- Numeric keypad for easier data logging and gaming.

Breakthrough technology
- Integrated web camera;
- Touch-sensitive controls3;
- OneKey™ Rescue System for quick and easy data recovery with antivirus protection;
- VeriFace™ facial recognition technology—a fun way to log in to your PC.

A faster, richer and easier Windows® 7 experience
- Lenovo Enhanced Experience for Windows® 7 provides a faster, richer and easier way to use your PC.

Short summary description Lenovo IdeaPad M27A3SP laptop Intel® Pentium® P6100 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Black:
This short summary of the Lenovo IdeaPad M27A3SP laptop Intel® Pentium® P6100 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo IdeaPad M27A3SP, Intel® Pentium®, 2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Lenovo IdeaPad M27A3SP laptop Intel® Pentium® P6100 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Black:
This is an auto-generated long summary of Lenovo IdeaPad M27A3SP laptop Intel® Pentium® P6100 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Black based on the first three specs of the first five spec groups.

Lenovo IdeaPad M27A3SP. Processor family: Intel® Pentium®, Processor model: P6100, Processor frequency: 2 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 2.6 kg

Design
Product colour *
Black
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Pentium®
Processor model *
P6100
Processor cores
2
Processor threads
2
Processor frequency *
2 GHz
System bus rate
2.5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
PGA988
Processor lithography
32 nm
Processor operating modes
32-bit, 64-bit
Processor series
Intel Pentium P6000 Series for Mobile
Processor codename
Arrandale
Bus type
DMI
FSB Parity
No
Stepping
K0
Thermal Design Power (TDP)
35 W
Tjunction
90 °C
Maximum number of PCI Express lanes
1
PCI Express slots version
2.0
PCI Express configurations
1x16
Number of Processing Die Transistors
382 M
Processing Die size
81 mm²
CPU multiplier (bus/core ratio)
15
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1066 MHz
Maximum internal memory *
8 GB
Storage
Total storage capacity *
500 GB
HDD interface
SATA
Optical drive type *
DVD-RW
Graphics
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
500 MHz
On-board graphics card dynamic frequency (max)
667 MHz
Audio
Audio system
HD
Number of built-in speakers
2
Speaker power
2 W
Network
Wi-Fi
Yes
Networking features
Gigabit Ethermet
Ethernet LAN
Yes
Bluetooth
No
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
No
TV-out
No
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Windows 7 Home Premium
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5x37.5 mm
Processor code
SLBUR
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
45 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
50175
Conflict-Free processor
No
Battery
Number of battery cells
6
Security
Cable lock slot
No
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
377 mm
Depth
250 mm
Height (front)
1.73 cm
Height (rear)
3.49 cm
Weight *
2.6 kg
Other features
Wireless technology
Wi-Fi
AC adapter included
Yes
Infrared data port
No
Type
PC
Display
LCD
Power supply type
AC/DC
Power requirements
100 - 240V
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
TV-in port
No