Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IdeaPad G560 Black 39.6 cm (15.6") 1366 x 768 pixels 4th gen Intel® Core™ i5 2 GB DDR3-SDRAM 320 GB Intel® GMA X4500HD Windows 7 Home Premium

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IdeaPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
G
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G560
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M273XUK
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byLenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14059
This statistic is based on the 91553 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 89492 free Open Icecat users.
Info modified on: 19 May 2020 12:23:22
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lenovo IdeaPad G560 Black 39.6 cm (15.6") 1366 x 768 pixels 4th gen Intel® Core™ i5 2 GB DDR3-SDRAM 320 GB Intel® GMA X4500HD Windows 7 Home Premium :
The short editorial description of Lenovo IdeaPad G560 Black 39.6 cm (15.6") 1366 x 768 pixels 4th gen Intel® Core™ i5 2 GB DDR3-SDRAM 320 GB Intel® GMA X4500HD Windows 7 Home Premium

G560, Intel Core i5-430M (3M Cache, 2.26 GHz), 2GB, 320GB HDD, 15.6" 1366x768px HD LED, 16:9, Intel GMA X4500HD, DVD-RW, Gigabyte Ethernet, 802.11a/g/n, 1.3MP, Windows 7 Home Premium, Black
More>>>
Lenovo IdeaPad G560 Black 39.6 cm (15.6") 1366 x 768 pixels 4th gen Intel® Core™ i5 2 GB DDR3-SDRAM 320 GB Intel® GMA X4500HD Windows 7 Home Premium:
The official marketing text of Lenovo IdeaPad G560 Black 39.6 cm (15.6") 1366 x 768 pixels 4th gen Intel® Core™ i5 2 GB DDR3-SDRAM 320 GB Intel® GMA X4500HD Windows 7 Home Premium as supplied by the manufacturer

Affordable never looked so good.
G Series laptops have lower prices and a high-end look. Select from unique and sporty styles. You'll also find a surprising level of detail for laptops in this price range.

Here are a few highlights:
- Choose from sleek and smooth or embossed and textured styles and metallic-finished keyboards.
- Full-sized, ergonomic keyboard. Easier typing; less typos. 15.6" models feature a numeric keypad.
- Contemporary style and technology-not easy to find at this price.
- Lighter than most 15.6" laptops in this price range.
- 15.6" a little over 5.5 kgs

For your viewing pleasure.
Here a just a few irresistible reasons to seek out laptops with HD LED backlight widescreen displays:
- LED backlight displays are lighter, thinner, and use less energy than the older LCD screens typically seen on laptops in this price category.
- Nothing beats enjoying movies or games in brilliant high-definition.
- Out-put HD movies, and other video content from your or 15.6" laptop to your widescreen TV for a truly cinematic experience.
- Displays with 16:9 aspect ratios mean you'll finally be rid of those annoying horizontal black bars you see when you haven't upgraded yet.
- LED displays use less energy and are thinner and lighter than LCD panels.
- Less energy consumption means less drain on your battery, which translates to more unplugged screen time.
- Your days of lugging a heavy, outdated, laptop will be history.

Peace-of-mind security.
There are some things you just can't put a price on—peace of mind. But we can, and ours is nice and low. We've been testing and perfecting our security features so we can offer both affordable and reliable protection.
- The latest, fastest, 2010 multi-core processors will help keep your laptop running like new and your old applications run faster.
- Lenovo VeriFace™ face-recognition software makes your face your password. Faster access to your laptop for you; denied access for others.
- G Series laptops are very stable and durable. After all, laptops are made to stay in sync with your pace and not slow you down.
- Easy-to-use Lenovo OneKey™ Rescue System. Detect viruses, recover from crashes, and restore valuable data with just a press of a button.

Dynamic graphics.
Mobilize your media. Features and options such as a built-in webcam, integrated microphone, HDMI or VGA connector and optical disc drive provide a great entertainment experience at home or on the go.
- Don't get bogged down. Choose the latest, fastest processors for high-speed, stutter-free movies, music and gaming.
- Running from class to class? Waiting for a flight? Subway? In a coffee-shop? Mid-sized, portable laptops under 5 kgs make it easy to check email, enjoy your tunes or watch a movie anywhere you want.
- Vivid, high-def graphics with DirectX® 11 support. What else needs to be said?
- Speedy DDR3 memory and a high-end GPU help enhance video playback.
- eSATA connector transfers video and audio content from external hard drive disks and external optical drive disks. It's the latest and fastest way to transfer data compared to using a USB port.

Much more.
And we aren't kidding. Choose a model with the features and/or options you want and be sure you get the one that's right for you and your budget.
- Lenovo Battery Health helps you prolong battery life and avoid unnecessary battery recharges by pre-setting when you want to recharge your battery.
- Lenovo Smart Noise Control and lower thermal emissions make your laptop quiet and safe enough for even a baby's room.
- Lenovo ReadyComm™ is preloaded communications management software. It's a single, intuitive interface to create, manage, and share internet connections.
- Lenovo VeriFace™ makes your face your password with its preloaded face-recognition software. Faster access to your laptop for you; denied access for others.
- Choice of nVIDIA or ATI™; Mobility Radeon HD graphics cards.
- Plenty of ports and connection options—three 2.0 USB, eSATA, VGA or HDMI, Express Card, S-video, audio and/ or microphone and Kensington lock for safety.

Windows® 7
Lenovo offers a wide variety of systems preloaded with the newest Windows 7 operating system.

Enhanced Experience PCs
With Lenovo-developed RapidDrive and Enhanced Experience technology, you can boot up, shut down, start applications, and open large documents in half the time it takes a non-optimized laptop. You'll also enjoy more time unplugged thanks to an optional idle mode.

Windows® 7 Lenovo Enhanced Experience PCs
Get the best computing experience available by selecting laptops featuring Windows 7 Lenovo Enhanced Experience certification. Enjoy faster startup and connection times plus more entertainment and security features than ever.

Short summary description Lenovo IdeaPad G560 Black 39.6 cm (15.6") 1366 x 768 pixels 4th gen Intel® Core™ i5 2 GB DDR3-SDRAM 320 GB Intel® GMA X4500HD Windows 7 Home Premium:
This short summary of the Lenovo IdeaPad G560 Black 39.6 cm (15.6") 1366 x 768 pixels 4th gen Intel® Core™ i5 2 GB DDR3-SDRAM 320 GB Intel® GMA X4500HD Windows 7 Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo IdeaPad G560, 4th gen Intel® Core™ i5, 2.26 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 2 GB, 320 GB

Long summary description Lenovo IdeaPad G560 Black 39.6 cm (15.6") 1366 x 768 pixels 4th gen Intel® Core™ i5 2 GB DDR3-SDRAM 320 GB Intel® GMA X4500HD Windows 7 Home Premium:
This is an auto-generated long summary of Lenovo IdeaPad G560 Black 39.6 cm (15.6") 1366 x 768 pixels 4th gen Intel® Core™ i5 2 GB DDR3-SDRAM 320 GB Intel® GMA X4500HD Windows 7 Home Premium based on the first three specs of the first five spec groups.

Lenovo IdeaPad G560. Processor family: 4th gen Intel® Core™ i5, Processor model: i5-430M, Processor frequency: 2.26 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD-RW. On-board graphics adapter model: Intel® HD Graphics, Discrete graphics adapter model: Intel® GMA X4500HD. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 2.6 kg. On-board graphics adapter

Intel® Turbo Boost Technology
Intel® Turbo Boost Technology

Higher Performance When You Need It Most
Intel® Turbo Boost Technology 2.01 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.

Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
39.6 cm (15.6")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1366 x 768 pixels
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
LED backlight
A backlight is a form of illumination used in liquid crystal displays (LCDs). One type of backlight is made by LEDs, which can be either white or RGB (red green blue). White LEDs are used most often in notebooks and desktop screens, and in virtually all mobile LCD screens. RGB LEDs for backlighting are found in high-end color proofing displays such as HP DreamColor LP2480zx monitor or selected HP EliteBook notebooks, as well as newer consumer grade displays such as Dell's Studio series laptops which have an optional RGB LED display.
Yes
Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
4th gen Intel® Core™ i5
Processor manufacturer *
The manufacturer that produced the processor.
Intel
Processor model *
The model number for the processor in a computer.
i5-430M
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.26 GHz
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
2
Processor boost frequency
The turbo boost is an automatic, managed accelleration of the processor when one of the cores is overloaded.
2.53 GHz
Processor threads
4
System bus rate
A bus is a communication system that transfers data between components inside a computer, or between computers. The system bus rate is the speed at which data is transferred in this communication system.
2.5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
BGA 1288
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
32 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Processor series
Intel Core i5-400 series
Processor codename
Arrandale
Bus type
DMI
FSB Parity
No
Stepping
C2
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16
Number of Processing Die Transistors
382 M
Processing Die size
81 mm²
CPU multiplier (bus/core ratio)
17
ECC supported by processor
No
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
2 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR3-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
8 GB
Memory clock speed
The frequency at which the memory (e.g. RAM) runs.
1066 MHz
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
320 GB
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD-RW
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
HDD interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
SATA
HDD speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
Compatible memory cards
Types of memory cards which can be used with this product.
MMC,MS PRO,SD,xD
Graphics
On-board graphics adapter *
Graphics hardware which is built into the motherboard or CPU, as opposed to a separate graphics adapter (video card). On-board graphics uses CPU and RAM for graphics processing.
Yes
Discrete graphics adapter *
Yes
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
Intel® GMA X4500HD
On-board graphics adapter model *
"Graphic adapter" is the hardware that produces images on a display. "On-board" means that the graphics adapter is intergrated inside the motherboard.
Intel® HD Graphics
On-board graphics adapter family
Intel® HD Graphics
On-board graphics adapter base frequency
500 MHz
On-board graphics adapter dynamic frequency (max)
766 MHz
Audio
Audio system
System used to play music or speech.
Stereo
Number of built-in speakers
2
Speaker power
2 W
Camera
Front camera resolution (numeric)
1.3 MP
Network
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
No
Wi-Fi
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Networking features
Gigabit Ethernet
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
3
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
eSATA ports quantity
The number of ports (interfaces) for eSATA. eSATA is a a computer bus interface that connects host bus adapters to mass storage devices such as hard disk drives and optical drives.
1
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
No
Microphone in
The socket where a microphone is connected to the device.
Yes
Docking connector
Connector used to attach a mobile electronic device simultaneously to multiple external resources. The dock connector will typically carry a variety of signals and power, through a single connector, to simplify the process of docking the mobile device. A dock connector may be embedded in a mechanical fixture used to support or align the mobile device or may be at the end of a cable.
No
Charging port type
DC-in jack
ExpressCard slot
Port for an ExpressCard, which contain electronic circuitry and connectors to which external devices (peripherals) can be connected. The ExpressCard standard has replaced the PC Card (also known as PCMCIA) standard and has been used since 2006.
Yes
CardBus PCMCIA slot type
The type of slots for CardBus PCMCIA.
No
Ports & interfaces
SmartCard slot
A smart card, chip card, or integrated circuit card (ICC) is any pocket-sized card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card slots can be found in various electronic devices e.g. thin clients.
No
TV-out
No
Keyboard
Pointing device
TouchPad
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows 7 Home Premium
Trial software
McAfee Antivirus Microsoft Office Professional 2007
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Power2Go 5.5 YouCam VeriFace 3.6 ReadyComm 5.1.1 OneKey Rescue System 7.0 Lenovo Energy Management 3.x WinDVD Windows Live essential
Processor special features
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly With a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
No
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
No
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops Giving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software Intel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
Yes
Intel® Turbo Boost Technology
Higher Performance When You Need It Most Intel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly Intel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
No
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
No
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
No
Intel Flex Memory Access
Yes
Intel® Smart Cache
Improve Responsiveness with Faster Data Access With Intel® Smart Cache on the Intel® Core™ i5 processor, the shared cache is dynamically allocated to each processor core, based on workload. This efficient, dual-core-optimized implementation increases the probability that each core can access data from the fast cache, significantly reducing latency to frequently used data and improving performance.
Yes
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption The Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
34 mm
Supported instruction sets
SSE4.1,SSE4.2
Processor code
SLBPM
Physical Address Extension (PAE)
Yes
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
45 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
No
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
43537
Conflict-Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
No
Battery
Number of battery cells
6
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
4 h
Security
Cable lock slot
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
No
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.6 kg
Width *
The measurement or extent of something from side to side.
377 mm
Depth *
The distance from the front to the back of something.
250 mm
Height (front)
The height of the frontside of the product.
3.49 cm
Height (rear)
Height of the backside of the product.
1.73 cm
Other features
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
No
Graphics adapter family
Intel
Type
Characteristics of the device.
PC
TV-in port
No
Wake-on-LAN ready
Yes
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
No
TV tuner integrated
Device has an in-built TV tuner.
No
Source Testseek summary Average rating
Reviews
Updated:
2012-11-19 05:41:56
Uk has collected 16 expert reviews for Lenovo IdeaPad G560 Black 39.6 cm (15.6") 1366 x 768 pixels 4th gen Intel® Core™ i5 2 GB DDR3-SDRAM 320 GB Intel® GMA X4500HD Windows 7 Home Premium and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Testseek summary Average rating
Reviews
Updated:
2012-11-19 05:41:56
Nl heeft 16 proffesionele recensies verzameld voor Lenovo IdeaPad G560 Zwart 39,6 cm (15.6") 1366 x 768 Pixels Vierde generatie Intel® Core™ i5 2 GB DDR3-SDRAM 320 GB Intel® GMA X4500HD Windows 7 Home Premium. Het gemiddelde van deze proffesionele recensies is 76 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
76%
Source Testseek summary Average rating
Reviews
Updated:
2012-11-19 05:41:56
Fr a recueilli 16 avis d’experts pour Lenovo IdeaPad G560 Noir 39,6 cm (15.6") 1366 x 768 pixels Intel® Core™ i5 de 4e génération 2 Go DDR3-SDRAM 320 Go Intel® GMA X4500HD Windows 7 Home Premium et la note moyenne est de 76 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
76%
Source Testseek summary Average rating
Reviews
Updated:
2012-11-19 05:41:56
De hat 16 Expertenmeinungen über Lenovo IdeaPad G560 Schwarz 39,6 cm (15.6 Zoll) 1366 x 768 Pixel Intel® Core™ i5 der vierten Generation 2 GB DDR3-SDRAM 320 GB Intel® GMA X4500HD Windows 7 Home Premium eingeholt. Das duchschnittliche Epertenrating ist 76 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
76%
Source Testseek summary Average rating
Reviews
Updated:
2012-11-19 05:41:56
Testseek ha raccolto 16 recensioni da parte di esperti per Lenovo IdeaPad G560 Nero 39,6 cm (15.6") 1366 x 768 Pixel Intel® Core™ i5 di quarta generazione 2 GB DDR3-SDRAM 320 GB Intel® GMA X4500HD Windows 7 Home Premium e la valutazione media da parte degli esperti è di 76 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
76%
Source Testseek summary Average rating
Reviews
Updated:
2012-11-19 05:41:56
Es ha coleccionado 16 opiniones de expertos para Lenovo IdeaPad G560 Negro 39,6 cm (15.6") 1366 x 768 Pixeles 4ª generación de procesadores Intel® Core™ i5 2 GB DDR3-SDRAM 320 GB Intel® GMA X4500HD Windows 7 Home Premium y la calificación media es 76 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
76%
Source Testseek summary Average rating
Reviews
Updated:
2012-11-19 05:41:56
Dk har samlet 16 ekspertanmeldelser for Lenovo IdeaPad G560 Sort 39,6 cm (15.6") 1366 x 768 pixel 4th gen Intel® Core™ i5 2 GB DDR3-SDRAM 320 GB Intel® GMA X4500HD Windows 7 Home Premium og den gennemsnitlige ekspertbedømmelse er 76 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
76%
Source Testseek summary Average rating
Reviews
Updated:
2012-11-19 05:41:56
Se har samlat in 16 experttester för Lenovo IdeaPad G560 Svart 39,6 cm (15.6") 1366 x 768 pixlar 4:e generationens Intel® Core™ i5 2 GB DDR3-SDRAM 320 GB Intel® GMA X4500HD Windows 7 Home Premium och det genomsnittliga betyget är 76 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
76%
Source Testseek summary Average rating
Reviews
Updated:
2012-11-19 05:41:56
Es has recollit 13 revisions d'experts per Lenovo IdeaPad G560 Negre 39,6 cm (15.6") 1366 x 768 Pixeles 4th gen Intel® Core™ i5 2 GB DDR3-SDRAM 320 GB Intel® GMA X4500HD Windows 7 Home Premium i la qualificació mitjana dels experts és de 78 sobre 100. La puntuació mitjana reflecteix l'opinió de la comunitat d'experts sobre este producte. Feu clic a continuació i utilitzeu Testseek per veure totes les qualificacions, premis de productes i conclusions.
78%
Source Testseek summary Average rating
Reviews
Updated:
2012-11-19 05:41:56
Testseek има добиено 13 оцени од експерти за Lenovo IdeaPad G560 Црн 39,6 cm (15.6") 1366 x 768 пиксели 4-та генерација Intel® Core™ i5 2 GB DDR3-SDRAM 320 GB Intel® GMA X4500HD Windows 7 Home Premium, при што просечната оцена на експертите е 78 од 100. Просечната оцена го отсликува погледот на експертите кон овој производ. Кликнете долу и употребете го Testseek за да извршите преглед на сите оцени, наградите со кои се има здобиено производот, и заклучоците.
78%
Source Review comments Score
techradar.com
Updated:
2012-11-19 05:41:55
Lenovo has hit the mark once again with its excellent G560. Boasting impressive usability and performance, this is one of the best laptops we've seen at this price point, and its few small quirks don't detract from an excellent overall user experience...
Good Decent performance, Good usability, Good screen, Build quality...
Bad No HDMI, Stingy storage, Battery life...
80%
tweakers.net
Updated:
2012-11-19 05:41:55
Mijn oude laptop had het deze zomer begeven en het bleek dat diagnostiseren/repareren minstens 300 euro gingen kosten, omdat deze net uit de garantie was. Daar heb ik maar voor bedankt en voor dat geld een nieuwe laptop uitgezocht, aangezien ik er toch...
Good Uitstekende prijs/performance, Kan moeiteloos bluray films afspelen, Kan COD MW2 aan op lagere resolutie...
Bad FN knop is meest linkse knop, niet de CTRL knop, Touchpad zit te ver naar links, Kleine kijkhoeken...
80%
Pcwelt.de
Updated:
2012-11-19 05:41:55
Bei dem Lenovo G560-M27A4GE handelt es sich um ein Notebook mit einem 15,6 Zoll großen HDready-Display. Daneben ist dieses Notebook unter anderem mit einer 500 GB großen Festplatte, einem DVD-Laufwerk und mit der Nvidia Geforce G310M Grafikkarte ausges...
Bottom line Mit dem G560-M27A4GE spricht Lenovo wieder eindeutig Anwender an, die auf der Suche nach einem preisgünstigen Einstiegsmodell ohne Schnickschnack sind. Bereits ab 439 Euro erhält man ein 15-Zoll Notebook, welches gut verarbeitet und für normale Konsumente...
80%
notebookjournal.de
Updated:
2012-11-19 05:41:55
Das Lenovo G560 kostet mit aktueller Hardware und Windows Betriebssystem derzeit 469 Euro und bietet sich, auch aufgrund des niedrigen Preises, vor allem für wenig anspruchsvolle Nutzer an. Wer keine Bildschirmspiele nutzen möchte und bei Foto- und Vid...
Good Kühlsystem, Verarbeitung Chassis, solide Anwendungsleistung, große Festplatte...
Bad große Festplatte, Blickwinkel Display, klappriges Tippgeräusch, kein HDMI...
Bottom line Das Lenovo G560 ist bereits ab 469 Euro erhältlich und erobert sich damit die Krone des preiswertesten 15-Zollers mit aktueller Intel Core iX-Technologie. Der Intel Core i3-350M Prozessor bietet für das vorinstallierte Betriebssystem Windows 7 Home Pre...
80%
cyberbloc.de
Updated:
2012-11-19 05:41:55
Der Leistungstest ist für das Lenovo G560 (Testmodell: M276KGE) ein ganz besonderes Kapitel. Mit geballter i3-Power von Intel (Core i3-350M 2x 2,26 GHz) und dedizierter Grafikkarte (NVIDIA GeForce G310M, 512MB) tritt es gegen das Thinkpad SL...
0%
cyberbloc.de
Updated:
2012-11-19 05:41:55
Lenovo bietet in der sehr beliebten Preisregion von ca. 500 Euro zahlreiche Notebooks mit einer Bildschirmdiagonale von 15 Zoll an. Unterschiede gibt es dabei nicht nur hinsichtlich des Designs, sondern auch bei den verbauten Komponenten. Angefangen be...
0%
computerbild.de
Updated:
2012-11-19 05:41:56
Das auf den ersten Blick unscheinbare 15,5-Zoll-Notebook Lenovo G560 M272 BGE macht durch ein hohes Arbeitstempo und eine großzügig bemessene Festplatte auf sich aufmerksam. Welche Mankos der Laptop bei der Bedienung aufwies, verrät der Test...
Good Hohes Arbeits- und Spieletempo, Große Festplatte (465 GB), Bluetooth...
Bad Pegel am Kopfhörerausgang zu hoch, Touchpad sehr ungenau...
Bottom line Prozessor, Arbeitsspeicher und Grafikkarte machen das Notebook zu einem Arbeitstier, das lediglich bei DirectX-10-Spielen ins Stocken gerät. Dank großer Festplatte und Bluetooth lässt sich das Lenovo multimedial einsetzen. Die Bedienung ist jedoch die...
0%
computerbild.de
Updated:
2013-02-10 02:15:53
Das Allround-Notebook bietet alle wichtigen Funktionen und Schnittstellen wie WLAN, Webcam, Card-Reader, DVD-Double-Layer-Brenner. Hervorzuheben ist das helle und kontrastreiche Bild mit frischen Farben auf dem 15,6 Zoll Display...
0%
laptopworld.dk
Updated:
2012-11-19 05:41:55
Julen står for døren, og vores konkurrencer blæser afsted på Facebook, så husk at tilmelde Jer.Lenovo er nu klar med seneste skud på stamen af G5XX notebooks, også denne gang i en godt opgraderet udgave, og Laptopworld.dk er derfor de første til a...
Good Medfølgende Software, Ydelse, Lydkvalitet, Byggekvalitet...
Bad Knapperne på Touchpadden, Det lidt trange tastatur design, Add your comments...
Bottom line Lenovo G560 er en stilren bærbar som byder på en kombination af gode komponenter såsom en i5 processor og dedikeret GeForce 310M grafikkort samt 4GB ram og god Harddisk plads. Som vanligt er der ved Lenovos produkter tænkt over hvad man smider på dem a...
80%
retera.ru
Updated:
2014-04-06 02:48:44
После покупки подразделения IBM по производству мобильных компьютеров у компании Lenovo была трудная задача по выводу серии ThinkPad, которой так славилась IBM, из кризиса. Надо отдать должное, у Lenovo это с блеском получилось. Как только стало понятно...
Good отличный стильный дизайн, практичная металлическая подставка для запястий, производительный процессор, удобная клавиатура с цифровым блоком, большое количество всевозможных интерфейсов, свободный слот miniPCIE...
Bad низкое качество webкамеры, очень неудобный тачпад, глянцевая крышка ноутбука...
Bottom line Ноутбук Lenovo IdeaPad G560-3-B произвел достаточно сильное впечатление. У компании Lenovo получилась просто великолепная модель во всех отношениях. Превосходный стильный внешний вид и отличная производительность процессора позволяли бы претендовать данно...
0%
pcmag.com
Updated:
2012-11-19 05:41:55
Shopping for a budget laptop can be a daunting task. You're forced to make decisions between fashion and function, to sacrifice features for a smaller price tag, and deal with gobs of bloatware in your quest for a laptop that fits your financial needs...
Good Dual-core processor. Widescreen 720p screen. 500GB hard drive.
Bad Relocated Ctrl key was irritating. Hefty amount of bloatware.
Bottom line The Lenovo G560-0679AKU gives you an Intel Core i3-370M dual-core processor, 500GB hard drive, and a variety of ports, all for a wallet-friendly price of $599. Buy it now...
70%
notebookreview.com
Updated:
2012-11-19 05:41:55
The Essential G560 is Lenovo’s entry-level 15.6” notebook. It sports an Intel Core i3 processor, full-size keyboard with number pad, and a starting price around $600. Read our review to find out more.Our Lenovo Essential G560 review unit has the fo...
Good Decent build quality, Good keyboard, Lots of ports, Four hours of battery life, Runs cool and quiet, Good allaround performance...
Bad Horrible touchpad, Glossy plastic lid is a fingerprint magnet, Subpar screen quality and resolution...
Bottom line The Lenovo Essential G560 is a solid entry into the consumer budget notebook market. “Reasonable” is the best word to describe it; the keyboard is good and the build quality none too shabby. It has more than ample performance for everyday tasks, a long four-hour battery life, and runs cool and quiet. The wide variety of input/output ports, including HDMI, e-SATA, and ExpressCard, is impressive fo...
70%
notebookcheck.net
Updated:
2012-11-19 05:41:55
If, in spite of being pinched for money, you don't want to rely on yesterday's technology ( Core 2 Duo, Penryn ), you might ogle at the lowest Arrandale processors in the guise of Core i3 . The test device, Lenovo G560 M277SGE, utilizes such a processor...
Good Good office performance, Quiet & cool, Low energy consumption, Acceptable battery life, ExpressCard34 for upgrades, Insusceptible case, Number pad...
Bad TFT not antiglare, Low contrast values, Small viewing angle, Touchpad keys...
Bottom line Lenovo Ideapad G560-M277QGE powerful Core i3 office device with strong price/performance advantage.Lenovo offers a 15.6-inch laptop for the somewhat more demanding office use with the G560 M277SGE. If you'd like to buy an Intel Core i3 for under 500 (or j...
81%
computershopper.com
Updated:
2012-11-19 05:41:56
When you come across a 15.6-inch laptop with a sub-$700 price tag, you’re probably going to assume that it must be riddled with compromises in order to sell for several hundred dollars less than most other mainstream laptops. The Lenovo G560—...
Good Above-average performance and battery life for its class; very competitive price; HDMI and eSATA ports; ExpressCard/34 slot...
Bad Lid easily marred by fingerprint smudges; touch pad can be tricky to use; right side of keyboard is mushy...
Bottom line The 15.6-inch Lenovo G560 offers strong performance and battery life for its class and includes features not-often found on laptops that are this inexpensive...
84%
about.com
Updated:
2017-01-15 03:04:50
The Bottom LineMar 31 2011 - Lenovo's Essential G560 laptop works well in some ways but falls short in others. This model powered by the Intel Pentium dual core processor and priced between $550 and $600 makes a bit too many sacrifices compared to slig...
Good Very Sturdy Feel, Excellent Keyboard...
Bad Slightly More Expensive Than Similarly Equipped Laptops, Poor Trackpad With Integrated Buttons, Lacks HDMI Port For Use With HDTV's And Digital Monitors...
Bottom line Mar 31 2011 - Lenovo's Essential G560 laptop works well in some ways but falls short in others. This model powered by the Intel Pentium dual core processor and priced between $550 and $600 makes a bit too many sacrifices compared to slightly more expen...
60%
wybieramlaptopa.pl
Updated:
2014-06-19 02:16:07
Jeśli potrzebujemy notebooka uniwersalnego, który sprawdzi się zarówno w zadaniach biurowych jak i zastosowaniach multimedialnych warto się bliżej przyjrzeć laptopowi IdeaPad G560A oferowanego przez firmę Lenovo. Jest to komputer, który posiada bardzo dob...
Good Sercem każdego komputera jest procesor. W laptopie IdeaPad G560A jest to Intel Pentium P6100 o mocy 2,0 GHz. Dwa rdzenie dają wydajność, która gwarantuje komfortową pracę. Moc procesora jest wystarczająca, by uruchomić programy codziennego użytku, lub ogl...
Bad Po opisaniu wielu zalet notebooka Lenovo IdeaPad G560A trudno znaleźć jakieś wady. Można się przyczepić do ekranu, którego błyszcząca matryca będzie zbierać odciski palców. Utrudni ona tez trochę pracę w słoneczne dni przez powstanie tzw. efektu lustra. D...
0%
Customer service details
Array