location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IdeaPad G560 Intel® Core™ i3 i3-330M 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB Intel® GMA X4500HD Windows 7 Home Premium Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IdeaPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
G
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G560
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M273PUK
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59166
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo IdeaPad G560 Intel® Core™ i3 i3-330M 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB Intel® GMA X4500HD Windows 7 Home Premium Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Intel® Core™ i3 i3-330M 2.13 GHz
  • - 39.6 cm (15.6") 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM 1066 MHz
  • - 320 GB DVD-RW
  • - Intel® GMA X4500HD Intel® HD Graphics
  • - 4 h
  • - Windows 7 Home Premium
Long product name Lenovo IdeaPad G560 Intel® Core™ i3 i3-330M 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB Intel® GMA X4500HD Windows 7 Home Premium Black :
The long product name of Lenovo IdeaPad G560 Intel® Core™ i3 i3-330M 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB Intel® GMA X4500HD Windows 7 Home Premium Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

G560, Intel Core i3-330M (3M Cache, 2.13 GHz), 4GB, 320GB HDD, 15.6" 1366x768px HD LED, 16:9, Intel GMA X4500HD, DVD-RW, Gigabyte Ethernet, 802.11a/g/n, 1.3MP, Windows 7 Home Premium, Black
More>>>
Lenovo IdeaPad G560 Intel® Core™ i3 i3-330M 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB Intel® GMA X4500HD Windows 7 Home Premium Black:
The official description of Lenovo IdeaPad G560 Intel® Core™ i3 i3-330M 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB Intel® GMA X4500HD Windows 7 Home Premium Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Affordable never looked so good.
G Series laptops have lower prices and a high-end look. Select from unique and sporty styles. You'll also find a surprising level of detail for laptops in this price range.

Here are a few highlights:
- Choose from sleek and smooth or embossed and textured styles and metallic-finished keyboards.
- Full-sized, ergonomic keyboard. Easier typing; less typos. 15.6" models feature a numeric keypad.
- Contemporary style and technology-not easy to find at this price.
- Lighter than most 15.6" laptops in this price range.
- 15.6" a little over 5.5 kgs

For your viewing pleasure.
Here a just a few irresistible reasons to seek out laptops with HD LED backlight widescreen displays:
- LED backlight displays are lighter, thinner, and use less energy than the older LCD screens typically seen on laptops in this price category.
- Nothing beats enjoying movies or games in brilliant high-definition.
- Out-put HD movies, and other video content from your or 15.6" laptop to your widescreen TV for a truly cinematic experience.
- Displays with 16:9 aspect ratios mean you'll finally be rid of those annoying horizontal black bars you see when you haven't upgraded yet.
- LED displays use less energy and are thinner and lighter than LCD panels.
- Less energy consumption means less drain on your battery, which translates to more unplugged screen time.
- Your days of lugging a heavy, outdated, laptop will be history.

Peace-of-mind security.
There are some things you just can't put a price on—peace of mind. But we can, and ours is nice and low. We've been testing and perfecting our security features so we can offer both affordable and reliable protection.
- The latest, fastest, 2010 multi-core processors will help keep your laptop running like new and your old applications run faster.
- Lenovo VeriFace™ face-recognition software makes your face your password. Faster access to your laptop for you; denied access for others.
- G Series laptops are very stable and durable. After all, laptops are made to stay in sync with your pace and not slow you down.
- Easy-to-use Lenovo OneKey™ Rescue System. Detect viruses, recover from crashes, and restore valuable data with just a press of a button.

Dynamic graphics.
Mobilize your media. Features and options such as a built-in webcam, integrated microphone, HDMI or VGA connector and optical disc drive provide a great entertainment experience at home or on the go.
- Don't get bogged down. Choose the latest, fastest processors for high-speed, stutter-free movies, music and gaming.
- Running from class to class? Waiting for a flight? Subway? In a coffee-shop? Mid-sized, portable laptops under 5 kgs make it easy to check email, enjoy your tunes or watch a movie anywhere you want.
- Vivid, high-def graphics with DirectX® 11 support. What else needs to be said?
- Speedy DDR3 memory and a high-end GPU help enhance video playback.
- eSATA connector transfers video and audio content from external hard drive disks and external optical drive disks. It's the latest and fastest way to transfer data compared to using a USB port.

Much more.
And we aren't kidding. Choose a model with the features and/or options you want and be sure you get the one that's right for you and your budget.
- Lenovo Battery Health helps you prolong battery life and avoid unnecessary battery recharges by pre-setting when you want to recharge your battery.
- Lenovo Smart Noise Control and lower thermal emissions make your laptop quiet and safe enough for even a baby's room.
- Lenovo ReadyComm™ is preloaded communications management software. It's a single, intuitive interface to create, manage, and share internet connections.
- Lenovo VeriFace™ makes your face your password with its preloaded face-recognition software. Faster access to your laptop for you; denied access for others.
- Choice of nVIDIA or ATI™; Mobility Radeon HD graphics cards.
- Plenty of ports and connection options—three 2.0 USB, eSATA, VGA or HDMI, Express Card, S-video, audio and/ or microphone and Kensington lock for safety.

Windows® 7
Lenovo offers a wide variety of systems preloaded with the newest Windows 7 operating system.

Enhanced Experience PCs
With Lenovo-developed RapidDrive and Enhanced Experience technology, you can boot up, shut down, start applications, and open large documents in half the time it takes a non-optimized laptop. You'll also enjoy more time unplugged thanks to an optional idle mode.

Windows® 7 Lenovo Enhanced Experience PCs
Get the best computing experience available by selecting laptops featuring Windows 7 Lenovo Enhanced Experience certification. Enjoy faster startup and connection times plus more entertainment and security features than ever.

Short summary description Lenovo IdeaPad G560 Intel® Core™ i3 i3-330M 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB Intel® GMA X4500HD Windows 7 Home Premium Black:
This short summary of the Lenovo IdeaPad G560 Intel® Core™ i3 i3-330M 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB Intel® GMA X4500HD Windows 7 Home Premium Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo IdeaPad G560, Intel® Core™ i3, 2.13 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description Lenovo IdeaPad G560 Intel® Core™ i3 i3-330M 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB Intel® GMA X4500HD Windows 7 Home Premium Black:
This is an auto-generated long summary of Lenovo IdeaPad G560 Intel® Core™ i3 i3-330M 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB Intel® GMA X4500HD Windows 7 Home Premium Black based on the first three specs of the first five spec groups.

Lenovo IdeaPad G560. Processor family: Intel® Core™ i3, Processor model: i3-330M, Processor frequency: 2.13 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel® GMA X4500HD. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 2.6 kg

Design
Product colour *
Black
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
3rd gen Intel® Core™ i3
Processor model *
i3-330M
Processor cores
2
Processor threads
4
Processor frequency *
2.13 GHz
System bus rate
2.5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1288
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i3-300 Mobile Series
Processor codename
Arrandale
Bus type
DMI
FSB Parity
No
Stepping
C2
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16
Number of Processing Die Transistors
382 M
Processing Die size
81 mm²
CPU multiplier (bus/core ratio)
16
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1066 MHz
Maximum internal memory *
8 GB
Storage
Total storage capacity *
320 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD-RW
Card reader integrated
Yes
Compatible memory cards
MMC, MS PRO, SD, xD
Graphics
Discrete graphics card model *
Intel® GMA X4500HD
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
500 MHz
On-board graphics card dynamic frequency (max)
667 MHz
Audio
Audio system
stereo
Number of built-in speakers
2
Speaker power
2 W
Camera
Front camera resolution (numeric)
1.3 MP
Network
Wi-Fi
Yes
Networking features
Gigabit Ethernet
Bluetooth
No
Ports & interfaces
USB 2.0 ports quantity *
3
eSATA ports quantity
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
No
Ports & interfaces
TV-out
No
Keyboard
Pointing device
Touchpad
Software
Trial software
McAfee Antivirus Microsoft Office Professional 2007
Operating system installed *
Windows 7 Home Premium
Bundled software
Power2Go 5.5 YouCam VeriFace 3.6 ReadyComm 5.1.1 OneKey Rescue System 7.0 Lenovo Energy Management 3.x WinDVD Windows Live essential
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
rPGA 37.5x 37.5, BGA 34x28
Supported instruction sets
SSE4.1, SSE4.2
Processor code
SLBNF
Physical Address Extension (PAE)
Yes
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
45 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
47663
Conflict-Free processor
No
Battery
Number of battery cells
6
Battery life (max)
4 h
Security
Cable lock slot
No
Weight & dimensions
Width
377 mm
Depth
250 mm
Height (front)
3.49 cm
Height (rear)
1.73 cm
Weight *
2.6 kg
Other features
Infrared data port
No
Graphics card family
Intel
Type
PC
TV-in port
No
Wake-on-LAN ready
Yes
Internal modem
No
TV tuner integrated
No
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:39:20
Uk has collected 16 expert reviews for Lenovo IdeaPad G560 Intel® Core™ i3 i3-330M 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB Intel® GMA X4500HD Windows 7 Home Premium Black and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
techradar.com
Updated:
2011-10-03 22:39:20
Lenovo has hit the mark once again with its excellent G560. Boasting impressive usability and performance, this is one of the best laptops we've seen at this price point, and its few small quirks don't detract from an excellent overall user experience...
Good Decent performance, Good usability, Good screen, Build quality...
Bad No HDMI, Stingy storage, Battery life...
80%
pcmag.com
Updated:
2011-10-03 22:39:20
Shopping for a budget laptop can be a daunting task. You're forced to make decisions between fashion and function, to sacrifice features for a smaller price tag, and deal with gobs of bloatware in your quest for a laptop that fits your financial needs...
Good Dual-core processor. Widescreen 720p screen. 500GB hard drive.
Bad Relocated Ctrl key was irritating. Hefty amount of bloatware.
Bottom line The Lenovo G560-0679AKU gives you an Intel Core i3-370M dual-core processor, 500GB hard drive, and a variety of ports, all for a wallet-friendly price of $599. Buy it now...
70%
notebookreview.com
Updated:
2011-10-03 22:39:20
The Essential G560 is Lenovo’s entry-level 15.6” notebook. It sports an Intel Core i3 processor, full-size keyboard with number pad, and a starting price around $600. Read our review to find out more.Our Lenovo Essential G560 review unit has the fo...
Good Decent build quality, Good keyboard, Lots of ports, Four hours of battery life, Runs cool and quiet, Good allaround performance...
Bad Horrible touchpad, Glossy plastic lid is a fingerprint magnet, Subpar screen quality and resolution...
Bottom line The Lenovo Essential G560 is a solid entry into the consumer budget notebook market. “Reasonable” is the best word to describe it; the keyboard is good and the build quality none too shabby. It has more than ample performance for everyday tasks, a long four-hour battery life, and runs cool and quiet. The wide variety of input/output ports, including HDMI, e-SATA, and ExpressCard, is impressive fo...
70%
notebookcheck.net
Updated:
2011-10-03 22:39:20
If, in spite of being pinched for money, you don't want to rely on yesterday's technology ( Core 2 Duo, Penryn ), you might ogle at the lowest Arrandale processors in the guise of Core i3 . The test device, Lenovo G560 M277SGE, utilizes such a processor...
Good Good office performance, Quiet & cool, Low energy consumption, Acceptable battery life, ExpressCard34 for upgrades, Insusceptible case, Number pad...
Bad TFT not antiglare, Low contrast values, Small viewing angle, Touchpad keys...
Bottom line Lenovo Ideapad G560-M277QGE powerful Core i3 office device with strong price/performance advantage.Lenovo offers a 15.6-inch laptop for the somewhat more demanding office use with the G560 M277SGE. If you'd like to buy an Intel Core i3 for under 500 (or j...
81%
computershopper.com
Updated:
2011-10-03 22:39:20
When you come across a 15.6-inch laptop with a sub-$700 price tag, you’re probably going to assume that it must be riddled with compromises in order to sell for several hundred dollars less than most other mainstream laptops. The Lenovo G560—...
Good Above-average performance and battery life for its class; very competitive price; HDMI and eSATA ports; ExpressCard/34 slot...
Bad Lid easily marred by fingerprint smudges; touch pad can be tricky to use; right side of keyboard is mushy...
Bottom line The 15.6-inch Lenovo G560 offers strong performance and battery life for its class and includes features not-often found on laptops that are this inexpensive...
84%
about.com
Updated:
2017-01-15 03:04:49
The Bottom LineMar 31 2011 - Lenovo's Essential G560 laptop works well in some ways but falls short in others. This model powered by the Intel Pentium dual core processor and priced between $550 and $600 makes a bit too many sacrifices compared to slig...
Good Very Sturdy Feel, Excellent Keyboard...
Bad Slightly More Expensive Than Similarly Equipped Laptops, Poor Trackpad With Integrated Buttons, Lacks HDMI Port For Use With HDTV's And Digital Monitors...
Bottom line Mar 31 2011 - Lenovo's Essential G560 laptop works well in some ways but falls short in others. This model powered by the Intel Pentium dual core processor and priced between $550 and $600 makes a bit too many sacrifices compared to slightly more expen...
60%
Country Distributor
United Kingdom 1 distributor(s)