location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IdeaPad S12 Intel Pentium Mobile N270 Netbook 30.7 cm (12.1") 2 GB DDR2-SDRAM 320 GB Windows 7 Home Premium Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IdeaPad S12
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M19KSIT
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29417
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jul 2024 20:14:36
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo IdeaPad S12 Intel Pentium Mobile N270 Netbook 30.7 cm (12.1") 2 GB DDR2-SDRAM 320 GB Windows 7 Home Premium Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Netbook Black
  • - Intel Pentium Mobile N270 1.6 GHz
  • - 30.7 cm (12.1") 1280 x 800 pixels LED backlight 16:10
  • - 2 GB DDR2-SDRAM 667 MHz
  • - 320 GB
  • - Ethernet LAN 10,100 Mbit/s Bluetooth 2.1+EDR
  • - Lithium-Ion (Li-Ion)
  • - Windows 7 Home Premium
Long product name Lenovo IdeaPad S12 Intel Pentium Mobile N270 Netbook 30.7 cm (12.1") 2 GB DDR2-SDRAM 320 GB Windows 7 Home Premium Black :
The long product name of Lenovo IdeaPad S12 Intel Pentium Mobile N270 Netbook 30.7 cm (12.1") 2 GB DDR2-SDRAM 320 GB Windows 7 Home Premium Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

IdeaPad S12, Intel Atom N270, 2GB DDR2 RAM, 320GB SATA HDD, 5400 RPM, 12.1" WXGA TFT, Bluetooth 2.1+EDR, Windows 7 Home Premium, Black
More>>>
Lenovo IdeaPad S12 Intel Pentium Mobile N270 Netbook 30.7 cm (12.1") 2 GB DDR2-SDRAM 320 GB Windows 7 Home Premium Black:
The official description of Lenovo IdeaPad S12 Intel Pentium Mobile N270 Netbook 30.7 cm (12.1") 2 GB DDR2-SDRAM 320 GB Windows 7 Home Premium Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Pre-built with recommended components. A larger screen, 3 USB ports, models with HD and full-size keyboard add to its anywhere-anytime appeal.

Short summary description Lenovo IdeaPad S12 Intel Pentium Mobile N270 Netbook 30.7 cm (12.1") 2 GB DDR2-SDRAM 320 GB Windows 7 Home Premium Black:
This short summary of the Lenovo IdeaPad S12 Intel Pentium Mobile N270 Netbook 30.7 cm (12.1") 2 GB DDR2-SDRAM 320 GB Windows 7 Home Premium Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo IdeaPad S12, Intel Pentium Mobile, 1.6 GHz, 30.7 cm (12.1"), 1280 x 800 pixels, 2 GB, 320 GB

Long summary description Lenovo IdeaPad S12 Intel Pentium Mobile N270 Netbook 30.7 cm (12.1") 2 GB DDR2-SDRAM 320 GB Windows 7 Home Premium Black:
This is an auto-generated long summary of Lenovo IdeaPad S12 Intel Pentium Mobile N270 Netbook 30.7 cm (12.1") 2 GB DDR2-SDRAM 320 GB Windows 7 Home Premium Black based on the first three specs of the first five spec groups.

Lenovo IdeaPad S12. Product type: Netbook. Processor family: Intel Pentium Mobile, Processor model: N270, Processor frequency: 1.6 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 1.55 kg

Design
Product type *
Netbook
Product colour *
Black
Display
Display diagonal *
30.7 cm (12.1")
Display resolution *
1280 x 800 pixels
LED backlight
Yes
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel Pentium Mobile
Processor model *
N270
Processor cores
1
Processor threads
2
Processor frequency *
1.6 GHz
Processor cache
0.512 MB
Processor cache type
L2
Processor socket
Socket F (1207)
Processor front side bus
533 MHz
Processor lithography
45 nm
Processor operating modes
32-bit
Processor series
Intel Atom N200 Series
Processor codename
Diamondville
Bus type
FSB
FSB Parity
No
Stepping
C0
Thermal Design Power (TDP)
2.5 W
Tjunction
90 °C
Number of Processing Die Transistors
47 M
Processing Die size
26 mm²
CPU multiplier (bus/core ratio)
12
ECC supported by processor
No
Memory
Internal memory *
2 GB
Internal memory type
DDR2-SDRAM
Memory clock speed
667 MHz
Storage
Total storage capacity *
320 GB
HDD capacity
320 GB
HDD interface
SATA
HDD speed
5400 RPM
HDD size
2.5"
Optical drive type *
No
Graphics
Maximum graphics card memory
0.256 GB
Audio
Audio system
HD
Number of built-in speakers
2
Network
Wi-Fi
Yes
Networking features
Fast Ethernet
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100 Mbit/s
Bluetooth
Yes
Bluetooth version
2.1+EDR
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
VGA (D-Sub) ports quantity
1
Headphone outputs
1
Charging port type
DC-in jack
Performance
GPS (satellite)
No
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Windows 7 Home Premium
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
No
Execute Disable Bit
Yes
Idle States
No
Thermal Monitoring Technologies
Yes
Processor package size
22 x 22 mm
Supported instruction sets
SSE2, SSE3
Processor code
SLB73
Embedded options available
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
36331
Conflict-Free processor
No
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Weight & dimensions
Weight *
1.55 kg
Other features
Wireless technology
IEEE 802.11b/g
Display
TFT
Graphics card
ION
Source Testseek summary Average rating
Reviews
Updated:
2011-08-10 04:34:45
Uk has collected 33 expert reviews for Lenovo IdeaPad S12 Intel Pentium Mobile N270 Netbook 30.7 cm (12.1") 2 GB DDR2-SDRAM 320 GB Windows 7 Home Premium Black and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
techradar.com
Updated:
2011-08-10 04:34:38
Lenovo is best known for its ThinkPad business laptops, but its IdeaPad range provides entry-level systems for both corporate and consumer use. The IdeaPad S12 is its 12.1-inch offering and strikes a balance between a netbook and a full-sized ultraport...
Good Battery life, Decent sized screen, Full sized keyboard...
Bad Glossy lid prone to scratches, Virtual surround not brilliant, Build quality...
70%
techadvisor.co.uk
Updated:
2011-08-10 04:34:39
Product Code: M19G3UK The Lenovo S12 is a portable, affordable, and multimedia-minded netbook with a full-size keyboard and decent battery life. Its 12.1in screen makes the Lenovo IdeaPad S12 big enough for those who lament the tininess of a 9- or 1...
Bottom line If youre looking for a netbook with decent battery life, a bigger screen, and the ability to recognise your face, then the Lenovo IdeaPad S12 is a solid choice. It packs a punch in a little netbook package. With its big hard drive, better-than-averag...
60%
Zdnet.com.au
Updated:
2011-11-05 00:44:32
Long, long ago in the year 2009, we first heard news about the forthcoming Nvidia Ion GPU for netbooks and got excited. At long last, netbooks would be more capable of graphics processing and handling HD video. One of the first frontrunners claimin...
Bottom line Although the IdeaPad S12 with its Nvidia Ion graphics processor provides some 3D muscle, it costs more than comparable netbooks.
65%
devhardware.com
Updated:
2011-08-10 04:34:36
Lenovo's IdeaPad S12-2959 is a netbook that leaves a little something to be desired, while its ThinkPad Edge delivers a solid performance for corporate users. Keep reading for a closer look.Lenovo IdeaPad S12-2959 Netbook The Lenovo IdeaPad S12-2959 is...
0%
infoworld.com
Updated:
2011-08-10 04:34:36
If you're looking for a netbook with decent battery life, a bigger screen, and the ability to recognize your face, then the Lenovo S12 is a solid choice. It packs a punch in a little netbook package. With its big hard drive, better-than-average battery life, and...
70%
Computerpoweruser.com
Updated:
2011-08-10 04:34:37
Ultimately, we had to give the S12 a fair rating for being a fair netbook, but with VIA’s platform undercutting the Atom equivalent by $50, the Nano itself is a great value in this space.
70%
maximumpc.com
Updated:
2011-08-10 04:34:37
How big can a netbook get before it stops being a netbook? The guts of the Lenovo IdeaPad S12 are virtually identical to the IdeaPad S10 that we reviewed back in 2008—1.6GHz Intel Atom N270 CPU, 1GB DDR2 RAM, 160GB HDD, and integrated Intel GMA950 grap...
Good Nice 1280x800 screen; excellent keyboard; good battery life; mostly solid construction.
Bad Battery connector is a bit wobbly; midrange netbook performance; fingerprintmagnet lid.
90%
Geek.com
Updated:
2011-08-10 04:34:38
The 12-inch netbook is a strange beast. It’s a netbook (at least in terms of its Atom processor and a sub-$600 price tag), but sized like an ultraportable notebook. We haven’t seen many of them and we’ve seen a lot of indecision from the companies that...
0%
techworld.com
Updated:
2011-08-10 04:34:38
The Lenovo S12 is a portable, affordable, and multimedia-minded netbook with a full-size keyboard and decent battery life. Its 12.1-inch screen makes the S12 big enough for those who lament the tininess of a 9- or 10-inch screen, yet it still retains...
Bottom line If you're looking for a netbook with decent battery life, a bigger screen, and the ability to recognize your face, then the Lenovo S12 is a solid choice. It packs a punch in a little netbook package. With its big hard drive, better-than-average batter...
0%
pcworld.com_techhive.com
Updated:
2011-08-10 04:34:39
Would You Buy This? 0Yes 0No Lenovo Ideapad S12 Test Scores Overall 81 Performance 86 Features 79 Design 77 Full Test Report » Before You Buy How to Buy a Laptop How to Buy a Netbook Top All-Purpose Laptops Top Power Laptops Top Ultraportable Laptops G...
Good Crisp screen, Sleek design...
Bad Cheap mouse buttons, Pricey for a netbook...
81%
askmen.com
Updated:
2011-08-10 04:34:41
Whether it has been the slumping economy, the improvements in technology or just the desire of gadget-lovers to want everything miniaturized, netbook-style portable computers have been the rage for the last year. The industry standard started off at ab...
81%
etechreviews.com
Updated:
2011-08-10 04:34:43
Lenovo IdeaPad S12 – Less Than a Laptop, More Than NoteBookNoteBooks are a rage today. Doesn’t matter if you are a student or professional, these compact gadgets have made life a lot easier for everyone. NoteBooks are ultra-portable and slim gadgets wh...
0%
notebookreview.com
Updated:
2011-08-10 04:34:44
Lenovo IdeaPad S12 Review Article ContentsLenovo IdeaPad S12 Review The features a 12-inch screen and is one of the largest netbooks on the market. This 3.42-lb machine is designed to let consumers easily surf the Internet and perform other light...
0%
pcmag.com
Updated:
2011-08-10 04:34:44
For netbook makers, the first instinct is to vie for the lowest prices, but they are bound by whats considered the norm for netbooks—a 10-inch screen, an undersized keyboard, and minimal features. There are only a handful of netbooks that push beyo...
Good Great looking 12-inch widescreen. 1,280-by-800 resolution. Best keyboard on a netbook. ExpressCard slot is present. Very good battery life.
Bad Pricey compared with other netbooks. A bit heavier than its peers.
Bottom line With the IdeaPad S12, Lenovo produces its best 12-inch netbook yet, but theres a price premium above your average netbook...
80%
Laptopmag.com
Updated:
2011-08-10 04:34:44
Editor’s note: Portions of this review were taken from our review of the Lenovo IdeaPad S10-2.After two years, netbook designs have evolved from a 7-inch screen to a 10-inch screen, currently the industry standard. Now, the Lenovo IdeaPad S12, the thi...
Good Large, comfortable keyboard, Good battery life, Instant-on OS, Excellent audio quality...
Bad Battery sticks out the back, Polarizing design...
Bottom line As 12-inch netbooks go, the Lenovo IdeaPad S12 and the Samsung NC20 are fairly evenly matched in terms of ergonomics, performance, and endurance. While the NC20’s list price is $549, it can be found online for $499, the same as the S12. We slightly...
80%
computershopper.com
Updated:
2011-08-10 04:34:44
This is a netbook? That could well be your first impression upon seeing the Lenovo IdeaPad S12. With its 12.1-inch screen and full-size keyboard, this is no cramped compact. Those looking for an affordable in-between model who have no desire...
Good Large 12.1-inch LCD; face-recognition software; multitouch-capable touch pad...
Bad Poor 3D-graphics performance; Wi-Fi does not support 802.11n...
Bottom line If youre looking for a netbook that feels like a notebook, the Lenovo IdeaPad S12, with its 12.1-inch screen, just might be it...
77%
computershopper.com
Updated:
2011-08-10 04:34:44
This is a netbook? That could well be your first impression upon seeing the Lenovo IdeaPad S12. With its 12.1-inch screen and full-size keyboard, this is no cramped compact. Those looking for an affordable in-between model who have no desire...
Good Large 12.1-inch LCD; face-recognition software; multitouch-capable touch pad...
Bad Poor 3D-graphics performance; Wi-Fi does not support 802.11n...
Bottom line If youre looking for a netbook that feels like a notebook, the Lenovo IdeaPad S12, with its 12.1-inch screen, just might be it...
77%
pcper.com
Updated:
2011-08-10 04:34:44
Today is going to be an exciting day for NVIDIA and its team of ION product managers. After the first retail system to use the chipset was unveiled last month as the Acer Aspire Revo nettop, it was followed by the first consumer ION platform motherb...
Bottom line Today is going to be an exciting day for NVIDIA and its team of ION product managers. After the first retail system to use the chipset was unveiled last month as the Acer Aspire Revo nettop, it was followed by the first consumer ION platform motherb...
0%
about.com
Updated:
2011-08-10 04:34:45
Superior Integrated Graphics, Full Windows 7 Operating System, Larger Memory and Hard Drive, Price Not Far From Higher General Performance CULV Ultraportables, Lots of Trialware Applications, Larger and Heavier Than Many Netbooks...
80%
techcrunch.com
Updated:
2012-11-19 05:42:58
Quick Version: The Lenovo IdeaPad S12 represents one of the first netbooks to feature VIA’s Nano platform as a configuration option. You’ll gain some extra horsepower over Intel’s Atom setup while saving about $70 off the total system price, making th...
0%