location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad G530 Intel® Celeron® 900 39.1 cm (15.4") 1 GB DDR2-SDRAM 160 GB Intel® GMA X4500 FreeDOS Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
G
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G530
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M15KGGE
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37298
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jul 2024 20:12:11
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkPad G530 Intel® Celeron® 900 39.1 cm (15.4") 1 GB DDR2-SDRAM 160 GB Intel® GMA X4500 FreeDOS Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Intel® Celeron® 900 2.2 GHz
  • - 39.1 cm (15.4") 1280 x 800 pixels 16:10
  • - 1 GB DDR2-SDRAM
  • - 160 GB DVD Super Multi DL
  • - Intel® GMA X4500
  • - FreeDOS
More>>>
Short summary description Lenovo ThinkPad G530 Intel® Celeron® 900 39.1 cm (15.4") 1 GB DDR2-SDRAM 160 GB Intel® GMA X4500 FreeDOS Black:
This short summary of the Lenovo ThinkPad G530 Intel® Celeron® 900 39.1 cm (15.4") 1 GB DDR2-SDRAM 160 GB Intel® GMA X4500 FreeDOS Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad G530, Intel® Celeron®, 2.2 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 1 GB, 160 GB

Long summary description Lenovo ThinkPad G530 Intel® Celeron® 900 39.1 cm (15.4") 1 GB DDR2-SDRAM 160 GB Intel® GMA X4500 FreeDOS Black:
This is an auto-generated long summary of Lenovo ThinkPad G530 Intel® Celeron® 900 39.1 cm (15.4") 1 GB DDR2-SDRAM 160 GB Intel® GMA X4500 FreeDOS Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad G530. Processor family: Intel® Celeron®, Processor model: 900, Processor frequency: 2.2 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel® GMA X4500. Operating system installed: FreeDOS. Product colour: Black. Weight: 2.7 kg

Design
Product colour *
Black
Display
Display diagonal *
39.1 cm (15.4")
Display resolution *
1280 x 800 pixels
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron®
Processor model *
900
Processor cores
1
Processor threads
1
Processor frequency *
2.2 GHz
Processor cache
1 MB
Processor cache type
L2
Processor socket
LGA 3647 (Socket P)
Processor front side bus
800 MHz
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Celeron Processor 900 Series for Mobile
Processor codename
Penryn
Bus type
FSB
FSB Parity
No
Stepping
R0
Thermal Design Power (TDP)
35 W
Tcase
105 °C
Number of Processing Die Transistors
410 M
Processing Die size
107 mm²
ECC supported by processor
No
Memory
Internal memory *
1 GB
Internal memory type
DDR2-SDRAM
Maximum internal memory *
4 GB
Storage
Total storage capacity *
160 GB
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi DL
Card reader integrated
No
Graphics
Discrete graphics card model *
Intel® GMA X4500
Discrete graphics card *
Yes
Maximum graphics card memory
0.384 GB
Camera
Front camera resolution (numeric)
0.3 MP
Network
Wi-Fi
Yes
Networking features
Fast Ethernet
Bluetooth
No
Ports & interfaces
USB 2.0 ports quantity *
2
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
TV-out
No
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
FreeDOS
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
41498
Conflict-Free processor
No
Battery
Number of battery cells
4
Security
Cable lock slot
No
Weight & dimensions
Weight *
2.7 kg
Other features
Infrared data port
No
Graphics card family
Intel
Type
PC
TV-in port
No
Internal modem
No
TV tuner integrated
No