location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Yoga Headset Wired & Wireless Head-band Bluetooth Cream, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Yoga
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GXD0U47643
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193386060673 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 155967
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Sep 2024 09:11:39
The date of the most recent change of this product data-sheet in Icecat.
Quick Guide (2.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo Yoga Headset Wired & Wireless Head-band Bluetooth Cream, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Cream, White Head-band Headset
  • - Wired & Wireless USB connectivity Bluetooth 5.0 10 m
  • - Supraaural 20 - 20000 Hz 32 Ω 111 dB
  • - Microphone type: Built-in
  • - Built-in battery 800 mAh
Long product name Lenovo Yoga Headset Wired & Wireless Head-band Bluetooth Cream, White :
The long product name of Lenovo Yoga Headset Wired & Wireless Head-band Bluetooth Cream, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Yoga Active Noise Cancellation Headphones-ROW
More>>>
Lenovo Yoga Headset Wired & Wireless Head-band Bluetooth Cream, White:
The official description of Lenovo Yoga Headset Wired & Wireless Head-band Bluetooth Cream, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

THEY’RE ALL BETTER WITH YOGA ANC HEADPHONES. The Lenovo™ Yoga™ ANC headphones provide a world-class entertainment and music experience that looks as good as it sounds. Connect with the world through Hybrid ANC and ENC noise-cancelling mics with voice assist, and hear every detail of your favourite songs and films with Dolby-tuned drivers. Never miss a chance to chat thanks to environmental noise cancellation (ENC) technology and six boomless mics that intelligently filter background noise during calls. Eliminate even the rowdiest ambient noise and enjoy a moment to yourself with active noise-cancelling technology that mirrors and minimises the sounds around you. Dress to be remembered with ultra-light, ultra-stylish 214 g fold-flatYoga headphones crafted from silicone leather, premium plastic, and finished with an elegant metal shine. The battery time is about 14 hours playback (ANC off) after a full charge under Bluetooth connection. With quick charge, 15 minutes charging gets up to 2 hours playback. Its multi-Layered memory foam leather ear cups are comfortable for long time wearing. Connect and synchronise to a notebook or tablet and mobile phone at the same time via Dual Bluetooth connectivity. Never miss any call and enjoy music at the same time. It comes with a 1.3m braided USB cord and compact travel carrying case that fits everywhere and conveys luxury. Now bounce around to your favorite beats, and enjoy crystal-clear calls with those you love.

Short summary description Lenovo Yoga Headset Wired & Wireless Head-band Bluetooth Cream, White:
This short summary of the Lenovo Yoga Headset Wired & Wireless Head-band Bluetooth Cream, White data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Yoga, Wired & Wireless, 20 - 20000 Hz, 214 g, Headset, Cream, White

Long summary description Lenovo Yoga Headset Wired & Wireless Head-band Bluetooth Cream, White:
This is an auto-generated long summary of Lenovo Yoga Headset Wired & Wireless Head-band Bluetooth Cream, White based on the first three specs of the first five spec groups.

Lenovo Yoga. Product type: Headset. Connectivity technology: Wired & Wireless, Bluetooth. Headphone frequency: 20 - 20000 Hz. Wireless range: 10 m. Cable length: 1.3 m. Weight: 214 g. Product colour: Cream, White

Performance
Product type *
Headset
Wearing style *
Head-band
Headset type
Binaural
Product colour *
Cream, White
Colour name
Mica
Cable length
1.3 m
Detachable cable
Yes
Certification
TUV/CB; CE/RED; CEC; DOE; Nrcan IC; ETA; SDPPI; SIRIM; NTC; IMDA; FCC; JRF; ICASA; NCC; KCC; TRA; SRRC
Ports & interfaces
Connectivity technology *
Wired & Wireless
USB connectivity
Yes
Bluetooth
Yes
Bluetooth version
5.0
Wireless range
10 m
Headphones
Ear coupling *
Supraaural
Headphones
Headphone frequency
20 - 20000 Hz
Impedance
32 Ω
Headphone sensitivity
111 dB
Driver unit
4 cm
Microphone
Microphone type *
Built-in
Number of microphones
4
Battery
Battery operated
Yes
Battery type
Built-in battery
Battery capacity
800 mAh
Weight & dimensions
Weight
214 g
Packaging data
Package width
232 mm
Package weight
785 g
Logistics data
Harmonized System (HS) code
85183000
Country Distributor
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Australia 1 distributor(s)
Lithuania 1 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)