location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo GXB0Z91295 external hard drive 4 TB USB Type-A 3.2 Gen 1 (3.1 Gen 1) Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GXB0Z91295
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GXB0Z91295
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195042698688 show
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52361
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Sep 2024 10:46:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo GXB0Z91295 external hard drive 4 TB USB Type-A 3.2 Gen 1 (3.1 Gen 1) Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - USB3.0 interface to guarantee fast data transfers, plug-and-play
  • - High capacity in a small enclosure, up to 1TB/2TB/4TB
  • - Durable and reliable with compact size and lightweight
Long product name Lenovo GXB0Z91295 external hard drive 4 TB USB Type-A 3.2 Gen 1 (3.1 Gen 1) Grey :
The long product name of Lenovo GXB0Z91295 external hard drive 4 TB USB Type-A 3.2 Gen 1 (3.1 Gen 1) Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

F510 HDD 4TB Grey
More>>>
Lenovo GXB0Z91295 external hard drive 4 TB USB Type-A 3.2 Gen 1 (3.1 Gen 1) Grey:
The official description of Lenovo GXB0Z91295 external hard drive 4 TB USB Type-A 3.2 Gen 1 (3.1 Gen 1) Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

F510 portable hard drives with USB 3.0 offer finely designed, secure, and highly efficient storage. They improve PC performance when your internal drive is almost full, or your PC slows down. You can free up space on your internal drive by transferring files to your external F510 HDD. You can also enjoy high-speed data transfers and massive storage any time and anywhere.

Short summary description Lenovo GXB0Z91295 external hard drive 4 TB USB Type-A 3.2 Gen 1 (3.1 Gen 1) Grey:
This short summary of the Lenovo GXB0Z91295 external hard drive 4 TB USB Type-A 3.2 Gen 1 (3.1 Gen 1) Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo GXB0Z91295, 4 TB, 3.2 Gen 1 (3.1 Gen 1), Grey

Long summary description Lenovo GXB0Z91295 external hard drive 4 TB USB Type-A 3.2 Gen 1 (3.1 Gen 1) Grey:
This is an auto-generated long summary of Lenovo GXB0Z91295 external hard drive 4 TB USB Type-A 3.2 Gen 1 (3.1 Gen 1) Grey based on the first three specs of the first five spec groups.

Lenovo GXB0Z91295. HDD capacity: 4 TB. USB version: 3.2 Gen 1 (3.1 Gen 1). Read speed: 140 MB/s, Write speed: 135 MB/s. Product colour: Grey

Hard drive
HDD capacity *
4 TB
Read speed
140 MB/s
Write speed
135 MB/s
Ports & interfaces
Thunderbolt technology *
No
Wi-Fi *
No
Ethernet LAN *
No
Maximum data transfer rate *
140 Mbit/s
USB connector *
USB Type-A
USB version *
3.2 Gen 1 (3.1 Gen 1)
Features
Product colour *
Grey
Housing material
Plastic
Features
Certification
FCC SDOC/UL-CB/UL-CB /CEC/DOE/ICES/NRCAN/PSE /EAC/BIS
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
20 - 95%
Weight & dimensions
Width
118 mm
Depth
76 mm
Height
18.6 mm
Weight *
211 g
Packaging data
Package width
190 mm
Package depth
117 mm
Package height
27 mm
Package weight
230 g