location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo GX40Z24050 laptop case 39.6 cm (15.6") Backpack Black, Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GX40Z24050
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GX40Z24050
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194778196949 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95905
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Sep 2024 08:44:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo GX40Z24050 laptop case 39.6 cm (15.6") Backpack Black, Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Dedicated and padded PC compartment fits up to 15.6-inch laptops
  • - Padded for protection without being too heavy
  • - Multiple mesh pockets inside and outside for better storage, organization and easy reach
  • - Luggage strap for easy travel
Long product name Lenovo GX40Z24050 laptop case 39.6 cm (15.6") Backpack Black, Blue :
The long product name of Lenovo GX40Z24050 laptop case 39.6 cm (15.6") Backpack Black, Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

IdeaPad Gaming 15.6-inch Backpack
More>>>
Lenovo GX40Z24050 laptop case 39.6 cm (15.6") Backpack Black, Blue:
The official description of Lenovo GX40Z24050 laptop case 39.6 cm (15.6") Backpack Black, Blue as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Crafted to be sleek yet versatile, it blends into any environment like a chameleon. It’s water-repellent, scratch-resistant outer materials keep your gear organized and protected inside the internal padded pockets and storage compartments. Padded internal compartments effortlessly store your laptop, headset, mouse, and power bank while the stretchy side pockets keep your necessities within reach. Take the burden out of keeping your gear on you thanks to the IdeaPad Gaming 15.6-inch Backpack’s ergonomics, well-padded back support and adjustable shoulder and luggage straps.

Short summary description Lenovo GX40Z24050 laptop case 39.6 cm (15.6") Backpack Black, Blue:
This short summary of the Lenovo GX40Z24050 laptop case 39.6 cm (15.6") Backpack Black, Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo GX40Z24050, Backpack, 39.6 cm (15.6"), 648 g

Long summary description Lenovo GX40Z24050 laptop case 39.6 cm (15.6") Backpack Black, Blue:
This is an auto-generated long summary of Lenovo GX40Z24050 laptop case 39.6 cm (15.6") Backpack Black, Blue based on the first three specs of the first five spec groups.

Lenovo GX40Z24050. Case type: Backpack, Maximum screen size: 39.6 cm (15.6"). Weight: 648 g. Surface coloration: Monochromatic

Features
Surface coloration
Monochromatic
Compatibility
IdeaPad
Maximum screen size *
39.6 cm (15.6")
Case type *
Backpack
Material *
Polyester
Product main colour *
Black, Blue
Brand compatibility *
Lenovo
Features
Protection features
Scratch resistant, Water resistant
Quantity
1
Weight & dimensions
Weight
648 g
Package width
280 mm
Package depth
140 mm
Package height
455 mm
Package weight
648 g
Country Distributor
United Kingdom 1 distributor(s)
México 1 distributor(s)