Product Brochure/Datasheet
(6.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo IdeaCentre AIO 24IRH9 Intel® Core™ i5 i5-13420H 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen 8 GB DDR5-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 6 (802.11ax) Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Intel Core i5-13420H, 8C (4P + 4E)/12T, P-core up to 4.6GHz, E-core up to 3.4GHz, 12MB
- - 23.8" FHD (1920x1080) IPS 250nits 100Hz 99% sRGB hardware low blue light 3-side borderless Touch
- - 1x 8GB SO-DIMM DDR5-5200
- - 512GB SSD M.2 2280 PCIe 4.0x4 NVMe
- - Intel UHD Graphics
- - Windows 11 Home Single Language
Warranty:
1-year, Courier or Carry-in
Long product name Lenovo IdeaCentre AIO 24IRH9 Intel® Core™ i5 i5-13420H 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen 8 GB DDR5-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 6 (802.11ax) Grey
:
The long product name of Lenovo IdeaCentre AIO 24IRH9 Intel® Core™ i5 i5-13420H 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen 8 GB DDR5-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 6 (802.11ax) Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Intel Core i5-13420H, 8C (4P + 4E)/12T, P-core up to 4.6GHz, E-core up to 3.4GHz, 12MB, 1x 8GB SO-DIMM DDR5-5200, 512GB SSD M.2 2280 PCIe 4.0x4 NVMe, 23.8" FHD (1920x1080) IPS 250nits 100Hz 99% sRGB hardware low blue light 3-side borderless Touch, Intel UHD Graphics, Wi-Fi 6 802.11ax 2x2 + BT5.2, 5.0MP, Windows 11 Home Single Language
More>>>
Lenovo IdeaCentre AIO 24IRH9 Intel® Core™ i5 i5-13420H 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen 8 GB DDR5-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 6 (802.11ax) Grey:
The official description of Lenovo IdeaCentre AIO 24IRH9 Intel® Core™ i5 i5-13420H 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen 8 GB DDR5-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 6 (802.11ax) Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
Embrace a Streamlined Life
- Exceptional performance from up-to 13th Gen Intel® Core™ i7 processor
- Optional touchscreen for effortless navigation
- Harman® audio speakers & smooth refresh rate for cinematic experience
- Crisp, clear videocalls with AI-algorithm based webcam solution
Short summary description Lenovo IdeaCentre AIO 24IRH9 Intel® Core™ i5 i5-13420H 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen 8 GB DDR5-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 6 (802.11ax) Grey:
This short summary of the Lenovo IdeaCentre AIO 24IRH9 Intel® Core™ i5 i5-13420H 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen 8 GB DDR5-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 6 (802.11ax) Grey data-sheet is auto-generated and uses the product title and the first six key specs.
Lenovo IdeaCentre AIO 24IRH9, 60.5 cm (23.8"), Full HD, Intel® Core™ i5, 8 GB, 512 GB, Windows 11 Home
Long summary description Lenovo IdeaCentre AIO 24IRH9 Intel® Core™ i5 i5-13420H 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen 8 GB DDR5-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 6 (802.11ax) Grey:
This is an auto-generated long summary of Lenovo IdeaCentre AIO 24IRH9 Intel® Core™ i5 i5-13420H 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen 8 GB DDR5-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 6 (802.11ax) Grey based on the first three specs of the first five spec groups.
Lenovo IdeaCentre AIO 24IRH9. Display diagonal: 60.5 cm (23.8"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen, Panel type: IPS. Processor family: Intel® Core™ i5, Processor frequency: 4.6 GHz. Internal memory: 8 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Built-in camera. Operating system installed: Windows 11 Home. Product colour: Grey