Lenovo logo

Lenovo IdeaCentre AIO 3 24IAP7 Intel® Core™ i7 i7-13620H 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 6 (802.11ax) White

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2327
Info modified on:
26 Jun 2024, 04:57:17
Bullet Points Lenovo IdeaCentre AIO 3 24IAP7 Intel® Core™ i7 i7-13620H 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 6 (802.11ax) White:
  • - Intel Core i7-13620H, 10C (6P + 4E)/16T, P-core up to 4.9GHz, E-core up to 3.6GHz, 24MB
  • - 23.8" FHD (1920x1080) IPS 250nits
  • - 1x 8GB SO-DIMM DDR4-3200
  • - 512GB SSD M.2 2280 PCIe 4.0x4 NVMe
  • - Intel UHD Graphics
  • - Windows 11 Home Single Language
Warranty:
1-year, Courier or Carry-in
Long product name Lenovo IdeaCentre AIO 3 24IAP7 Intel® Core™ i7 i7-13620H 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 6 (802.11ax) White:

Intel Core i7-13620H, 10C (6P + 4E)/16T, P-core up to 4.9GHz, E-core up to 3.6GHz, 24MB, 1x 8GB SO-DIMM DDR4-3200, 512GB SSD M.2 2280 PCIe 4.0x4 NVMe, 23.8" FHD (1920x1080) IPS 250nits , Intel UHD Graphics, Wi-Fi 6 11ax 2x2 + BT5.2, HD 720p, Windows 11 Home Single Language

Lenovo IdeaCentre AIO 3 24IAP7 Intel® Core™ i7 i7-13620H 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 6 (802.11ax) White:

Performance for demanding households
23.8″ all-in-one PC powered by 12th Generation Intel® Core™ processorsVivid IPS FHD display features optional NVIDIA® GeForce® discrete graphicsRoom-filling audio by Harman Kardon®-certified speaker systemHigh resolution webcam with optional built-in infrared sensor for secure facial login & web conferencingPurposeful design that helps manage clutter in your workspace

Short summary description Lenovo IdeaCentre AIO 3 24IAP7 Intel® Core™ i7 i7-13620H 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 6 (802.11ax) White:

Lenovo IdeaCentre AIO 3 24IAP7, 60.5 cm (23.8"), Full HD, Intel® Core™ i7, 8 GB, 512 GB, Windows 11 Home

Long summary description Lenovo IdeaCentre AIO 3 24IAP7 Intel® Core™ i7 i7-13620H 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 6 (802.11ax) White:

Lenovo IdeaCentre AIO 3 24IAP7. Product type: All-in-One PC. Display diagonal: 60.5 cm (23.8"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Panel type: IPS. Processor family: Intel® Core™ i7. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 11 Home. Product colour: White

Reasons to buy
Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.