location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IdeaCentre 520 Intel® Core™ i5 i5-7400T 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 2 TB HDD AMD Radeon 530 Windows 10 Home Wi-Fi 5 (802.11ac) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IdeaCentre
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
500
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
520
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F0D10020FR
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23181
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Jun 2024 18:05:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo IdeaCentre 520 Intel® Core™ i5 i5-7400T 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 2 TB HDD AMD Radeon 530 Windows 10 Home Wi-Fi 5 (802.11ac) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - All-in-One PC Black
  • - Intel® Core™ i5 i5-7400T 2.4 GHz
  • - 60.5 cm (23.8") Full HD 1920 x 1080
  • - 8 GB DDR4-SDRAM 2400 MHz
  • - 2 TB HDD Card reader integrated
  • - AMD Radeon 530 2 GB Intel® HD Graphics 630
  • - Wi-Fi 5 (802.11ac) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Windows 10 Home 64-bit
Long product name Lenovo IdeaCentre 520 Intel® Core™ i5 i5-7400T 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 2 TB HDD AMD Radeon 530 Windows 10 Home Wi-Fi 5 (802.11ac) Black :
The long product name of Lenovo IdeaCentre 520 Intel® Core™ i5 i5-7400T 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 2 TB HDD AMD Radeon 530 Windows 10 Home Wi-Fi 5 (802.11ac) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-7400T Processor (6M Cache, up to 3.00 GHz), 8GB RAM, 2000GB HDD + 16GB SSD, 23.8" FHD, AMD Radeon 530, Windows 10 Home 64
More>>>
Lenovo IdeaCentre 520 Intel® Core™ i5 i5-7400T 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 2 TB HDD AMD Radeon 530 Windows 10 Home Wi-Fi 5 (802.11ac) Black:
The official description of Lenovo IdeaCentre 520 Intel® Core™ i5 i5-7400T 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 2 TB HDD AMD Radeon 530 Windows 10 Home Wi-Fi 5 (802.11ac) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Power and speed behind the beauty

Ideacentre AIO 520 is equipped with up to a 7th Gen Intel® Core™ processor, a new standard for PC performance. We’ve added revolutionary Intel® Optane™ memory – a smart, adaptable system accelerator made specifically for your new 7th Gen Intel Core system. Intel Optane technology provides uncompromising responsiveness for systems with mega storage drives, making everything you do faster, smoother, and easier. Now is the time to get excited about Ideacentre AIO 520.

Seamless videos, whether you’re watching or editing

Want to have smooth animation on your PC? AMD Radeon™ 530 is designed to deliver a more advanced experience than integrated graphics, giving you faster graphics performance for video streaming, while also accelerating photo- and video-editing applications.

24" of crystal-clear resolution

Rewatching your snowboarding footage? Relive the moment and see every snowflake fly off your board, thanks to our Full HD (1920 x 1080) near-edgeless display. And with a 10-point multitouch display, it’s even easier to scroll through footage, pause, and zoom in on the best clips.

Striking new design

The Ideacentre AIO 520 was designed with a razor-thin border, slim monitor, and sleek steel stand. This modern profile is a perfect accent for your home’s workspace – and it’s available in Silver or Black.

Take data transmission speed to new levels

Ideacentre AIO 520 includes a USB 3.0 connection, taking you to a new level of data transmission with a transfer rate of 5 Gbit per second.

Get Cortana’s assistance from across the room

Meet Cortana, your own personal digital assistant who is prepared to answer your questions, open necessary apps, set reminders and even read appointments from your calendar. Merely type your request into the search bar or speak it out. And now, as the first AIO to offer an optional Far Field Mic, Ideacentre AIO 520 makes it possible to give Cortana voice commands from up to five meters away.

Windows Hello knows your face

Ideacentre AIO 520 stands out with its infrared camera, allowing Windows Hello to log you into your computer in less than two seconds – just by scanning your face. And when you walk away from your desk, Windows Hello detects your absence and automatically locks your computer.

Webcam sees you only when you want it to

Webcam fright. We’ve all had it. It’s the split second when you wonder if your camera is truly off – or if the people on your conference call have just seen you in your pajamas. Ideacentre AIO 520 alleviates that fear – with a convenient pop-up webcam at the top of the display. Press to release it when you need it, and simply push it back in place when you’re done, and want guaranteed privacy. Working from home just got better.

Short summary description Lenovo IdeaCentre 520 Intel® Core™ i5 i5-7400T 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 2 TB HDD AMD Radeon 530 Windows 10 Home Wi-Fi 5 (802.11ac) Black:
This short summary of the Lenovo IdeaCentre 520 Intel® Core™ i5 i5-7400T 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 2 TB HDD AMD Radeon 530 Windows 10 Home Wi-Fi 5 (802.11ac) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo IdeaCentre 520, 60.5 cm (23.8"), Full HD, Intel® Core™ i5, 8 GB, 2 TB, Windows 10 Home

Long summary description Lenovo IdeaCentre 520 Intel® Core™ i5 i5-7400T 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 2 TB HDD AMD Radeon 530 Windows 10 Home Wi-Fi 5 (802.11ac) Black:
This is an auto-generated long summary of Lenovo IdeaCentre 520 Intel® Core™ i5 i5-7400T 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 2 TB HDD AMD Radeon 530 Windows 10 Home Wi-Fi 5 (802.11ac) Black based on the first three specs of the first five spec groups.

Lenovo IdeaCentre 520. Product type: All-in-One PC. Display diagonal: 60.5 cm (23.8"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat. Processor family: Intel® Core™ i5, Processor frequency: 2.4 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 2 TB, Storage media: HDD. Discrete graphics card model: AMD Radeon 530. Built-in camera. Operating system installed: Windows 10 Home. Product colour: Black

Display
Display diagonal *
60.5 cm (23.8")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type *
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Display brightness
250 cd/m²
Screen shape
Flat
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
7th gen Intel® Core™ i5
Processor model *
i5-7400T
Processor cores
4
Processor threads
4
Processor boost frequency
3 GHz
Processor frequency *
2.4 GHz
Processor cache
6 MB
Processor cache type
Smart Cache
System bus rate
8 GT/s
Thermal Design Power (TDP)
35 W
Configurable TDP-down frequency
1.2 GHz
PCI Express slots version
3.0
Processor socket
LGA 1151 (Socket H4)
Processor lithography
14 nm
Processor operating modes
64-bit
Stepping
B0
Bus type
DMI3
Processor codename
Kaby Lake
Processor series
Intel Core i5-7400 Desktop Series
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 1x8+2x4, 2x8
Processor code
SSSR332
Tjunction
80 °C
Maximum internal memory supported by processor
64 GB
Conflict-Free processor
Yes
Memory types supported by processor
DDR3L, DDR4-SDRAM
Memory clock speeds supported by processor
1333, 1600, 2133, 2400 MHz
Memory channels supported by processor
Dual
ECC supported by processor
No
Memory voltage supported by processor
1.35 V
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory slots
2
Memory clock speed
2400 MHz
Memory form factor
DIMM/SO-DIMM
Storage
Total storage capacity *
2 TB
Storage media *
HDD
Number of storage drives installed
2
Number of HDDs installed
1
HDD capacity
2 TB
HDD speed
7200 RPM
HDD interface
SATA III
Number of SSDs installed
1
Intel® Optane™ Memory module installed
Yes
Intel® Optane™ Memory module capacity
16 GB
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card *
Yes
Discrete graphics card model *
AMD Radeon 530
Discrete graphics card memory
2 GB
On-board graphics card *
Yes
On-board graphics card model *
Intel® HD Graphics 630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
Maximum on-board graphics card memory
64 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x5912
Audio
Built-in speaker(s) *
Yes
Number of speakers
2
RMS rated power
6 W
Built-in microphone
Yes
Camera
Built-in camera *
Yes
Network
Wi-Fi *
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Bluetooth version
4.0
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
3
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Headphone outputs
1
Microphone in
Yes
Design
Product colour *
Black
Performance
Product type *
All-in-One PC
Placement supported
Vertical
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Processor special features
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Scalability
1S
CPU configuration (max)
1
Embedded options available
No
Thermal solution specification
PCG 2015A
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
0.00
Processor ARK ID
97184
Intel® Optane™ Memory Ready
Yes
Power
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
Weight & dimensions
Width (with stand)
541.2 mm
Depth (with stand)
416.4 mm
Height (with stand)
57.3 mm
Weight (with stand)
6.17 kg
Certificates
Compliance certificates
RoHS
Sustainability
Sustainability certificates
ENERGY STAR
Packaging content
Mouse included
Yes
Keyboard included
Yes
Other features
Detachable display
No
Source Testseek summary Average rating
Reviews
Updated:
2019-11-14 09:32:03
Uk has collected 7 expert reviews for Lenovo IdeaCentre 520 Intel® Core™ i5 i5-7400T 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 2 TB HDD AMD Radeon 530 Windows 10 Home Wi-Fi 5 (802.11ac) Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%