Intel Core i5-6400 (6M Cache, up to 3.30 GHz), 16GB DDR4, 2TB HDD, 27" FHD (1920x1080), Intel HD Graphics 530, Windows 10 Home (64-bit)
27" IPS Display
The IdeaCentre 700's 27" (1920x1080) IPS edge-to-edge display delivers stunning video and images, while In-Plane Switching (IPS) technology means you can enjoy a perfect viewing experience from wide angles.
6th Generation Intel® Core™ Processor Family
With the new 6th generation Intel® Core™ processors, you have the power to play, create, entertain, or inspire. Enjoy powerful performance and vibrant visuals to multitask with ease, amazing battery life to keep up with you, and built-in security features to help keep your data safer.
JBL® Speakers With Dolby® Home Theater®
JBL®-designed speakers with advanced Dolby® audio technology deliver a crisp, clear surround sound experience—increased audio clarity for VOIP applications, maximised volume output without distortion, and improved dialogue clarity when watching videos.
Enhanced Graphics
Enjoy incredible multimedia and gaming with discrete NVIDIA® GeForce® GTX 950A 2GB graphics.
Space-Saving
Internal PSU means no bulky power adapter.
Easy Upgradability
The ideacentre™ AIO 700 is designed with a tool-free detachable back panel offering easy access to internal components and a faster, hassle-free way to maintain, upgrade and expand memory and storage.
WiFi, Bluetooth
With 802.11ac WiFi connectivity and Bluetooth®, you'll be able to connect seamlessly with your network and other devices.
Integrated Webcam
The AIO 700's integrated 1080p HD webcam will help you enjoy web conferences or online video chats like you're really there.
USB 3.0
Move data between the 700 all-in-one and other devices quickly with USB 3.0 – it's up to 10 times faster than previous USB technologies.
Lenovo IdeaCentre 700, 68.6 cm (27"), Full HD, Intel® Core™ i5, 16 GB, 2 TB, Windows 10 Home
Lenovo IdeaCentre 700. Product type: All-in-One PC. Display diagonal: 68.6 cm (27"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i5, Processor frequency: 2.7 GHz. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 2 TB, Storage media: HDD. Discrete graphics card model: NVIDIA® GeForce® GTX 950A. Optical drive type: DVD±RW. Operating system installed: Windows 10 Home. Product colour: Black