location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo A7000 Plus 14 cm (5.5") Dual SIM Android 5.1 4G Micro-USB 2 GB 16 GB 3000 mAh Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A7000 Plus
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A7000_PLUS_YL
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26400
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo A7000 Plus 14 cm (5.5") Dual SIM Android 5.1 4G Micro-USB 2 GB 16 GB 3000 mAh Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 14 cm (5.5") 1920 x 1080 pixels
  • - MediaTek MT6753 1.7 GHz
  • - 2 GB 16 GB MicroSD (TransFlash) 32 GB
  • - 4G Dual SIM MicroSIM
  • - Bluetooth 4.0
  • - Single camera 13 MP
  • - Lithium Polymer (LiPo) 3000 mAh
  • - Android 5.1
Long product name Lenovo A7000 Plus 14 cm (5.5") Dual SIM Android 5.1 4G Micro-USB 2 GB 16 GB 3000 mAh Yellow :
The long product name of Lenovo A7000 Plus 14 cm (5.5") Dual SIM Android 5.1 4G Micro-USB 2 GB 16 GB 3000 mAh Yellow. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5.5" Full HD, 4G LTE, 64-Bit MediaTek MT6753 Octa-Core Processor, 2GB DDR3 RAM, 13MP, Bluetooth, Wi-Fi, Android 5.1, Lollipop
More>>>
Lenovo A7000 Plus 14 cm (5.5") Dual SIM Android 5.1 4G Micro-USB 2 GB 16 GB 3000 mAh Yellow:
The official description of Lenovo A7000 Plus 14 cm (5.5") Dual SIM Android 5.1 4G Micro-USB 2 GB 16 GB 3000 mAh Yellow as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Brilliant 5.5” Full HD Display
The A7000-Plus smartphone lets you enjoy movies, images, and games at their finest in Full HD. As well as being hi-res (with 401 pixels per inch) and extra bright (at 400 nits), the 5.5" screen offers nearly 180° of wide-angle viewing. The result? Crystal clear text, vibrant images, and true colors—indoors or outdoors, night or day.

Powerful 64-Bit MediaTek® MT6753 Octa-Core Processor
The 8 ARM Cortex A-53 processors, coupled with the ultra-fast 2GB DDR3 RAM makes sure the phone reacts to every swipe at the speed of light, and shows no hesitation in running the most graphic-intensive 3D games.

Dynamic Dolby Atmos™ Audio
Put on your headset and you’ll not only feel the sound flowing around you, but above you too. That’s all part of an incredible 360-degree sound experience, complete with a 5 equalizer mode setting to customize your audio needs.

High Quality Front & Rear Cameras
Blink. Wave. Say 'cheese'. Gesture controls like these (plus easy-to-use beautifying functions) make the 5 MP front camera ideal for selfies. The A7000-Plus also packs an impressive 13 MP rear camera with low-light sensors and dual-tone LED flash.

Android™ 5.1, Lollipop
With the latest version of Android, get ready for a faster, smoother, and more powerful performance. You'll find it easier to stay in the loop, interact with others, and even manage battery power. You can also better safeguard your A7000-Plus, and access your favorite apps and games at the Google Play Store making life that much sweeter.

Expandable Storage
If 16 GB is not enough space for all your photos, videos, and music, you can expand 7000-Plus’ storage by a further 32 GB with a microSD card. You can also easily share things with friends and even recharge other devices through USB-on-the-go.

Blazing 4G Connectivity & Dual SIM
Supporting 4G LTE data speed, the 7000-Plus’ connectivity features also include Bluetooth®, WiFi, and GPS. What's more, if you prefer to keep work and play, the dual SIM configuration gives you the option of having two numbers in one smartphone.

All Day Battery Power
Fueled by a 3000mAh Li-ion battery, the A7000-Plus is perfect for your active lifestyle. Whether you're big on social media, an avid gamer, or simply enjoy chatting, this smartphone won't slow you down.

Short summary description Lenovo A7000 Plus 14 cm (5.5") Dual SIM Android 5.1 4G Micro-USB 2 GB 16 GB 3000 mAh Yellow:
This short summary of the Lenovo A7000 Plus 14 cm (5.5") Dual SIM Android 5.1 4G Micro-USB 2 GB 16 GB 3000 mAh Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo A7000 Plus, 14 cm (5.5"), 2 GB, 16 GB, 13 MP, Android 5.1, Yellow

Long summary description Lenovo A7000 Plus 14 cm (5.5") Dual SIM Android 5.1 4G Micro-USB 2 GB 16 GB 3000 mAh Yellow:
This is an auto-generated long summary of Lenovo A7000 Plus 14 cm (5.5") Dual SIM Android 5.1 4G Micro-USB 2 GB 16 GB 3000 mAh Yellow based on the first three specs of the first five spec groups.

Lenovo A7000 Plus. Display diagonal: 14 cm (5.5"), Display resolution: 1920 x 1080 pixels. Processor frequency: 1.7 GHz, Processor family: MediaTek, Processor model: MT6753. RAM capacity: 2 GB, RAM type: DDR3, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 5.1. Battery capacity: 3000 mAh. Product colour: Yellow. Weight: 150 g

Display
Display diagonal *
14 cm (5.5")
Screen shape
Flat
Display resolution *
1920 x 1080 pixels
Touch technology
Multi-touch
Touchscreen type
Capacitive
Pixel density
401 ppi
Second display
No
Processor
Processor family *
MediaTek
Processor model *
MT6753
Processor cores
8
Processor frequency *
1.7 GHz
64-bit computing
Yes
Storage
RAM capacity *
2 GB
RAM type
DDR3
Internal storage capacity *
16 GB
Compatible memory cards *
MicroSD (TransFlash)
Maximum memory card size
32 GB
USB mass storage
Yes
Camera
Rear camera resolution (numeric) *
13 MP
Front camera type *
Single camera
Front camera resolution (numeric) *
5 MP
Rear camera flash *
Yes
Flash type
LED
Rear camera type *
Single camera
Auto focus
Yes
Zoom capability
Yes
Video recording
Yes
Network
SIM card capability *
Dual SIM
Mobile network generation *
4G
SIM card type *
MicroSIM
2G standards
GSM
4G standard *
LTE
Wi-Fi *
Yes
Bluetooth *
Yes
Bluetooth version
4.0
Tethering (modem-mode)
Yes
Subscription
Subscription type *
No subscription
Ports & interfaces
USB port *
Yes
USB connector type
Micro-USB
USB version
2.0
Headphone connectivity
3.5 mm
Messaging
Short Message Service (SMS)
Yes
Multimedia Messaging Service (MMS)
Yes
Instant messaging (IM)
Yes
Chat
Yes
E-mail
Yes
Design
Form factor *
Bar
Product colour *
Yellow
Performance
Personal info management (PIM)
Alarm clock, Calculator, Calendar, Events reminder, Notes, To-do list
Speakerphone
Yes
Flight mode
Yes
Personalization
Icons, Shortcuts, Themes
Support for contact groups
Yes
Microphone mute
Yes
Themes
Wallpapers
Vibrating alert
Yes
Navigation
Position location *
Yes
Call management
Call waiting
Yes
Call divert
Yes
Call hold
Yes
Caller ID
Yes
Conference call
Yes
Speed dialling
Yes
Call timer
Yes
Software
Platform *
Android
Operating system installed *
Android 5.1
App distribution platform
Google Play
Google applications
Google Maps, Google Play, YouTube
Battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity *
3000 mAh
Sensors
Proximity sensor
Yes
Accelerometer
Yes
Orientation sensor
Yes
Weight & dimensions
Depth
8 mm
Weight *
150 g
Packaging content
Quick start guide
Yes
Cables included
USB
Other features
Touchscreen
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 02:28:59
Uk has collected 18 expert reviews for Lenovo A7000 Plus 14 cm (5.5") Dual SIM Android 5.1 4G Micro-USB 2 GB 16 GB 3000 mAh Yellow and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
technobaboy.com
Updated:
2016-12-29 02:28:59
Earlier in the year, Lenovo launched the Dolby Atmos equipped A7000. The Taiwanese tech giant decided to upgrade the device and added a better display, a slightly faster processor, and double the storage. Without changing the look, the aptly named Lenovo...
Bottom line Overall, the Lenovo A7000 Plus is a good buy at PHP 7,990. It has a great display, a good camera, and a solid design. If you enjoy watching movies on your phone, then the Dolby Atmos will even add more value to an already compelling device.The Lenovo A700...
0%
thetechnoclast.com
Updated:
2016-12-29 02:28:59
Consider this little writeup & video as an Initial Review and new price drop announcement in one. Why? Because as we were finalizing our first impressions of the Lenovo A7000 Plus, we were notified by Lazada that the phone will be sold at an even lower pr...
0%
yugatech.com
Updated:
2016-12-29 02:28:59
Lenovo Philippines recently launched in the country the A7000 Plus, the successor to the A7000 and the ASEAN version of the K3 Note. It boasts a 5.5-inch Full HD display, MediaTek octa-core CPU, LTE, and Android Lollipop. Find out what it has to offer by...
Good Good design and display, Solid build quality, Good performance, Great battery life, Affordable price...
Bad Unlit capacitive buttons, Pre-installed apps...
Bottom line We were very satisfied with the K3 Note when we reviewed it a few months ago, and like most readers, we also hoped that it becomes officially available. Lenovo Mobile Philippines might have been listening and officially brought it here in the form of the...
0%
unbox.ph
Updated:
2016-12-29 02:28:59
Lenovo's A7000 was a great bang-for-the-buck device when it came ou a few months ago. Leveled to compete against the likes of Alcatel's Flash Plus and Meizu's M1 Note, the A7000 brought a strong mix of hardware, software and a compelling price point. Toda...
0%
gadgetpilipinas.net
Updated:
2016-12-29 02:28:59
Table of Contents Design Hardware Display Cameras Audio Connectivity Software and Gaming Battery (Coming Soon) Conclusion How and When to Buy Phones for ordinary people like you and me are never, ever going to go away. And that is a great th...
Bottom line There haven't really been many choices in the 7k-8k range if you're looking for a pocket-friendly Android phone with 4G LTE and a long-lasting battery. But now that the A7000 Plus has entered the picture, you can at least add it to your shortlist. The Len...
80%
techpatrl.com
Updated:
2016-12-29 02:28:59
So Lenovo did not stop after the success of the A7000 Lenovo phone. The form factor, the screen size, the feature like ATMOS Dolby, and the price point that is at the reach of the mass market made Lenovo fast in introducing the Lenovo A7000 Plus.Lenovo A7...
0%
filipinotechaddict.net
Updated:
2017-05-10 02:05:44
The Lenovo A7000 is one of the hot-selling smartphones locally for 2015. It a pretty good smartphone with an Octa Core processor but it falls short on rest of the specs sheet when compared with the Alcatel Flash Plus or the Meizu M2 Note. So Lenovo has up...
Bottom line Getting the Lenovo A7000 Plus is wiser choice now than the older model. It has a better camera, better display and bigger battery. Now choosing between the Meizu M2 Note, Alcatel Flash Plus and Lenovo A7000 Plus will be much harder.Mark MarceloMark Marcel...
0%