location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo THINKPAD BATTERY EXTENDED LIFE THINKPAD X40

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
THINKPAD BATTERY EXTENDED LIFE THINKPAD X40
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
92P1006
Category:
Spare parts for laptop e.g. hard disks.
Laptop Spare Parts Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92323
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jan 2019 10:39:33
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year.
Long product name Lenovo THINKPAD BATTERY EXTENDED LIFE THINKPAD X40 :
The long product name of Lenovo THINKPAD BATTERY EXTENDED LIFE THINKPAD X40. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

THINKPAD BATTERY EXTENDED LIFE THINKPAD X40
More>>>
Lenovo THINKPAD BATTERY EXTENDED LIFE THINKPAD X40:
The official description of Lenovo THINKPAD BATTERY EXTENDED LIFE THINKPAD X40 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This rechargeable battery is specifically designed for use as a second battery attached to the ThinkPad X40 Series.

Features:
• Adds an additional 3.5 hours of battery life to system battery
• Designed and tested for ThinkPad X40 Series
• Provides extended unplugged computing.

Short summary description Lenovo THINKPAD BATTERY EXTENDED LIFE THINKPAD X40:
This short summary of the Lenovo THINKPAD BATTERY EXTENDED LIFE THINKPAD X40 data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo THINKPAD BATTERY EXTENDED LIFE THINKPAD X40, Battery, Lenovo

Long summary description Lenovo THINKPAD BATTERY EXTENDED LIFE THINKPAD X40:
This is an auto-generated long summary of Lenovo THINKPAD BATTERY EXTENDED LIFE THINKPAD X40 based on the first three specs of the first five spec groups.

Lenovo THINKPAD BATTERY EXTENDED LIFE THINKPAD X40. Type: Battery, Brand compatibility: Lenovo

Features
Type *
Battery
Brand compatibility *
Lenovo
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery voltage
14.4 V
Weight & dimensions
Weight
450 g
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
8 - 95%
Other features
Compatible products
ThinkPad X40