Lenovo logo

Lenovo IdeaCentre Tower 14IRR9 Intel® Core™ i7 i7-13700 16 GB DDR5-SDRAM 1 TB SSD Windows 11 Home PC Grey

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7254
Info modified on:
17 Sept 2024, 09:09:00
Short summary description Lenovo IdeaCentre Tower 14IRR9 Intel® Core™ i7 i7-13700 16 GB DDR5-SDRAM 1 TB SSD Windows 11 Home PC Grey:

Lenovo IdeaCentre Tower 14IRR9, Intel® Core™ i7, i7-13700, 16 GB, 1 TB, Windows 11 Home, 64-bit

Long summary description Lenovo IdeaCentre Tower 14IRR9 Intel® Core™ i7 i7-13700 16 GB DDR5-SDRAM 1 TB SSD Windows 11 Home PC Grey:

Lenovo IdeaCentre Tower 14IRR9. Processor family: Intel® Core™ i7, Processor model: i7-13700. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM, Memory clock speed: 5600 MHz. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics 770. Operating system installed: Windows 11 Home, Operating system architecture: 64-bit. Power supply: 260 W. Chassis type: Tower. Product type: PC. Weight: 4.9 kg. Product colour: Grey

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.