location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IdeaCentre 3 07IRB8 Intel® Core™ i3 i3-14100 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Home SFF PC Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IdeaCentre
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
3
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3 07IRB8
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90VT008CUK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197530419942 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10599
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jun 2024 12:18:07
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo IdeaCentre 3 07IRB8 Intel® Core™ i3 i3-14100 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Home SFF PC Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel Core i3-14100, 4C (4P + 0E)/8T, P-core 3.5/ 4.7GHz, 12MB
  • - 1x 8GB UDIMM DDR4-3200
  • - 256GB SSD M.2 2280 PCIe 4.0x4 NVMe
  • - Intel UHD Graphics 730
  • - Windows 11 Home
Warranty: 1-year, Courier or Carry-in
Long product name Lenovo IdeaCentre 3 07IRB8 Intel® Core™ i3 i3-14100 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Home SFF PC Grey :
The long product name of Lenovo IdeaCentre 3 07IRB8 Intel® Core™ i3 i3-14100 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Home SFF PC Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i3-14100, 4C (4P + 0E)/8T, P-core 3.5/ 4.7GHz, 12MB, 1x 8GB UDIMM DDR4-3200, 256GB SSD M.2 2280 PCIe 4.0x4 NVMe, Intel UHD Graphics 730, Wi-Fi 6 11ax 2x2 + BT5.1, Windows 11 Home
More>>>
Lenovo IdeaCentre 3 07IRB8 Intel® Core™ i3 i3-14100 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Home SFF PC Grey:
The official description of Lenovo IdeaCentre 3 07IRB8 Intel® Core™ i3 i3-14100 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Home SFF PC Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

What is saves on space, it makes up in power
- Compact family desktop PC, powered by the latest Intel® Core™ i7 processor 
- Dual SSD & HDD storage, with smart backup & syncing features
- Access files remotely & securely from anywhere, via the cloud
-  Super-fast WiFi, plus plenty of ports, front & back
- Stylish, clutter-free design, blends into any room

Short summary description Lenovo IdeaCentre 3 07IRB8 Intel® Core™ i3 i3-14100 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Home SFF PC Grey:
This short summary of the Lenovo IdeaCentre 3 07IRB8 Intel® Core™ i3 i3-14100 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Home SFF PC Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo IdeaCentre 3 07IRB8, Intel® Core™ i3, i3-14100, 8 GB, 256 GB, Windows 11 Home, 64-bit

Long summary description Lenovo IdeaCentre 3 07IRB8 Intel® Core™ i3 i3-14100 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Home SFF PC Grey:
This is an auto-generated long summary of Lenovo IdeaCentre 3 07IRB8 Intel® Core™ i3 i3-14100 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Home SFF PC Grey based on the first three specs of the first five spec groups.

Lenovo IdeaCentre 3 07IRB8. Processor family: Intel® Core™ i3, Processor model: i3-14100. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 256 GB, Storage media: SSD, Card reader integrated. On-board graphics card model: Intel UHD Graphics 730. Operating system installed: Windows 11 Home, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: SFF. Product type: PC. Product colour: Grey

Punches way above is weight
Punches way above is weight

The space-saving IdeaCentre 3i Gen 8 desktop lets you work, play, and be entertained like a pro. It packs a powerful punch with the latest generation of Intel® Core™ i7 processors. And together with lightning-fast memory, this PC can seamlessly handle all your family’s needs, from schoolwork to editing photos and streaming box sets.

Sharing & syncing, made easy
Sharing & syncing, made easy

The IdeaCentre 3i Gen 8 desktop, has a dual-storage design, with both HDD and SSD, and more than enough space for your family’s entire media library. What’s more, the Smart Storage feature gives you remote, secure access to your PC from other devices — via your private cloud storage space. You can also share and sync content across all your family’s devices, and automate data backups.

Make the most of any workspace
Make the most of any workspace

Built for those with a contemporary, minimalist mindset, this compact command center optimizes any home workspace. Blending beautifully into any room, the IdeaCentre 3i Gen 8 desktop will save you space and become part of your décor. Generously proportioned side vents allow you to locate this compact PC almost anywhere—under a desk or on a bookshelf. Wherever you decide, you can be confident it will receive ample ventilation to stay cool, even at peak performance.

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
Intel Core i3-14xxx
Processor model *
i3-14100
Processor cores
4
Processor threads
8
Processor boost frequency
4.7 GHz
Performance cores
4
Performance-core Max Turbo Frequency
4.7 GHz
Performance-core base frequency
3.5 GHz
Processor cache
12 MB
Processor cache type
Smart Cache
Number of processors installed
1
Processor base power
60 W
Maximum turbo power
110 W
Memory
Internal memory *
8 GB
Maximum internal memory *
32 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
1 x 8 GB
Memory slots
2x DIMM
Memory clock speed
3200 MHz
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Optical drive type *
No
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Card reader integrated
Yes
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board GPU manufacturer
Intel
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel UHD Graphics 730
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
100, 1000 Mbit/s
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
Antenna type
2x2
Bluetooth
Yes
Bluetooth version
5.1
Ports & interfaces
USB 2.0 ports quantity *
2
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
VGA (D-Sub) ports quantity
1
HDMI ports quantity *
1
HDMI version
2.1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Combo headphone/mic port
Yes
Design
Chassis type *
SFF
Colour name
Cloud Grey
Volume
7.4 L
Placement supported
Vertical
Product colour *
Grey
Performance
Motherboard chipset
Intel B660
Audio chip
Realtek ALC623-CG
Audio system
High Definition Audio
Trusted Platform Module (TPM)
Yes
Product type *
PC
Software
Operating system installed *
Windows 11 Home
Operating system architecture
64-bit
Power
Power supply *
180 W
Power supply input voltage
100 - 240 V
Power supply input frequency
50/60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Operating altitude
0 - 3048 m
Non-operating altitude
0 - 12192 m
Sustainability
Sustainability certificates
RoHS
Weight & dimensions
Width *
100 mm
Depth *
303.5 mm
Height *
274.8 mm
Weight *
4.4 kg
Package width
195 mm
Package depth
500 mm
Package height
390 mm
Package weight
6.25 kg
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes