location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Legion T5 26ARA8 AMD Ryzen™ 5 7600 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Ti Windows 11 Home Tower PC Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Legion
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T5 26ARA8
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90UY009YUK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197530799723 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2076
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Apr 2024 10:04:40
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo Legion T5 26ARA8 AMD Ryzen™ 5 7600 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Ti Windows 11 Home Tower PC Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD Ryzen 5 7600 (8C/16T, 3.8/5.1GHz, 6MB L2/32MB L3)
  • - 2x 8GB UDIMM DDR5-5600
  • - 1TB SSD M.2 2280 PCIe 4.0x4 NVMe
  • - NVIDIA GeForce RTX 4060 Ti 8GB
  • - Windows 11 Home
Warranty: 1-year, Courier or Carry-in
Long product name Lenovo Legion T5 26ARA8 AMD Ryzen™ 5 7600 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Ti Windows 11 Home Tower PC Grey :
The long product name of Lenovo Legion T5 26ARA8 AMD Ryzen™ 5 7600 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Ti Windows 11 Home Tower PC Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMD Ryzen 5 7600 (8C/16T, 3.8/5.1GHz, 6MB L2/32MB L3), 2x 8GB UDIMM DDR5-5600, 1TB SSD M.2 2280 PCIe 4.0x4 NVMe, NVIDIA GeForce RTX 4060 Ti 8GB, Wi-Fi 6E 11ax 2x2 + BT5.3, Windows 11 Home
More>>>
Lenovo Legion T5 26ARA8 AMD Ryzen™ 5 7600 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Ti Windows 11 Home Tower PC Grey:
The official description of Lenovo Legion T5 26ARA8 AMD Ryzen™ 5 7600 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Ti Windows 11 Home Tower PC Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Win today—and tomorrow
- Future-ready processing & graphics for gaming
- Power to spare with AMD Ryzen™ 7000 Series CPUs
- NVIDIA® GeForce RTX™ 40 Series graphics to finish on top
- Extreme air cooling & added vents for long sessions
- Updated, battlestation-inspired 26L tower chassis
- Colourful RGB lighting & optional glass side panel

Short summary description Lenovo Legion T5 26ARA8 AMD Ryzen™ 5 7600 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Ti Windows 11 Home Tower PC Grey:
This short summary of the Lenovo Legion T5 26ARA8 AMD Ryzen™ 5 7600 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Ti Windows 11 Home Tower PC Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Legion T5 26ARA8, 3.8 GHz, AMD Ryzen™ 5, 7600, 16 GB, 1 TB, Windows 11 Home

Long summary description Lenovo Legion T5 26ARA8 AMD Ryzen™ 5 7600 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Ti Windows 11 Home Tower PC Grey:
This is an auto-generated long summary of Lenovo Legion T5 26ARA8 AMD Ryzen™ 5 7600 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Ti Windows 11 Home Tower PC Grey based on the first three specs of the first five spec groups.

Lenovo Legion T5 26ARA8. Processor frequency: 3.8 GHz, Processor family: AMD Ryzen™ 5, Processor model: 7600. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM, Memory clock speed: 5600 MHz. Total storage capacity: 1 TB, Storage media: SSD. Discrete graphics card model: NVIDIA GeForce RTX 4060 Ti. Operating system installed: Windows 11 Home, Operating system architecture: 64-bit. Power supply: 500 W. Chassis type: Tower. Product type: PC. Product colour: Grey

Beyond fast
Beyond fast

NVIDIA® GeForce RTX® 40 Series GPUs are beyond fast for gamers and creators. They're powered by the ultra-efficient NVIDIA Ada Lovelace architecture which delivers a quantum leap in both performance and AI-powered graphics. Experience lifelike virtual worlds with ray tracing and ultra-high FPS gaming with the lowest latency. Discover revolutionary new ways to create and unprecedented workflow acceleration.

Play 100+ high-quality games with Game Pass included
Play 100+ high-quality games with Game Pass included

Play over 100 high-quality games with your new Lenovo Legion PC and three months of Xbox Game Pass—including EA Play. With new games added all the time, there's always something new to play. Download and play in full fidelity or play console games from the cloud with a connected controller. See xbox.com/subscriptiontermsCredit card required. Unless you cancel, you will be charged the then current regular membership rate when the promotional period ends. Terms, exclusions, and streaming limits apply. Xbox Cloud Gaming (Beta): select devices and regions. After term, active membership required to play games and online multiplayer. Game catalog varies over time, region, and by device. DLC sold separately; if a game is removed from catalog or your membership ends, you will need to purchase the game separately to use your DLC. If you’re already an Xbox Live Gold and/or Game Pass for Console/PC member, any days remaining in your membership(s) will be converted to Ultimate using a conversion ratio. Future code redemptions also subject to conversion ratio. All conversions to Ultimate are final. Details and system requirements at www.xbox.com gamepass Offer valid in all Xbox Game Pass markets excluding Russia. Digital Direct: Your digital content will be delivered directly to your device during set up; no codes required.

Stay cool in the hot seat
Stay cool in the hot seat

You're under attack. The fighting is furious. You're battling like a hero. Then your rig overheats. Not with the cool, quiet Legion Tower 5 Gen 8, built to stay "chill" even when the CPU and GPU are running fast. Its cooling-forward approach includes deep-chill air cooling and new meshed front vents that improve airflow while muffling internal noise.

A battlestation you command
A battlestation you command

The battlestation-inspired Legion Tower 5 Gen 8 sports an all-new, 26L Legion chassis design that fuses form and function. The updated front bezel not only aids airflow, it's also flashy—like today's gamers demand. An optional glass side panel (toolless, for easy upgrades) shows off the PC components. And ARGB lighting lets you choose from 12 different effects.

Fast DDR5 memory with room to expand
Fast DDR5 memory with room to expand

The Legion Tower 5 Gen 8 (AMD) gaming PC is outfitted with top-of-the-line 5600MHz DDR5, faster than earlier RAM modules and perfect for everything from hardcore game action to everyday multitasking. Play, stream, record, and more—all at once. Plus, there are four RAM slots for easy expansion. Order yours with the maximum 32GB or wait and add more when competition demands.

More speedy storage—more fast-loading games
More speedy storage—more fast-loading games

Got games? Most gamers play—and store—several titles. But do you have dozens of games, or more? Probably not, unless you have loads of fast-access storage like you can get in the Legion Tower 5 Gen 8. Choose a high-volume HDD or upgrade (now or later) to an equally large, next-gen SSD for faster boot times, game loading, and data transfer.

Connections you need
Connections you need

Top and back USB ports, including ultra-fast USB-C. The latest 2.5G ethernet. They're all standard to future-proof your new Legion Tower 5 Gen 8 gaming PC. Because Lenovo knows gamers, and gamers need multiple advanced ports—enough to connect all the great Legion peripherals, from monitors to mice to keyboards to headsets.

Superior accessories with savage performance
Superior accessories with savage performance

Speaking of peripherals, Lenovo offers an array of top-quality Legion gaming accessories to lift your scores and make virtual gaming worlds more deeply immersive. A high-res monitor can make aiming more precise. A tactile keyboard helps limit costly mis-hits. For better game sounds—from all directions—try a 7.1 surround sound headset. Or protect your gear with an armored bag.

Immersive 3D sound from Nahimic Audio by SteelSeries
Immersive 3D sound from Nahimic Audio by SteelSeries

Gaming PC. Check. Your favorite headset. Check. Super-immersive 3D audio that brings games to life? Check—once again—if you've got the Legion Tower 5 Gen 8. Nahimic® Audio by SteelSeries is designed for gamers, delivering multi-directional sound from all corners of the playing field. It can also enhance communication with your team and lets you mix and share audio like a pro.

Wrap yourself in the Lenovo Vantage
Wrap yourself in the Lenovo Vantage

Exclusive Lenovo Vantage software lets you spend more time playing games and less time managing your PC. This all-in-one suite includes overclocking controls to help you push qualified processors to the limit more easily and safely. AI-enhanced fan controls promote steady cooling. There's even a handy performance dashboard so you can always be on top of how your PC is running.

Processor
Processor manufacturer *
AMD
Processor family *
AMD Ryzen™ 5
Processor model *
7600
Processor cores
8
Processor threads
16
Processor boost frequency
5.1 GHz
Processor frequency *
3.8 GHz
Memory
Internal memory *
16 GB
Maximum internal memory *
32 GB
Internal memory type
DDR5-SDRAM
Memory layout (slots x size)
2 x 8 GB
Memory slots
4x DIMM
Memory clock speed
5600 MHz
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Optical drive type *
No
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Card reader integrated
No
Graphics
Discrete graphics card *
Yes
Discrete GPU manufacturer
NVIDIA
On-board graphics card *
No
Discrete graphics card model *
NVIDIA GeForce RTX 4060 Ti
Discrete graphics card memory
8 GB
Discrete graphics memory type
GDDR6
Number of discrete graphics cards
1
On-board graphics card model *
Not available
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
100, 1000 Mbit/s
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 6E (802.11ax)
Wi-Fi standards
Wi-Fi 6E (802.11ax)
Antenna type
2x2
Bluetooth
Yes
Bluetooth version
5.3
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Design
Chassis type *
Tower
Colour name
Storm Grey
Volume
26 L
Product colour *
Grey
Performance
Motherboard chipset
AMD B650
Audio chip
Realtek ALC897-Q
Audio system
High Definition Audio
Trusted Platform Module (TPM)
Yes
Product type *
PC
Software
Operating system installed *
Windows 11 Home
Operating system architecture
64-bit
Power
Power supply *
500 W
Power supply input voltage
100 - 240 V
Power supply input frequency
50/60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Operating altitude
-15.2 - 3048 m
Non-operating altitude
-15.2 - 12192 m
Sustainability
Sustainability certificates
RoHS
Weight & dimensions
Width *
205 mm
Depth *
396.9 mm
Height *
425.9 mm
Weight *
14 kg
Packaging content
Display included *
No