Lenovo logo

Lenovo Legion T7 Intel® Core™ i7 i7-10700K 32 GB DDR4-SDRAM 1 TB SSD Windows 10 Home Tower PC Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34346
Info modified on:
10 Mar 2024, 10:10:44
Short summary description Lenovo Legion T7 Intel® Core™ i7 i7-10700K 32 GB DDR4-SDRAM 1 TB SSD Windows 10 Home Tower PC Black:

Lenovo Legion T7, 3.8 GHz, Intel® Core™ i7, i7-10700K, 32 GB, 1 TB, Windows 10 Home

Long summary description Lenovo Legion T7 Intel® Core™ i7 i7-10700K 32 GB DDR4-SDRAM 1 TB SSD Windows 10 Home Tower PC Black:

Lenovo Legion T7. Processor frequency: 3.8 GHz, Processor family: Intel® Core™ i7, Processor model: i7-10700K. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Wi-Fi. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Chassis type: Tower. Product type: PC. Weight: 12.5 kg. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.