ENERGY STAR® is the government-backed symbol for energy efficiency, providing simple, credible, and unbiased information that consumers and businesses rely on to make well-informed decisions. ENERGY STAR is the simple choice for energy efficiency, making it easy for consumers and businesses to purchase products that save them money and protect the environment.
RoHS stands for Restriction of Hazardous Substances. RoHS, also known as Directive 2002/95/EC, originated in the European Union and restricts the use of specific hazardous materials found in electrical and electronic products (known as EEE). All applicable products in the EU market after July 1, 2006 must pass RoHS compliance. The substances banned under RoHS are lead (Pb), mercury (Hg), cadmium (Cd), hexavalent chromium (CrVI), polybrominated biphenyls (PBB), polybrominated diphenyl ethers (PBDE), and four different phthalates (DEHP, BBP, BBP, DIBP).
You can spend more time running your business and less time concerned with IT when you have Windows 10 Pro. Build-in security, enhanced productivity features, and easy-to-implement management tools provide an essential foundation to keep your business humming.
Embed the product datasheet into your content
Bullet Points Lenovo Legion T530 AMD Ryzen™ 5 3600 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Windows 10 Pro Tower PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Windows 10 Pro 64-bit
- - AMD Ryzen 5 3600 (3.6GHz)
- - NVIDIA GeForce GTX 1650 (4GB GDDR5)
- - 16GB (2666MHz) DDR4-SDRAM (2 x 8) & 512GB SSD
Long product name Lenovo Legion T530 AMD Ryzen™ 5 3600 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Windows 10 Pro Tower PC Black
:
The long product name of Lenovo Legion T530 AMD Ryzen™ 5 3600 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Windows 10 Pro Tower PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
AMD Ryzen 5 3600 (3.6GHz), 16GB DDR4-SDRAM, 512GB SSD, NVIDIA GeForce GTX 1650 (4GB GDDR5), LAN, WLAN, Bluetooth, Windows 10 Pro 64-bit
More>>>
Lenovo Legion T530 AMD Ryzen™ 5 3600 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Windows 10 Pro Tower PC Black:
The official description of Lenovo Legion T530 AMD Ryzen™ 5 3600 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Windows 10 Pro Tower PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
Tower gaming, unchained
This 28 L tower is stylish on the outside, savage within. Its refined grill houses powerful AMD Ryzen™ gaming processors, Radeon™ or NVIDIA® graphics, DDR4 memory, PCIe SSD storage, and dual-channel cooling, all with external red system lighting.
Evolved design
Feast your eyes on the Legion T530 Tower, an expertly crafted 28 L chassis in Raven Black, accented by a refined front grill and rounded out by full red system lighting. The external design is clean and stylish—and like the explosive power contained inside, it will take your breath away.
Handle upgrades like a pro
You’ll get amazing gaming capabilities from the T530, plus the ability to easily upgrade should you ever desire. The integrated upgrade handle makes opening the PC a cinch, and you won’t need any tools to do it. Integrated cable management adds to the ease factor, so you can always enjoy the best, most recent gaming hardware available.
Advanced processors position you to dominate
Configurable with the new AMD Ryzen™ Processor and Radeon™ graphics, the T530 delivers lightning-fast responsiveness, so you can lose yourself in the game like never before. This tower makes the smoothest virtual reality and ultrahigh resolution experiences a reality today, on a processor designed to handle the games of tomorrow.
Framerates better than the big screen
You may not need performance in your gaming PC, but you deserve it—and the T530 delivers. The latest AMD® Radeon™ graphics, AMD Ryzen processors, DDR4 memory, and PCIe SSD Storage bring you graphics performance at a 60 frames-per-second (fps) refresh rate—higher than what you can expect at a movie theater. That means you’ll get smooth, stutter-free graphics from your favorite games.
Vanquish heat along with opponents
No need to fear heat inside this PC, thanks to its dual-channel thermal system. The T530 was built to combat heat, delivering cooler system temperatures, reduced fan noise, and improved performance. Dedicated thermal channels for both your GPU and your CPU deliver top-tier system performance.
Short summary description Lenovo Legion T530 AMD Ryzen™ 5 3600 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Windows 10 Pro Tower PC Black:
This short summary of the Lenovo Legion T530 AMD Ryzen™ 5 3600 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Windows 10 Pro Tower PC Black data-sheet is auto-generated and uses the product title and the first six key specs.
Lenovo Legion T530, 3.6 GHz, AMD Ryzen™ 5, 3600, 16 GB, 512 GB, Windows 10 Pro
Long summary description Lenovo Legion T530 AMD Ryzen™ 5 3600 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Windows 10 Pro Tower PC Black:
This is an auto-generated long summary of Lenovo Legion T530 AMD Ryzen™ 5 3600 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Windows 10 Pro Tower PC Black based on the first three specs of the first five spec groups.
Lenovo Legion T530. Processor frequency: 3.6 GHz, Processor family: AMD Ryzen™ 5, Processor model: 3600. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 512 GB, Storage media: SSD. Discrete graphics card model: NVIDIA® GeForce® GTX 1650. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 350 W. Chassis type: Tower. Product type: PC. Product colour: Black