Lenovo logo

Lenovo Legion Y520 Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Ti FreeDOS Tower PC Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20698
Info modified on:
18 Jun 2024, 21:43:55
Short summary description Lenovo Legion Y520 Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Ti FreeDOS Tower PC Black:

Lenovo Legion Y520, 3 GHz, Intel® Core™ i5, i5-7400, 8 GB, 1.13 TB, FreeDOS

Long summary description Lenovo Legion Y520 Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Ti FreeDOS Tower PC Black:

Lenovo Legion Y520. Processor frequency: 3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-7400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1050 Ti. Operating system installed: FreeDOS. Chassis type: Tower. Product type: PC. Weight: 8.71 kg. Product colour: Black

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.