Lenovo logo

Lenovo IdeaCentre Y720 Cube Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 1.26 TB HDD+SSD AMD Radeon RX 480 Windows 10 Home PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17312
Info modified on:
14 Mar 2024, 17:47:06
Short summary description Lenovo IdeaCentre Y720 Cube Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 1.26 TB HDD+SSD AMD Radeon RX 480 Windows 10 Home PC Black:

Lenovo IdeaCentre Y720 Cube, 3 GHz, Intel® Core™ i5, i5-7400, 8 GB, 1.26 TB, Windows 10 Home

Long summary description Lenovo IdeaCentre Y720 Cube Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 1.26 TB HDD+SSD AMD Radeon RX 480 Windows 10 Home PC Black:

Lenovo IdeaCentre Y720 Cube. Processor frequency: 3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-7400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.26 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 630, Discrete graphics card model: AMD Radeon RX 480. Wi-Fi. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Product type: PC. Weight: 7.4 kg. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.